Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 24-bit ADC
- Data Bus: 8 Bit
- IC Package Type: Other
- Internal RAM Size: 0.7680 KB
- Life Cycle Stage: Other
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8 ADC
- Data Bus: 8 Bit
- IC Package Type: Other
- Internal RAM Size: 0.2560 KB
- Life Cycle Stage: Other
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 16KB USB
- Data Bus: 8 Bit, Other
- IC Package Type: Other
- Internal RAM Size: 1.5 KB
- Life Cycle Stage: Not Recommended (Declining), Other
-
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU 8KB 28Pin MCU
- Data Bus: 8 Bit
- IC Package Type: Other
- Internal RAM Size: 1.25 KB
- Life Cycle Stage: Not Recommended (Declining), Other
-
Supplier: Quarktwin Technology Ltd.
Description: 8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
- Clock Speed: 25 MHz
- Data Bus: 8 Bit, Other
- IC Package Type: QFP, Other
- Internal RAM Size: 1.25 KB
-
Supplier: Quarktwin Technology Ltd.
Description: 8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 11-QFN (3x3)
- Clock Speed: 25 MHz
- Data Bus: 8 Bit, Other
- IC Package Type: Other
- Internal RAM Size: 0.2560 KB
-
Supplier: Quarktwin Technology Ltd.
Description: 8051 C8051F35x Microcontroller IC 8-Bit 50MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
- Clock Speed: 50 MHz
- Data Bus: 8 Bit, Other
- IC Package Type: QFP, Other
- Internal RAM Size: 0.7680 KB
-
Supplier: Quarktwin Technology Ltd.
Description: 8051 C8051F31x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 28-QFN (5x5)
- Clock Speed: 25 MHz
- Data Bus: 8 Bit, Other
- IC Package Type: Other
- Internal RAM Size: 1.25 KB
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 25 MHz, 5 V, PDIP40
- Clock Speed: 25 MHz
- Data Bus: 8 Bit
- IC Package Type: PDIP
- Internal RAM Size: 0.2560 KB
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 33 MHz, 5 V, PDIP40
- Clock Speed: 33 MHz
- Data Bus: 8 Bit
- IC Package Type: PDIP
- Internal ROM Type: EPROM, EEPROM
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8051 25 MHz 8 kB 8-bit MCU
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8051 25 MHz 8 kB capacitive touch 8-bit MCU
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8051 50 MHz 8 kB 8-bit MCU
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8051 50 MHz 8 kB LFO 8-bit MCU
-
Supplier: DigiKey
Description: 8051 C8051F30x Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 14-SOIC
- A/D Converter: 8 Bit
- Clock Speed: 25 MHz
- Data Bus: 8 Bit
- IC Package Type: SOIC, Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Data Bus: 8 Bit
- Pin Count: 44
-
Supplier: Lingto Electronic Limited
Description: IC MCU 8BIT 8KB FLASH 32LQFP
- Data Bus: 8 Bit, Other
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) OTP
- Clock Speed: 25 MHz
- Data Bus: 8 Bit
- IC Package Type: Other
- Internal RAM Size: 8 KB
-
Supplier: Infineon Technologies AG
Description: THE XC866 is the first product of a new and advanced 8-bit pC family (XC800 family), combining a high performance 8051 core with onchip Flash memory and powerful on-chip peripherals. Summary of Features Package: PG-TSSOP-38 CAN Nodes: 0 Program Memory
- Clock Speed: 26.67 MHz
- DMA Channels: Yes
- Data Bus: 8 Bit, 16 Bit
- Internal RAM Size: 0.7500 KB
-
Supplier: Win Source Electronics
Description: Embedded - Embedded - Microcontrollers - C8051F226-GQ
- Data Bus: 8 Bit
-
Supplier: Rochester Electronics
Description: M37517 - Microcontroller, 8-Bit, Flash
- Data Bus: 8 Bit, Other
- Internal ROM Type: Flash
- Life Cycle Stage: Other
-
Supplier: Silicon Labs
Description: Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial
- A/D Converter: Other
- Data Bus: 8 Bit
- IC Package Type: LQFP
- Internal RAM Size: 2.3 KB
-
Description: IC MCU 8BIT 8KB FLASH 32LQFP
- Clock Speed: 25 MHz
- Data Bus: 8 Bit
- IC Package Type: Other
- Internal RAM Size: 256 KB
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU 8BIT 8KB OTP DIE
- Clock Speed: 25 MHz
- Data Bus: 8 Bit
- IC Package Type: Other
- Internal RAM Size: 768 KB
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 64KB 2.7V~3.6V 51Series 25MHz 64 TQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
- A/D Converter: 8 Bit, Other
- IC Package Type: QFP, TQFP
- Low Voltage Detector (LVD): Yes
- Operating Temperature: -40 to 85 C
-
Supplier: LIXINC Electronics Co., Limited
Description: IC MCU 8BIT 8KB FLASH 24QFN
- Clock Speed: 25 MHz
- IC Package Type: Other
- Internal RAM Size: 0.7680 KB
- Internal ROM Type: Flash, Other
-
Supplier: Silicon Labs
Description: savings. The C8051F8xx capacitive touch sense microcontroller (MCU) processors include Silicon Labs’ 2-Wire C2 Debug and Programming interface, which allows non-intrusive (uses no on-chip resources), full speed, in-circuit debugging using the production MCU installed in the
- Interface: I2C, SPI, UART, Other
- Operating Temperature: -40 to 85 C
- Reference Voltage: 1.65 to 1.8 volts
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Texas Instruments
Description: Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and 8k Flash Memory 64-TQFP
- IC Package Type: Other
- Input Voltage Range (Vpp): 2.7 to 5.25 volts
- Interface Type: Serial, Parallel
- Power Dissipation: 4 milliwatts
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 306007-M34524M8-051F P Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
-
Supplier: Maxim Integrated
Description: The DS89C430 and DS89C450 offer the highest performance available in 8051-compatible microcontrollers. They feature newly designed processor cores that execute instructions up to 12 times faster than the original 8051 at the same crystal speed. Typical applications will
- Clock Speed: 33 MHz
- Data Bus: 8 Bit
- IC Package Type: QFP, Other
- Number of bits: 8 Bit
-
Supplier: RS Components, Ltd.
Description: MCU 8-Bit MSC1210 8051 16KB Flash - Processors & Microcontrollers - Microcontrollers
- Clock Speed: 33 MHz
- Data Bus: 8 Bit
- IC Package Type: TQFP
- Internal RAM Size: 1.28 KB
-
Supplier: Maxim Integrated
Description: The DS80C390 is a fast 8051-compatible microprocessor with dual CAN 2.0B controllers. The redesigned processor core executes 8051 instructions up to 3X faster than the original for the same crystal speed. The DS80C390 supports a maximum crystal speed of 40MHz, resulting in apparent
- Architecture: CISC
- Clock Speed: 40 MHz
- Data Bus: 8-Bit
- Number of UARTs: 2
-
Supplier: RS Components, Ltd.
Description: Application = Advanced Remote Controls, Computer Peripherals, Goods Tracking And Monitoring, Health, Remote Control Toys, Security Systems, Wellness and Sports Technology = 8 bit Wireless Microcontroller Mounting Type = Surface Mount Package Type = QFN Pin Count = 48 Dimensions
- Data Bus: 8 Bit
- Interface: Other Interface
- Operating Voltage: Up to 3.6 volts
-
Supplier: RS Components, Ltd.
Description: A range of development kits containing everything needed to develop applications using the C8051Fxxx Series of Mixed-Signal Microcontrollers Common format development kits. IDE communicates via on-chip JTAG interface. Prototyping area on-board. USB PC Interface Classification =
- Bus Width: 8-Bit
- Category: Development Suite / Kit
- Supported System: Other
-
Supplier: Analog Devices, Inc.
Description: , AD7817, and AD7818 have a flexible serial interface that allows easy interfacing to most microcontrollers. The interface is compatible with the Intel 8051, Motorola SPI® and QSPI™ protocols and National Semiconductors MICROWIRE™ protocol. For more information refer to the Serial
- Architecture: SAR
- IC Package Type: SOIC, TSSOP
- Input Type: Single-Ended
- Interface Type: Serial
Find Suppliers by Category Top
Featured Products Top
-
Mouser Electronics, Inc. is now stocking the EFM8 8?bit Mixed Signal Microcontrollers from Silicon Labs. The EFM8 microcontroller family includes three product lines of low power highly integrated, peripheral-rich microcontrollers optimized for price/performance, capacitive touch control, and (read more)
Browse Microcontrollers (MCU) Datasheets for Mouser Electronics -
varying needs—1.2mA at 6MHz in active mode, 1µA sleep mode, and 200nA hibernate mode with RAM retention. Rich Peripheral Set: Features an 8-bit 8051 CPU, 24-channel DMA controller, and a 24-bit 64-tap DFB for powerful digital signal processing (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
Power Modes: Active, Sleep, Hibernate Performance: 8-bit 8051 CPU, 32 Interrupt Inputs DMA Controller, 64-tap DFB Processor Up to 64KB Program Flash, 8KB RAM, 2KB EEPROM Digital Peripherals: (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited
Conduct Research Top
-
Converting from 8051 to Microchip Assembler: A Quick Reference
and Indirect Addressing modes are standard in all architectures. However, they tend to be different in limitations and feature set. To help simplify the conversion process, this application note provides a table of the instruction set of the 8051 8-bit microcontroller family and their equivalents
-
A Comparison of Low End 8 Bit Microcontrollers
The PIC16C5X/XX microcontrollers from Microchip Technology Inc., provide significant execution speed and code-compaction improvement over any other 8-bit microcontroller in its price range. The superior performance of the PIC16C5X/XX microcontrollers can be attributed primarily to its RISC
More Information Top
-
Dedicated computation engine for power electronics application - a new architecture microcontroller
Controls update rate and PFC PWM carrier frequency is at a 40 kHz. d) Communication, I/O sequencing, motion profile generation are computed by the 8051 8bit microcontroller .
-
The μPP ASIC: design, methodologies and tools for a pay phone system-on-a-chip based on an ARM core and design reuse
The TM comprises two main boards, an ana- log one, with the line and mechanical devices interfaces and drivers, and the supply generation subsystem; and a digital board, containing two processors, an 8 bits 8051 microcon- troller for power supervision and…
-
Embedded Systems/Particular Microprocessors - Wikibooks, open books for an open world
• 8051 Microcontroller 8 bit .
-
8051 Microcontroller IP Core
• Instruction Set Compatible with the 8051 8 - bit Microcontroller Architecture .
-
A Practical Introduction to Hardware/Software Codesign
Figure 7.5a shows a system with an 8 - bit 8051 microcontroller , a dual-port RAM with 64 locations, and a hardware module.
-
Exploring C for Microcontrollers
For example, the C-8051 core is the HDL model of the Intel 8 - bit 8051 microcontroller by Aldec Inc. [25].
-
A hyperelliptic curve crypto coprocessor for an 8051 microcontroller
Abstract—This paper presents a microcode instruction set coprocessor which is designed to work with an 8 - bit 8051 microcontroller and implements a Hyperelliptic Curve Cryptosystem (HECC).
-
Smart Card Research and Advanced Application
We test five devices, an Atmel AT- Mega163 8-bit microcontroller on a smart card, an 8 - bit 8051 microcontroller AT89S8253 from Atmel, a 32-bit ARM7 microcontroller LPC2148 from NXP, a Virtex-II Pro XC2VP7 FPGA, and an ASIC chip.
-
Processor Design
Experiments on a 8051 8 - bit microcontroller design .
-
Converting from 8051 to Microchip Assembler: A Quick Reference
To help simplify the conversion process, this applica- tion note provides a table of the instruction set of the 8051 8 - bit microcontroller family and their equivalents in the PICmicro® instruction sets (Table 1).