-
Supplier: Automation24, Inc.
Description: Gray Cat.5e patch cable RJ45-25 from Mencom has a length of 25 ft (8 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-25 offers a PVC jacket and 8 contact pins with male RJ45 connectors
- Application: Networking
- Cable Length: 8 ft
- Cable Type: Cat 5/Cat 5E
- Connector Type: RJ-45, Other
-
Supplier: Automation24, Inc.
Description: Gray Cat.5e patch cable RJ45-15 from Mencom has a length of 15 ft (5 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-15 offers a PVC jacket and 8 contact pins with male RJ45 connectors on
- Application: Networking
- Cable Length: 5 ft
- Cable Type: Cat 5/Cat 5E
- Connector Type: RJ-45, Other
-
Supplier: Automation24, Inc.
Description: Gray Cat.5e RJ45 patch cable RJ45-07 from Mencom has a length of 7 ft (2 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-07 offers a PVC jacket and 8 contact pins with male RJ45 connectors on
- Application: Networking
- Cable Length: 2 ft
- Cable Type: Cat 5/Cat 5E
- Connector Type: RJ-45, Other
-
-
Supplier: Automation24, Inc.
Description: Gray Cat.5e RJ45 patch cable RJ45-03 from Mencom has a length of 3 ft (1 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-03 offers a PVC jacket and 8 contact pins with male RJ45 connectors on
- Application: Networking
- Cable Length: 1 ft
- Cable Type: Cat 5/Cat 5E
- Connector Type: RJ-45, Other
-
Supplier: Belden Inc.
Description: Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Railway, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; X-FRNC/LSNH blue cable, 8-wires, 4x2x0.25 mm²
- Operating Temperature: -40 to 85 C
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; PUR black cable, 8-wires, 4x2x0.14 mm²
- Operating Temperature: -40 to 80 C
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: Gigabit Ethernet Cat6 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; PUR green cable, 8-wires, 4x2x0.14 mm²
- Application: Networking
- Cable Type: Cat 6
- Operating Temperature: -40 to 80 C
- Product Category: Cable Assembly
-
Supplier: Belden Inc.
Description: Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²
- Operating Temperature: -40 to 80 C
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX605IN-TEL line of outdoor, industrial, high flex cables are designed for extreme applications where rugged, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation
- Cable Length: 3.28 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
- Standards: IEC
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX605IN-TEL line of outdoor, industrial, high flex cables are designed for extreme applications where rugged, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation
- Cable Length: 9.84 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
- Standards: IEC
-
Supplier: L-com, Inc.
Description: In stock and ready to ship today, L-com's Cat6a ix Industrial TRGIX605IN-TEL line of outdoor, industrial, high flex cables are designed for extreme applications where rugged, shielded cables are required. The 10gig ix Industrial connectors used in their construction are next generation
- Cable Length: 0.6562 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
- Standards: IEC
-
Supplier: L-com, Inc.
Description: connectors. ix to RJ45 jack type assemblies can be used to changeover existing RJ45 male cables to ix if required. ix A key is designed for Ethernet use while ix B key is meant for non-Ethernet use such as signaling, serial or industrial bus communications. Typical ix Industrial
- Cable Length: 3.28 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
- Standards: IEC
-
Supplier: Amphenol Cables on Demand
Description: Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections
- Application: Networking
- Cable Length: 3 ft
- Cable Type: Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
-
Supplier: Radicom Research, Inc.
Description: onboard Ethernet functions are designed to meet IEEE std 802.3™ with automation and buffering. The integrated serial port includes standard serial terminal features such as flow control and standard 8-N-1character lengths. The serial interface of LSHM-200 family supports DTE speeds
- Connector: DB9, RJ-45
- Data Rate: 230 kbps
- Device Type: Serial/Device Server
- Mounting / Form Factor: Printed Circuit Board (PCB)
-
Supplier: TelephoneStuff.com
Description: with indicators on both sides - Indicators: Two LEDs indicate the POE Voltage (48V) is detected on pair 12-36 or 45-78 - Connectors: 8 Pin Modular Jack and Plug - Voltage detected: IEEE802.3af Standard, and unsolicited voltage > 24 VDC on pair 12-36, or 45-78 - Voltage protection: 63 V
-
Supplier: Edmund Optics Inc.
Description: Show (WDM), ActiveX and TWAIN drivers as well as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia,
- Maximum Frame Rate: 50 fps
- Output: Ethernet
-
Description: -45 (8-pin) connectors. This is because of our uncompromising design build and made in the USA quality. Ethernet Extension Experts designs and manufactures the 860 Pro kit, along with its entire product line, in the USA. Quality materials and craftsmanship not only affords us
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 4 #
-
Supplier: TelephoneStuff.com
Description: input/output connections, pins 1-8, 7.5V clamping) - 5" Ethernet Patch Cable enables ideal protection placed as close as possible to the point of use - Surge suppression utilizing high speed avalanche diodes divert excess energies on the network to ground - 6" Heavy gauge
-
Supplier: Transtector Systems, Inc.
Description: support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The PI-4C6-AFB-4870 features shielded RJ45 jacks. This along with a metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 4 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199817-STPK6X10MGR Packaging: Bulk Connector Type: RJ45 Cable Length: 10 m Number of Pins: 8 Categories: Ethernet Cables Popularity: Medium Fake
-
Supplier: TelephoneStuff.com
Description: includes Category 5 Powersum rated 25 pair Hydra with Category 5, 25 pair male connectors on one end and 12 Pan-Plug modular plugs terminated to the 10/100 Base-T Ethernet pins (1, 2, 3, and 6) on the other end - All cords are 100% factory tested for wiring sequence and continuity -
- Product Type: Patch Cable / Cord
-
Supplier: Maxim Integrated
Description: Housed in a 32-pin, 5mm x 5mm QFN package, the MicroPHY® is the smallest Fast Ethernet PHY available that provides a full 802.3 media independent interface (MII) to the system media controller. The 78Q2123/2133 MicroPHYs are designed to meet the growing demands of nontraditional
- Device Type / Applications: Transceiver
- IC Package Type: QFN
- Pin Count: 32 #
- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: (1000BASE-T), IEEE 802.3u (Fast Ethernet), and ISO 802-3/IEEE 802.3 (10BASE-T) HP Auto-MDIX support in accordance with IEEE 802.3ab specification at 10/100/1000 Mbps operation Miniature 56-pin QFN RoHS compliant package with RGMII (8 x 8 x 0.85mm height) Flexible
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
-
Supplier: Tripp Lite by Eaton
Description: . Features 2.5 m. (8 ft.) 30Awg SFP+ High Speed Passive Copper 10Gbps Cable Fully compliant to MSA SFF-8431 specification Equivalent to Cisco SFP-H10GB-CU2-5M (See the Support tab on this web page for additional cross references) Use in 10Gbps Ethernet and Fibre
- Application: Computer Cable
- Cable Length: 8 ft
- Product Type: SFP+ Cable
- Standards: RoHS
-
Supplier: Transtector Systems, Inc.
Description: all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The PI-1C6-AFB-DN features shielded RJ45 jacks. This along with a metal
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Power Line Network Adapter, Other
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 1 #
-
Description: -T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The internal High speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3 and 6 and +/- 58 volts on
-
Supplier: Maxim Integrated
Description: bridge. The MAX5940A/MAX5940B/MA X5940C/MAX5940D are available in 8-pin SO packages and are rated over the extended temperature range of -40°C to +85°C.
-
Supplier: Microchip Technology, Inc.
Description: 2C, MIIM, and in-band management via any port Commercial/Industria l temperature range support 64-pin VQFN (8 x 8mm) lead-free package Switch Management Capabilities 10/100/1000Mbps Ethernet switch basic functions: frame buffer management, address
-
Supplier: Microchip Technology, Inc.
Description: -MDIX Integrated Ethernet MAC Compliant with Energy Efficient Ethernet 802.3az Wake on LAN (WoL) support Integrated IEEE 1588v2 hardware time stamp unit Cable diagnostic support 1.8V to 3.3V variable voltage I/O Integrated 1.2V regulator for single 3.3V operation Low
- Host Bus: Other
- Number of Ports: 1
- Operating Temperature: -40 to 105 C
-
Description: industry standard 2-pair (RJ-45 pins 4/5 positive and 7/8 negative) along with Ethernet data in one single cable allowing you to expand your network where there are no power lines or outlets. This enable you to deploy PoE devices such as WiFi Access Points, PoE IP
- Applications: Access Point, VoIP, Video / Cameras
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Form Factor: Module / Standalone
- Number of Ports: 8
-
Supplier: Advantech
Description: RJ45 INLINE COUPLER, 8 PIN, CROSSED Use these handy couplers to extend your cables. Link several patch cables together or extend your existing modular cable runs. These in-line couplers provide female-to-female straight through connections (to connect two
- Connector Type: RJ-45
-
Supplier: Advantech
Description: RJ45 INLINE COUPLER, 8 PIN, STRAIGHT Use these handy couplers to extend your cables. Link several patch cables together or extend your existing modular cable runs. These in-line couplers provide female-to-female straight through connections (to connect two
- Connector Type: Modular Connector and RJ Connector
- Coupling / Adapter: Yes
-
Supplier: Microchip Technology, Inc.
Description: The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD39208 device is an 8-port,
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Shielded M12 Ethernet connection line Cat.6A, 8-pole, X-coded M12 connector, straight on M12 connector, straight Extrusion-coated cable on M12 connectors Stranded wires 4x2xAWG26/7 PiMF Overall shield tinned copper braid 1:1 pin assignment Green cable,
-
Supplier: RS Components, Ltd.
Description: The Microchip KSZ8061 is a 10Base-T/100Base-TX Ethernet Transceiver designed for applications using Unshielded Twisted Pair (UTP) cable. The features of the KSZ8061 make it ideal for automotive applications. Featured is Quiet-WIRE®, technology that delivers programmable, integrated
- Data Rate: 10000 to 100000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- Pin Count: 48 #
Find Suppliers by Category Top
Featured Products Top
-
Alpha Wire's Industrial Ethernet Cat5e cable offers high-quality ethernet communications combined with the durability and temperature range of Alpha's Xtra-Guard 4 TPE jacket. This 24 AWG cable is available in 2 pair and 4 pair constructions. -50°C to 75°C (PP core) and 105°C (read more)
Browse Ethernet Cables Datasheets for Alpha Wire -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for TE, now offers the Single Pair Ethernet (SPE) M8 hybrid as part of its full line of TE Connectivity connectors (read more)
Browse Ethernet Cables Datasheets for Heilind Electronics, Inc. -
Highly flexible Ethernet cables for e-chains with CC-Link IE Field certificate New chainflex CAT5e and CAT6 cables with predictable and guaranteed service life and certification for CC-Link IE protocols April 8, 2020 – igus has (read more)
Browse Cable Assemblies Datasheets for igus® inc. -
. Applications: Ideal for a wide range of applications, including automotive, the KSZ9031RNXI is AEC-Q100 Grade 3 qualified. Its compact 48-pin QFN package ensures space-efficient integration, making it a versatile choice for efficient and reliable Ethernet connectivity in various environments. (read more)
Browse Network and Communication Chips Datasheets for Shenzhen Shengyu Electronics Technology Limited -
4-Pair, 40G Base-T Cat 8 Ethernet cable designed to meet the demands of today’s high-speed data transmission applications. Our Cat8 cable features four pairs of twisted copper wires that are shielded with improved insulation to minimize crosstalk and interference, resulting in a stable, clear (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
2 contacts and 2 wire cable for single pair ethernet Minimizes connector and cabling cost, increases cabling density and ease of installation 4A current rating (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
infrastructure: The need for separate power cables is eliminated with Ethernet cameras, thanks to Power over Ethernet (PoE) capabilities. It reduces the clutter and complexity of wiring, especially in large embedded vision systems. Scalability: Ethernet cameras can be easily (read more)
Browse High Speed Cameras Datasheets for e-con Systems™ Inc -
with Straight or Cross wired Ethernet cables. S.I. Tech's Ethernet Family of products includes: 1. 2550 -10 Mbps Bit-Driver® 2. 2150 -10/100A Mbps Bit-Driver® 3. 2160 -10/100/1000 Mbps Bit-Driver® 4. 2703 - 3 Port switch (Fiber In Fiber Out with Ethernet (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
/s 8 cores multimode loose fiber with a 3.0mm round jacket Allow for easy cable routing in any direction Accessible through two-wire Serial Interface (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
Amphenol's 300G CXP2 to CXP2 Active Optical Cable is a natural choice for optical cabling in data center / high performance computing hardware applications, providing a cost effective plug and play cabling solution. The CXP2 form factor delivers the highest hardware faceplate port density among (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
XP Home ed. ...Network...
takes is a sort of crossover cable (the ethernet cable - 8 pin config).
-
Performance of labscale solar powered wireless landfill monitoring system
PoE injector combines both data (pin 1, 2, 3, 6) and power supply ( pin 4, 5, 7, 8 ) into one Ethernet cable .
-
Wireshark Essentials
• RJ-45: These are 8 - pin modular connectors found on both ends of a copper Ethernet cable that are plugged into the NIC on a computer and a wall jack .
-
Shopping In Routers - Big Bruin
… Power POE-INJ-LED-S POE Inserter Power The POE-INJ-LED-S is a low cost Power Over Ethernet (POE) Inserter to insert POE power to a CAT5 ethernet data cable on the unused ethernet pins 4,5(+) and 7, 8 (-).
-
Shopping In Routers - Big Bruin
… Power POE-INJ-LED-S POE Inserter Power The POE-INJ-LED-S is a low cost Power Over Ethernet (POE) Inserter to insert POE power to a CAT5 ethernet data cable on the unused ethernet pins 4,5(+) and 7, 8 (-).
-
Shopping In Routers - Big Bruin
… Power POE-INJ-LED-S POE Inserter Power The POE-INJ-LED-S is a low cost Power Over Ethernet (POE) Inserter to insert POE power to a CAT5 ethernet data cable on the unused ethernet pins 4,5(+) and 7, 8 (-).
-
Shopping In Routers - Big Bruin
… Power POE-INJ-LED-S POE Inserter Power The POE-INJ-LED-S is a low cost Power Over Ethernet (POE) Inserter to insert POE power to a CAT5 ethernet data cable on the unused ethernet pins 4,5(+) and 7, 8 (-).
-
Shopping In Routers - Big Bruin
… Power POE-INJ-LED-S POE Inserter Power The POE-INJ-LED-S is a low cost Power Over Ethernet (POE) Inserter to insert POE power to a CAT5 ethernet data cable on the unused ethernet pins 4,5(+) and 7, 8 (-).
-
Shopping In Routers - Big Bruin
… Power POE-INJ-LED-S POE Inserter Power The POE-INJ-LED-S is a low cost Power Over Ethernet (POE) Inserter to insert POE power to a CAT5 ethernet data cable on the unused ethernet pins 4,5(+) and 7, 8 (-).
-
CR4 - Thread: Connecting Two Laptops
A straight or normal ethernet cable has pin 1 connected to pin 1; pin 2 to pin 2 for all 8 wires.