-
Supplier: Artesyn Embedded Power
Description: adapters use high efficiency (85% typical) switch-mode technology to comply with Energy Star Level V and Blue Angel requirements. They provide a fully regulated 12 Vdc output that can deliver up to 2 amps. Standard features include an AC input fuse and an LED power
- AC Input Voltage: 90 to 264 volts
- DC Output Power: 24 watts
- DC Output Voltage: 12 volts
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level V adapters. DCH3 series Efficiency Level V power adapters feature a
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 0.0 to 0.5500 amps
- DC Output Power: 3 watts
- DC Output Voltage: 5 volts
-
Supplier: Artesyn Embedded Power
Description: output that can deliver up to 1 amp. High efficiency switch-mode power conversion technology means that these adapters meet Energy Star Efficiency Level V criteria.
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 0.0 to 1 amps
- DC Output Power: 5 watts
- DC Output Voltage: 5 volts
-
-
Supplier: Artesyn Embedded Power
Description: The DCH3 series of 3 watt plug-in wall-mount AC-DC power adapters is available in two categories that meet Energy Star Efficiency Level IV or Level V. This page details the Level IV adapters. DCH3 series Level IV power adapters feature a compact, slim width design
- AC Input Voltage: 100 to 254 volts
- DC Output Current: 0.0 to 0.6000 amps
- DC Output Power: 3 watts
- DC Output Voltage: 5 volts
-
Supplier: Beta Dyne Inc.
Description: External Power Adapters from Beta Dyne are available in power levels from 15W to 150W and standard output voltages from 3.3VDC to 48VDC, for both General Purpose and Medical applications. These versatile power adapters are certified for Class I and II configuration, MOPP
- AC Input Voltage: 80 to 275 volts
- DC Output Power: 15 to 220 watts
- DC Output Voltage: 3.3 to 48 volts
-
Supplier: TelephoneStuff.com
Description: Provides 10 Vdc and 500 mA to the Dterm cordless phone base unit. Requires 120V, 60Hz (14W) AC input from standard AC plug.
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 73079-01 AC ADAPTER, US PLUG, 120V, S12 S12 AC adapter for S12 telephone headset system. This product is also known as: AC ADAPTER, US PLUG, 73079-01 Plantronics S12 Telephone Headset System More Info | 103.96 | Add to cart
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles ADAPTER 5-15P TO 15A-125V
- Gender: Plug / Inlet
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles ADAPTER 15A-125V TO 5-15R
- Gender: Plug / Inlet
- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The 6404 is a 375 VA AC source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts:
-
Supplier: TelephoneStuff.com
Description: AC power cord for the ADC-11 AC adapter charger. Input is 100V to 240V AC.
-
Supplier: TelephoneStuff.com
Description: LS3E AC Adapter and 120V Power Cord: to power LS3E directly from power outlet. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility to print self-laminating cable labels, heat shrink labels and
-
Supplier: Allied Electronics, Inc.
Description: compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency
-
Supplier: Advantech
Description: Compact design with 45W output Enhanced with Power Delivery (PD) Automatically detects 5/9/12/15/20V DC output voltage Equipped with universal USB Type C output interface Meets DOE VI & CoC tier 2 requirements Built-in OVP/OCP/SCP/OTP output protection Available with both US & UK plugs
- AC Input Current: 1.2 amps
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 3 amps
- DC Output Voltage: 20 volts
-
Supplier: Advantech
Description: Compact design with 45W output Enhanced with Power Delivery (PD) Automatically detects 5/9/12/15/20V DC output voltage Equipped with universal USB Type C output interface Meets DOE VI & CoC tier 2 requirements Built-in OVP/OCP/SCP/OTP output protection Available with both US & UK plugs
- AC Input Current: 1.2 amps
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 3 amps
- DC Output Voltage: 20 volts
-
Supplier: Advantech
Description: Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ?0.21W High Reliability Available for high altitude(5,000M) and DOE level VI
- AC Input Current: 1.5 amps
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 3.42 amps
- DC Output Voltage: 19 volts
-
Supplier: Advantech
Description: Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ?0.15W High Reliability Available for high altitude(5,000M) and DOE level VI
- AC Input Current: 1.7 amps
- AC Input Voltage: 100 to 240 volts
- DC Output Current: 5 amps
- DC Output Voltage: 12 volts
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Supplier: Quail Electronics
Description: The WA-9C is a BEIGE adapter that adapts the 3-prong, Beige European 2 Plug (CEE 7/16) into the Universal Receptacle. This is a universal adapter that can accept plugs that conform to any international or North American standard. This adapter is rated at 16A and
- Compliances and Approvals: RoHS Compliant
- Male End Type: CEE 7/16
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
AC Power Cords - IEC-60320-C14 to IEC-60320-C19 HOME // Adapters // Single // IEC Adapters -- 0545.BSupplier: Quail Electronics
Description: The 0545.B adapts the standard IEC-60320-C14 Plug into the IEC-60320-C19 Connector. This adapter is rated at 15A and 250V.
- Compliances and Approvals: RoHS Compliant
- Male End Type: EN 60320-C14
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to 433 Mbps Wireless AC Connect to a Wireless N network at up to 150 Mbps Quick intuitive setup Powered by the computer's USB port One touch network connection with the WPS button Windows® and Mac® compatible
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 47249-02 AC Adapter APLA 220V US Plug A20= Plantronics A20 Accessory Deck Adapter/Amplifier More Info | 112.46 | Add to cart
-
Supplier: Quail Electronics
Description: The WS-162 adapts the standard IEC-60320-C14 Plug into the IEC-60320-C7 Connector. This adapter is rated at 2.5A and 250V and carries the UL and C-UL approvals.
- Compliances and Approvals: RoHS Compliant, UL Listing Mark
- Male End Type: EN 60320-C14
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
-
Supplier: Quail Electronics
Description: The WS-157 adapts the 3-prong, 13A Fused UK Plug (BS 1363) into the NEMA 5-15R Receptacle. This adapter is rated at 13A and 250V.
- Compliances and Approvals: RoHS Compliant
- Female End Type: NEMA 5-15R
- Male End Type: BS 1363 (UK)
- Rated Current: 13 amps
-
Supplier: TRENDnet Inc.
Description: Upgrade your computer to revolutionary 867 Mbps Wireless AC Connect to a Wireless N network at up to 300 Mbps 5 Gbps USB 3.0 connection to computer Powered by the computer's USB port One-touch connection to router with Wi-Fi Protected Setup (WPS)
-
Supplier: Tripp Lite by Eaton
Description: Features Laptop Power Adapter Cord Connects Notebook Computers to an AC OutletThis six-inch C5 to C14 power cord is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other C13 connector. The short
- Compliances and Approvals: RoHS Compliant
- Cord Length: 6 inch
- Female End Type: Other Female Ends:
- Male End Type: Other Male End
-
Supplier: ValueTronics International, Inc.
Description: The AFV-P-2500A is a 2.5 kVA ac source from Preen. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features:
-
Supplier: ValueTronics International, Inc.
Description: on or deliver a 5V DC pulse signal every time there is a change on the product output. This feature makes AFV-P series an ideal AC source when applying with automatic test systems. Fast Response & High Stability To simulate power line disturbance, such as sags, surges
-
Supplier: ValueTronics International, Inc.
Description: The AFV-P-5000B is a 5 kVA ac source from Preen. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features:
-
Supplier: Tripp Lite by Eaton
Description: Features Laptop Power Adapter Cord Connects Notebook Computers to an AC OutletThis C5 to C14 power cord is designed for connecting a notebook computer, laptop or other device with a three-slot C6 inlet to a UPS system, PDU or other C13 connector. The six-foot
- Compliances and Approvals: RoHS Compliant
- Cord Length: 72 inch
- Female End Type: Other Female Ends:
- Male End Type: Other Male End
-
Supplier: KP Performance Antennas
Description: The KP-5PDRACL-1 is a 1-foot, 24 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti Rocket 5AC-Lite radio. This 1-foot 5GHz ProLine Parabolic Antenna is engineered
- Applications: Broadband Network / WLAN
- Form Factor: External, Stationary / Fixed
- Gain: 22.5 to 24.5 dB
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: The KP-5PDRACL-2 is a 2-foot, 29 dBi parabolic antenna operating from 4.9 GHz to 6.4GHz. This antenna includes the KP-5PDA-R5ACL radio adapter which is designed specifically for the Ubiquiti Rocket 5AC-Lite radio. This 2-foot 5GHz ProLine Parabolic Antenna is engineered
- Applications: Broadband Network / WLAN
- Form Factor: External, Stationary / Fixed
- Gain: 27.5 to 29.8 dB
- Operating Temperature: -40 to 140 F
-
Supplier: TelephoneStuff.com
Description: LS3E AC Adapter, Charging Pack, and 120V Power Cord: to power LS3E directly from power outlet and charge battery pack at the same time. Features: - Lightweight, versatile printer for high quality labels that you can print anytime, anywhere - Flexibility to print
-
Supplier: Tripp Lite by Eaton
Description: Features IEC C14 to IEC C7 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C7 power cord adapter converts a C8 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can
- Compliances and Approvals: RoHS Compliant, UL Listing Mark
- Female End Type: Other Female Ends:
- Male End Type: Other Male End
- Maximum Cable Temperature: -10 to 60 C
-
Supplier: Tripp Lite by Eaton
Description: Features IEC C14 to IEC C5 Adapter Connects Notebook Computers to an AC OutletThis UL-listed C14 to C5 power cord adapter converts a C6 plug into a C14 connector and is ideal for a device’s built-in power cord that doesn’t match an available outlet. You can
- Compliances and Approvals: RoHS Compliant, UL Listing Mark
- Female End Type: Other Female Ends:
- Male End Type: Other Male End
- Maximum Cable Temperature: -10 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
Triad Magnetics manufactures custom AC-DC adapters to match your specifications including Desk-top, Class II, Switch-mode requirements. Typical mininum order is only 500 units. Private Labeling is available. UL, CSA and CE marking as required. (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
"The Coral" a wall mountable wireless charging pad. With 5v/2a input and usb A out with a power rating of 10 watts. Couple this FCC and CE safe charging pad with a compatible usb Edison adapter and you get a fast and safe power mountable charging pad for even the most challenging furniture (read more)
Browse AC-DC Adapters Datasheets for Autec Power Inc. -
AC/AC class 2 plug-in transformer adapter is a low-profile linear power supply that features low interference used for CCTV cameras, IP camera, PTZ, DVR, access controls, thermostat, and ring doorbell system. You can use this transformer to replace and upgrade the insufficient power transformer (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
AC Fans • 80mm to 280mm Sizes • 115VAC to 230VAC • Ball and Sleeve Bearing • 19CFM to 1150CFM • Up to IP68 Protection • Up to 100k Hour Life • HPLC Models (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
to 60 mm stack sizes and in 120 and 230 V models. Featuring ball or sleeve bearings for long life operation and sturdy all steel construction, Pelonis Technologies motors operate quietly and are coated with protective coatings to withstand humid and harsh environmental conditions. Our motors (read more)
Browse AC Motors Datasheets for Pelonis Technologies, Inc. -
AC-DC • Low voltage (to 150V) or High Voltage (to 30 kV) • Single, dual, and wide adjust output • Shipped within 9 Days • 5 Year Warranty Go to www.acopian.com .......... or go to www.find aPowerSupply.com (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
& Beverage, and much more. This precision control allows our drives to operate at an optimal speed throughout your application, reducing overall power and energy consumption to minimize operating costs. Applications for these AC / VFD drive, and v/ Hz vector drive inverters include conveyor (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
& Beverage, and much more. This precision control allows our drives to operate at an optimal speed throughout your application, reducing overall power and energy consumption to minimize operating costs. Applications for these AC / VFD drive, and v/ Hz vector drive inverters include conveyor (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Sell : GSM Alarm System/Burglar Alarm system
Power Supply: AC to DC adaptor (220V/ 9V )Output: 9VDC 300MA.
-
Arduino Robotics
I simply plugged the yellow RCA cable from the video port of the receiver to the video input of my TV, and plugged the 9v AC adapter into the wall, and I was instantly watching video from the wireless camera.
-
Converters - Voltage Electronic Circuits, Page 3
The circuit below can be wired into any 9v battery powered device, drawing power from an external AC to DC power adapter .
-
Micro Power Electronic Circuits or Electronic Schematics - Page 3
The circuit below can be wired into any 9v battery powered device, drawing power from an external AC to DC power adapter .
-
More than $5000 Test Instruments - Grainger Industrial Supply
• Diesel Particulate Monitor KitIncludes Inlet Prefilter Assembly, Five Filter Cassettes, Two Prefilter Cartridges, USB to Mini-USB PC Cable, Rechargeable Battery with 9V /2A Universal AC Adaptor (100-240VAC) and Instruction Manual .
-
FLIR products - Grainger Industrial Supply
• Diesel Particulate Monitor KitIncludes Inlet Prefilter Assembly, Five Filter Cassettes, Two Prefilter Cartridges, USB to Mini-USB PC Cable, Rechargeable Battery with 9V /2A Universal AC Adaptor (100-240VAC) and Instruction Manual .
-
PDF - Samsung Galaxy S6 (SM-G920A)
Charger, 5V/ 9V , 2A/1.67A, AC to USB Type ASAMSUNG, TRAVEL ADAPTER , VOYAGE ADAPTATEUR, MODEL/MODELE : EP-TA20JWE...S/N : R37G1PZ2HJ1SE3, MADE IN CHINA...1 .
-
PDF - Samsung Galaxy Note Edge (SM-N915A)
Charger, 5V/ 9V , 2A/1.67A, AC to USB Type A, w/ Protect SleeveLogo, TRAVEL ADAPTER , VOYAGE ADAPTATEUR, MODEL/MODELE : EP-TA20JWE, INPUT/ENTREE : 100-240V - 50-60Hz 0.50A, OUTPUT/SORTIE : 9.0V - 1.67A....1 .
-
$400-$500 Test Instruments - Grainger Industrial Supply
• Hidden Cable Locator, Voltage Range 240VAC/500VDC, For Use On Energized/Unenergized Lines, Receiver to Transmitter Distance Up to 1000 ft., Coupling Inductive, Battery Type (2) 9V , Includes Receiver, Transmitter, AC Plug Adapters , and Case .
-
GREENLEE products - Grainger Industrial Supply
• Hidden Cable Locator, Voltage Range 240VAC/500VDC, For Use On Energized/Unenergized Lines, Receiver to Transmitter Distance Up to 1000 ft., Coupling Inductive, Battery Type (2) 9V , Includes Receiver, Transmitter, AC Plug Adapters , and Case .