Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The Flashtec® NVMe 2108 PCIe Flash controller supports the standard NVM Express (NVMe™) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory
- Memory Category: Flash
-
Supplier: Microchip Technology, Inc.
Description: The Flashtec® 3rd generation NVMe 3108 controller enables the world’s leading enterprises and data centers to realize the highest-performance SSDs by utilizing next-generation NAND technologies. Combining world-class capacity and flexibility, the Flashtec controller family is
- Memory Category: Flash
-
Supplier: Microchip Technology, Inc.
Description: The Flashtec™ NVMe3016 16-Channel Gen 4 PCIe Flash NVMe controller enables the world’s leading enterprises and data centers to realize the highest performance SSDs utilizing next-generation NAND technologies. The Flashtec NVMe3016 supports the standard NVM Express (NVMe) host
- IC Package Type: Other
-
-
Supplier: Microchip Technology, Inc.
Description: The Flashtec NVMe2016 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced
- IC Package Type: Other
-
Supplier: Aitech Defense Systems, Inc.
Description: Up to 128 GB NAND flash memory in two (2) banks. Up to 128 GB NAND Flash Memory in Two (2) Arrays Transfer rate of up to 130 MB/s High Performance Flash Controller Low Power Consumption PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz
-
Supplier: Swissbit AG
Description: metal housing MLC NAND with durabit-feature for best-in-class endurance Secure Element embedded in hardware (COB) CC EAL 6+ RSA up to 2048 bit ECC up to 384 bit Target Group Manufacturer of connected
- Features: Embedded
- Memory Size: 8 GB
- Memory Type: Other
- Transfer Speed: 107 MB/sec
-
Supplier: Broadcom Inc.
Description: Large datacenters with thousands of servers face significant manageability challenges. The MegaRAID® SAS 9286CV-8e SAS and SATA RAID controller couples data protection with flash-based cache protection for lower total cost of ownership (TCO) and simpler manageability. CacheVault®
- Controller Type: Bus-based RAID Controller
- Disk Channels Interface: SATA, Other
- Host Interface: Other
- Maximum Cache: 1000 MB
-
Supplier: Swissbit AG
Description: . Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds.
- Features: Embedded
- Memory Size: 4 GB
- Memory Type: Other
- Transfer Speed: 230 MB/sec
-
Supplier: Swissbit AG
Description: . Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds.
- Features: Embedded
- Memory Size: 64 GB
- Memory Type: Other
- Transfer Speed: 175 MB/sec
-
Supplier: Swissbit AG
Description: . Managed NAND is the solution: a single small size BGA component incorporates multiple Flash dies, a NAND controller and the management firmware and eases the integration. Swissbit’s e.MMC EM-20 and EM-30 family covers multiple densities and interface speeds.
- Features: Embedded
- Memory Size: 32 GB
- Memory Type: Other
- Transfer Speed: 175 MB/sec
-
Supplier: Win Source Electronics
Description: : CY7C68033 Controller Type: NAND Flash - USB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com Manufacturer Package: 56-QFN-EP (8x8) Introduction Date: March 25, 2004 ECCN: 3A991.a.3 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022
- Operating Temperature: 0.0 to 70 C
- Supply Voltage: Other
-
Supplier: Datakey
Description: 't plug-in to standard ports found on a PC. Industrial Temperature Operation - All Industrial DFX tokens are rated for operation across the full industrial temperature range of -40°C to +85°C. Fixed/Controlled BOM - The SD controller IC, its firmware and the NAND flash will
- Features: Ruggedized, RoHS Compliant
- Memory Size: 4 to 64 GB
- Memory Type: SD™, Other
-
Supplier: Artesyn Embedded Power
Description: provided in SO-DIMM format. Innovative MRAM is included for truly non-volatile memory. Also included are 4GB of NAND flash, which can take the place of some rotating media or removable flash, while offering improved performance and life cycle. High speed 2eSST protocol and
- Card is CE / FCC Certified: Yes
- Clock Speed: 1300 MHz
- Controller Type: Embedded Controller
- Main Memory (RAM): 2000 MB
-
Supplier: RS Components, Ltd.
Description: 300 allows for fast data transfers, with the latest in NAND Flash and controller technology, you can be confident in a solution Advanced level of security. FIPS 140-2 Level 3 certified, with 256-bit AES hardware encryption in XTS mode. Rugged and secure casing that meets IronKey
- Features: Ruggedized, Other
- Memory Size: 8 GB
- Memory Type: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC EZ-USB Flexible NAND Flash Controller
- RoHS Compliant: Yes
-
Supplier: Global American, Inc.
Description: Storage Capacity: 128 MB ~ 8 GB (see drop-down menu for specific capacities) Flash Technology: NAND Type Flash Memory Base Storage Controller: Serial ATA / SATA Interface Connector: Standard 7
- Memory Type: CompactFlash®
-
Supplier: e-con Systems™ Inc
Description: eSOM3730 - DM3730 Computer on Module TI’s ARM® Cortex™-A8 DM3730 Processor TMS320C64x+™ DSP@1GHz 32 bit 512MB LPDDR SDRAM 8 bit 1GB NAND flash Power Management IC Audio Codec RTC
- Flash Memory (RAM): 1.00E6 KB
- Ports: Serial Ports, USB
- Processor / CPU Type: Other
- RAM: 512 MB
-
Supplier: ELMA Electronic Inc.
Description: traffic log recording on NAND Flash. Conduction and air cooled versions available. Supporting a long list of L3 IP routing protocols, the 4510a offers the following port configurations: Control Plane: 16 * 1000BASE-BX ports available on P1 connector
- Number of Ports: 16
- Port Type: RJ-45
- Protocol / Network: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: devices are based on Intel®-based controllers, firmware, and leading manufacturing process NAND flash memory. Rigorous qualification and compatibility testing ensures a highly reliable SSD.
- Capacity: 1200 GB
- Device Type: Solid State Disk
- Interface: Other
- Mounting Options: Other
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The HFD10P series flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 8GB. The HFD10P series incorporates several features to
- Capacity: 1 to 8 GB
- Device Type: Solid State Disk
- Interface: Other
-
Supplier: RS Components, Ltd.
Description: -in industrial NAND flash memory. The Single Level Cell (SLC) SD cards have an exclusive Panasonic designed controller with programmed intelligence to improve reliability and performance, with features such as wear leveling, and bit error auto refresh Card Format = SD Capacity =
- Capacity: 2 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: SD/SDHC memory cards are specifically designed for use within industrial environments. SLC type NAND flash memory makes these cards suitable for application which require frequent writes and large data load writes Supplied in three capacities, 4GB ( 815-5880 ), 8GB ( 815-5899 ) & 16GB
-
Supplier: RS Components, Ltd.
Description: The Kinetis K7x MCU family includes 512KB-1MB of flash memory, a single precision floating point unit, graphic LCD controller, IEEE® 1588 Ethernet, full- and high-speed USB 2.0 On-The-Go with device charge detect, hardware encryption, tamper detection capabilities and a NAND
- Clock Speed: 120 MHz
- Data Bus: 32 Bit
- IC Package Type: Other
- Internal RAM Size: 144 KB
-
Supplier: AAEON Electronics, Inc.
Description: CRT/ 24-bit TTL LCD/ 18-bit LVDS LCD 2CH Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary Expansion Slot x 1 Onboard 4-wire Resistive Touch Screen Controller
-
Supplier: Aitech Defense Systems, Inc.
Description: Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete SATA based solution including PCI/PCIe to SATA controller and NAND Flash
-
Supplier: Advantech
Description: EMMC NAND Flash for OS (Yotco only) 2-port RS-232 with surge protection 1 x 10/100/1000 Base-T RJ-45 LAN ports 1 x USB 2.0 and 1 x USB 2.0 OTG 2 x CAN ports transmission speeds up to 1Mbps
-
Supplier: Aaeon Systems Inc.
Description: Audio Onboard NAND Flash, SD, MicroSD USB2.0 Host x 2, USB2.0 Client x 1, COM x 2, 8-bit Digital I/O Mini Card x 2, Proprietary Expansion Slot x 1 Onboard 4-wire Resistive Touch Screen Controller +9V To +24V DC Input Onboard Battery Charger Windows® CE 6.0/ Linux Less Than 3
- Features: Watchdog Timer, RJ-45 Connectors
- Operating Humidity: 0.0 to 90 %
- Operating Temperature: 32 to 158 F
- Ports / Buses: Serial Ports, USB
-
Supplier: Advanced Micro Devices, Inc.
Description: Controller technology – Delivers the performance and endurance you need for an efficient computing experience Next generation flash – The A19 NAND flash from Toshiba delivers high performance at a cost you can afford Design – The sleek black alloy
- Capacity: 120 GB
- Device Type: Solid State Disk
- Height: 0.2756 inch
- Interface: Other
-
Supplier: ELMA Electronic Inc.
Description: to 1 GB soldered Nand Flash 256KB (128-bit wide access) of high speed SRAM 128KB or 1MB BSRAM (non-volatile memory) PPC Real Time clock and four 32 bit-timers Calendar clock with supercap backup Temperature sensor and monitoring 32 or 64-bit
- CPU Speed: 667 to 1400 MHz
- Communication Networks: Ethernet
- Flash Memory (RAM): 64000 to 1.00E6 KB
- I/O Bus Specifications: CompactPCI (cPCI), PMC
-
Supplier: Aitech Defense Systems, Inc.
Description: Controller or Peripheral Board Operation Up to One (1) GB of DDR SDRAM (at 100MHz) with ECC 64 MB Boot Flash Memory 128 MB User Flash Memory Up to Two (2) GB Flash File Memory (NAND) 128 kb Autostore NVSRAM Four (4) High Performance DMA Engines
-
Description: ) Up to 32 GB of CPU NAND flash Up to 64 GB of SATA NAND flash (optional) Three Gigabit Ethernet ports x8 PCI Express to XMC sites Two SATA ports Two USB 2.0 ports Two RS-232/422/485 serial ports One 10GBASE-T to front panel using
- Communication Networks: Ethernet
- Hard Drive Support?: Other
- I/O Bus Specifications: CompactPCI (cPCI), USB, Other
- Ports: Serial Ports, USB
-
Supplier: Advantech
Description: port, one DVI-D, one VGA on rear panel and can carry two SATA HDD/SSD. External rear-panel interface connector for the MIC-3395 CPU board Supports SAS, SATA, USB 2.0, COM and PS/2 interfaces One USB header for USB NAND flash module Two RJ-45 GbE ports on the
- Technology: CompactPCI® Compliant
-
Supplier: Corsair Memory
Description: Maximum sequential read speed 280 MB/second Maximum sequential write speed 270 MB/second Random 4K write performance of 50,000 IOPS (4K aligned) Latest generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity
- Device Type: Hard Drive
-
Supplier: Infineon Technologies AG
Description: Flash and SDRAM memory. MCU FEATURES 1 MByte Flash Memory and 32 KByte Work Flash Memory 128 KByte RAM Up to 160MHz CPU clock 2 CAN controller 2.0A/B 8 Multi Function Serial interfaces (UART / LIN / SPI / I2C) USB
- Category: Development Board
- Supported System: Other
-
Description: Integrated dual-core ARM A9 processor at up to 1.0 GHz Up to 1 GB DDR3 ECC SDRAM Up to 4 GB NAND flash Dual-redundant SPI boot flash RS-232 serial configuration interface NTP, SSH, SNMP, and DHCP server support (optional) Ethernet Ports
- Features: Ruggedized
Find Suppliers by Category Top
Featured Products Top
-
to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, Compact Flash/NOR/NAND memories • LCD parallel interface, 8080/6800 modes • LCD-TFT controller with fully programmable resolution (total width up to 4096 pixels, total height up to 2048 (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
The level of reliability demanded of the NAND-type Flash memory control is constantly rising. To meet this demand, TDK has developed its own NAND Flash memory controller GBDriver with TDK's unique NAND Flash control technology. The GBDriver provides SSD, NAND (read more)
Browse Memory Chips Datasheets for DigiKey -
ARM cortex-M4 core with DSP instructions delivering 1.25 Dhrystone MIPS per MHz Serial programming interface (EzPort) FlexBus external bus interface DDR controller interface NAND Flash controller interface 3 to 32MHz and 32kHz Crystal (read more)
Browse Microcontrollers (MCU) Datasheets for Acme Chip Technology Co., Limited -
tools for product life control. USB products are available in SLC, MLC and pSLC technology to meet the endurance and speed requirements of the different use cases. Managed NAND Managed NAND incorporates one or multiple NAND flash dies, a Flash controller, an optional DRAM die and the (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
) $26.98 — Internal frame with heatsink (Qty: 1) $16.37 — Multichip memory — 32 GB MLC NAND flash memory controller — Samsung (Qty: 2) $14.48 — Multichip memory — 64 GB MLC NAND flash memory controller — Micron (Qty: 1) $12.99 — Intelli-phase solution — Monolithic (Qty: 12) $12.77 — Small passive cap, res, ferrite (Qty: 2281) (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
.11 — Multichip memory — 256 GB 3D TLC NAND flash memory controller — Kioxia (Qty: 4) $79.92 — Multichip memory — 8 GB mobile LPDDR5 SDRAM — Samsung (Qty: 2) $70.93 — Battery subsystem — Huzhou Desay Battery Co. (Qty: 1) $32 (read more)
Browse Datasheets for TechInsights Inc. -
,059 Availability: Worldwide Target market: Communications Main board Inside the Samsung Galaxy Z flip phone includes the Samsung multichip memory with 256 GB of 3D TLC V-NAND flash and memory controller. It also includes the Qualcomm octa (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
main board houses the other functions as the brains of the rest of the electronic control unit of the NIO Adam Supercomputer. It is powered by the Infineon double 32-bit microcontroller and the Micron 128 GB TLC NAND flash memory and memory controller. Other electronic components on the board are (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
sensor chips on Globalspec.com) Major components $51.51 — Octa-core SnapDragon XR2 applications processor — Qualcomm (Qty: 1) $19.83 — 256 GB TLC V_NAND flash memory controller — Samsung (Qty: 1) $19.80 — 8 GB mobile LPDDR4X (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
, the components include: Maxim’s power management chip. Wacom’s digital controller with memory Multi-chip memory – 256 GB 3D TLC V-NAND flash memory controller from Samsung Samsung’s secure element chip, wireless power receiver and (read more)
Browse Datasheets for TechInsights Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of large flat-panel TV screens that cost less but sacrifice no performance compared with existing displays. Volatility seen in NAND-based flash market The NAND-based flash-memory market is projected to experience a price slide in 2005 due to overcapacity and the emergence of new competitors
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
What 's the latest and greatest news heard around the water cooler? Memory Bulletin: DRAM, NAND prices up Prices for DRAMs and NAND flash memories were finally up last week, but the trend could be short-lived, according to Gartner Dataquest Inc. Silicon Laboratories claims legal victory Silicon
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10198.pdf
• Two NAND Flash controllers .
-
http://www.nxp.com/documents/user_manual/UM10326.pdf
• Two NAND Flash controllers .
-
http://www.nxp.com/documents/user_manual/UM10314.pdf
The NXP LPC3130/31 combine an 180 MHz ARM926EJ-S CPU core, High Speed USB 2.0 OTG, up to 192 KB SRAM, NAND Flash Controller , flexible external bus interface, four channel 10-bit A/D, and a myriad of serial and parallel interfaces …
-
http://www.nxp.com/documents/user_manual/UM10315.pdf
The NXP LPC315x combine an 180 MHz ARM926EJ-S CPU core, High-speed USB 2.0 OTG, 192 KB SRAM, NAND flash controller , flexible external bus interface, an integrated audio codec, Li-ion charger, Real-Time Clock (RTC), and a myriad of …
-
Inside Solid State Drives (SSDs)
K. Takeuchi, Novel co-design of NAND flash memory and NAND flash controller circuits for sub-30 nm low-power high-speed Solid-State Drives (SSD), in Symposium on VLSI Circuits Tech.
-
http://www.nxp.com/documents/data_sheet/LPC3220_30_40_50.pdf
Two NAND flash controllers : One for single-level NAND flash devices and the other for multi-level NAND flash devices.
-
http://www.nxp.com/documents/data_sheet/LPC3130_31.pdf
The NXP LPC3130/3131 combine an 180 MHz ARM926EJ-S CPU core, high-speed USB 2.0 On-The-Go (OTG), up to 192 KB SRAM, NAND flash controller , flexible external bus interface, four channel 10-bit ADC, and a myriad of serial …
-
http://www.nxp.com/documents/data_sheet/LPC3152_54.pdf
The NXP LPC3152/3154 combine an 180 MHz ARM926EJ-S CPU core, High-speed USB 2.0 OTG, 192 kB SRAM, NAND flash controller , flexible external bus interface, an integrated audio codec, Li-ion charger, Real-Time Clock (RTC), and a myriad of …
-
Inside NAND Flash Memories
K. Takeuchi, “Novel Co-design of NAND Flash Memory and NAND Flash Controller Circuits for Sub-30nm Low-Power High-Speed Solid-State Drives (SSD)”, Symposium on VLSI Circuits Tech. Dig., pp. 124–125, 2008.
-
A NAND Flash Memory Controller for SD/MMC Flash Memory Card
In addition, the system performance and product lifetime can also be improved by incorporating an excellent NAND Flash Controller in the NAND Flash Storage Systems.