-
Supplier: CORE Manufacturing
Description: : (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-2A or CL-3A, Left Hand Thread Options: Hex Broach (setscrew),
- Inch: Other
- Metallic: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
- Metric: Other
- Stud Attachment: Threaded
-
Supplier: Hale Engineering Company, Inc.
Description: & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: , 110V, 7.8 FLA motor & electronic speed control w/ off setting, developing 800 CFM w/ .5” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40%
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
-
Supplier: Watts
Description: Series ICV-125-2-2-T Cast Iron Wafer Check Valves are used in commercial and industrial HVAC applications to prevent water hammer and reverse fluid flow in water lines. They feature a cast iron body with aluminum-bronze disc plates, EPDM seat, PTFE bearings, stainless steel hinge and stop
- Media: Water
- Primary Material of Construction: Cast Iron
- Valve Size: 2 to 12 inch
- Valve Type: Check Valves
-
Supplier: Hale Engineering Company, Inc.
Description: holes on 3/16 staggered centers, allowing for 40% open area -Top mounted 12” duct collar (or (2) duct collars) -Eye bolts for hanging, unit weight @ 90 lbs
- Applications: Other
- Design Configuration: Axial
- Environment: Clean Air / Gas
- System: Packaged (Complete System)
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: ACSR & Aluminum & Copper Cable Cutter Cuts: Copper Cable up to 1.29" Aluminum Cable up to 1.29" ACSR up to 1113 ACSR Ground Rod up to 5/8"
-
Supplier: Visual Sound, Inc.
Description: (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet?) digital audio input modules available for HiQnet? network control
-
Supplier: Visual Sound, Inc.
Description: detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet?) digital audio input modules available
-
Supplier: Visual Sound, Inc.
Description: (optional detachable flying fittings and forged eye bolt kits available) Optional DPAN or DPCN (CobraNet?) digital audio input modules available for HiQnet? network control
-
Supplier: Visual Sound, Inc.
Description: track suspension points and fourteen M10 fittings (optional detachable flying fittings and forged eye bolt kits available). Optional DPCN (CobraNet?) digital audio input module available.
-
Supplier: HDT Global
Description: Advantages: Environments don’t get any harsher than this. Nordic Air’s Military ECUs are designed to take the most severe abuse. Heavy duty, but lightweight aluminum construction. These vertical skid mounts are designed for quick, easy transport and hook-up. Designed
- Cooling Capacity: 60000 BTU/hr
- Features: Condensate Evaporator
- Industry: Industrial, Military
- Type: Portable
-
Supplier: Larson Electronics LLC
Description: secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to
-
Supplier: Larson Electronics LLC
Description: mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on
-
Supplier: Larson Electronics LLC
Description: users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting
-
Supplier: Larson Electronics LLC
Description: mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7
-
Electronic and Instrument Enclosures - APX NEMA 3R Front & Rear Door Public Works Enclosures -- FRDSSupplier: APX Enclosures, Inc.
Description: Three-Phase Service, with a Main Breaker, all branch breakers are included, photo-eye receptacle, surge arrestor, lighting contactor, with mechanical held contacts, and GFI convenience receptacle. D. FINISH 1. Natural aluminum enclosures are mill finish per federal specification
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X A. ENCLOSURE 1. The compete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. Alternative material is 14 guage type 304 stainless steel. (Specifier
-
Supplier: Waterman Industries, Inc.
Description: rubber seat face. Follow ring is cast iron with rubber wedge gasket and plated steel draw bolts. Valves are available with aluminum covers and neoprene seat faces where extra sensitivity is desired. Taper setting collars can be provided as an aid for installation on concrete pipe.
-
Supplier: Waterman Industries, Inc.
Description: with neoprene pipe seal gasket will be included along with plated steel draw bolts to effect a tight seal between the gate and pipe. The cover shall be cast iron (ASTM A-126 Class B) or cast aluminum ( ASTM B-26) and shall be domed to withstand the seating head specified. An integral
-
Supplier: TMP Pro Distribution
Description: suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
-
Supplier: TMP Pro Distribution
Description: suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
-
Supplier: TMP Pro Distribution
Description: suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
-
Supplier: TMP Pro Distribution
Description: suspension options are available. The 108IM has 15 x M8 mounting points. An M8 forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One
- Features: Weatherproof / Outdoor Rated
- Frequency Response: 65 to 16000 Hz
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
Find Suppliers by Category Top
Featured Products Top
-
they also carry such speciality items such as Turnbuckles, Pins (Cotter, Dowel, & Hitch), Concrete & Wall Anchors, Wire Rope Fittings, U-Bolts, and Eye Bolts. Most items in stock in both US standard and metric sizes. Materials include steel, alloy steel, stainless steel, and brass. Please visit their Products Page for a more detailed list of the items Bayou City Bolt & Supply Co., Inc. carries. (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Recovery following experimental harvesting ofLaminaria longicruris andL. digitata in southwestern Nova Scotia
Precise location of the experimental plots and permanent quadrats for monitoring tagged plants was facilitated by placing flagged aluminum eye - bolts in the substrate.
-
Implications of population dynamics and
interspecific competition for harvest management
of the seaweed Laminaria
Precise location of the experimental plots and permanent quadrats for monitoring tagged plants was fachtated by placing flagged aluminum eye - bolts in the substrate.
-
Adaptive control of vibration transmission in a strut system
…forces that are applied along the strut longitudinal axis by using four steel cables, whose stiffness is about 1.029x107 N/m for each one; the steel cables are attached to the corners of each aluminum end flange through steel eye bolt elements.
-
Tension and Compression Creep Apparatus for Wood–Plastic Composites
When desired, a load cell was secured between the aluminum blocks and a threaded eye - bolt , which replaced the steel ring.
-
Effects of functional electrical stimulation assisted rowing on aerobic fitness and shoulder pain in manual wheelchair users with spinal cord injury
An upper steel L-bracket mounted the switches and a lower aluminum bar, in combination with two eye bolts for each bracket which locked the switches in place along the footplate track.
-
Mutagenicity of radon and radon daughters
The aluminum plate was fitted with four eye - bolts at the comers and a 3/8" (10 mm) link chain was run through them.
-
Design of Largest Shaped Charge: Generation of Very Large Diameter, Deep Holes in Rock and Concrete Structures
Aluminum Housing/Loading Fixture/Lifting Eye Bolt .
-
Critical experiments on single-unit spherical plutonium geometries reflected and moderated by oil
A 12.7-mm-thick aluminum cross (x)had an eye bolt welded to its center.
-
Hydroponics for the Home Grower
Bolt the eye hooks and turnbuckles into the aluminum ribs of the greenhouse.
-
DISCLAIMER NOTICE
Eye bolts were counter-sunk into the aluminum blocks to use as connectors for the ropes.