-
-
Supplier: Accuris
Description: DIMENSIONING AND TOLERANCING
-
Supplier: Accuris
Description: MECHANICAL ASSEMBLIES
-
-
-
Supplier: Renold Canada
Description: Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures no grooves that cause premature
- ANSI Pitch: 25 (1/4"), 35 (3/8"), 41 (1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3")
- Chain Material: Steel / Hardened Steel
- Links / Sidebars: Straight Link / Sidebar
- Maximum Allowable Load: 140 to 101200 lbs
-
Supplier: Joint Way International, Inc.
Description: No.100 Weld-On Finished Sprocket Plate Pitch: 1-1/4" Pitch
- Number of Teeth: 14
- Pitch: 80 (1"), 100 (1 1/4")
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 Wafer Ball Valve
- Agency / Standard: ANSI, ISO
- Material: Steel
- Media Temperature: -4 to 366 F
- Valve Size: 5 inch
-
Supplier: Thermometrics Corporation
Description: We are a well-reckoned name involved in manufacturing, supply and export of high grade ANSI Flanges, threaded ANSI flanges, ANSI B 16.5 class 600 lb. Complying with international quality standards, these threaded flanges find application in diverse industries including
- Category: Flange
- Connection: Flange
- English Size: 0.5000 to 24 inch
- Size: English
-
Supplier: TE Connectivity
Description: Industry Standards Compatible With Agency/Standards Products : ANSI Product Type Features Lighting Product Type : Accessory Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Applications: Residential / General-Purpose
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive roller
- ANSI Pitch: 35 (3/8"), 41 (1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3")
- Links / Sidebars: Offset Link / Sidebar
- Rollers: Rollers
- Strand Configuration: Single
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme threaded rod is available in
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Vehicle
- Lamp Power: 18 watts
- Lamp Type: Incandescent Lamps
- Maximum Overall Length: 2.75 inch
-
Supplier: Kennedy Webster Electric Co.
Description: GE PAR36 - Emergency Vehicle
- Filament Type: C-6
- Lamp Power: 18 watts
- Maximum Overall Length: 2.75 inch
- Rated Average Life: 300 hours
-
Supplier: Kennedy Webster Electric Co.
Description: GE covRguard® T5 - Shatter-Resistant
- Lamp Power: 8 watts
- Maximum Overall Length: 11.91 inch
- Rated Average Life: 5000 hours
-
Nuts - ANSI B 18.2.2 - Bumax® 88 Hexagon Nut -- 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1"Supplier: BUFAB USA, Inc.
Description: for outdoor applications also in coastal areas and for normal corrosion expose. Bumax A4 – SS14.2343 / 316L HiMo can also be used to a limited extent seawater containing chlorides and in non-oxidising acids. For harsh corrosive conditions, we recommend that material is selected in
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1"
- Material: Stainless Steel
- Standards: ASME / ANSI
- Type: Hex
-
Supplier: BUFAB USA, Inc.
Description: for outdoor applications also in coastal areas and for normal corrosion expose. Bumax A4 – SS14.2343 / 316L HiMo can also be used to a limited extent seawater containing chlorides and in non-oxidising acids. For harsh corrosive conditions, we recommend that material is selected in
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 0.5000 to 7 inch
-
Supplier: ARI Valve Corporation
Description: Bellows Sealed Stop Valve. Maintenance-free. Globe Valve with Socket Ends. Double wall bellow seal as standard Size 1/2 inch - 2 inch spindle with fine thread as standard Lubricating nipple as locking device as standard Spindle with bellows seal Secondary sealing; gland packing Position indicator as
- Agency / Standard: ANSI
- Media Description: Water
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 25, B Style, .250" plain bore All dimensions are nominal values and for reference only
- Bore Diameter: 0.2500 inch
- Hub Diameter (if applicable): 0.8130 inch
- Length Through Bore: 0.5000 inch
- Number of Teeth: 14
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® G7 - Microfilm
- Filament Type: CC-6
- Lamp Power: 600 watts
- Maximum Overall Length: 2.5 inch
- Rated Average Life: 150 hours
-
Supplier: TE Connectivity
Description: .57 MM [1.44 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Operating Voltage Range (VAC) : 120 - 480
- Operating Temperature: -40 to 149 F
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA/ANSI NGV 5.2, Vehicle fueling appliances (VFA). It supersedes CSA 12.6, Vehicle refuelling appliances. The content of this Standard was developed using the requirements in CSA 12.6, Vehicle refuelling appliances; CSA/ANSI NGV 5.1,
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 100 double sprocket available with hubs or tapered bush
- Bore Diameter: 1.25 inch
- Length Through Bore: 2.69 inch
- Material: Steel - Standard
- Number of Teeth: 14
-
Supplier: Hydraulic Institute (HI)
Description: The Hydraulic Institute’s comprehensive Rotary Pump Standard ANSI/HI 3.1 – 3.5. Released in 2008 and substantially updated, this edition has twenty additional pages, 40% more content, and increased educational information. This standard applies to industrial rotary positive
-
Description: 0.25 (#25) Pitch, 14 Teeth, 0.25" Bore, Metal roller chain sprocket
- Bore Diameter: 0.2500 inch
- Hub Diameter (if applicable): 0.8130 inch
- Material: Steel - Hardened
- Number of Teeth: 14
-
Supplier: R. S. Hughes Company, Inc.
Description: The Global Glove cut-resistant cape sleeves only is made of taeki 5, is packaged 48 per pack, 12 per carton and comes in yellow. Proper sizing is important when buying this product. The size for this product is 14 in. Cut resistance is an extremely important part of getting the right
- Clothing Type: Sleeves
-
Supplier: KSB AG
Description: Design Two-piece ANSI ball valve with full bore. Flanged end long or short body, plastomer sealing (also in fire-safe variant). With lever or gearbox, pneumatic or electric actuator. ASME Class 150, Class300, Class 600 connections possible. Applications General
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Water, Hot Water, Cold Water, Gas, Other
- Media Temperature: -20.2 to 482 F
- Number of Ports/Ways: 2
-
Description: This standard establishes a uniform means of depicting and identifying instruments or devices and their inherent functions, instrumentation systems and functions, and application software functions used for measurement, monitoring, and control, by presenting a designation system that includes
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Iron Horse Safety Vest, ANSI Class 3, 5XLarge
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Flanged ANSI 150 Wafer Ball Valve
- Media Temperature: -4 to 366 F
- Primary Material of Construction: Stainless Steel
- Valve Size: 5 inch
- Valve Type: Ball Valves
-
Supplier: Cole-Parmer
Description: • Protect your workers by clearly displaying possible acid hazards ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard
- Backing / Base: Metal
- Type: Personal Protection (e.g., Hard Hat Required)
-
Supplier: Magnatex Pumps, Inc.
Description: Heavy-duty, rugged, world-class quality, ANSI process pumps manufactured to meet the latest ASME B73.1-2001 standard (revision of ASME B73.1M-1991). Pumps are manufactured in 29 sizes from a wide variety of materials, and offer seal options and seal flush systems to handle almost any
- Maximum Discharge Pressure: 275 psi
- Maximum Discharge Flow: Up to 5000 GPM
- Power Source: DC Powered
- Pump Type / Application: Water Pumps, Other
-
Supplier: Atkore International
Description: 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES SAE J429 2, ANSI B1.1, ASTM A307 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL
- Fastener Standards: ASME / ANSI, SAE
- Inch: 1/4"
- Length: 1.25 inch
- Screw Type: Other
-
Supplier: Essentra Components
Description: Flexible ANSI Flange Covers provide complete all-around flange protection including the bolt holes for ANSI B16.5 flanges. The flexible PE material is durable yet pliable enough to provide an easy fit without requiring fasteners.
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply with
- Applications: General Purpose, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Stainless, Other
Find Suppliers by Category Top
Featured Products Top
-
heating the water and condensing the steam. After exiting the heat exchanger, the hot water enters the tempering valve (V-5) and then the mixing valve (V-1) where it is blended with cold water to produce an outlet of 80°F water. The steam valve remains closed should the water supply be interrupted (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Series 766001SRL valve bodies are cast from ASTM A216 WCB. Both are certified to API 607, 6th Edition and API 6FA. They are designed to ANSI 16.5, 16.10, 16.34 and NACE MR 0175, and are TUV T.A. Luft approved. The valves are built with grounded stainless steel ball and (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
available in each ANSI Standard and British Standard (BS), which includes 5 individual indicator tools for 5 popular sizes, chain identifier tools, and the how-to-use instruction. In addition, the individual indicator tools for ANSI sizes from 35-80 and BS sizes from 06B to 16B are also available (read more)
Browse Conveyor Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
FLA014130 FLA Receptacle NEMA ANSI C136.41, 3 Power, No Signal, 14AWG, 105C (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
are certified to IEC/EN/UL/CSA 60601-1, ANSI/AAMI ES 60601-1, IEC/EN/UL/CSA 60950-1 and are designed to meet IEC/EN61010-1 with CE marking for the Low Voltage and RoHS2 Directives. Earth leakage current is less than 300µA for the QM5, and complies with the EN61000-6-3:2007 and EN60601 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Motions manufactures sprockets from .5” to 36” in diameter with a pitch range from 0.125 to 3. Please note that although we manufacture sprockets, we do not manufacture or sell the associated chains. Whether you know what you need, or you require some expert advice, engineers at Gear (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Gear Motions, Inc. -
Top 5 Reasons to Use a Quick Release Device in Your Project If your product design requires precise alignment for positive locking, and a nail, screw or pin won’t suffice—you could benefit from a spring-loaded device. More specifically, a (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Dataforth Corporation's SCM5B43 modules were the industry's first to provide isolation and signal conditioning for precision linear DC displacement transducers in the popular "5B" configuration. (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Laser safety Glasses for 1064nm OD Specs (ANSI Z136): 800 - 1100nm OD 5 (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Type 3R, 4, and 12 UL and CSA listed IEC 60529, IP66 Constructed of mild 14 or 16 gauge steel Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure ANSI 61 or RAL 7035 powder coat Inner panels available for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8555/49038764-MIT.pdf?sequence=2
ANSI Y14.5 MAKAOI At .