-
Supplier: Dura-Bar
Description: Similar to ASTM A48 class 40, contains type A graphite
- Condition / Structure: Pearlitic
- Hollow Stock: Yes
- ID: 1.5 to 7 inch
- Overall Length: 54 to 144 inch
-
Supplier: Dura-Bar
Description: Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel
- Condition / Structure: Ferritic
- Elongation: Over 12 %
- Hollow Stock: Yes
- ID: 1.5 to 7 inch
-
Supplier: Dura-Bar
Description: Non-stock, similar to ASTM A536 100-70-3
- Condition / Structure: Pearlitic
- Elongation: Over 3 %
- Hollow Stock: Yes
- ID: 1.5 to 7 inch
-
-
Supplier: Dura-Bar
Description: Pearlite/ferrite structure, similar to AISI1040 steel and ASTM A536
- Elongation: Over 6 %
- Hollow Stock: Yes
- ID: 1.5 to 7 inch
- Overall Length: 54 to 144 inch
-
Supplier: ASTM International
Description: Guidelines for Cast Iron
-
Supplier: EBARA Pumps Americas Corporation
Description: and lightweight affording ease in transport and ideal for use in temporary installations. Casing – durable cast iron ASTM A-48, Class 30 Heavy-duty hardened stainless steel grinder system – powerful blades create a fine slurry for non-clogging flow and
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 10 HP
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 18.45 to 392 psi
-
Supplier: ASTM International
Description: Specification for Cast Iron Culvert Pipe
-
Supplier: ASTM International
Description: Specification for Cast-Iron Locomotive Cylinders
-
Supplier: Waterman Industries, Inc.
Description: The Flap Gate shall be designed to allow free outflow and prevent backflow for maximum seating heads up to 25 feet. Flap Gates shall be Waterman Model PF-25 or Equal. Construction The frame shall be of cast Iron (ASTM A-126 Class B) and shall be the flangeback or
-
Supplier: Waterman Industries, Inc.
Description: sizes Steel Assembly Hardware The Waterman Red Top Drainage Gate has been designed as a competitive flap gate for use with concrete pipe, headwalls, and corrugated metal pipe with up to a ten foot seating head. The frame and cover are of heavy duty cast iron. Steel angle
- Valve Type: Gate / Knife Valves
-
Supplier: ASTM International
Description: 1.1 This specification covers the materials and testing of cast iron couplings for joining hubless cast iron soil pipe and fittings for sizes 11/2 to 10 in. 1.2 It is the purpose of this specification to furnish information as to the characteristics of a
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesASTM Class In accordance with ASTM specifications, general LHV castables for hot face and back-up for casting and gunning application in heaters and ducting. Golite L:H:VRegular Wide range of insulating
-
Supplier: Waterman Industries, Inc.
Description: The Flap gate shall be designed to allow free outflow and prevent backflow for maximum seating heads up to 25 feet. Flap Gates shall be Waterman Model PF-25 or Equal. Construction The frame shall be of cast Iron (ASTM A-126 Class B) and shall be the flangeback or
-
Supplier: CSA Group
Description: Preface This is the eleventh edition of CSA B70, Cast iron soil pipe, fittings, and means of joining. It supersedes the previous editions published in 2006, 2002, 1997, 1991, 1986, 1978, 1974, 1971, 1963, and 1941. Scope 1.1 This Standard covers cast iron soil pipe,
-
Supplier: Accuris
Description: ABRASION-RESISTANT CAST IRONS
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE
- English Size: 0.7500 inch
- Material: Iron (Cast/Ductile)
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes
- AISI / AA / CDA Grade: 95800
- Hollow Stock: Yes
- ID: 0.7500 to 7 inch
- Metal / Alloy Types: Metal / Metal Alloys, All Types, Non-ferrous, Copper, Brass or Bronze Alloy (UNS C), Alloy
-
Supplier: Honeywell International, Inc.
Description: 3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED X 4
- Media Temperature: -22 to 250 F
- Primary Material of Construction: Cast Iron
- Valve Size: 4 inch
- Valve Type: Control Valves
-
Supplier: Honeywell International, Inc.
Description: 3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 6 INCH FLANGED X 6 INCH FLANGED X 6
- Connection: Bolt Flange
- Material: Cast Iron
- Media Temperature: -22 to 250 F
- Valve Size: 6 inch
-
Supplier: General Pump
Description: .238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Optional drain/prime valve kit included ASTM F51 SS manifold, 17/4 PH SS valves ATEX Available MWN Series – Specifications: Max. Inlet Pressure: 45 PSI Max Fluid Temperature: 140° F
- Discharge Size: 1 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4350 psi
- Maximum Discharge Flow: 36 GPM
-
Supplier: Carr Lane Manufacturing Co.
Description: DIN mounting (locating from center and radial holes) with excellent accuracy. Mounting holes fit almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs >
- Height / Thickness: 3.15 inch
- Length: 31.5 inch
- Material: Cast Iron
- Orientation: Horizontal
-
Supplier: DeZURIK, Inc.
Description: orifice shapes available upon request. Deflection Cones To prolong valve life in particularly demanding services, deflection cones are available in 316 stainless steel or abrasion resistant cast iron per ASTM A532 with Brinell Hardness of at least 500 BHN or urethane
- Actuation: Mechanical Device, Pneumatic, Other
- Body Material: Stainless Steel, Steel, Other
- Connection: Clamp Flange
- Pressure Rating: 2 to 150 psi
-
Supplier: Crane Pumps & Systems
Description: . Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many applications. Advanced Design
- Discharge Size: 1.5 to 3 inch
- Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Type Of Pump: Split Case Pumps
-
Supplier: KITZ Corporation of America
Description: KITZ ductile iron valves are made of JIS FCD-S or ASTM A395 ductile iron. The history of the introduction of ductile iron valves on the market is rather short, however, the de-mand is steadily increasing as a result of their economic advantage as well as the
- Actuation: Manual / Hand
- Media: Gas
- Pressure Rating: 10000 to 20000 psi
- Primary Material of Construction: Ductile Iron
-
Supplier: Belmont Metals, Inc.
Description: excellent conformability and embeddability, thereby offering good fluid-forming properties. They are easily cast, can be rigidly bonded to Cast Iron, Steel or Bronze, will run satisfactory against a Steel shaft, and show excellent corrosion resistance. Given suitable
- Metal / Alloy Types: Tin / Tin Alloy
- Shape / Form: Ingot, Wire / Shaped Wire
- Standards / Specifications: ASTM / ASME, SAE
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available
- Actuation: Manual / Hand
- Media: Water, Ground Water, Wastewater, Other
- Pressure Rating: 150 psi
- Primary Material of Construction: Cast Iron, Stainless Steel, Steel
-
Supplier: Eastern Alloys, Inc.
Description: ZA alloys were initially developed for gravity casting. Their mechanical properties compete directly with bronze, cast iron and aluminum using sand, permanent mold and plaster mold casting methods. Beginning in the late 1950's and continuing into the 1970's, Noranda, New Jersey Zinc
- Elongation: 4 to 7 %
- Overall Length: 26 inch
- Overall Thickness: 1.62 inch
- Overall Width / OD: 3.38 inch
-
Supplier: Gemu Valves
Description: " Connection 125# Flat Face Flange 150# Flat Face Flange Valve Body Material Cast Iron - ASTM A-126 Class B Body Ductile Iron with Butyl Lined Body Ductile
- Actuation: Manual / Hand
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas, Other
- Primary Material of Construction: Ductile Iron
- Valve Size: 1 to 8 inch
-
Supplier: Impro Industries USA, Inc.
Description: Impro is capable of meeting material specifications according to ASTM, SAE, AISI, ACI, DIN, EN, ISO, and GB standards. We pour investment castings of more than 100 different ferrous and non-ferrous alloys. We have both green sand and resin sand casting processes for iron sand castings
- Casting Type: Centrifugal Casting, Investment Casting, Permanent Mold Casting, Sand Casting
- Ferrous Metals: Yes
- Location: North America, United States Only, Midwest US Only, Europe Only, East Asia / Pacific Only
- Materials: Aluminum / Aluminum Alloy , Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Iron / Cast Iron, Nickel / Nickel Alloy, Steel / Alloy Steel, Stainless Steel, Titanium
-
Supplier: LECO Corporation
Description: . Our exclusive MS Windows®-based software, coupled with a boom-mounted touch interface, gives you complete access to instrument control, analysis settings, diagnostics, reporting, and more—without sacrificing valuable bench space. Cornerstone Mobile option provides access
- Analysis Method / Detection Technology: Dry Combustion Analysis, Infrared Detector (IR Cell)
- Elements Analyzed: Carbon (C), Sulfur (S)
- Test Media: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Minerals / Ores, Refractory / Ceramic Material
-
Supplier: Media Valve, Inc.
Description: - ALLOY 625 ASTM B 446 Insures positive retention of stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC
- Flow (Cv): 9 to 884
- Valve Size: 4.04 inch
- Valve Type: Butterfly Valves
-
Supplier: Metal Cutting Corporation
Description: unaffected. Sandblasting is available, whether differential or for an entire part. We use a wide variety of grit sizes to enable a range of surface finish results. Ultrasonic cleaning is regularly performed with the added benefit of available dual frequencies, with or without heat and
- Capabilities: Sandblasting
- Industry: Aerospace, Automotive, Electronics, Medical / Healthcare
- Location: North America, United States Only, Northeast US Only
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Steel / Steel Alloys, Stainless Steel, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Titanium, Specialty / Other
-
Supplier: DynaQuip Controls
Description: Style (700) or Lug Style (722) Bodies Standard Body Material: ASTM A536 Ductile Iron Standard Disc Material: Ni-Coated Ductile Iron Also Available: Aluminum Bronze and 316 Stainless Steel Standard Seat Material: Buna-N Also Available: EPDM, TFE, Viton® 200 PSI
- Actuation: Electric
- Connection: Bolt Flange
- Number of Ports/Ways: 2
- Pressure Rating: 200 psi
-
Supplier: Paramount Metal Finishing Company
Description: with you to produce a superior, competitive product. Our modern 75,000 sq. ft. facility is on the leading edge of Metal Finishing Technology. Capabilities and Specifications Capability MIL-Specifications ASTM AMS Anodize MIL-A-8625 Type II
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Material Selection / Design Assistance, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
- Electroless: Yes
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Location: North America, United States Only, Northeast US Only, Southern US Only
-
Supplier: Paramount Metal Finishing Company
Description: : bnegrin@pmfnj.com www.pmf1.com Capabilities and Specifications Capability MIL-Specifications ASTM AMS Anodize MIL-A-8625 Type II, CL1 & CL2 ASTM-B580 AMS-2471 / AMS2472 Chemical film MIL-C-5541, MIL-DTL-5541 ASTM-B449 / ASTM-B921 Copper
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Refinishing, Process Selection / Design Assistance, Research & Development, Specialty / Other
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Chemical Finish / Conversion, Hard Coating / Treatment, Mass Finishing (Tumbling / Vibratory), Passivation, Phosphate Coating, Pickling / Chemical Deburring, Other
- Location: North America, United States Only, Northeast US Only, Southern US Only
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Wood
Find Suppliers by Category Top
Featured Products Top
-
Cast Iron Chain C55A/C55B Cast Iron Chain C188K1/K2 Cast Iron Chain (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
As strong as a tree: bionic design makes igus plastic pillow blocks robust New igubal® pillow blocks are a maintenance-free, economically effective alternative to classic cast iron housing bearings January 5, 2022 (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
BBXBLK-UCP... Series, are made of cast iron housings, solid base dual seal type pillow blocks. They are designed to fit shafts ranging from1/2" to 3-1/2" in diameter. The height from the bottom of the unit to the shaft centerline ranges (read more)
Browse Pillow Block Bearings Datasheets for Quality Bearings & Components -
What is sand casting with compacted graphite iron (CGI)? Compacted graphite iron (CGI), also known overseas as vermicular graphite iron, is a metal commonly used when cast iron is too heavy and not strong enough. CGI is approximately 75 percent stronger and 75 stiffer (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
Parvalux AC electric motors are available as either single or three phase units. In IE2 and IE3 efficiency ratings and with robust and durable aluminum or cast iron housings. Brake motors also available. (read more)
Browse AC Motors Datasheets for parvalux by maxon -
is open to any design the following materials used in the main components of a medical grade foot control have proven to be very successful: • Aluminum • Plastic • Molded PVC • Cold Rolled Steel • Stainless Steel • Cast Zinc • Cast Iron (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
functionality provides automatic bore-to-bore operation with servo X-axis and new GH LF series tooling. Tool protection at both top and bottom of the bore. Rugged cast iron column. Intuitive, easy-to-use Sunnen2 controls with a large 396 mm (15.6 in.) color (read more)
Browse Honing, Lapping, and Super-finishing Machines Datasheets for Sunnen Products Company -
in open-drip-proof, 4-in-1, conveyor/farm-duty, rolled steel, cast iron and washdown styles for dependable operation in a variety of applications (read more)
Browse AC Motor Drives Datasheets for Automationdirect.com
More Information Top
-
Design documentation: Krypton encapsulation preconceptual design
… 150# Threaded Ends, Rising Stem, Integral Seat, Body and Bonnet - Bronze ASTM 862, Trim Manufactures Standard Acceptable Model Crane Fig. No. 431 125# ANSI - Flanged Ends, Flat Face, OS&Y Bolted Bonnet, Body and Bonnet Cast Iron ASTM A126 , Class B, Trim Bronze …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
Cast Iron ASTM A126 Class B (Stem)...................................................
-
Cast Iron 2-PC Ball Valve-150LB from Everbearing Engineering Co., Ltd, China
Grey Cast Iron ( ASTM A126 -B .
-
Federal Register > Friday, September 9, 2011 > [76 FR 55890] Nationwide Categorical Waivers Under Section 1605 (Buy American) of the American Recovery and Rein...
Neither MEP nor DOE was able to locate US made ball valves that meet project specifications because there are no US manufacturers of ball valves with the specified cast iron ( ASTM A126 ), specific to valve pressure parts, pipe fittings, and flanges.
-
Sell Screw type ball valve
• Screw type rising stem gate valve/ Threaded type gate valve/Class 125 Cast iron screw type gate valve 1) Sizes: 2- 4 2) Body: cast iron ASTM A126 Class B 3) Disc: copper 4) Bonnet: cast iron 5) Stem: copper 6) Type …
-
Sell Resilient seated gate valve
• Screw type rising stem gate valve/ Threaded type gate valve/Class 125 Cast iron screw type gate valve 1) Sizes: 2- 4 2) Body: cast iron ASTM A126 Class B 3) Disc: copper 4) Bonnet: cast iron 5) Stem: copper 6) Type …
-
Sell API Gate Valve
• Screw type rising stem gate valve/ Threaded type gate valve/Class 125 Cast iron screw type gate valve 1) Sizes: 2- 4 2) Body: cast iron ASTM A126 Class B 3) Disc: copper 4) Bonnet: cast iron 5) Stem: copper 6) Type …
-
Sell DIN rising stem gate valve
• Screw type rising stem gate valve/ Threaded type gate valve/Class 125 Cast iron screw type gate valve 1) Sizes: 2- 4 2) Body: cast iron ASTM A126 Class B 3) Disc: copper 4) Bonnet: cast iron 5) Stem: copper 6) Type …
-
Sell Screw type rising stem gate valve
2) Body: cast iron ASTM A126 Class B .
-
Flanged Gate Valve Exporters, Flanged Gate Valve Selling Leads
gate valves Main parts and materials Parts Name Materials Body Bonnet Cast iron ASTM A126 CL.