Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Abrasives Corp.
Description: radionuclides and so is often used for radiation shielding and control rods. Our boron carbide powder is water classified to exacting specifications. The closely controlled grading and particle shape results in high cutting rates and uniform finishes. Available as a powder or as
- Applications: Other
- Carbides / Carbide Ceramic Type: Boron Carbide
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: Boron Carbide is a boron-carbon ceramic that is exceedingly hard. Boron Carbide has a high hardness, ranking third only to diamond and Cubic Boron Nitride. Boron Carbide is the third hardest substance known as of 2015, after diamond and Cubic
- Shape / Form: Rod Stock
- Specialty Ceramic Type: Boron Carbide
-
Description: : Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide
- Material Type: Boron Nitride
- Shape / Form: Bar Stock, Rod Stock
-
-
Description: and ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials,
- Material Type: Boron Carbide
-
Description: and ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials,
- Density: 2.5 g/cc
- Shape / Form: Block
- Specialty Ceramic Type: Boron Carbide
-
Description: Aluminum Oxide, Aluminum Nitride, Silicon Carbide, Zirconium Oxide... According to different customers' applications, UNIPRETEC is good at producing solid Boron Nitride in different grades.
- Compressive / Crushing Strength: 7977 to 31908 psi
- Electrical Resistivity: 1.00E13 to 1.00E15 ohm-cm
- MOR / Flexural Strength: 4351 to 13053 psi
- Material Type: Boron Nitride, Specialty Ceramics
-
Supplier: ASTM International
Description: This specification applies to composite pellets composed of mixtures of nuclear-grade aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber rods. Specimens shall be sampled and tested as appropriate, and shall adhere
-
Supplier: ASTM International
Description: 1.1 This specification applies to pellets composed of mixtures of aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber rods. 1.2 The values stated in SI units are to be regarded as the standard. The values given in
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide, Tungsten Carbide (WC)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance Main uses and recommended particle
- Carbides / Carbide Ceramic Type: Boron Carbide
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance Main uses and recommended particle
- Carbides / Carbide Ceramic Type: Boron Carbide
-
Description: and corrosion resistance.Norbide® Boron Carbide - one of the hardest materials known - also delivers excellent wear and abrasion resistance for longer service life. Nozzles can be provided as jacketed or non-jacketed.Applica tionsAbrasives for polishing and lappingWear resistant
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: CoorsTek
Description: CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek
- Applications: Armor / Ballistic Protection
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide
- Density: 2.63 g/cc
- MOR / Flexural Strength: 46412 psi
-
Supplier: CoorsTek
Description: Boron carbide (B4C) is one of the world's hardest manufactured materials. Its strong chemical bonds and hard surface minimize wear in rigorous environments. Boron carbides are often used in ballistic armor, taking advantage of exceptional hardness and low density. The
- Applications: Armor / Ballistic Protection, Other
- Carbides / Carbide Ceramic Type: Boron Carbide
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- MOR / Flexural Strength: 36259 psi
-
Supplier: 3M Advanced Materials Division
Description: Sandblasting. Abrasive lapping. Machining ultra-hard metals, ceramics and synthetic gemstones. To withstand conditions in these demanding applications, it takes a material with extreme abrasion resistance – like 3M™ Boron Carbide. Sometimes called “black diamond," boron
- Applications: Other
- Carbides / Carbide Ceramic Type: Boron Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization), Powder / Aggregate (Grain / Grog)
-
Supplier: San Jose Delta Associates, Inc.
Description: "PAD" (Pressure Assisted Densification) Boron Carbide is characterized by outstanding hardness, low specific gravity, excellent corrosion resistance and a high neutron absorbing cross-section. This material is suitable for light weight armor, nuclear and wear applications.
- Applications: Abrasive / Erosive Wear Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide
- Compressive / Crushing Strength: 400000 psi
- Density: 2.48 g/cc
-
Supplier: CoorsTek
Description: thicknesses available from 1 mm and up CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy
- Applications: Armor / Ballistic Protection
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide
-
Supplier: CoorsTek
Description: CeraShield™ Silicon Carbides Superior hardness for advanced threats Lower weight with higher performance benefits CeraShield™ Boron Carbides Exceedingly hard for extreme energy dissipation Lowest density for ultra
- Applications: Armor / Ballistic Protection
- Carbides / Carbide Ceramic Type: Boron Carbide, Silicon Carbide
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 12.61 to 12.82 g/cc
- MOR / Flexural Strength: 420000 psi
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 14.44 to 14.56 g/cc
- MOR / Flexural Strength: 500000 psi
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 13.51 to 13.65 g/cc
- MOR / Flexural Strength: 450000 psi
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 14.88 to 14.97 g/cc
- MOR / Flexural Strength: 445000 psi
Find Suppliers by Category Top
Featured Products Top
-
Carbide Coolant Blanks - Two Parallel Holes Hyperion cemented carbide coolant rods 2 parallel holes Dimensions: Metric or Imperial Description: Cemented tungsten (read more)
Browse Tool Blanks Datasheets for Hyperion Materials & Technologies -
Application Specific Carbide Rods Tungsten carbide rod blanks for toolmakers that deliver high-performance tools for machining in challenging conditions or specific materials. Application (read more)
Browse Tool Blanks Datasheets for Hyperion Materials & Technologies -
Carbide Insert Blanks Carbide Rods Carbide Saw Tips (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Hyperion Materials & Technologies -
Materials for Aerospace We have supplied cemented carbide, diamond, and cubic boron nitride (CBN) tool blanks and materials for more than 70 years. We have also manufactured custom cemented carbide components used in (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Hyperion Materials & Technologies -
companies are unwilling to carry. All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
DISTRIBUTOR OF THREADED RODS & STUDS All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety (read more)
Browse Threaded Rod Datasheets for Bayou City Bolt & Supply Co., Inc. -
Nuts Heavy Hex Nuts Threaded Rods (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Custom manufacturer of non standard and supplier of off the shelf fasteners. Prototyping, long & short runs, rapid lead times, 24 hr emergency service available. Quality products at fair pricing with accurate quoted leadtimes
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
As the scale of integrated circuit design to increase, the design of the package is becoming more and more complicated. The general package can’t meet the electrical, mechanical and reliability requirements, and the demand of package customization has become more and more obvious.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Replacing Metal Components with Hard Materials (PDF)
, boron carbide, silicon nitride, and zirconia, to name just a few.
More Information Top
-
Materials and mechanical design analysis of boron carbide reactor safety rods
The boron carbide rod has approximately 60% the stiffness of the cadmium rod.
-
Final design review of boron carbide safety rod
The elapsed time between applying the trip signal until the electrical snubbing voltage was applied to the clutch was observed to be 0.01 second longer for the boron carbide rod that, the cadmium rod.
-
Criticality safety requirements for transporting EBR-II fuel bottles stored at INTEC
Ifoneleaking bottle is placed in the middle carrier in the cask, k is 0.8499 +/- 0.0017 with a central boron carbide rod in each carrier and 0.8882 +/- 0.0017 with a central steel filler rod in each canier.
-
YALINA analytical benchmark analyses using the deterministic ERANOS code system.
XZ and XY Cross-Sectional View of the Boron Carbide Rod , Dimensions in cm ....................9 .
-
DESIGN AND ANALYSIS OF SEFOR CORE I.
Neutron Energy 3.5.5 Effect of Boron Carbide Rods on the .
-
B sub 4 C solid target boronization of the MST reversed-field pinch
carried by "superthermal" (not "runaway") electrons at the edge of MST appears to enhance the efficient, non-destructive ablation of the boron carbide rod .
-
Performance Modeling of Neutron Absorbers
Emphasis is given to modeling the perfor- mance of small boron carbide rods for Fast Test Reactor (FTR) application, but consideration is also given to larger diameter rods for compari- son.
-
IDAHO DIVISION SUMMARY REPORT, JULY, AUGUST, SEPTEMBER 1960
…to apply to the rods with the poison follower, then the worth of the heavy tantalum rod would be 160.7 inhours, that of the light tantalum would be 152 inhours, and that of the boron carbide rod would be 281 inhours.
-
AN EVALUATION OF ADVANCED CONVERTER REACTORS.
four and/or three clusters of boron carbide rods supported by stainless steel tape.
-
Theory, design, and operation of liquid metal fast breeder reactors, including operational health physics
The boron carbide rod is enclosed in a cylindrical can attached to a stellite nozzle and handling head for the drive shaft gripper.