-
Supplier: Spyraflo, Inc.
Description: Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Inside Diameter: 0.7510 to 0.7520 inch
- Length: 0.8500 inch
-
Supplier: Spyraflo, Inc.
Description: -cost, longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Inside Diameter: 0.3758 to 0.3765 inch
- Length: 0.4600 inch
-
Supplier: Quality Bearings & Components
Description: Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Metric
- Extreme Environment: Yes
-
-
Supplier: Quality Bearings & Components
Description: Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Inch
- Extreme Environment: Yes
-
Supplier: Quality Bearings & Components
Description: Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - INCH PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Inch
- Extreme Environment: Yes
-
Supplier: Quality Bearings & Components
Description: Self-Clinching | Self-Aligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Self-aligning to ±5° Self-lubricating Extreme temperature range Ideal
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Flanged
- Design Units: Metric
- Extreme Environment: Yes
-
Supplier: Spyraflo, Inc.
Description: -cost, longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Inside Diameter: 0.3133 to 0.3140 inch
- Length: 0.4600 inch
-
Supplier: Spyraflo, Inc.
Description: -cost, longer-lasting products. Features Spyraflo self-clinching bearings incorporates Needle-Roller, Teflon-Bronze, SAE 840 Bronze and Delrin® materials The steel retainer absorbs the full force of installation without any effect on the bearing ID. Self
- Bearing Surface Material: Other
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 0.1858 to 0.1865 inch
-
Supplier: Auburn Bearing & Manufacturing
Description: dimensions. The AE bearing consists of three pieces: a bronze retainer with hardened steel rollers and two hardened steel, ground finished races. The SAE 660 bronze retainer that separates and retains the rollers is well suited for applications where lack of
- Bore: 1.06 inch
- Dynamic Axial / Thrust Load: 1407 to 6534 lbs
- Outside Diameter: 1.97 inch
-
Supplier: Timken Company (The)
Description: . Available in same size range as single row product. Current designs use NN, NNU nomenclature. Standard cage design is a drilled pocket, finger-style bronze retainer. Applications Gear Drives Crop Shear Rolling Mills Machine Tools
- Outside Diameter: 3.15 to 78.74 inch
- Roller Bearing Type: Cylindrical
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 3.94 inch
- Dynamic Radial Load: 60022 lbs
- Outside Diameter: 10.43 inch
-
Supplier: RegalRexnord
Description: 80 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
- Bore: 3.15 inch
- Dynamic Axial / Thrust Load: 46500 lbs
- Outside Diameter: 5.51 inch
- Overall Width: 1.3 inch
-
Supplier: RegalRexnord
Description: 75 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
- Bore: 2.95 inch
- Dynamic Axial / Thrust Load: 41500 lbs
- Outside Diameter: 5.12 inch
- Overall Width: 1.22 inch
-
Supplier: RegalRexnord
Description: 120 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
- Bore: 4.72 inch
- Dynamic Axial / Thrust Load: 120000 lbs
- Outside Diameter: 8.46 inch
- Overall Width: 2.28 inch
-
Supplier: RegalRexnord
Description: 110 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore, Bronze Retainer
- Bore: 4.33 inch
- Dynamic Axial / Thrust Load: 102000 lbs
- Outside Diameter: 7.87 inch
- Overall Width: 2.09 inch
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 5.12 inch
- Dynamic Radial Load: 41813 lbs
- Outside Diameter: 9.06 inch
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 7.87 inch
- Dynamic Radial Load: 100935 lbs
- Outside Diameter: 16.54 inch
-
Supplier: Dayton Lamina Corporation
Description: Anchor Lamina manufactures straight and demountable pins, bushings and ball-bearing retainers of all sizes that are precisely ground and thoroughly checked to assure complete interchangeability and eliminate the necessity of select fitting. Short Shoulder Die Bushings
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing
- Body Material: Aluminum, Steel, Stainless Steel, Other
- Bore Size: 8 to 14 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
Find Suppliers by Category Top
More Information Top
-
Circulating Fused-Salt Fuel Irradiation Test Loop
An aircraft-type hydraulic motor, altered only to replace the fibrous plastic bearing retainers with bronze , drives the pump impeller shaft through a splined coupling.
-
Development of bushings and bearings for use in hot brine pumps
Bronze Bearings i n Steel Retainers (Upper) and With Bronze spider (Lower) .
-
Performance of 40-millimeter-bore ball bearings with lead- and lead-alloy-plated retainers in liquid hydrogen at 1.2 million DN
This bearing had an aluminum - bronze substrate retainer and ran successfully for 12.4 hr.
-
NEW
Self-Clinching PTFE Bronze Pressbearings
MATERIAL: Bearing – PTFE-Impregnated Porous Bronze Retainer – Carbon Steel, Black Oxide Finish .
-
NEW SIZES
Flange-Mounted PTFE Bronze Pressbearings
Bearing – PTFE-Impregnated Porous Bronze Retainer – Carbon Steel, Black Oxide Finish OPERATING TEMPERATURE: -201°C to +195°C .
-
FLANGE-MOUNTED PTFE BRONZE BEARINGS
MATERIAL: Bearing - PTFE-Impregnated Porous Bronze Retainer - Carbon Steel, Black Oxide Finish OPERATING TEMPERATURE: -201°C to +195°C .
-
Did You Know?
MATERIAL: Bearing – Oil-Impregnated Sintered Bronze Retainer – Carbon Steel, Black Oxide Finish .
-
Self-Clinching PTFE Bronze Pressbearings
…06 .06 .06 .075 See next page for installation data FEATURES: Knurling ensures secure self-clinching Simple quick installation Major assembly and production savings Mounting blocks not necessary MATERIAL: Bearing – PTFE-Impregnated Porous Bronze Retainer – Carbon Steel, Black…
-
Sintered Bronze Pressbearings
77 NEW Sintered Bronze Pressbearings PRESS-FIT INSTALLATION SELF-ALIGNING TO ± 5° SELF-LUBRICATING MATERIAL: Bearing – Oil-Impregnated Sintered Bronze Retainer – Carbon Steel, Black Oxide Finish OPERATING TEMPERATURE: -29°C to +93°C A 7Z41MPSB04M A 7Z41MPSB06M A 7Z41MPSB08M…