-
Supplier: Technic, Inc.
Description: Tin Coated Copper Powder
- Shape / Form: Powder
-
Supplier: Metal Powder Products Company
Description: Metal Powder Products Company is a full service company that offers complete design and engineering services, as well as process and product development from prototype through production. MPP has considerable experience with both ferrous and non-ferrous powder metal materials, and
- Density Ratio (% Theoretical Density): Fully Dense, 90% to 99% T.D., 85% to 90% T.D., < 85% T.D., Open Porosity Material
- Forming Process: Mechanical Pressing, Sintering
- Location: North America, United States Only, Midwest US Only
- Material: Aluminum, Brass / Bronze, Copper, Nickel Alloy, Stainless Steel, Steel, Other
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
-
Supplier: Fluoro-Plastics, Inc.
Description: High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways Not suited for electrical applications Bronze is attacked by certain
- Function & Thickness: Abrasion / Sliding Wear
- Material: Fluoropolymer, Plastic, Other
- Thickness: 0.0300 to 0.2500 inch
-
Description: The insoluble matter is generally considered to be acid-insoluble silica and silicates, carbides, alumina, and clays. The methods are applicable to lubricant-free powders. ISO 4496 specifies apparatus and reagents, sampling, procedure, expression of results and test report.
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
-
Supplier: ASTM International
Description: 1.1 This specification covers the materials commercially known as gold bronze, pale gold bronze, and rich gold bronze powders.
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: CSA Group
Description: ISO 4496:2017 specifies methods for determining, in iron, copper, tin and bronze powders, the approximate content of non-metallic materials which are insoluble in the ordinary mineral acids. The insoluble matter referred to is generally considered to be acid-insoluble silica and
-
Supplier: ASTM International
Description: This specification covers the materials commercially known as gold bronze, pale gold bronze, and rich gold bronze powders. The gold bronze powder shall be made from new ingot metals, shall consist of fine polished flakes containing the prescribed percentage
-
Supplier: ASTM International
Description: This specification covers sintered bronze, oil-impregnated bearings made primarily from elemental copper, tin, lead, and graphite powders. This specification covers the following variables: Grades (available in three bronze base compositions identifiable by different graphite
-
Supplier: ASTM International
Description: 1.1 This specification covers sintered bronze, oil-impregnated bearings made primarily from elemental copper, tin, lead, and graphite powders. The manufacturer may, at his discretion, use prealloyed bronze powder in the mixed powder. 1.2 This specification covers
-
Supplier: GGB
Description: well in dry environment Dry operation Material provides dimensional stability Dimensional Stability CHARACTERISTICS Similar to SINT A 50, impregnation group 1 Maintenance-free bearing for general engineering applications Optimum performance under relatively light loads and high speeds Produced by
- Bearing Surface Material: Bronze - Sintered
- Bushing Type: Sleeve
- Self-lubricating / Oil Impregnated: Yes
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Silver-Copper Purity 99.99% Form Granulate Dimensions 2.0 - 5.0 mm Quantity 100 g Theoretical density at 20°C in g/cm³ ~ 10.5 Melting point in °C ~ 950 10?² mbar in °C ~ 1020 10?¹ mbar in °C ~ 1150 Boiling point in °C ~ 2162 Melting Good Directly from Cu crucible Possible Mo Good C
- Overall Width / OD: 0.0787 to 0.1969 inch
- Shape / Form: Powder, Other
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethyl ene (PTFE) resin filled with 60% bronze powder in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethyl ene (PTFE) resin filled with 40% bronze powder in the form of extruded or molded rods or tubes which are sintered after molding or, in the case of extrusions, sintered during the extrusion process.
-
Supplier: Bunting Bearings, LLC
Description: -3/8" with lengths up to 6-5/8". Typical metal types include: bronzes, copper, iron, iron-copper, steel, alloy steels, and sinterhardened steels. Complete Quality Control Program. Secondary operations include standard and CNC machining capabilities, burnishing, vibratory
- Forming Process: Mechanical Pressing, HIP, Sintering
- Location: North America, United States Only
- Material: Brass / Bronze, Copper, Stainless Steel, Steel, Other
-
Supplier: Perry Tool & Research, Inc.
Description: Perry Tool & Research has over 48 years of expertise in the production of quality powder metal parts for OEMs worldwide. We specialize in producing precision gears, pulleys, bearings, cams, sprockets, fasteners, soft magnetic components and complex multi
- Density Ratio (% Theoretical Density): 90% to 99% T.D., 85% to 90% T.D., < 85% T.D.
- Forming Process: Mechanical Pressing, Sintering, Other
- Location: North America, United States Only, Southwest US Only
- Material: Aluminum, Brass / Bronze, Composite, Copper, Nickel Alloy, Stainless Steel, Steel, Other
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-290 Silicone Sealant Bronze is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing expansion, sealing doors and windows, and control joints in metal curtain walls, architectural
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Single Component System
- Elongation: 1200 %
- Tensile Strength (Break): 165 psi
-
Supplier: Deeco Metals
Description: No Description Provided
- Density Ratio (% Theoretical Density): Fully Dense, 90% to 99% T.D., 85% to 90% T.D., < 85% T.D., Open Porosity Material
- Forming Process: Metal Injection Molding (MIM), Sintering
- Location: North America, United States Only, Northeast US Only, Southern US Only, Midwest US Only
- Material: Aluminum, Brass / Bronze, Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: PSM Industries
Description: Precision Engineered, Designed and Manufactured Metal Parts and Components PSM offers the widest range of sintered solutions in the metal fabrication business. PSM can provide the most efficient solution to your manufacturing requirements by having access to the knowledge and experience of our six
- Density Ratio (% Theoretical Density): Fully Dense, 90% to 99% T.D., 85% to 90% T.D., < 85% T.D., Open Porosity Material
- Forming Process: Mechanical Pressing, HIP, Metal Injection Molding (MIM), Sintering, Other
- Location: North America, United States Only, Northeast US Only, Southwest US Only, Midwest US Only
- Material: Brass / Bronze, Composite, Copper, Nickel Alloy, Stainless Steel, Steel, Other
-
Supplier: Charles Ross & Son Company
Description: , inverter-duty motor 21 /2” x 5” model: stainless steel type 440C hardened precision ground rolls with adjustable Teflon endplates Production models: carbon steel type 52100 hardened precision ground rolls with adjustable bronze endplates Stainless steel type
- Additional Capabilities: Milling
- Additional Features: Explosion Proof
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Plastic / Rubber Processing, Pharmaceutical Processing, Water / Wastewater Treatment
- Mix Speed: Continuous Speed
-
Supplier: BinMaster, Inc.
Description: extension fitted with a bronze cable guide to keep the sensor probe out of the standpipe and level with the vessel top. All Delrin pulleys are replaced with aluminum pulleys in the super high temperature option. The SmartBob SHT is designed for use with bare cable, plus either a stainless
- Communication Interface Options: Serial Interface
- Device Classification: Sensor System
- Level Measurement Type: Continuous Level
- Material Temperature Range: 500 to 1000 F
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Fos Flo alloys are Copper based filler metals that are self-fluxing on copper by virtue of their phosphorous content. Because of their self-fluxing nature, you save time and money by eliminating the steps necessary to flux a joint before brazing. However, copper alloys such as brass and
- Brazing Filler Alloys: Copper Alloy Braze, Other
- Form / Shape: Paste, Powder, Preform, Solid Wire
- Melting Range: 1260 F
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Sil-Fos alloys are Copper based filler metals that are self-fluxing on copper by virtue of their phosphorous content. Because of their self-fluxing nature, you save time and money by eliminating the steps necessary to flux a joint before brazing. However, copper alloys such as brass and
- Brazing Filler Alloys: Copper Alloy Braze, Silver Alloy Braze, Other
- Form / Shape: Paste, Powder, Preform, Solid Wire
- Melting Range: 1190 to 1495 F
- Welding Process / Form: Other
-
Description: Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies- Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong
- Flow (Cv): 30
- Media: Water
- Media Temperature: 160 F
- Number of Ports/Ways: 3
-
Description: Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong
- Flow (Cv): 58
- Media: Water
- Media Temperature: 160 F
- Number of Ports/Ways: 2
-
Description: Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong
- Flow (Cv): 14
- Media: Water
- Media Temperature: 160 F
- Number of Ports/Ways: 2
-
Supplier: ACS Valves
Description: tip types: hardened steel, stainless steel, and bronze. High-temperature performance, up to 750°F. Custom drive packages. Motion speed switch assembly.
- Actuation: Other
- Media: Powder / Solids
- Media Temperature: 250 to 750 F
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALUMINUM POWDER AND PAINTS - ALUMINUM BRONZE POWDER
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a
- Actuation: Manual / Hand, Electric, Pneumatic
- Flow (Cv): 8 to 7350
- Media: Air, Compressed Air, Water, Wastewater, Powder / Solids
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR GOLD BRONZE POWDER
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Surface Grinding, Electrode EDM, Wire EDM, Etching / Chemical Milling
- Location: North America, United States Only, Southwest US Only, Midwest US Only, South / Central America Only, Europe Only
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Plastics
-
Supplier: M&P Manufacturing USA, Inc.
Description: Heat Sinks Small Cross Sections Complete Precision Machining Finishing including; Paint (Powder and Liquid) Plating and Polishing Chemical Film Anodize Marking (Silk Screen , Pad Print)
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Bronze / Brass, Copper, Plastics / Polymers, Rubber / Silicone, Steel / Stainless Steel
- Processes: Co-Extrusion, Cold Extrusion, Hot Extrusion
- Secondary Operations: Anodizing, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Welding
-
Supplier: Accuris
Description: METALLIC POWDERS - DETERMINATION OF ACID-INSOLUBLE CONTENT IN IRON, COPPER, TIN AND BRONZE POWDERS
-
Supplier: Accuris
Description: Spanish Language - METALLIC POWDERS - DETERMINATION OF ACID-INSOLUBLE CONTENT IN IRON, COPPER, TIN AND BRONZE POWDERS
-
Supplier: Norpin Deep Draw
Description: enclosure requirements utilizing on site design, powder coating, machining, PEM stud insertion, nut plates, seals, handles, hinges, and assembly facilities. Also available are paint, anodize, irridite, alodine, welding, metal stamping, and fabrication services. Call Jen or Luke today for
- Location: North America, United States Only, Northeast US Only
- Machining Capabilities: Drilling, Milling, Surface Grinding, Laser Machining
- Materials: Aluminum, Brass, Bronze, Copper, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Description: manufacturing team produces a winning combination of parts and processes to ensure your satisfaction with every Kwalyti job. We work with most types of stainless steel, aluminum, brass, bronze and plastic materials to produce even the most detailed part to your specification. Our full
- Location: North America, United States Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Water / Abrasive Jet Machining, Jig Boring, Broaching, Deep Hole Drilling, OD / External Grinding, Surface Grinding, Honing, Other
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: TelephoneStuff.com
Description: LEP, 8 port, FEP series style, unloaded. Epoxy powder-paint cold rolled steel: corrosion resistance and durability. LC adapters contain persion phosphor bronze allignment sleeves for multimode and most single mode applications.
-
Supplier: bulbs.com
Description: Grandlite Brand LED Mini Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 10 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 10 watts. Approximately 90 lumens per LED. Color
- Application: Outdoor
- Lamp Type: LED
- Light Fixture Type: Wall Fixtures
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: bulbs.com
Description: Grandlite Brand LED Medium Wallpack Fixture with Bronze Die Cast rear and polycarbonate front housing. Architectural bronze UV resistant powder coat finish. Includes 20 LEDs. Voltage: 120-177. UL and Wet Location listed. LED power - 30 watts. Approximately 90 lumens per LED.
- Application: Outdoor
- Lamp Type: LED
- Light Fixture Type: Wall Fixtures
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: JIT Global Enterprises, Inc.
Description: /16 of an inch. We can stamp a wide range of material types including: bronze, phos bronze, copper, brass, stainless steel, and precious metals. The ability to maintain close tolerances allows us to do work in the aerospace, medical, military and microelectronic fields. Our fully
- Additional Manufacturing Capabilities: Drilling / Tapping, EDM Cutting, Grinding, Painting / Powder Coating, Tool Making, CNC Machining, Water / Abrasive Jet Cutting, Welding
- Materials: Ferrous Metals, Nonferrous Metals, Exotic Metals and Alloys, Precious Metals
- Regional Preference: North America, United States Only, Northeast US Only
- Services Offered: Assembly Services, Engineering / Design Assistance, Prototype / Short Run, High Volume Production, Specialty Packaging
-
Supplier: Siemens Process Instrumentation
Description: over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Patented Nullmatic pressure regulation system provides reliable maintenance-free operation
- Actuation: Manual / Hand
- Media: Air
- Media Temperature: -40 to 180 F
- Number of Ports/Ways: 2
-
Supplier: M&P Manufacturing USA, Inc.
Description: Precision Grinding (Centerless, Flat, Dual Disc) Heat treatment and carburizing Finishing including Paint (Powder and Liquid) Polishing and plating Chemical film Anodize Marking (Silk Screen, Pad Print
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Screw Machining, Swiss Machining, Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Jig Grinding, Surface Grinding, Electrode EDM, Wire EDM
- Location: North America, United States Only, Southern US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Plastics
Find Suppliers by Category Top
Featured Products Top
-
Fluon+ Filled PTFE Compounds Fluon+ Filled PTFE Compounds are composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide). These (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
compounds are composed of pigments and fillers such as glass, carbon, graphics and metal powders (bronze and molybdenum disulfide). These molding powders offer enhanced wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. Filled PTFE (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Fluon+ Filled PTFE Compounds Fluon+ Filled PTFE Compounds are composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide). These (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. SPECIFICATIONS (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is equipped with a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
reinforced with PI powder Reduced creep under load Excellent sliding and friction properties Ideally suited for soft sliding partners (stainless steel, aluminium, brass, bronze) Best chemical resistance Easy machining properties (read more)
Browse Polymer and Plastic Composites Datasheets for Ensinger, Inc. -
/worm with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from PEX tubing into the flooring above.
(read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment.
(read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products
More Information Top
-
ZCACA2001P222
Prealloyed bronze powders are also made commercially by water atomizing.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9724/42686157-MIT.pdf?sequence=2
However, a newer UltraRapidPrototypeTooling process has just begun under development in which a solder flux bound bronze powder is infiltrated with tin, a low melting point (232 "C) metal.
-
Experimental and theoretical methods for optimal solids loading calculation in MIM feedstocks fabricated from powders with different particle characteristics
In this study, three different kinds of 90/10 bronze powders and four kinds of Inconel 718 have been used.
-
FACTORS AFFECTING THE GROWTH OF 90/10 COPPER/TIN MIXES BASED ON ATOMIZED POWDERS*
90/10 bronze powder -metallurgy .
-
ZCACA2001P105
Prealloyed bronze powders are not used widely for structural parts fabrication because their nodular particle form and high apparent density result in low green strength.
-
CR4 - Thread: Tips or Procedures to Mix PTFE Powder with Bronze Powder
Tips or Procedures to Mix PTFE Powder with Bronze Powder .
-
The Printing Ink Manual
Copper Powder, Bronze Powder .
-
A low-temperature process for the preparation of cadmium bronze
Preparation of Homogenized Cadmium Bronze Powder .