Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-469 from Transtector is an indoor style SPD that utilizes state of the art Thyristor technology to protect critical equipment in POTS protocol data networks while remaining transparent to data throughput. This surge protector
- Maximum Surge Current: 10000 amps
- Mounting: Other
- Operating Temperature: -40 to 149 F
- Outlets / Connectors: Other
-
Supplier: Maxim Integrated
Description: The DS1743 is a full-function, year-2000-compliant (Y2KC), real-time clock/calendar (RTC) and 8k x 8 nonvolatile static RAM. User access to all registers within the DS1743 is accomplished with a bytewide interface as shown in Figure 1 in the full data sheet. The RTC information and control
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
- Operating Temperature: 0.0 to 70 C
- Package / Form Factor: Surface Mount Technology (SMT), DIP, Other
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-1080 from Transtector is an outdoor style SPD that utilizes state of the art SASD/GDT technology to protect critical equipment in Gigabit Ethernet/PoE++ protocol data networks while remaining transparent to data throughput. This
- Applications: Network Applications, Telecom Applications, Computer Rooms, Other
- Device Type: SPD, Dataline and DC Signal, Lightning Arrestor
- Maximum Surge Current: 5000 amps
- Mounting: Other
-
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1000-1117 from Transtector is an indoor style SPD that utilizes state of the art SASD/MOV/GDT technology to protect critical equipment in Gigabit Ethernet/PoE+ protocol data networks while remaining transparent to data throughput. This
- Maximum Surge Current: 10000 amps
- Mounting: Other
- Operating Temperature: -40 to 149 F
- Outlets / Connectors: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1101-933 from Transtector is an outdoor style SPD that utilizes state of the art SASD technology to protect critical equipment in 10/100 Base-T Ethernet/60V PoE protocol data networks, while remaining transparent to data throughput.
- Maximum Surge Current: 100 amps
- Mounting: Wall / Panel / Backboard Mount
- Operating Temperature: -40 to 176 F
- Outlets / Connectors: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Cole-Parmer
Description: • Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-contr olled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. Disposable; for single use only. Ambidextrous.|
|Compliance:
- Material: Nitrile
-
Supplier: Cole-Parmer
Description: • Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-contr olled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. Disposable; for single use only. Ambidextrous.|
|Compliance:
- Material: Nitrile
-
Supplier: Cole-Parmer
Description: • Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-contr olled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. Disposable; for single use only. Ambidextrous.|
|Compliance:
- Material: Nitrile
-
Supplier: Cole-Parmer
Description: • Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-contr olled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. Disposable; for single use only. Ambidextrous.|
|Compliance:
- Material: Nitrile
-
Supplier: TelephoneStuff.com
Description: testing of pin-out status and to perform rewiring. Specifications: - Power Source: (One) DC 9V battery - Power Consumption: 9mA - Operating Temp: 0~50 degrees C - Storage Temp: -10~60 degrees C - Humidity: 0 to 95%(non-condensing) - Dimension: 104mm x 63mm x 29mm - Safety Approval: CE - RoHs
-
DC Power Supplies - POWER SUPPLIES, INTERNATIONAL LINEARS, TRIPLE OUTPUT, ROHS COMPLIANT -- 70006018Supplier: Allied Electronics, Inc.
Description: approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation
- AC Input Voltage: 100 to 264 volts
- DC Output Voltage: -5 to 12 volts
- Form Factor: Open Frame
- Input Frequency: 47 to 63 Hz
-
Supplier: Allied Electronics, Inc.
Description: approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation
- AC Input Voltage: 100 to 264 volts
- DC Output Voltage: -5 to 12 volts
- Form Factor: Open Frame
- Input Frequency: 47 to 63 Hz
-
Supplier: Allied Electronics, Inc.
Description: approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation
- AC Input Voltage: 100 to 264 volts
- DC Output Voltage: 5 to 15 volts
- Form Factor: Open Frame
- Technology: Linear
-
DC Power Supplies - POWER SUPPLIES, INTERNATIONAL LINEARS, TRIPLE OUTPUT, ROHS COMPLIANT -- 70005957Supplier: Allied Electronics, Inc.
Description: international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low
- AC Input Voltage: 100 to 264 volts
- DC Output Voltage: -5 to 12 volts
- Form Factor: Open Frame
- Input Frequency: 47 to 63 Hz
-
Supplier: Rochester Electronics
Description: HMC824 - Fractional-N PLL with Integrated VCO SMT, 780 - 870 MHz
- Features / Standards: RoHS Compliant
-
Supplier: Clinton Electronics Corporation
Description: Small Wall Mount Recommended for Monitors: 8", 12", 15" and 19" LCD, VESA 75mm Compliant
-
Supplier: Clinton Electronics Corporation
Description: Articulating Arm Extends to 17 inches, 3-Axis Adjustment, VESA 75mm and 100mm Compliant
-
Supplier: Clinton Electronics Corporation
Description: Adjustable from 6' to 11' 6", VESA 75mm and 100mm Compliant, White Powder Coated, Recommended for Monitors: 26" or smaller LCD or PVM, UL Listed
-
Supplier: Clinton Electronics Corporation
Description: Articulating Arm Extends to 17", 3-Axis Adjustment, VESA 75mm and 100mm Compliant, Screws and Tools Included, Beige, Recommended for Monitors: LCD or PVM
-
Supplier: Challenge Electronics
Description: The CE-SX515AQ siren_alarms Alarm from Challenge Electronics delivers 90 (103 Max.) SPL with a 10 nominal current (45 max.). Resonant Freq. is 2900 (± 4Hz). ’A’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
- Agency Approvals: RoHS Compliant
- Operating Frequency: 2650 to 3150 Hz
- Operating Voltage: 5 to 15 volts
- Power Source: DC / Battery
-
Supplier: Challenge Electronics
Description: The CE-TU515BQ staccato_alarms Alarm from Challenge Electronics delivers 100 (108 Max.) SPL with a 20 nominal current (70 max.). Resonant Freq. is 2100 (± 8Hz). ’B’-style Housing. Termination is Two 0.25 Quick Disconnect Blades.
- Agency Approvals: RoHS Compliant
- Operating Frequency: 1900 to 2300 Hz
- Operating Voltage: 6 to 28 volts
- Power Source: DC / Battery
-
Supplier: Challenge Electronics
Description: The CE-WCM530AQF warble_continuous_al arms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
- Agency Approvals: RoHS Compliant
- Operating Frequency: 1900 to 2300 Hz
- Operating Voltage: 6 to 28 volts
- Power Source: DC / Battery
-
Supplier: Challenge Electronics
Description: The CE-BCM530AQF intermittent_continu ous_alarms Alarm from Challenge Electronics delivers 85 (98 Max.) SPL with a 2 nominal current (20 max.). Resonant Freq. is 2900 (± 3Hz). ’A’-style Housing. Termination is Three 0.25 Quick Disconnect Blades.
- Agency Approvals: RoHS Compliant
- Operating Frequency: 2650 to 3150 Hz
- Operating Voltage: 9 to 48 volts
- Power Source: DC / Battery
-
Supplier: Microchip Technology, Inc.
Description: input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021454-AEL1001-13CE 3G Categories: Ethernet Interface Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
- Features: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: connections. Models 170SE, 170AE, 170BE, 170CE & 170DE are CSA certified (209651) Connection by flexible leads, 8" minimum length Remember - These units do NOT convert line frequency
- Power Rating (VA): 300 VA
- Standards / Compliances: RoHS Compliant
- Transformer Type: Electronics Transformer
-
Supplier: Microchip Technology, Inc.
Description: PoE output: 60W Data rates: 10/100/1000 Mbps Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN
- IC Package Type: Other
-
Supplier: Ferguson Group
Description: Fully NORSOK compliant A60 workspace module providing a safe and comfortable working environment. Standard Features NORSOK compliant, A60 fire rated module DNV 2.7-1 / BS EN 12079 certification Classified for Zone II Hazardous area (Atex EX II 3G
- Height: 9.83 ft
- Length: 13.35 to 19.88 ft
- Options: Climate Controlled, Lighting, Modular, Other
- Type: Field Office, In-Plant Office, Other
-
Supplier: Electro Standards Laboratories
Description: Allows quick connection to any one of two RJ45 devices from one COMMON device. The switch ports are transparent to all data. Cat 5e compliance. Certified RoHS compliant Rated for 10/100/1000 Base-T networks. All (8) pins of the RJ45
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 3 #
-
Supplier: Coilcraft, Inc.
Description: Discontinuous conduction mode Flyback transformers Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input 1500 Vrms, one minute isolation between primary and secondary
- Maximum Primary Voltage Rating: 8 to 28 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 85 C
- Standards / Compliance: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Entry Modules CE POWER ENTRY MOD W. FILTER 2A
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: PWR XFMR LAMINATED 2000VA CHAS
- Mounting / Form Factor: Chassis Mount
- Standards / Compliance: RoHS Compliant
-
Supplier: Rochester Electronics
Description: BGF106 - SIM Card Interface Filter and ESD Protection
- Features: RoHS Compliant
- IC Package Type: BGA, Other
-
Supplier: Quarktwin Technology Ltd.
Description: 555 Type, Timer/Oscillator (Single) IC 8-PDIP
- Features / Standards: RoHS Compliant
- Operating Temperature: 0.0 to 70 C
- Oscillator Type: Other
- Package / Form Factor: Other
-
Supplier: Quarktwin Technology Ltd.
Description: I/O Expander 8 24-PDIP
- Features: RoHS Compliant
- IC Package Type: DIP, Other
- Supply Voltage: Other
- TJ: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
safety, health, and environmental standards of the European Union in order to attain the CE mark. By entraining high volumes of room air, EXAIR’s Air Knife Systems use less compressed air and less energy than other blowoff products. With their small profiles they can be mounted to (read more)
Browse Air Knives Datasheets for EXAIR -
Independent laboratory tests certify that EXAIR's Chip Trapper™ meets the rigorous safety, health, and environmental standards of the European Union that are required to attain the CE mark. Chip Trapper offers a fast, easy way to clean large coolant sumps. Chip Trapper removes the solids (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
engineered product has undergone independent laboratory tests to certify it meets the rigorous safety, health and environmental standards of the USA, European Union and Canada that are required to attain the CE and UL marks. It is also RoHS compliant. New design features include a metal armored high voltage (read more)
Browse Static Control Products Datasheets for EXAIR -
Flexible, high-resolution position/displacement systems for OEM applications > 1, 2 and 3 channel configurations > Nanometer to sub-nanometer resolution > Easy, cost-effective performance customization > CE and RoHS compliant > Small package size > Thirteen standard sensor options (read more)
Browse Eddy Current Linear Encoders Datasheets for Kaman Precision Measuring Systems -
electronics for any probe/material combination Four internal probes from 4mm to 10mm Two external probes: 6mm and 8mm DIN rail mounting option CE compliant IP-67 rated probes and electronics PUR jacketed probe and I/O cables Go/no-go LED indicator Push button teach Both switched and analog outputs (read more)
Browse Gap Sensors and Feeler Gauges Datasheets for Kaman Precision Measuring Systems -
with a high load of 400 ohms 800 ohms load with outputs connected in series 6-mm housing requires minimal space Galvanic 4-port isolation prevents measurement errors Exemplary signal transmission for standard applications CE compliant and UL approved 3-year warranty Perfect price-performance ratio (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
. CE compliant with a combination of light curtains and fencing. Best in industry 3-year warranty. Click here for machine specifications. Download product brochure. (read more)
Browse Honing, Lapping, and Super-finishing Machines Datasheets for Sunnen Products Company -
• Fast response time • Large flows in a small, sleek design • Low heat rise/low power • Robust stainless steel "spider" flat armature spring • CE, RoHS compliant Valve Type: 2-Way, Proportional (read more)
Browse Industrial Valves Datasheets for Clippard -
/CSA, NEMKO/TUV & CE Certified • RoHS Compliant • Current Sharing on 3.3, 5 & +12V Rails (read more)
Browse DC Power Supplies Datasheets for Jasper Electronics, Inc. -
electrical enclosure. An optional thermostat control minimizes compressed air use and keeps the enclosure at ± 2ºF of the temperature setting. Dual 316 Stainless Steel Cabinet Coolers are available with cooling capacities of 4,000, 4,800 and 5,600 Btu/hr. and are UL Listed and CE (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR
Conduct Research Top
-
OMEGASAYS (R) Universal Verbalizer (.pdf)
or process control instrumentation, performs a signal to speech conversion, and announces the readings in the proper engineering units. It is CE-compliant and manufactured in the USA.
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/Cooperfullcatalog.pdf
CE compliance for the European Union Low Voltage Directive (50-1000Vac, 75-1500Vdc .
-
States > Illinois > State > Register > 2010 > [32 IL Register 1022] 10/22/2010
In the context of a compliance audit, the Division shall accept verification (e.g., original transcript, certificate of attendance) submitted directly from a school on behalf of a renewal applicant as proof of CE compliance .
-
States > Illinois > State > Register > 2011 > [33 IL Register 401] 04/01/2011
In the context of a compliance audit, the Division shall accept verification (e.g., original transcript, certificate of attendance) submitted directly from a school on behalf of a renewal applicant as proof of CE compliance .
-
Final safety evaluation report related to the certification of the System 80{sup +} design (Docket No. 52-002). Volume 1, Chapters 1--14
ABB- CE complies with RG 1.71, "Welder Qualification the end of a license.
-
States > Illinois > State > Register > 2005 > [27 IL Register 1104] 11/04/2005
In the context of a compliance audit, the DivisionOBRE shall accept verification (e.g., original transcript, certificate of attendance) submitted directly from a school on behalf of a renewal applicant as proof of CE compliance .
-
States > Illinois > State > Register > 2006 > [28 IL Register 623] 06/23/2006
In the context of a compliance audit, the DivisionOBRE shall accept verification (e.g., original transcript, certificate of attendance) submitted directly from a school on behalf of a renewal applicant as proof of CE compliance .
-
Advances in Systems Safety
Figure 2 identifies six key questions for a product manufacturer to consider at the start of the CE compliance process.
-
Hot Plates from Cole-Parmer
CE Compliance : .
-
Moisture Meters from Cole-Parmer
CE Compliance : .
-
pH ORP Control from Cole-Parmer
CE Compliance : .