Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Barden Precision Bearings
Description: turning spindles. Available with ceramic rollers for higher speeds. Cylindrical roller bearings can be lubricated with either grease or oil. Double row bearings feature a lubricating groove and lubricating hole in the middle of the outer ring.
- Bearing Design: Cylindrical Roller Bearing
- Stainless Steel: Yes
-
Supplier: Barden Precision Bearings
Description: cylindrical rollers in each row, and the exclusive optimized roller crown profile which results in the best load distribution. The cage is of solid machined brass construction, making this bearing suitable for rugged applications. Single row cylindrical roller bearings also have a
- Bearing Design: Cylindrical Roller Bearing
- Stainless Steel: Yes
-
Supplier: BNB INT. Co., Ltd.
Description: It is mainly used for the hot environment, where metal and plastic are not applicable. A pull-type bearing only consists of ceramic without a cage structure. Sliding Ceramic Bearing and Other Ceramic Works A ceramic sliding bearing fully consists of
- Bearing Type: Radial Ball Bearing
- Special Application: Aerospace, Other
- Special Material / Plating Options: Ceramic Balls, Ceramic Races
-
-
Supplier: CoorsTek
Description: , aerospace, and a wide range of machinery & equipment applications. Why choose Cerbec bearing components? Ceramic bearing balls are ideal to replace steel in applications which demand superior performance in harsh conditions. Cerbec® materials are lighter, stiffer,
-
Supplier: BNB INT. Co., Ltd.
Description: Silicon carbide bearings are more chemically stable than any other ceramics It is especially resistant to hydrofluoric acid and has good strength and hardness for wear and corrosion resistance under high temperatures.
- Bearing Type: Radial Ball Bearing
- Special Application: Aerospace, Other
- Special Material / Plating Options: Plastic, Ceramic Balls, Ceramic Races
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: duplex constructions are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.3937 to 0.9843 inch
- Dynamic Radial Load: 580 to 2850 lbs
- Outside Diameter: 0.8661 to 1.85 inch
-
Ball Bearings - Miniature Inch Series - Extended Inner Ring, Radial, Shielded, Unflanged and FlangedSupplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: duplex constructions are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.0469 to 0.3125 inch
- Dynamic Radial Load: 16 to 159 lbs
- Outside Diameter: 0.1562 to 0.6250 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: duplex constructions are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.0469 to 0.5000 inch
- Dynamic Radial Load: 22 to 778 lbs
- Outside Diameter: 0.1562 to 0.8750 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: duplex constructions are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary
- Bearing Type: Radial Ball Bearing
- Bore Size: 0.0400 to 0.3125 inch
- Dynamic Radial Load: 9 to 93 lbs
- Outside Diameter: 0.1250 to 0.5000 inch
-
Supplier: KAYDON Bearings
Description: A Conrad assembled bearing designed primarily for application of radial load—deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features
- Bearing Class: ABEC 1 / Class 0 / P0, ABEC 3 / Class 6 / P6, ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Bearing Type: Radial Ball Bearing
- Bore Size: 5.5 inch
- Dynamic Radial Load: 984 lbs
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bearing Class: ABEC 1 / Class 0 / P0, ABEC 3 / Class 6 / P6, ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Bearing Type: Radial Ball Bearing
- Bore Size: 16 inch
- Dynamic Axial / Thrust Load: 4800 lbs
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bearing Class: ABEC 1 / Class 0 / P0, ABEC 3 / Class 6 / P6, ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 12 inch
- Dynamic Axial / Thrust Load: 23180 lbs
-
Supplier: RBC Bearings
Description: This C-Type series unsealed thin section ball bearing is made from 52100 steel and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with primarily radial loads, and is manufactured to ABEC 1F precision tolerances.
- Bearing Class: ABEC 1 / Class 0 / P0, ABEC 3 / Class 6 / P6, ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 9 inch
- Dynamic Axial / Thrust Load: 5400 lbs
-
Supplier: RBC Bearings
Description: This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is
- Bearing Class: ABEC 1 / Class 0 / P0, ABEC 3 / Class 6 / P6, ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Bearing Type: Angular Contact Ball Bearing
- Bore Size: 6 inch
- Dynamic Axial / Thrust Load: 3220 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: Short delivery period 1 year guarantee 15 days delivery time Transportation Vibration Test Equipment is suitable for toys, electronics, furniture, gifts, ceramics, packaging and other products tested to simulate transport, in line with EN, ANSI, UL, ASTM
- Application: Product Qualification / Testing, Transportation / Aerospace Simulation
-
Supplier: Rhenium Alloys, Inc.
Description: Rhenium Alloys is uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into perrhenic acid. Perrhenic Acid ... serves as a catalyst in a wide variety of chemical processes and is also used in the manufacture of X-ray targets
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Electronics / RF-Microwave, Wear Parts / Tooling, Other
- Metal / Alloy Types: Rhenium / Rhenium Alloy
- Shape / Form: Powder
-
Supplier: Micro-Epsilon Group
Description: The high-precision surfaceCONTROL 3D snapshot sensor is ideal for automated inline inspection of geometries, shapes and surfaces on diffuse reflective surfaces such as metal, plastic or ceramic.
- Factory / Production Use: Yes
- Industrial Applications: Aerospace / Defense, Automotive, Displays / FPD, Electronics, Mechanical Parts (Bearings, Shafting), Medical, MEMS, Precision Machining / Grinding, Semiconductor Manufacturing
- Measurement Capability: Defects / ADC, Flatness, Step Height, Warp / Bow
- Mounting / Loading: Other
-
Supplier: Micro-Epsilon Group
Description: The high-precision surfaceCONTROL 3D snapshot sensor is ideal for automated inline inspection of geometries, shapes and surfaces on diffuse reflective surfaces such as metal, plastic or ceramic.
- Factory / Production Use: Yes
- Industrial Applications: Aerospace / Defense, Automotive, Displays / FPD, Electronics, Mechanical Parts (Bearings, Shafting), Medical, MEMS, Precision Machining / Grinding, Semiconductor Manufacturing
- Measurement Capability: Defects / ADC, Flatness, Step Height, Warp / Bow
- Mounting / Loading: Other
-
Supplier: Micro-Epsilon Group
Description: The high-precision surfaceCONTROL 3D snapshot sensor is ideal for automated inline inspection of geometries, shapes and surfaces on diffuse reflective surfaces such as metal, plastic or ceramic.
- Factory / Production Use: Yes
- Industrial Applications: Aerospace / Defense, Automotive, Displays / FPD, Electronics, Mechanical Parts (Bearings, Shafting), Medical, MEMS, Precision Machining / Grinding, Semiconductor Manufacturing
- Measurement Capability: Defects / ADC, Flatness, Step Height, Warp / Bow
- Mounting / Loading: Other
-
Supplier: DCM Tech Inc.
Description: , ceramic, and crystalline materials. The 12" rotary table can be configured to accommodate a variety of vacuum, hydraulic, or magnetic production work holding systems. Mechanical design features include servo-driven precision ball screw feed, enclosed dovetail ways, cast iron machine
- Automation: Automatic / Indexing, PLC, Other
- Current: 30 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: DCM Tech Inc.
Description: Applications: Sharpen Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP
- Automation: Automatic / Indexing, PLC, Other
- Current: 60 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Weldon Solutions
Description: factory automation. The fully enclosed grinder is available with either a straight or 30° angular wheelhead. The grinder is equipped with a combination live/dead spindle workhead for versatility. Highly rigid hydrodynamic wheel spindle bearings assure superior accuracy and smooth surface
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator, Air / Pneumatic
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Building and Construction, MRO / Resurfacing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Ceramics / Glass
-
Supplier: Weldon Solutions
Description: Single or Dual Spindle ID Grinding The Phoenix ID Grinder is Weldon's new compact ID Grinder. The Phoenix can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation using a FANUC CNC control. The Dual Spindle option offers the
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator, Air / Pneumatic
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Building and Construction, MRO / Resurfacing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Ceramics / Glass
-
Supplier: Weldon Solutions
Description: Ultimate Versatility The 1632 Gold and 1612 Gold are the ultimate in CNC cylindrical grinders with OD/ID and non-round capabilities. These machines can automatically grind diameters, tapers, chamfers, radii, shoulders, and contours in one set-up and one continuous operation. The Gold grinders
- Automation: Automatic / Indexing, CNC
- Driver Technology: Electric Motor / Vibrator, Air / Pneumatic
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Building and Construction, MRO / Resurfacing, Tool and Die (e.g., Punches)
- Materials Abraded: Metals / Metalworking, Wood / Woodworking, Ceramics / Glass
-
Supplier: DCM Tech Inc.
Description: An exceptional machine from our line of rotary surface grinders. The IG280SD is designed with glass, ceramic, carbide and crystal fabrication in mind. It can be used in any low, mid or high volume applications. The programmable control saves grind parameters by part number for repeatable
- Automation: Automatic / Indexing, PLC, Other
- Current: 80 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Ophthalmic / Optical, Rolls, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: PSI Repair Services, Inc.
Description: brings our actual tolerances to an ABEC-9 level, and we further enhance performance through the use of lighter weight, ultra-precision ceramic bearings where appropriate. We repair quill areas, precision balance rotating parts to ISO spec. GO. 4. and reassemble the spindle. Each
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Location: North America, United States Only, Midwest US Only
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
-
Supplier: DCM Tech Inc.
Description: The Model IG 080 M has all the benefits of a BIG rotary surface grinder but in a smaller economic footprint. The 18" table and 10hp spindle provide strong straight forward grinding performance for rough grinding as well as mid-tolerance work. Grinding Applications: Resurfacing Aircraft Brake Rotors
- Automation: Automatic / Indexing, PLC
- Current: 40 amps
- Driver Technology: Electric Motor / Vibrator
- Industry / Product Applications: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Cleaning / Surface Preparation, MRO / Resurfacing, Ophthalmic / Optical, Tool and Die (e.g., Punches), Wet Grinding / Finishing
-
Supplier: Lubrication Sciences International, Inc.
Description: high precision tolerance conditions; and a co-lubricant with oils and greases to extend life or service interval. Applications include fittings/connectors, valves, bearings, sliding surfaces, and turbine components. Meets AMS2530 with AS9100/NADCAP accredited facilities, ISO-10993
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Specialty / Other
- Cleaning / Parts Washing: Degreasing, Ultrasonic Cleaning
- Coating Process: Dry Lubricant Coating, Thin Film Coating, Other
- Finishing / Surface Treatment: Other
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: The Reference ZEISS XENOS is at home wherever maximum precision is demanded – in the measuring labs of research institutes, the aerospace industry and the optical industry. The high-end machine combines precision at the limits of what is technically feasible with a measuring
- x-axis Measuring Length: 900 inch
- y-axis Measuring Length: 1500 inch
- z-axis Measuring Length: 700 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
Find Suppliers by Category Top
Featured Products Top
-
Needle Bearings, Bushings and Special Assemblies for Aerospace & Industrial Applications Smith Bearing® is a registered trademark of Accurate Bushing Company. With over 50 years experience in designing and manufacturing precision (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Tribological Solutions for Aerospace you can Rely on In the aerospace industry every detail matters. Because even the smallest inefficiencies can compromise cost, ride quality and passenger safety. GGB's lightweight, maintenance (read more)
Browse Aerospace Bearings Datasheets for GGB -
There are a multitude of benefits to using hybrid bearings, and each application can be improved significantly with proper design and consideration to the operating environment. If you would like more information on hybrid bearings or full ceramic bearings, please contact Pacific International Bearing Sales Inc. (read more)
Browse Ceramic Bearings Datasheets for Pacific International Bearing, Inc. -
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear. (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Needle Bearings, Bushings and Special Assemblies for Aerospace & Industrial Applications Smith Bearing® is a registered trademark of Accurate Bushing Company. With over 50 years experience in designing and (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
-
Navigate the challenges of aerospace innovation In aerospace design, combatting wear of surfaces and unstable movement is a common challenge faced. Partner with GGB to navigate the challenges to uncompromised comfort (read more)
Browse Aerospace Bearings Datasheets for GGB -
Aerospace In the aerospace industry, safety, reliability, space and weight savings are challenges you constantly face. And so is passenger comfort. GGB surface solutions not only meet and exceed regulations and safety (read more)
Browse Aerospace Bearings Datasheets for GGB -
The application of fluid floating and sliding bearings, specifically ceramic sliding bearings, has emerged as a game-changer for high precision spindles. Traditional oil lubricated sliding bearings face challenges in maintaining thermal stability during high-speed rotation due to the viscostic (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
characteristics enable ceramic sliding bearings to thrive in environments with significant temperature variations. Applications: High precision spindles in machinery and manufacturing. Demanding environments requiring corrosion (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Hybrid Ball Bearings
NPB Bearings: * miniature & instrument * ball bearings * aerospace bearings * spherical plain * nu & nx bearings * thin section bearings * bearing tools * needle bearings. For most ball bearing applications, steel balls are sufficient. As applications become more complex and specialized
More Information Top
-
Ceramic Balls
• Ceramic aerospace bearings are used in airframes as well as gyroscopes (gyros), navigation systems, flow meters, avionic instruments, and other aerospace parts.
-
Journal of Spacecraft and Rockets > Performance of Diamond-Coated Silicon Nitride Bearings
…at lower temperatures,useful coatingson aerospacematerialsare available.5 Silicon nitride was selected for the base material of the bearing elements because of its high melting point, availabilityas precision bearings,and ongoingeffortsto qualifysiliconnitridehybrid(metal and ceramic) and all- ceramic bearings for aerospace applications.
-
Journal of Spacecraft and Rockets > Analytical Formulation for Thermal Protection of Active Cooling Nosetips
…at lower temperatures,useful coatingson aerospacematerialsare available.5 Silicon nitride was selected for the base material of the bearing elements because of its high melting point, availabilityas precision bearings,and ongoingeffortsto qualifysiliconnitridehybrid(metal and ceramic) and all- ceramic bearings for aerospace applications.
-
Businessline
The mUlti-million dollar partnership, which will design, develop, manufacture and market ceramic bearings for aerospace , defense, automotive and other applications, establishes the first ceramic bearing manufacturer in the U.S.
-
News & Update
The mUlti-million dollar partnership, which will design, develop, manufacture and market ceramic bearings for aerospace , defense, automotive and other applications, establishes the first ceramic bearing manufacturer in the U.S.
-
Ceramic materials and phosphors based on silicon nitride and sialon
…of wear resistant components for textile industry equipment (yarn thread guide: thread eyes, spindle bushes, rings, and plates); in the production of the parts of high temperature, high speed, wear resistant hybrid and all ceramic bearings ; in aerospace engineering for manufacturing the…
-
FLYWHEEL ENERGY STORAGE SYSTEMS WITH SUPERCONDUCTING BEARINGS FOR UTILITY APPLICATIONS
These ceramic bearings were lubricated with Aerospace Lubricant Tribolube-47.
-
Cerobear Celebrates 20 Years Supplying Advanced Bearings To Chemical Industry
Aachen, Germany /PRNewswire/ - Cerobear GmbH, the renowned manufacturer of high quality ceramic and hybrid bearings used in aerospace , motorsports and extreme industrial applications â recently achieved 20 years of advanced bearing production in the chemical sector.
-
Nondestructive Testing of Aeronautic Bearing Ceramic Balls by Resonant Ultrasound Spectroscopy
Although ceramic balls are used for bearings in the aerospace industries, defects in ceramic material could be dangerous, particularly if such defects are located close to the surface.
-
Theoretical and Experimental Investigation of Rayleigh
Waves on Spherical and Cylindrical Surfaces
Today, the ultrasonic resonant-sphere technique [5] is a tool of great interest for non-destructive inspection of ceramic balls used for high precision bearings in aerospace industry [6,7].