-
Supplier: Knowles Precision Devices
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Features: Electronics / Semiconductors
- Material Form: Bar Stock
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate
- Material Form: Ceramic / Inorganic, Film / Sheet, Plate / Board (e.g., Fiberboard)
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate
- Material Form: Ceramic / Inorganic, Film / Sheet, Plate / Board (e.g., Fiberboard)
-
-
Supplier: Lydall Performance Materials
Description: furnace environment. When used as a separator, 970-LH Paper prevents parts from sticking, and reduces contamination pick up from metal trays, or allows the use of lower cost graphite hearth plates. LyTherm® 970-LH Binderless Paper possesses excellent chemical stability and resists attack from
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Fabric Strength: 0.7937 to 1.28 lbs/in
- Felt / Nonwoven Product: Yes
-
Supplier: Lydall Performance Materials
Description: furnace environment. When used as a separator, 970-LH Paper prevents parts from sticking, and reduces contamination pick up from metal trays, or allows the use of lower cost graphite hearth plates. LyTherm® 970-LH Binderless Paper possesses excellent chemical stability and resists attack from
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Fabric Strength: 1.1 to 1.96 lbs/in
- Felt / Nonwoven Product: Yes
-
Supplier: Lydall Performance Materials
Description: furnace environment. When used as a separator, 970-LH Paper prevents parts from sticking, and reduces contamination pick up from metal trays, or allows the use of lower cost graphite hearth plates. LyTherm® 970-LH Binderless Paper possesses excellent chemical stability and resists attack from
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Fabric Strength: 0.4409 to 0.7937 lbs/in
- Felt / Nonwoven Product: Yes
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator
- Dielectric Constant: 5.67 to 6.03
- Dielectric Strength: 6.24E7
- Electrical Resistivity: 1.00E17
- Features: Electronics / Semiconductors, Electrical Power / HV
-
Description: Boron Nitride is a cutting-edge synthetic ceramic material that is available in both solid and powder form. Boron nitride is a genuinely exceptional material due to its unique features, which range from high heat capacity and excellent thermal conductivity to easy machinability, lubricity,
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox? and Super-Heat ceramics include compositions based on alumina,
- Dielectric Constant: 6.8
- Material Form: Film / Sheet, Plate / Board (e.g., Fiberboard), Rod Stock
-
Supplier: Advanced Technical Ceramics Company
Description: /metal composite is "co-fired" in a carefully controlled atmosphere. Post fire processing consists of additional printing, sawing, machining and brazing. Almost all packages are plated with Ni and Au for solder and wirebond applications. AdTech Ceramics offers both electroless and
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 13
- Material Form: Ceramic / Inorganic, Film / Sheet, Plate / Board (e.g., Fiberboard)
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate Tolerance: Thickness: + 1/32", - 0, Length/Width: + 1", - 12
- Material Form: Ceramic / Inorganic, Film / Sheet, Plate / Board (e.g., Fiberboard)
-
Supplier: Materion Corporation
Description: Materion Microelectronics and Services can provide thick film metallized BeO and alumina (Al2O3) substrates. The refractory metal paste MoMn is screen printed onto the substrate, fired, and then plated with Ni and Au. This classic metallization provides the highest levels
- Material Form: Bar Stock, Ceramic / Inorganic
-
Supplier: Aremco Products, Inc.
Description: Bonds plated metals to ceramic, heaters, ignitors, gasketing
- Dielectric Strength: 1.00E7
- Features: Electronics / Semiconductors
- Material Form: Adhesive, Composite, Gap Filling Sealant / Gasket, Powder / Grain
-
Description: Wintrustek is a leading ceramic materials supplier. Aluminum nitride and aluminum oxide ceramic substrates are available from us. Aluminum nitride (AlN) is a novel ceramic material with exceptional all-around properties. It has good thermal conductivity, good electrical
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Aluminum Nitride
-
Description: High thermal conductivity and excellent electrical insulation are the two main properties of Aluminum Nitride ceramic. AlN substrates are typically used in heat dissipation substrate, LED package, power module, wafer bonding, power resistor... UNIPRETEC's standard Aluminum Nitride
- Coeff. of Thermal Expansion (CTE): 2 to 7.5 µm/m-C
- Density: 3.3 to 3.7 g/cc
- Electrical Resistivity: 1.00E15 ohm-cm
- MOR / Flexural Strength: 55114 to 65267 psi
-
Description: Aluminum Nitride (AlN) is a suitable material to utilize when high thermal conductivity and electrical insulation are required, making it perfect for use in thermal management and electrical applications. Furthermore, AlN is a popular alternative to Beryllium Oxide (BeO) in the semiconductor
- Material Type: Aluminum Nitride
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Supplier: Epoxies Etc...
Description: These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and
- Dielectric Constant: 4
- Dielectric Strength: 1.65E7
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer)
-
Supplier: Epoxies Etc...
Description: These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and
- Dielectric Constant: 4
- Dielectric Strength: 1.65E7
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer)
-
Supplier: Epoxies Etc...
Description: These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and
- Dielectric Constant: 4
- Dielectric Strength: 1.65E7
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer)
-
Supplier: Epoxies Etc...
Description: These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and
- Dielectric Constant: 4
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer)
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-1200 is a high strength composite designed for use as thermo-mechanical and electrical insulation in applications with temperatures as high as 1300°C(2372°F). RS-1200 is a combination of strong reinforcing fibers tightly bound in an alumina ceramic
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 9.00E-6 µm/m-C
- Compressive / Crushing Strength: 8000 psi
- Density: 2.16 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far
- Applications: Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 8.00E-6 µm/m-C
- Compressive / Crushing Strength: 8000 to 13000 psi
- Diameter: 24 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 7.00E-6 µm/m-C
- Compressive / Crushing Strength: 4350 psi
- Density: 2.1 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Applications: Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Other
- Coeff. of Thermal Expansion (CTE): 7.00E-6 µm/m-C
- Compressive / Crushing Strength: 2600 psi
- Density: 2.1 g/cc
-
Supplier: OptiSpac, Inc.
Description: The package is made of ceramic cavity internal brazing metal hot sink, external no wire packaging structure, synchronous matching with high reliable germanium window or sapphire window cover plate. Cover plate sealing can be selected as soft and hard brazing or glass melting
- Materials: Ceramic
-
Supplier: BNZ Materials, Inc.
Description: Strong, machinable, non-asbestos inorganic board insulations
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
- Compressive / Crushing Strength: 250 psi
- Density: 1.04 g/cc
- Diameter: 96 inch
-
Supplier: BNZ Materials, Inc.
Description: Corrosion resistance, high density durability, electrical insulation
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
- Density: 1.6 g/cc
- Diameter: 96 inch
- Dielectric Strength: 35 V/m
-
Supplier: BNZ Materials, Inc.
Description: High density millboard insulation, excellent thermal conductivity
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
- Density: 1.1 g/cc
- Diameter: 39.37 inch
- Dielectric Strength: 2.4 V/m
-
Description: Alumina (Aluminum oxide) is extremely hard and has a very high melting point. Alumina ceramic is the most common and traditional technical material. High purity alumina has excellent electrical insulation properties, as well as high chemical resistance and low thermal expansion. They
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox? and Super-Heat ceramics include compositions based on alumina,
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Hollow Stock / Shape: Yes
- Max Use / Curie Temperature: 2204 C
- Shape / Form: Plate / Board (e.g., Fiberboard), Rod Stock
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ? Ceramic heating element is the best substitute for metal heating plate. ? It is another new generation after alloy heating wire and PTC heating element
- Material Type: Alumina / Aluminum Oxide
-
Supplier: OptiSpac, Inc.
Description: The package design usually uses metal ring frame embedded ceramic feed through components, brazed vacuum catheter, metal heat dissipation bottom plate structure, supporting germanium window or sapphire window cover plate. Package products meet the requirements of air tightness
- Materials: Copper, Tungsten
-
Supplier: Benchmark Thermal Corp.
Description: Enclosure Heaters Enclosure Heaters are made of etched foil heating circuits laminated between thin layers of fiberglass-reinforce d, high temperature insulation, silicone rubber, and may be attached to an aluminum mounting plate by factory vulcanization or with PSA (Pressure
- AC Voltage Required: 115 to 230 volts
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Maximum Operating Temperature: -40 to 350 F
-
Supplier: BRIM Electronics, Inc.
Description: conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and
- Approvals: Other
- Nominal Outer Diameter: 0.0860 to 0.1040 inch
- North American (AWG): 18 to 22 AWG
- Operating Temperature: 1093 C
-
Supplier: BRIM Electronics, Inc.
Description: conductor. Type 3: 2000°F High Temperature Rating -- Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F to 2000°F intermittently. Conductor insulation: special formulated ceramic braid over a stranded Nickel-plated copper conductor and
- Approvals: Other
- Nominal Outer Diameter: 0.0630 to 0.0810 inch
- North American (AWG): 18 to 22 AWG
- Operating Temperature: 1093 C
-
Supplier: Allied Electronics, Inc.
Description: 250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request.
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- North American (AWG): 14 AWG
- Rated Voltage: 600 volts
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: 250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request.
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- North American (AWG): 18 AWG
- Rated Voltage: 600 volts
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: 250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request.
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- North American (AWG): 12 AWG
- Rated Voltage: 600 volts
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: 250°C Operating Temperature, 600 V, Tan Jacket, High Temperature Type TGGT Lead Wire Flexible, stranded, 10% nickel-plated copper conductor. Teflon® (TFE) tape wrapped, ceramic tape insulation. Teflon impregnated glass braid jacket (tan), optional colors available on request.
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, Other
- North American (AWG): 16 AWG
- Rated Voltage: 600 volts
- Wire Conductor: Copper and Copper Alloys
-
Supplier: PI (Physik Instrumente) L.P.
Description: Pa Piezo linear actuator with PICMA® multilayer technology Operating voltage -20 to 100 V. Ceramic insulation, polymer free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Flexible thanks to numerous designs. Versions with rectangular
- Actuator Configuration: Disk, Ring
- Blocked Force: 400 to 6000 N
- Capacitance: 110 to 2400 nF
- Diameter or Height: 5 to 16 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: to 100 V. Ceramic insulation, polymer-free. Humidity resistance. UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Large choice of designs. Versions with rectangular or annular cross-section Available Options PTFE-insulated wire leads. Various
- Blocked Force: 120 to 2000 N
- Capacitance: 25 to 1100 nF
- Diameter or Height: 2 to 10 mm
- Electrical Connectors: Other
-
Supplier: Infineon Technologies AG
Description: Density Direct Cooled PinFin Base Plate High Performance Si3N4 Ceramic Guiding elements for PCB and cooler assembly Integrated NTC temperature sensor PressFIT Contact Technology RoHS compliant UL 94 V0 module frame
- Package Type: Other
- Packing Method: Tray, Other
-
Supplier: Infineon Technologies AG
Description: Plate High Performance Si3N4 Ceramic Guiding elements for PCB and cooler assembly Integrated NTC temperature sensor PressFIT Contact Technology RoHS compliant UL 94 V0 module frame Benefits Compact Design
- Package Type: Other
- Packing Method: Tray, Other
-
Supplier: Oren Elliott Products, Inc.
Description: The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless
- AC Rated Voltage (WVAC): 1000 to 3700 volts
- Applications: RF / Microwave Capacitors
- Capacitance Range: 1.00E-5 to 0.0020 microF
- Capacitance Type: Variable
-
Supplier: RS Components, Ltd.
Description: Lamp holder for low voltage halogen lamps, rated at 10A, 50V. The lamp holder should be fixed prior to use. Rear cable entry connection. Wires: Cu, tin-plated, 0.75 square mm, with ferrule. Insulation: silicone (max 180°C). Free cable length: 140 mm. Screw fixing. Ceramic / PPS
- Lamp Base: Other Base Type
-
Supplier: PI (Physik Instrumente) L.P.
Description: Low operating voltage -20 to 100 V. Ceramic insulation. High reliability and long lifetime Possible modifications Different heights, easy to mount on customer request. Variety of shapes. Precision-ground end plates for reduced tolerances Spherical end pieces Fields of
- Blocked Force: 7500 N
- Capacitance: 13000 to 68000 nF
- Diameter or Height: 16 mm
- Length: 16 to 77 mm
-
Supplier: RS Components, Ltd.
Description: The MPC Series metal plate resistor element is built in special alloy of Ni/Cr/Fe/Cu which creates an uniform distribution of temperature over the resistive element. The metal band element is housed in and hermetically closed ceramic case. Safety design of nonflammability and
- Power Rating: 5 watts
- Resistance Range: 0.0100 ohms
- Technology / Construction: Metal Alloy
- Temperature Coefficient (TCR): 350 ±ppm/°C
-
Supplier: RS Components, Ltd.
Description: The MPC Series metal plate resistor element is built in special alloy of Ni/Cr/Fe/Cu which creates an uniform distribution of temperature over the resistive element. The metal band element is housed in and hermetically closed ceramic case. Safety design of nonflammability and
- Power Rating: 2 watts
- Resistance Range: 0.0100 ohms
- Technology / Construction: Metal Alloy
- Temperature Coefficient (TCR): 350 ±ppm/°C
-
Supplier: RS Components, Ltd.
Description: The MPC Series metal plate resistor element is built in special alloy of Ni/Cr/Fe/Cu which creates an uniform distribution of temperature over the resistive element. The metal band element is housed in and hermetically closed ceramic case. Safety design of nonflammability and
- Power Rating: 5 watts
- Resistance Range: 0.1200 ohms
- Technology / Construction: Metal Alloy
- Temperature Coefficient (TCR): 350 ±ppm/°C
Find Suppliers by Category Top
Featured Products Top
-
radiation) that are around the same size. An example of this system is a metal plate painted in a dark color, which maximizes the absorption of sunlight. To collect this energy, the plate is cooled with a fluid that runs inside pipes which are attached to the plate. Insulation materials are (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
. Type 3: 2000°F High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire for operations between 1500°F and 2000°F intermittently. Conductor insulation: a double, specially formulated, ceramic braid over a Nickel plated copper conductor and a pure Nickel braided shield overall. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
the ultraviolet light that produces a harmful color center to the laser crystal. The highly reflective, UV-absorbing ceramic glaze can obviously improve the shortcomings of ordinary ceramic condenser cavities. It has the characteristics of strong laser radiation resistance, high insulation (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
intermittently. Conductor insulation: a double, specially formulated, ceramic braid over a Nickel plated copper conductor and a pure Nickel braided shield overall. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Custom Litz Wire Options We have extensive experience with Litz wire manufactured from custom materials and insulations We offer a wide variety of custom Litz wire options. For example, we (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
crucible MOCVD heater Polycrystalline synthetic boat PBN infrared window Satellite communication microwave tube PBN coated carrier plate High temperature, high vacuum equipment insulation plate (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Molybdenum exhibits excellent resistance to corrosion from an inert gas, molten metals, and glasses as well as oxide ceramics even at very high temperatures. Knowing the best machining conditions of Molybdenum from years of experience, Top Seiko can machine Molybdenum with full automation that will cut (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
Conduct Research Top
-
AMB AlN Ceramic Substrate
Aluminum nitride (AlN) ceramics as a high thermal conductivity, thermal expansion coefficient close to silicon semiconductor material, has good insulation and mechanical properties, aluminum nitride copper clad plate has very high thermal conductivity in thermal characteristics, heat dissipation