-
Signal Converters - 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter -- AD7740YRMZ-REELSupplier: Analog Devices, Inc.
Description: Product Details The AD7740 is a low-cost, ultrasmall synchronous Voltage-to-Frequency Converter (VFC). It works from a single 3.0 V to 3.6 V or 4.75 V to 5.25 V supply consuming 0.9 mA. The AD7740 is available in an 8-lead SOT-23 and also in an 8-lead MSOP package. Small
- Signal Converter Type: Voltage-to-Frequency Converter
-
Supplier: RS Components, Ltd.
Description: CMOS Voltage-Frequency Converter,14PDIP - Data Converters - Voltage-to-Frequency & Frequency-to-Voltage Converters
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: RS Components, Ltd.
Description: CMOS Voltage-Frequency Converter,14PDIP - Data Converters - Voltage-to-Frequency & Frequency-to-Voltage Converters Delivery on production packaging - Tube. This product is non-returnable.
- Form Factor: Printed Circuit Board (PCB)
-
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 12 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Renesas Electronics Corporation
Description: The ICL7660S and ICL7660A Super Voltage Converters are monolithic CMOS voltage conversion ICs that guarantee significant performance advantages over other similar devices. They are direct replacements for the industry standard ICL7660 offering an extended operating supply
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 12 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7660 and ICL7660A are monolithic CMOS power supply circuits which offer unique performance advantages over previously available devices. The ICL7660 performs supply voltage conversions from positive to negative for an input range of +1.5V to +10.0V
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 10 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7660 and ICL7660A are monolithic CMOS power supply circuits which offer unique performance advantages over previously available devices. The ICL7660 performs supply voltage conversions from positive to negative for an input range of +1.5V to +10.0V
- IC Package Type: SOIC / SOP, Other
- Input Voltage (VIN): 1.5 to 10 volts
- Output Voltage (Volt): 1.5 to 22.8 volts
-
Supplier: Integrated Device Technology
Description: The 508 is the most cost effective way to generate a high quality, high frequency CMOS clock output from a PECL clock input. The 508 has separate VDD supplies for the PECL input buffer and the output buffer, allowing different voltages to be used. For example, the
- Device Type / Applications: Buffer
- IC Package Type: SOIC
- Pin Count: 8 #
- Supply Voltage: 3.3 V, 5 V
-
Supplier: Maxim Integrated
Description: The MAX660 monolithic, charge-pump voltage inverter converts a +1.5V to +5.5V input to a corresponding-1.5V to -5.5V output. Using only two low-costcapacitors, the charge pump's 100mA output replaces switching regulators, eliminating inductors and their associated cost,
- IC Package Type: DIP / CDIP / PDIP, SOIC / SOP, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing
- IC Package Type: SSOP
- Input Voltage Range (Vpp): 2 volts
- Interface Type: Parallel
- Operating Temperature: -40 to 85 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC660 is a monolithic CMOS switched-capacitor voltage converter. It performs supply voltage conversion from positive to negative from an input range of 1.5V to 5.5V, resulting in complementary output voltages of –1.5V to
- IC Package Type: SOIC / SOP
- Operating Temperature: 0.0 to 70 C
- Output Current (IOUT): 0.1000 amps
- Regulated Output Voltage (Volt): -2 to 2 volts
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD7711 is a complete analog front end for low frequency measurement applications. The device accepts low level signals directly from a transducer and outputs a serial digital word. It employs a sigma-delta conversion technique to realize up to 24 bits of no
- Architecture: Sigma-Delta
- IC Package Type: SOIC, CDIP, PDIP
- Input Type: Single-Ended, Differential
- Interface Type: Serial
-
Supplier: ACCES I/O Products, Inc.
Description: software-selectable voltage ranges are available and the card can withstand ±30 VDC overload and transients of several hundred volts. The A/D converter is a successive-approxima tion type with solid-state input analog multiplexer and sample and hold amplifier. A/D conversion time is
- Analog Input Channels: 8 #
- Differential Channels: Yes
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
-
Supplier: Daburn Electronics & Cable
Description: Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz. INPUT Input Voltages 5 Vdc: 4.5 - 6 Vdc
- DC Input Current: 0.0100 to 2.47 amps
- DC Input Voltage: 5 to 48 volts
- DC Output Current: 3 amps
- DC Output Power: 10 watts
-
Supplier: Microchip Technology, Inc.
Description: The TC7662A is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +3V to +18V input to a corresponding –3V to –18V output using only two low-cost capacitors, eliminating inductors and their associated cost,
- Form Factor: Other
-
Supplier: Daburn Electronics & Cable
Description: With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features an on/off control and six-sided continuous metal shielding. INPUT
- DC Input Voltage: 12 to 48 volts
- DC Output Current: 2 to 6 amps
- DC Output Power: 30 watts
- DC Output Voltage: 1.5 to 15 volts
-
Supplier: Daburn Electronics & Cable
Description: Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output isolation of 1500 Vdc. INPUT Input Voltage: Voltage Range 12 Vdc: 9 - 18 Vdc
- DC Input Voltage: 12 to 48 volts
- DC Output Current: -0.8000 to 2 amps
- DC Output Power: 8 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: Daburn Electronics & Cable
Description: : < 250µs REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8 V min. or Open Off Control: 0.4 V max. or Short GENERAL Efficiency: 77 - 84% max
- DC Input Voltage: 12 to 48 volts
- DC Output Current: -1.8 to 10 amps
- DC Output Power: 40 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: Cirrus Logic, Inc.
Description: The CS5505/06/07/08 family of low power CMOS analog-to-digital (A/D) converters are ideal for measuring low-frequency signals representing physical, chemical, and biological processes. The CS5507/08 family members have single-channel differential analog and reference
- Architecture: Sigma-Delta
- IC Package Type: SOIC
- Resolution: 20 bits
-
Supplier: Infineon Technologies AG
Description: Off-line SMPS Current Mode Controller IC with integrated 650V CoolMOS™ and start-up cell in DIP-7 package. It has more robust design and can work to -40°C. The outstanding performance includes BiCMOS technology, active burst mode, built-in frequency jitter, soft gate driving
- Configuration / Function: Flyback Converter
- IC Package Type: Other
- Operating Temperature: -40 to 130 C
- Output Power: 15 watts
-
Supplier: Infineon Technologies AG
Description: ICE3RBR4765JG (ICE3RBRxx65JG series) is modified from ICE3BRxx65J in DSO-16/12 package. It has more robust design and can work to -40 °C. The outstanding performance includes BiCMOS technology, active burst mode, built-in frequency jitter, soft gate driving, propagation delay
- Configuration / Function: Flyback Converter
- IC Package Type: Other
- Operating Temperature: -40 to 130 C
- Output Power: 14 watts
-
Supplier: Richardson RFPD
Description: The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two radio frequency (RF)
- Conversion Gain: 29 dB
- Converter Type: Downconverter
- Form Factor: Other
- Input Frequency Range: 450 to 2700 MHz
-
Supplier: Infineon Technologies AG
Description: Off-line SMPS Current Mode Controller IC with integrated 650V CoolMOS™ and start-up cell in DIP-7 package. It has more robust design and can work to -40°C. The outstanding performance includes BiCMOS technology, active burst mode, built-in frequency jitter, soft gate driving
- Configuration / Function: Flyback Converter
- IC Package Type: Other
- Operating Temperature: -40 to 130 C
- Output Power: 25 watts
-
Supplier: Richardson RFPD
Description: The AD7656/AD7657/AD7658 contain six 16-/14-/12-bit, fast, low power, successive approximation ADCs all in the one package that is designed on the iCMOS process (industrial CMOS). iCMOS is a process combining high voltage silicon with submicron CMOS and
- IC Package Type: QFP
- Resolution: 14 bits
- Sample Rate: 250 kSamples/Sec
-
Supplier: Richardson RFPD
Description: The AD7656/AD7657/AD7658 contain six 16-/14-/12-bit, fast, low power, successive approximation ADCs all in the one package that is designed on the iCMOS? process (industrial CMOS). iCMOS is a process combining high voltage silicon with submicron CMOS and
- IC Package Type: QFP
- Resolution: 12 bits
- Sample Rate: 250 kSamples/Sec
-
Supplier: Richardson RFPD
Description: -scale voltage levels in successive channels and sampling single-channel inputs at frequencies up to and well beyond the Nyquist rate.Fabricated on an advanced CMOS process, the AD9226 is available in a 28-pin thin shrink small outline package (28 TSSOP) and in a 48-pin
- IC Package Type: QFP
- Resolution: 12 bits
- Sample Rate: 65000 kSamples/Sec
-
Supplier: Maxim Integrated
Description: The MAX1044 and ICL7660 are monolithic, CMOS switched-capacitor voltage converters that invert, double, divide, or multiply a positive input voltage. They are pin compatible with the industry-standard ICL7660 and LTC1044. Operation is guaranteed from 1.5V to 10V
- IC Package Type: DIP / CDIP / PDIP, SOIC / SOP, Other
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out
- IC Package Type: DIP / CDIP / PDIP, SOIC / SOP, Other
- Operating Temperature: -45 to 85 C
-
Supplier: Maxim Integrated
Description: The MAX5062/MAX5063/MAX5 064 high-frequency, 125V half-bridge, n-channel MOSFET drivers drive high-and low-side MOSFETs in high-voltage applications. These drivers are independently controlled and their 35ns typical propagation delay, from input to output, are matched to
- IC Package Type: Other
- Input Threshold: CMOS
- Operating Temperature: -40 to 125 C
- Supply Voltage: 8 to 12.6 volts
-
Supplier: Maxim Integrated
Description: The MAX618 CMOS, PWM, step-up DC-DC converter generates output voltages up to 28V and accepts inputs from +3V to +28V. An internal 2A, 0.3O switch eliminates the need for external power MOSFETs while supplying output currents up to 500mA or more. A PWM
- Configuration / Function: Step-up (Boost)
- IC Package Type: Other
- Input Voltage (VIN): 3 to 28 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: , over temperature, over-load, open loop and short opto-coupler), it also has the BiCMOS technology design, built-in soft start time, built-in and extendable blanking time, frequency jitter feature with built-in jitter period and external auto-restart enable, etc. The particular
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: The MIC4830 is a low noise 180VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: unique current and voltage drive qualities make the TC426/TC427/TC428 ideal power MOSFET drivers, line drivers, and DC-to-DC converter building blocks. Input logic signals may equal the power supply voltage. Input current is a low 1A, making direct interface to
- Transistor Type: MOSFET
-
Supplier: Littelfuse, Inc.
Description: both high di/dt capability and fast, low recovery turn-off, while maintaining a low on-state voltage drop. Ideally suited to applications including: induction power supplies, high frequency inverters/converters , UPS and pulse power. For additional technical details,
- IC Package Type: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
- VDRM: 1000 volts
- VRRM: 1000 volts
-
Supplier: ValueTronics International, Inc.
Description: analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: 150 MHz frequency bandwidth and a maximum of 8 full-range input channels 250 MS/s channel-by-channel A/D converters, providing a maximum
- Bandwidth: 150 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Anokiwave extends its 5G product line with the mmWave Frequency Up/Down Converter IC Family. The ICs cover the 24/26, 28, and 37/39 GHz bands with up/down conversion functionality and x4 LO multiplier all integrated into a single IC. The new ICs simplify active antenna layout by eliminating high (read more)
Browse Datasheets for Anokiwave -
AWMF-0218 a single channel intermediate frequency (IF) up/down converter IC The two ICs are designed to work together as a complete IF to mmWave solution and to enable a 3GPP compliant n260/n259 signal chain, with industry leading linear power, low DC power and noise (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
: AWMF-0236 a quad channel, dual polarization beamformer IC AWMF-0218 a single channel intermediate frequency (IF) up/down converter IC The two ICs are designed to work together (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
interfacing to between +1.8V and +5V logic. True 5V/3.3V/2.8V/1.8V CMOS drive output and TTL input. Configurable I/O pin output drive strength. Integrated power-on-reset circuit. Fully integrated AVCC supply filtering - no external filtering required (read more)
Browse RS-232, RS-422, and RS-485 Interfaces Datasheets for Acme Chip Technology Co., Limited -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-DC converter Diodes Inc.’s Schottky diode and power MOSFET Texas Instruments’ power switch and two-bit bidirectional voltage-level transistor (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
The smartphone market may be struggling this year due to ongoing geopolitical issues, inflation and the global economic downturn. However, most are forecasting that a return to growth will occur at the end of the year or in early 2024 (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
More Information Top
-
On-Chip Power Delivery and Management
A. Djemouai, M. Sawan, M. Slamani, High performance integrated CMOS frequency to voltage converter , in Proceedings of the International Conference on Microelectronics, pp. 63–66, Dec 1998 402.
-
An enhanced pulse width modulator with adaptive duty cycle and frequency control
and M. Slamani, “High Performance Integrated CMOS Frequency to Voltage Converter ,” Proceedings of the IEEE International Conference on Microelectronics, pp. 63-66 , December 1998.
-
Clock duty cycle adjuster circuit for switched capacitor circuits
Symp.on VLSI Circuits, Honolulu, Hawaii,USA, June 1996, pp. 142-143 DJEMOUAI,A,, et al.: ‘High performance integrated CMOS frequency to voltage converter ’.
-
Low power Schmitt trigger circuit
Symp.on VLSI Circuits, Honolulu, Hawaii,USA, June 1996, pp. 142-143 DJEMOUAI,A,, et al.: ‘High performance integrated CMOS frequency to voltage converter ’.
-
A 200 MHz frequency-locked loop based on new frequency-to-voltage converters approach
In this paper, we propose a high frequency, fully integrated frequency-locked loop (FLL) design based on a new architecture of a CMOS frequency - to - voltage converter .
-
Advanced Electrical and Electronics Engineering
Djemouai, A., Sawan, M., Slamani, M.: High performance integrated CMOS frequen- cy - to - voltage converter .
-
A new controlled gain phase-locked loop technique
High Performance Integrated CMOS Frequency - to - Voltage Converter ”.
-
New circuit techniques based on a high performance frequency-to-voltage converter
In the present paper, we presented a new design of a CMOS frequency - to - voltage converter .
-
Information Technology Applications in Industry
[3] Abdelouahab Djemouai, Mohamad A.Sawan et al, New Frequency-Locked Loop Based on CMOS Frequency - to - Voltage Converter : Design and Implementation, IEEE Transac-tions on Circuits and System-Ⅱ:Analog and Digital Signal Processing, Vol.48, No.5,May,2001:441…
-
A single capacitor loop filter phase-locked loop with frequency voltage converter
New frequency-locked loop based on CMOS frequency - to - voltage converter : Design and implementation.