-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Swaging, Telescopic Tube, Welding / Brazing
- Bending Capabilities: CNC Bending, Coiling, Hydroforming, Mandrel / Rotary-draw, Ram, Roll, Heat Bending, Thin Wall Bending
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Building /
-
Supplier: Comco USA
Description: High Production Rate 3/8? CNC Copper Tube and Pipe Bender! Designed for high volume production of HVAC connector tubes and other applications, the KB-5 is the ultimate CNC copper tube bender when productivity is critical to your bottom
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: which allows us the rare ability to bend tubes without excessive distortion, wrinkling or fracturing. A tube can be bent in multiple directions and angles. Our skilled craftsmen work with state-of-the-art CNC machinery, yielding uniformly smooth bends and meeting even the
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Slotting & Notching, Swaging, Welding / Brazing, Other
- Bending Capabilities: CNC Bending, Coiling
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: General Purpose, Aerospace, Medical / Pharmaceutical, Other
-
-
Supplier: Comco USA
Description: copper tube bending applications, automotive steel tubing and furniture components. Because of the fast cycle time, the KB-25 Series gives you production rates well over 1000 tubes per hour, giving you the competitive edge in larger tube sizes without sacrificing
-
Supplier: Comco USA
Description: The Ultimate Tube and Pipe Bender for All Your Small Tube Diameter Projects! The Comco KB-10 Series performs exceptionally well as a copper and aluminum CNC tube bender for HVAC products. Not only does it do well for the HVAC industry, many automotive
-
Supplier: Comco USA
Description: The Most Multipurpose CNC Pipe Bender on the Market Today! Like all Comco tube bending machines, the KB-15 Series has a leg up on its competition as a mandrel bender. Because of its versatility and rigidity, THK Rails, SMC cylinders, and drop-away clamp assembly,
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for
- Additional Capabilities: Buffing / Polishing, End Forming, End Flattening, Slotting & Notching, Piercing & Punching, Swaging, Welding / Brazing, Other
- Bending Capabilities: CNC Bending, Mandrel / Rotary-draw, Roll
- Cross Section: Round, Square / Rectangular
- Industry Served: General Purpose, Aerospace, Automotive, Food Processing, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Building / Structural, Vacuum, Water, Other
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Slotting & Notching, Piercing & Punching, Swaging, Telescopic Tube, Welding / Brazing
- Bending Capabilities: CNC Bending, Coiling, Hypodermic Gage, Heat Bending, Thin Wall Bending
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, High Volume Production, Other
- Capabilities: Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
- Diameter Capacity: Less than 1", 1" - 3"
- Length Capacity: Less than 1", 1" - 3", 3" - 6", 6" - 48"
-
Supplier: Production Tube Cutting, Inc.
Description: cost-efficient bent tube to suit the needs of simple bends to demanding specifications. Size ranges from .040" to 2" OD with multiple radii can be bent, formed or fabricated. We provide comprehensive services for tube cutting, tube bending, tube forming, engineered
- Additional Capabilities: Cut to Length, End Forming, End Flattening, Machining, Slotting & Notching, Piercing & Punching, Swaging
- Bending Capabilities: CNC Bending, Mandrel / Rotary-draw, Ram, Thin Wall Bending
- Cross Section: Oval, Round, Square / Rectangular, Other
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry, Building / Structural
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing, Other
- Bending Capabilities: CNC Bending, Coiling, Hypodermic Gage, Thin Wall Bending, Other
- Cross Section: Round
- Industry Served: General Purpose, Aerospace, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water, Other
-
Supplier: Tubodyne Co., Inc.
Description: Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125� through 4�, solid bar up to 1� diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper,
- Additional Capabilities: Cut to Length, End Forming, End Flattening, Slotting & Notching, Piercing & Punching, Other
- Bending Capabilities: CNC Bending, Coiling, Mandrel / Rotary-draw, Ram, Roll, Thin Wall Bending, Other
- Cross Section: Oval, Round, Square / Rectangular, Other
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Building /
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: design & manufacturing engineering support, outstanding customer service, consistent product quality, and on-time delivery. We can expedite prototypes in 3-5 days and production quantities in two weeks are typical. Our custom sheet metal fabrication processes utilize state of the art CNC
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Piercing & Punching, Swaging, Telescopic Tube, Welding / Brazing
- Bending Capabilities: CNC Bending, Coiling, Hydroforming, Mandrel / Rotary-draw, Ram, Roll, Heat Bending, Sand Packing and Hot Slab Forming, Thin Wall Bending
- Cross Section: Oval, Round, Square / Rectangular
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Building / Structural, Vacuum, Water
-
Supplier: Tubodyne Co., Inc.
Description: Tubodyne has over 45 years of experience in precision tube bending and fabrication. With CNC tube bending and other types of bending, coiling, and metal working equipment, Tubodyne uses both traditional and innovative methods to meet your specifications and
- Capabilities: Cut to Length, End Forming, End Flattening, Machining, Slotting & Notching, Piercing & Punching, Other
- Industry Served: General Purpose, Aerospace, Automotive, Chemical (General), Chemical (Corrosive / Solvent), Compressed Air, Coolant, Cryogenic, Food Processing, High Temperature / Heating Fluids, HVAC, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Building /
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Carbon / Graphite, Copper / Copper Alloys, Iron (Ductile), Steel - Carbon & Alloy, Steel - Stainless, Other
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: World Class MetalFabrication Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flar ing
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Forming, End Flattening, Machining, Slotting & Notching, Swaging, Welding / Brazing, Other
- Industry Served: General Purpose, Aerospace, Medical / Pharmaceutical, Other
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Copper / Copper Alloys, Steel - Stainless, Titanium
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also
- Location: North America, United States Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Swiss Machining, Broaching, Centerless Grinding, Surface Grinding, Laser Machining, Wire EDM, Other
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium, Other
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Other
-
Supplier: Pinto Products, Inc.
Description: Milling Drilling & Tapping Pocket Milling Bolt Hole Patterns Tube Bending Fixtures and Jigs Let Pinto Products Inc. help you find a solution to you manufacturing needs. Call 269-383-0015 for assistance.
- Location: North America, United States Only, Midwest US Only
- Machining Capabilities: Drilling, Milling, Turning, Screw Machining, Deep Hole Drilling, Surface Grinding
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Watch>>>YLM CNC150-S1 bending 5" round tube 90 deg. with a 5" CLR. (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Machine expanded to include the sale of metal fabrication equipment from quality manufacturers, primarily in roll and rotary tube bending. The sales and service of bending machines and tooling are the focal point of our current operation. Utilizing skills and knowledge obtained from previous (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
- Ying Lin Machine Industrial Company J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
YLM - Ying Lin Machine Industrial Company J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Watch>>>Copper Refrigeration Tube Bending, YLM CNC38MS-ROSM-5A Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Watch>>>YLM CNC90 Bending Rectangle Tube (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
Electric Tube Bender The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc.
More Information Top
-
:: New Materials Zone ::
Whilst Addison-McKee already had experience of creating a two/three stack elbow bending machine for copper , in order to meet the needs, a completely new, highly specialised CNC bending machine was created. .... Designated as the EB28HS4, the new model was an electrically powered, hydraulically operated tube bender capable of accepting tubing of up to 28mm maximum diameter, working at high speed, and operating to bend four components at a time.
-
hairpin tube bender,China hairpin tube bender Manufacturers, Suppliers - ECOL
Standard features --bend-arm (C-axis) by servo ... preview and collision prevention CE mark CNC 3 axes eletric tube bender . .... Copper Tube Bender Refrigeration tool .
-
Fabrication of the helical field coil components for the advanced toroidal facility
Each copper part was then mounted on a CNC horizontal boring mill by using special fixturing developed specifically for this project. .... The final contour, cooling tube groove, end tab contour, lifting eye holes, aad throughbolt holes with counter .... The copper cooling tubes were then hand-worked using tube benders and fit into the cooling groove…
-
Success Stories: Job Shop - The Process Starts from Coil
Cut to length pre-endformed parts are loaded to the Dynamo-E five-axis tube bender , which is capable of bending tube up to 25 mm OD and is equipped with a CARM7 tube loading system. .... The fully CNC programmable all-electric BLM Tube- Form ELE's modular design provides for up to six .... Copper anche stainless steel .
-
tube/pipe storage rack
It will be mostly holding 1/2" to 1" pvc and 3/8" to 2" copper tubing for A/C plumbing. .... M-Tech NE5 Tube bender with. .... custom CNC machined 3/4" think main arms .
-
Success Stories: Aerospace - The Best Practice in Aerospace is 'All-Electric'
○ Copper . .... BLM all-electric tube bender powers Freeman & Proctor’s drive to ‘world best practice’. .... CNC lathes and machining centres produce components that are welded or brazed to precision cut and bent…
-
CR4 - Thread: Bending Copper Tubing
A pipe bender is usually three rollers. .... Re: Bending Copper Tubing . .... That would have to be cnc controlled.
-
Berg Steel Pipe: Multiple-Wire Welding Creates High Productivity and Quality
The 40 foot long sheet is formed into a tube by Berg's Tri-Roll Bender . .... This new, CNC -controlled tack welder has hydraulic cylinders, which automatically reposition themselves when the pipe diameter .... Intermittent tack welds require the use of a backing flux or a copper backing bar during subsequent…
-
Manufacturing Engineering Handbook > TUBE BENDING
Complete interlock tooling originally developed for CNC benders has also proven advantageous for conventional machines. .... should have a groove diameter slightly larger than the O.D. of the tube to be bent. .... with a high polish hard chrome surface are used with nonferrous materials such as aluminum, copper , etc.
-
Success Stories: Automotive - Each Project Has Its Own "Cell"
○ Copper . .... The production philosophy at Caparo Tube Components Ltd, UK is based on dedicated automatic cells supplied by … comprises of a BLM E-TURN 40 all-electric left- and right-hand CNC tube bending machine … connection) on the first AST100 and then bent to shape on the E-TURN 40 tube bender .