Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: ISO 15510:2010 lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and GB (Chinese) standards. They apply to all wrought product forms,
-
Supplier: SAE International
Description: The chemical composition of standard types of wrought stainless steels are listed in ASTM Specification A240. The UNS 20000 series designates nickel-chromium manganese, corrosion resistant types that are nonhardenable by thermal treatment. The UNS 30000 series are
-
Supplier: CSA Group
Description: ISO 15510:2014 lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS, and GB (Chinese) standards. They apply to all wrought product forms
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This document, as referenced in the applicable product specifications in procurement documents, contains: a A catalog of the standard carbon steels, alloy steels (including H-steels), and stainless and heat-resisting steels that are designated by chemical
-
Supplier: SAE International
Description: This standard, as referenced in the applicable product specifications in procurement documents, contains: (a) A catalog of the standard carbon steels, alloy steels (including H-steels), and stainless and heat-resisting steels that are designated by chemical
-
Supplier: ASTM International
Description: 1.1 This guide provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended grade composition limits be suitable for adoption by other
-
Supplier: ASTM International
Description: 1.1 This document provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended grade composition limits be suitable for adoption by
-
Supplier: ASTM International
Description: 1.1 This guide provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended grade composition limits be suitable for adoption by other
-
Supplier: ASTM International
Description: 1.1 This guide provides a guide to ASTM Subcommittees A01.06, A01.10, A01.17, A01.22, and A01.28 for specifying chemical composition limits of wrought stainless steels. It is intended that these recommended grade composition limits be suitable for adoption by other
-
Supplier: Trinity Brand Industries
Description: Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications.
- Overall Thickness: 0.0250 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Trinity Brand Industries
Description: Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications.
- Coil Stock: Yes
- Overall Thickness: 0.0080 inch
- Shape / Form: Other
-
Supplier: Trinity Brand Industries
Description: Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications.
- Overall Thickness: 0.0120 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Trinity Brand Industries
Description: Stainless - 301/302/304 Full Hard Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications.
- Coil Stock: Yes
- Overall Thickness: 1.00E-3 inch
- Shape / Form: Other
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description Used to weld Type 330 base metal for heat and creep resisting applications. High resistance to heat and scale. Applications Single
- Alloy Type: Steel - Stainless
- Diameter / Thickness: 0.1875 inch
-
Supplier: Universal Wire Works Inc.
Description: Universal 410 is a ferritic stainless steel alloy, primarily used as filler metal for gas metal arc and gas tungsten arc welding of steels of similar composition. Deposits are resistanct to corrosion and moderate heat.
- AISI Grade: 410
- Applications: Aerospace / Aircraft (AQ), Other
- Elongation: 30 %
- Shape / Form: Wire / Shaped Wire
-
Supplier: AMPP Resources
Description: Duplex stainless steels (DSSs) were first invented in the early part of the 20th century, but it was not until the 1970s and 80s, with the introduction of argon oxygen decarburization (AOD) melting and the recognition of the benefits of nitrogen additions,
-
Supplier: Watts
Description: Series SS007 Stainless Steel Double Check Valve Assemblies provide protection to the potable water supply at non-health hazard cross-connections. Series SS007 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged
- Primary Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 1 inch
- Valve Type: Check Valves
-
Supplier: Linde Advanced Material Technologies
Description: Without the right coating material, even the highest-quality spray equipment can deliver low-quality coatings. That's why we engineer and manufacture a wide variety of TAFA® wires-from traditional metal and metal alloy to complex cored wire compositions-for all of your arc spray
- Shape / Form: Wire / Shaped Wire
-
Supplier: Watts
Description: check seats, hydraulically-operat ed relief valve, and stainless steel, vandal-resistant ball valve test cocks. Series SS009 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate
-
Supplier: American Welding Society (AWS)
Description: electrodes, A5.14/A5.14M for solid and stranded nickel-alloy electrodes, A5.22/A5.22M for cored stainless steel electrodes and A5.34/A5.34M for cored nickel-alloy electrodes. Flux-electrode joining classification is based on the mechanical properties and the composition
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy 316LF5-16 is an E316L-16 electrode where the composition has been balanced to give a weld deposit with a minimum ferrite content of 5 FN. It can be used to weld Type 304L stainless steel where the presence of molybdenum is not detrimental
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ASME, AWS, CWB, MIL-SPEC
- Elongation: 40 %
- Tensile Strength (UTS): 82671 psi
-
Supplier: Lincoln Electric Co. (The)
Description: higher silicon content to improve the bead appearance and increase welding ease Excellent contour of the weld minimizes the need for grinding Typical Applications Designed for joining stainless steel to mild or low alloy steel Welding Positions All Shielding Gas Mixed
- Alloy Type: Steel - Stainless
- Approvals / Conformance: ABS, ASME, AWS, CWB, ISO / EN
- Diameter / Thickness: 0.0300 to 0.1250 inch
- Elongation: 42 %
-
Supplier: Quiktron, Inc.
Description: , it is designed to mount in standard electrical boxes or mud rings. The thick stainless steel composition provides protection that is far superior to Plastic wall plates that are easily damaged from the constant wear and tear in commercial environments. Feed-through connectors
- Connector Type: RCA, Other
- Gender: Female / Jack
-
Supplier: Eco-Tec, Inc.
Description: The most widely used acid recycling systems in the world, the Eco-Tec Acid Purification Unit, APU®, eliminates bath dumping by removing metals as they dissolve into the stainless steel pickling acid. Since 30% – 70% of original acid is lost in bath dumping before being used, the
- Application: Liquid
-
Supplier: IHS ESDU
Description: ESDU 83023 provides more than 1750 plane strain fracture toughness values for 39 UK and US low alloy, nickel, maraging and stainless steels. The data are presented in tabular form, providing details of test temperature, crack orientation with respect to grain flow, proof stress,
-
Oil Sensors and Analyzers - Oil in Water Analysis of Produced or Flowback Water -- InfraCal 2 ATR-SPSupplier: AMETEK Spectro Scientific
Description: based on evaporation techniques and measuring the residual oil and grease. The analyzer is equipped with a built-in cubic zirconia horizontal attenuated total reflection (HATR) stainless steel sample stage. The InfraCal 2 ATR-SP is a direct replacement for the original InfraCal HATR-T2
-
Supplier: Armstrong International
Description: interchangeable capillaries mount in any position and disconnect by simply loosening the union nut. No stem packing, so there’s no leakage. Single composition seat for tight shutoff. The OB-30/31 comes in 1/2", 3/4" or 1" (15–25 mm) sizes and is available with a choice of five
- Media Description: Water, Steam
- Metals: Stainless Steel
- Pressure Rating: 250 psi
- Valve Size: 0.5000 to 1 inch
-
Supplier: Jaygo, Inc.
Description: At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the
- Connection: Bolt Flange
- Material of Construction: Stainless Steel
- Media Description: Powder / Solids, Other
- Pressure Rating: 145 psi
-
Supplier: Accuris
Description: CHEMICAL COMPOSITIONS OF SAE WROUGHT STAINLESS STEELS (STABILIZED TYPE)
-
Supplier: Synertech PM Inc.
Description: The leader in development and manufacturing of Powdered Metal Products via Hot Isostatic Pressing Synertech P/M, Inc. has the technical expertise in PM and HIP to research, develop and produse the highest quality products in a cost effective and timely manner. Synertech P
- Capabilities: Canning / HIP Tooling, Densification / Porosity Removal, Diffusion Bonding, Graded Compositions / Transition Joints, Laboratory / Developmental, Net / Near Net Shape Fabrication, Powder Consolidation, Powder Preparation / Blending, Production Processing, Specialty / Other
- Location: North America, United States Only, Southwest US Only
- Material Processed: Copper Alloys, Metals, Nickel / Cobalt Superalloys, Tool Steel / High Alloy Steel, Stainless Steel, Titanium Alloys, Specialty / Other
-
Supplier: Aztalan Engineering, Inc.
Description: Our solder and brazing operation has 3 bench solder/brazing stations and a carousel solder station. Jigs and fixtures are used to assist in the manufacturing of complex assemblies. Various types of materials and fluxes are used to join brass to brass, brass to stainless
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, Fixture Design / Fabrication, Low to Mid Volume Production, Machining, Testing and Inspection
- Industry Served: Medical Devices / Health Care, Tubing Assembly / System
- Location: North America, United States Only, Midwest US Only
- Materials: Copper / Copper Alloy, Nickel / Nickel Alloy, Steel - Stainless
-
Supplier: GENERON
Description: Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the
- Assembly / Element Type: Cartridge
- Housing Material: Steel - Stainless
- Industry Use: Biopharmaceutical, Electronics, Food and Beverage, Other
- Maximum Pressure: 350 psi
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: a stainless steel, type 202 or 302 inner component which is encompassed by a silicone rubber molding on all sides, and fits toggle switches 0.469” in diameter. The seal fits snuggly over toggle switches, sealing out hazards such as dirt, grease, air, salt water, acid, moisture and
- ANSI Metric Size: M 1.6, M 2.0, M 2.5, M 3, M 3.5, M 4, M 5, M 6, M 8, M 10, M 12, M 14, M 16, M 20, M 24, M 30
- ANSI Nominal Size: No. 0, No. 1, No. 2, No. 4, No. 6, No. 8, No. 10, No. 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Finish: Black Oxide, Zinc Plated, Other
- Metallic: Steel, Stainless Steel
-
Supplier: Metal Cutting Corporation
Description: diameters, compositions, shapes and surface finishes, as well as various tungsten, hard metals, carbide and ceramic performance engineered products and materials. We have provided precision metal components since 1967. Over the years we have continuously improved our products and processes.
- Additional Services: CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Prototype Services, Low Volume Production, High Volume Production
- Capabilities: Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Milling, Turning, Wire EDM
- Location: North America, United States Only, Northeast US Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
Find Suppliers by Category Top
Featured Products Top
-
forward question with a multifaceted answer. Stainless steel can be either magnetic or non-magnetic depending on its composition. The presence of magnetic elements and the crystalline structure of the stainless steel alloy are key factors that determine whether stainless steel is magnetic or non (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. DOWNLOAD OUR CATALOG Your Primary Source for Stainless Steel Products Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless steel can be tough to work with, but the finished product provides one of the finest appearances that make all the work worthwhile. It is widely understood that a finer grit in a sanding sequence removes the previous scratch pattern and improves the finish, but there is a lot to be (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
treatment and more. Impro also uses the latest technology in the stainless steel investment casting process. This is true in terms of tooling design and manufacturing, testing and more - all of which are performed with the highest quality equipment of the industry and are fully operated by a (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
The innovative Tank Designer tool revolutionizes the way process tanks are conceptualized, designed, and quoted, streamlining what was once a complex and time-consuming process. This state-of-the-art platform offers you unparalleled flexibility and control over the design of your tank, ensuring (read more)
Browse Engineering Design Services Datasheets for MXD Process -
, air condition, medicinal materials,automotive fittings,bearing, nursing bottle and so on. Speciality: A representative of Austenitic stainless steel.it is nonmagnetic,but magnetic after rolling, and the magnetism can be taken out, HRC≤26.It has good antirust and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Unleash the brilliance with our stainless steel polishing ball. This versatile tool enhances the luster of hardware, including copper, aluminum, and silver pieces. Beyond polishing, it excels at refining medicinal and chemical materials. Key Features: (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
This strong, corrosion-resistant stainless steel connector permits end-to-end joining of 12.7 mm rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two set screws for adjustment. (read more)
Browse Modular Framing Systems Datasheets for Lee Engineering, LLC -
Stainless steel is renowned for its incredible strength thanks to its unique composition of iron, chromium, and other alloys. This composition makes stainless steel up to five times stronger than regular steel. It has a higher tensile strength than carbon steel and high-performance plastics (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
popular material choice for many applications. #1 Strength Stainless steel is renowned for its incredible strength thanks to its unique composition of iron, chromium, and other alloys. This composition makes stainless steel up to five times stronger than regular steel (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Chemical Composition - Steels, Alloys and Stainless
Chemical Composition - Steels, Alloys and Stainless Chart
-
Stainless Steel Composition 101
Chemical Compositions and Major Characteristics chart
-
304 Stainless Steel: The Ultimate Guide
Among the numerous varieties of stainless steel, 304 grade stainless steel stands out for its versatility, resilience, and adaptability. In this comprehensive guide, we'll cover everything you need to know about this alloy, from its chemical composition and physical properties to its common product
-
What is Martensitic Stainless Steel and What Can It Do for Your Business?
Stainless steel is known for its corrosion resistance, heat resistance, high strength, cleanliness and more. There are five different types of stainless steel, the difference between them lies in the chemical composition of each. Martensitic steel is a type of stainless steel that is known for its
-
Solutions and penetration of stainless steels by various brazing filler metals
In the brazing of thin stainless steel parts in the order of .001" to .010" thick, the solution of base metal by molten filler metal and the penetration of filler metal into the base metal, may sometimes be so severe as to cause perforation or partial destruction of the part being brazed
-
LEXS: Analysis of Carbide Layers on Steel (.pdf)
to understand the distribution and composition of the carbide layer on stainless steel, high precision X-ray data collection for quantification is required.
-
PMI - Comparing Two Test Methods
is particularly used for high quality metals like stainless steel and high alloy metals.
-
Developing an Effective Passivation Process to Maintain
from stainless steel material because of its natural corrosion. resistance and relatively chemical inert surface. However, laser marking of stainless steel alters the surface composition. and degrades the natural passive layer resulting in a mark that is susceptible to corrosion. To restore
-
What to Expect at Interphex 2007
. ( In the spotlight at Hoffman will be its new stainless steel cable tray and flush- and ceiling-mount enclosures. The company provides complete lines of stainless steel wall-mount, free-standing, disconnect and operator-interface enclosures for pharmaceutical control systems. ( Horiba Instruments will feature
More Information Top
-
Development of Ferritic Stainless Steel Sheet for Weight Sensor Substrate
Thus, 15mass%Cr-4.5mass%Al was selected as the optimum composition stainless steel for a weight sensor substrate.
-
Incidence of Transcortical Tibial Fractures with Self‐Tapping and Non‐Self‐Tapping Screws in a Canine TPLO Model
The 2 screw types (STS, NSTS) were manufactured by different companies (Securos and Synthes, respectively); however, the STS of different compositions ( stainless steel and titanium) were manufac- tured by the same company (Securos).
-
ZIMR5502P065
Table 2 Chemical compositions stainless steels ,92 wt-% AISI 304 316 321 Tc 435uC 460uC 450uC Cr 18.45 19.23 18.78 Ni 10.54 11.26 11.04 Mo 0.00 2.67 0.00 of Ti 0.00 …
-
ZCP2009MST2115
… clear that the extent of such chemical interactions is influenced by a number of factors, which can in its turn be the processing parameters, like processing time and temperature, gas flow rate and composition, substrate composition ( stainless steel type) and condition (surface …
-
An Investigation of Intergranular Oxidation in Type 310 Stainless Steel
Despite the fact that the free energies are for pure materials, this is approximately the order in which other investigators6 - 7 have observed the ele- ments composing stainless steel to oxidize.
-
Nuclear Analysis of a Tokamak Experimental Power Reactor Conceptual Design
From the viewpoint of magnet protection, the outer shield can be replaced with the same ma- terial composition ( stainless steel -B4C) and di- mensions used for the inner shield.
-
Proceedings of the seventh international conference on high voltage electron microscopy
The various composition stainless steels were made up in 100 g batches by melting appropriate amounts of Fe, Cr and Ni in an R.F. vacuum furnace.