-
Supplier: CableOrganizer.com, Inc.
Description: Belkin Concealed Surge Protector What's special about this Belkin surge protector? 11 outlets (6 standard, 4 block space, 1 convenience) 4260 Joules 1 input, 2 outlet telephone splitter & surge protection Provides coaxial and ethernet surge
-
Supplier: Tripp Lite by Eaton
Description: housing with 18-in. concealable cord allow for ease of mobility and travel in briefcases "Protected" Diagnostic LED confirms outlet surge suppression status $25,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) Automatic shutoff permanently cuts power to
- Clamping Voltage: 400 volts
- Standards: Other
-
Supplier: TelephoneStuff.com
Description: Replacement test lead. Features: - Capacity: 0 to 480V AC/DC Case Size: 12 - Traces concealed wiring - Supports transmitter-to-recei ver distances up to 4000 feet (1220 m) - Accessories included: transmitter plug, (2) receptacle blades, extension leads, (2) 9V batteries, carrying case
- Device Type: Receptacle / Outlet
-
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this power and data center? Retractable power and data center opens and closes with one touch, so you can quickly and easily plug your laptop or other electronics Three power outlets and 4 voice/data jacks (jacks not included) to operate up to three
-
Supplier: RS Components, Ltd.
Description: Part of the Deta Screwless range, these Metal Socket Outlets come in either one or two Gang. These Screwless Sockets are elegantly styled and have a unique shape, with concealed screws. These Switched Sockets can be fully installed and tested before the addition of the screwless
- Current Rating: 13 amps
- Mounting Style: Flush Mounted
- Power: AC Power Connector
- Voltage Rating: 230 volts
-
Supplier: RS Components, Ltd.
Description: Part of the Deta Screwless range, these Metal Socket Outlets come in either one or two Gang. These Screwless Sockets are elegantly styled and have a unique shape, with concealed screws. These Switched Sockets can be fully installed and tested before the addition of the screwless
- Current Rating: 13 amps
- Mounting Style: Flush Mounted
- Power: AC Power Connector
- Voltage Rating: 230 volts
-
Supplier: RS Components, Ltd.
Description: Part of the Deta Screwless range, these Metal Socket Outlets come in either one or two Gang. These Screwless Sockets are elegantly styled and have a unique shape, with concealed screws. These Switched Sockets can be fully installed and tested before the addition of the screwless
- Current Rating: 13 amps
- Mounting Style: Flush Mounted
- Power: AC Power Connector
- Voltage Rating: 230 volts
-
Supplier: RS Components, Ltd.
Description: Part of the Deta Screwless range, these Metal Socket Outlets come in either one or two Gang. These Screwless Sockets are elegantly styled and have a unique shape, with concealed screws. These Switched Sockets can be fully installed and tested before the addition of the screwless
- Current Rating: 13 amps
- Mounting Style: Flush Mounted
- Power: AC Power Connector
- Voltage Rating: 230 volts
-
Supplier: Zurn Industries LLC
Description: Touchless faucet Z6950-XL-S-CWB-F-LL has concealed, downward-facing proximity sensor deters vandalism and improves performance. This automatic faucet is water-conserving & vandal-proof 0.5 gpm non-aerated spray outlet minimizes water use and maximizes savings. It comes with hardwired
- Applications: Commercial
-
Supplier: Zurn Industries LLC
Description: "Touchless commercial faucet Z6950-XL-S-F-LL is a water-conserving and has a vandal-proof 0.5 gpm non-aerated spray outlet minimizes water use and maximizes savings. This touch free faucet comes with a 10-year long-life battery which provides worry-free power for up to 10 years and the
- Applications: Commercial
-
Supplier: Advance Security Products
Description: conical is for installation. Some prefer flat and some prefer conical for different installations. All of these encased board cameras come with mounting bracket and a 12 volt DC regulated power supply in order to plug directly into your wall outlet. This extremely small camera can be
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Complete Hidden Video Surveillance Plug this normal looking Sony Clock Radio self contained dvr unit into any wall outlet to begin your video surveillance. Unit will automatically begin to record after SD card is inserted and power is connected. Recording can be started or stopped via
-
Supplier: Advance Security Products
Description: to record after SD card is inserted and power is connected. Recording can be started or stopped via the included IR remote control. Efficient motion activated recording. This recording device has a high quality color camera, DVR and SD card all built in and concealed inside this normal
- Camera Function: Video
-
Supplier: Advance Security Products
Description: included AC power supply or from any of our battery packs if you are requiring short term surveillance without a wall outlet nearby for power. The conical version requires the absolute smallest hole when installing behind drywall, paneling or ceiling tile. It will be virtually
- Camera Function: Video
Find Suppliers by Category Top
More Information Top
-
Patent Watch Market Brief -Display Technology - Issue 7 - 2014
There is a need for a control system for inductive power outlets, which is capable of locating a concealed power outlet , preventing power leakage from the power outlet, locating secondary coils close to the power outlet and regulating power transfer from the…
-
Residential, Commercial and Industrial Electrical Systems: Network and Installation, Volume 2 > Residential System Networks
For surface mounted wiring the power outlets and switches are surface mounted type and for concealed wiring the power outlets and switches are recessed in the wall.
-
Mains powered transmitters
UX-DS power socket transmitter - Indistinguishable from an ordinary electrical socket, miniature electronics are concealed within a functioning UK standard double switched power outlet .
-
MATLAB R2009, SIMULINK and STATEFLOW for Engineers, Researchers and Students
with f and g, the transfer functions that can be identical, respectively hidden layers and of output .
-
Mathematics Anxiety Learning Phenomenon
Consequently, learners seek outlets to exercise their power , such as controlling their behaviors to conceal their lack of understand in class, expressing overtly their negativity toward how the subject is taught, or changing course/instructor/school in order to find something that they are…
-
Powering a Ventricular Assist Device (VAD) With the Free-Range Resonant Electrical Energy Delivery (FREE-D) System
When considering the grand vision, this relay resonator configuration will allow several Tx resonators and the necessary power management circuitry to be installed in locations that have concealed access to electrical outlets (walls and floors), while freestanding relay resonators can be installed…
-
Mastering Kali Linux Wireless Pentesting
The Raspberry Pi will need to be powered and plugging it into a wall outlet may not be possible in the place where you choose to conceal it.
-
Granulator manual
Starting points are multiple: the identification with the hidden artist existence of the outsider, that epic and rhetorical force of the world reference of the symphony, that possibilities displayed by granulator the sound, "direction", the search of extreme mood positions and finally…
-
BPM Best of Practice
• The finding of the right core causes of the process power not answering in the initial situation by means of structured data and process analyses in the phase Analyze covers the actual and hidden weak spots like e.g. that not…