-
Supplier: Henkel Corporation - Industrial
Description: Copper-based anti-seize lubricant of the highest purity. It is formulated to have the lowest practical levels of halogens, sulfur and heavy metals. LOCTITE® LB N-1000 is a copper-colored/based anti-seize lubricant of the highest purity. It is formulated to have the lowest
- Chemistry / Constituents: Graphite
- Features: Specialty
- Type: Fluid / Oil
-
Supplier: DME Company
Description: High Temperature Anti-Seize & Lubricating Compounds Choose Copper or Nickel Base: Copper Rated To 2000°F. Nickel Rated To 2800°F. Eliminates Galling & Seizing. Suggested For: Nozzles, Screw Tips, Cylinder Bolts, Mold Clamps, Etc.
- Applications / Function: Electrical / Electronic
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray
-
Supplier: Henkel Corporation - Industrial
Description: Exclusive anti-seize aerosol lubricant paste with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8007 is an exclusive general purpose anti-seize lubricant paste with copper and graphite suspended in high quality grease. Typical
- Chemistry / Constituents: Graphite
- Type: Fluid / Oil
-
-
Supplier: Henkel Corporation - Industrial
Description: Nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical levels of halogens, sulfur and heavy metals, including copper. LOCTITE® LB N-5000 is a silver-colored, nickel-based anti-seize lubricant paste of highest purity. It has the lowest practical
- Chemistry / Constituents: Graphite
- Features: Specialty
- Type: Fluid / Oil
-
Supplier: Henkel Corporation - Industrial
Description: Graphite/calcium fluoride formulation, which is free from lead, copper, sulfur and their compounds. It contains no free metals. LOCTITE® LB 8070 is a black, graphite/calcium fluoride formulation, which is free from lead, copper, sulfur and their compounds. It contains no
- Chemistry / Constituents: Graphite
- Type: Fluid / Oil
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite paste anti-seize lubricant is compatible with brass, copper, iron and steel. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2000 F maximum
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite LB 8008 C5-A paste anti-seize lubricant is compatible with brass, copper, iron, plastic and steel. Main ingredient is comprised of copper. Can be used under the following
- Applications / Function: MIL-SPEC / Military
-
Supplier: Hernon Manufacturing, Inc.
Description: Copper Based Anti-Seize 367 is a low-friction, anti-seize lubricant manufactured from a combination of micro-size copper flakes and graphite dispersed in a water-resistant grease and fortified with antioxidants, plus rust and corrosion inhibitors. Copper Based
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The LPS Copper paste anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature
- Applications / Function: MIL-SPEC / Military
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The LPS Copper anti-seize lubricant is compatible with metal and steel. Main ingredient is comprised of copper. Is rated as Military Grade. Can be used under the following temperature ranges:
- Applications / Function: MIL-SPEC / Military
-
Supplier: Phelps Industrial Products
Description: Loctite® C5-A® Copper Based Anti-Seize, exclusive formula suspends copper and graphite in a high quality grease. Protects metal parts from rust, corrosion, galling, and seizing at temperatures to 1800°F (982°C). This product is not recommended for use in pure oxygen
- Operating / Use Temperature: 1800 F
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades,
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades,
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 12 oz Aerosol.
- Flash Point: 1.4 F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 oz Tube.
- Flash Point: -0.4000 F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 lb Can.
- Flash Point: 199 F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 7 g Tube.
-
Supplier: Invotec Solutions Ltd.
Description: Protects against fretting, seizing and corrosion. Enables easy assembly and dismantling of threaded fasteners even after exposure to high temperatures, providing anti-seize protection to 1100°C. Formulated with micro-ionised Copper and Anti-Oxidant additives
- Chemistry / Constituents: Specialty / Other
- Features: Aerosol / Spray
- Operating / Use Temperature: -22 to 2012 F
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/1) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Copper only.
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/7) cover anti-seize greases conforming to the requirements, but using the anti-seize ingredient Copper+Graphite+Alum inum only.
-
Supplier: Dupont Molykote
Description: High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high temperatures and corrosive
- Applications / Function: Automotive / Transportation, Marine
- Chemistry / Constituents: Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -22 to 1202 F
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
- Features: Aerosol / Spray
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: TFC Ltd.
Description: C5-A® Loctite® 8007 aerosol Loctite® 8008 brush top Loctite® 8065 stick Copper based Anti-Seize, for screws, nuts, pipes, heat exchangers etc. Typical applications: exhaust bolts, brake calliper bolts.
- Type: Fluid / Oil
-
Supplier: Dupont Molykote
Description: High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel
- Applications: Electrical / Electronic, Machine / Gears
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Features: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Aerosol / Spray
- Operating / Use Temperature: -22 to 2012 F
-
Supplier: Accuris
Description: PERFORMANCE SPECIFICATION ANTI-SEIZE THREAD COMPOUND, HIGH TEMPERATURE - COPPER ONLY
-
Supplier: RS Components, Ltd.
Description: Copper-based anti-seize compound for lubricating and preventing seizure between metal surfaces when applied before assembly. Ideal for freeing solder iron bits. Trade Name = Anti-Seize Package Size = 50 ml Lubricant Type = Copper Application = Releasing Parts
- Chemistry / Constituents: Specialty / Other
- Features: Specialty
-
Supplier: Lubrication Sciences International, Inc.
Description: wide temperature range (cryogenic to +538C), under ambient to hard vacuum conditions. Applied at near ambient temperatures, it is generally inert, unaffected by oils and solvents. It is widely applied as an anti-seize, anti-galling, anti-fretting or break-in compound; a
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Specialty / Other
- Cleaning / Parts Washing: Degreasing, Ultrasonic Cleaning
- Coating Process: Dry Lubricant Coating, Thin Film Coating, Other
- Finishing / Surface Treatment: Other
-
Description: to each other with stainless steel bolts and hex nuts or plate nuts. 12-point bolts are available for CF flanges from 2¾ to 10 inch ODs. Silver plated bolts are available upon request to eliminate the need for anti-seize compound in clean room environments.
- Fitting Connection / Port Type(s): Flange
- Flange and Fitting Seal / System: Metal Seal (Wire / Copper Gasket), Elastomeric Face Seal / O-ring, Conflat
- Flange Bore / ID: 0.2550 to 3.91 inch
- Flange OD: 2.12 to 16.5 inch
-
Supplier: Anti-Seize Technology
Description: Guard Gold®, BlazeMaster® and Corzan® are licensed trademarks of The Lubrizol Corporation. SLICKON® is a registered trademark of Anti-Seize Technology.
- Chemical / Polymer System Type: Polyethylene (PE), Vinyl (PVC / PVA)
- Cure Type / Technology: Single Component System
- Features: Flame Retardant (e.g. UL 94 Rated), Grease / Paste
- Industry: Other
Find Suppliers by Category Top
More Information Top
-
Online Catalog Lubrication - Grainger Industrial Supply
• Anti Seize Compound, Copper Anti Seize Compound , Copper .
-
ANTI-SEIZE products - Grainger Industrial Supply
• Anti Seize Compound, Copper Anti Seize Compound , Copper .
-
HIGHER ETHERS AS REPLACEMENT OXYGENATES FOR METHYL TERTIARY
BUTYL ETHER IN GASOLINE: SYNTHETIC AND ENVIRONMENTAL ASPECTS
A copper anti - seize compound is applied to the threads of the reactor and cap, the reactants and catalyst are charged, and the cap is tightened.
-
$25-$30 Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Copper /Graphite, 1 lb Anti Seize Compound, Copper/Graphite .
-
Grainger.com
• Anti Seize Compound , Copper , 1-Lb.
-
Grainger.com
• Anti Seize Compound , Copper , 1-Lb.
-
JET-LUBE Lubrication - Grainger Industrial Supply
• Anti Seize Compound , Copper /Graphite Anti Seize Compound, Copper/Graphite .
-
Standard Handbook of Machine Design, Third Edition > BOLTED AND RIVETED JOINTS
Copper -based anti seize compound .
-
Corrosion Inhibitor Aerosols - Grainger Industrial Supply
• Anti - Seize Compound , Copper , 16 oz.