-
Supplier: Elkhart Products Corporation (EPC)
Description: Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning
- Features: Portable / Untethered, Soft Handles
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI12 HYDRAULIC, P750 CRIMPING TOOL USED ON 250 KCMIL WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE CD MODEL
- Tool Type: Crimper
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 350 MCM (COPPER) WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER WHITE 17
- Tool Type: Crimper
-
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 8 AWG (ALUMINUM), 6 AWG (COPPER) WIRE SIZE ALUMINUM LUG/SPLICE, COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BLUE 7/374
- Tool Type: Crimper
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 TOOL USED ON 400 MCM (COPPER) WIRE SIZE COPPER LUG/SPLICE CONNECTOR TYPE DIE COLOR AND NUMBER BLUE 19
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Crimps PANDUIT #8-#2 AWG non-insulated large gauge ring terminal (P series). Includes 5 position rotating die. Features: - Contour Crimp - crimping tools ergonomically designed to dramatically reduce stress in hand and wrist - Controlled cycle crimp mechanism
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Versa-Crimp Hydraulic Compression Tool is designed for compressing multi-strand/rope lay copper cable in mining, marine and industrial applications. Features: - Flip-top latch provides clear and easy removal from larger connectors and in limited spaces - For compressing multi
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Battery Powered Hydraulic Crimping Tool by Panduit® features Milwaukee Electric Tool’s M18 XC high capacity lithium-ion batteries. First in the industry with this battery technology, Panduit® crimping tools significantly improve productivity and save labor cost by
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: Contour Crimp(TM) Controlled-Cycle Crimping Tool: CT-1700 Contour Crimp(TM) crimping tools ergonomically designed to dramatically reduce stress in hand and wrist Controlled cycle crimp mechanism assures a full crimp cycle for reliable
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: Small Size and Lightweight to Make This an Ideal Tool for Crimping Small Lugs and Splices Easily Fits in Tool Pouches Full-Cycle Mechanism Assures that Crimps Are Complete Jaws Can Be Opened in Mid-Cycle If Necessary to Adjust Connector
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: Precision, form-ground stripping holes remove outer jacket and insulation from RG-59 and RG-6 coaxial cable. Features: - Durable blades cut copper-coated steel conductors - Three crimping nests for crimping F-connectors and ring terminals - Cushioned, comfort-grip handles
- Tool Type: Crimper, Stripper
-
Supplier: Allied Electronics, Inc.
Description: The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials:
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials:
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Crimper
-
Supplier: Zurn Industries LLC
Description: 1" Copper Crimp Ring Tool with 15" Handle Features And Benefits Compact tool design eases installation in tight spaces Copper crimp ring systems are a consistent, dependable joining method. Upon installation, users achieve immediate, full-strength and 360
-
Supplier: Penn-Union Corp.
Description: CAST STEEL MATERIAL TPU-12B HYDRAULIC USED ON 3/0 AWG (COPPER) WIRE SIZE LUG, PRESS ON, SPLICE CONNECTOR TYPE COLOR CODE ORANGE DIE INDEX 14
-
Supplier: Penn-Union Corp.
Description: CAST STEEL MATERIAL TPU-12B HYDRAULIC USED ON 4/0 AWG (COPPER) WIRE SIZE LUG, PRESS ON, SPLICE CONNECTOR TYPE COLOR CODE PURPLE DIE INDEX 15
-
Supplier: Penn-Union Corp.
Description: CAST STEEL MATERIAL TPU-12B HYDRAULIC USED ON 2 AWG (COPPER) WIRE SIZE LUG, PRESS ON, SPLICE CONNECTOR TYPE COLOR CODE BROWN DIE INDEX 10
-
Supplier: Penn-Union Corp.
Description: CAST STEEL MATERIAL TPU-12B HYDRAULIC USED ON 250 MCM (COPPER) WIRE SIZE LUG, PRESS ON, SPLICE CONNECTOR TYPE COLOR CODE YELLOW DIE INDEX 16
-
Supplier: Greenlee Textron, Inc.
Description: INDENTOR TYPE 22-3/8 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 4/0 AWG (ALUMINUM) CABLE SIZE GREEN HANDLE COLOR SCREW ADJUSTMENT DIE INCLUDED ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE
- Tool Type: Crimper
-
Supplier: ILSCO Corporation
Description: CONTROL CYCLE RATCHET TYPE 25-1/4 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 3/0 AWG (ALUMINUM) CABLE SIZE COMFORT GRIP HANDLE TYPE ROTATABLE DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE, ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPATIBLE USED ON ACL, ACN, AS SERIES
- Tool Type: Crimper
-
Supplier: Greenlee Textron, Inc.
Description: HEX TYPE K09-2GL/K09-2SPGL CRIMPING TOOL USED ON 8 TO 4/0 AWG WIRE SIZE UL (CANADA AND US) APPROVAL COPPER CONNECTOR TYPE
- Tool Type: Crimper
-
Supplier: ILSCO Corporation
Description: OVER CENTER CAM ACTION TYPE 25-3/8 INCH ANTI SLIP GRIP, BENT HANDLE TYPE FIXED BG AND D3 DIE GROOVE, SCREW ADJUSTMENT DIE INCLUDED 9000 LB CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPATIBLE USED ON PICS, P840, HT SERIES (ALUMINUM)/GGA-1, GGC-1, ULT SERIES
- Tool Type: Crimper
-
Supplier: ILSCO Corporation
Description: OVER CENTER CAM ACTION TYPE 25-3/8 INCH ANTI SLIP GRIP, BENT HANDLE TYPE FIXED O AND D3 DIE GROOVE, SCREW ADJUSTMENT DIE INCLUDED 9000 LB CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPATIBLE USED ON PICS, P840, HT SERIES (ALUMINUM)/GGA-1, GGC-1, ULT SERIES
- Tool Type: Crimper
-
Supplier: Greenlee Textron, Inc.
Description: ROTATABLE HEAD TYPE 21-1/2 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE COPPER LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS JAW OPENING SIZE 1.65 INCH INCLUDES CARRY CASE
- Tool Type: Crimper
-
Supplier: Greenlee Textron, Inc.
Description: ROTATABLE HEAD TYPE 20-3/8 INCH 8 AWG TO 750 KCMIL (COPPER) CABLE SIZE PVC GRIP HANDLE TYPE UL (CANADA AND US), CUL APPROVAL BLACK HANDLE COLOR 24000 LB CRIMPING FORCE COPPER LUG, SPLICE TERMINAL/SPLICE TYPE U-DIE DIE OPTIONS INCLUDES STEEL CARRYING CASE
- Tool Type: Crimper
-
Supplier: ILSCO Corporation
Description: INDENTER TYPE 22.65 INCH 1.12 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 4/0 AWG (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED COMPRESSION TERMINAL AND SPLICE, ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPATIBLE USED ON ACL, ACN, AS SERIES (ALUMINUM)/CLN, CLND, CLNF, CLNN, CLNS
- Tool Type: Crimper
-
Supplier: Zurn Industries LLC
Description: The 2" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For use with SDR9 piping, it's designed for longevity and durability. Features And Benefits Annealed copper
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Zurn Industries LLC
Description: The 1" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For use with SDR9 piping, it's designed for longevity and durability. Features And Benefits Annealed copper
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Zurn Industries LLC
Description: The 3/4" annealed Copper Crimp Ring is used to secure Zurn PEX® piping to XL Brass and QickSert CR® fittings. It's certified for hot and cold water plumbing applications. For use with SDR9 piping, it's designed for longevity and durability. Features And Benefits Annealed copper
- Application: Ring Crimping
- Type: Hose Crimpers
-
Supplier: Hubbell Incorporated
Description: POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 7.25 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE
- Application / Connector Type: General Application
- Form Factor: Handheld
- Tool Type: Crimper
-
Supplier: Utility Parts Central, Inc.
Description: GREENLEE LPK1240 12 Ton Crimping Tool 1.65" jaw opening Compatible with dies for Burndy Y35, Alcoa 12A, 12AC, 12HA, 12HAC; Anderson HC-12, HC-12H, Thomas & Betts 12-ton Crimps up to 750 MCM copper and aluminum Flow range of 3-9 gpm 19.7 lbs. GREENLEE LPK 1240 Service
- Tool Type: Crimper
-
Supplier: Waytek, Inc.
Description: Ideal Industries Used for crimping copper eyelets and large terminals Adjustable crimping nest, no die changes required Clearly marked wire range, use with 8-4/0 Gauge copper wires Easy to operate and may be mounted to a bench (clamps not included) Rugged cast steel
- Form Factor: Handheld
- Technology: Electrical Tools
- Tool Type: Crimper
-
Supplier: Galco Industrial Electronics
Description: Cable Cutter, 2/0 Soft Copper And
-
Supplier: General Pipe Cleaners
Description: This is a great tool to have when you don’t have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it’s quicker than conventional cutters. Just
- Form Factor: Hand Tools
- Pipe and Tube Cutter Type: Close Quarters Cutter, Cutting Wheel
- Power: Manual Tools
- Tubing / Pipe Diameter: 0.5000 inch
-
Supplier: Ideal Industries, Inc.
Description: RG59, RG6 CABLE TYPE COMFORT CUSHIONED GRIP HANDLE TYPE CUT MATERIAL COPPER COATED STEEL
- Application / Connector Type: Coaxial
- Tool Type: Stripper
Find Suppliers by Category Top
Featured Products Top
-
The AutoCut copper tubing cutter is a great tool to have when you don't have enough swing room to use a full size tubing cutter. You can cut copper tubing with less than one inch of clearance. Or you can easily handle close stub-out work. And it's quicker than (read more)
Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners
More Information Top
-
2007-2008 Annual Progress Report for BPA Grant Exp Restore Walla Walla River Flow
Crimp the copper crimps with fencing tool or cable snips 3.
-
ACCOR P05-CP12-7 FlowTite Angle Stop Valve and Valve/Riser System at PlumberSurplus.com
• Eliminates field crimps , tools , copper stub outs, solder and glue .