Products/Services for Cotter Pin CAD
-
Cotter Pins and Wire Clips - (74 companies)Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear...Cotter Pins and Wire ClipsMaterial
-
Industrial Pins - (736 companies)...such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins. Operation. Hitch pins are designed to couple mating components--such as a vehicle and trailer--often employing a locking mechanism...
-
Hitch Pins and Linch Pins - (84 companies)...an additional cotter pin inserted perpendicularly to lock the pin in position. Linch pins, detent pins, snapper pins, safety spring pins, and toggle pins all contain integral locking mechanisms. Like other pins, these devices are meant to resist shear...
-
Dowel Pins - (193 companies)...cotter pins, and spring pins have their own unique Engineering360 selection guide and specification filter. A straight pin with metric or SAE threads is called a threaded rod. Drive pins have an interference fit and must be hammered into a mating...
-
Specialty Pins - (125 companies)...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
-
Spring Pins - (105 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
-
PIN Diodes - (75 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
Computer-Aided Design (CAD) Services - (1430 companies)Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help...
-
PCB Pins and Receptacles - (71 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
-
IC Pin Probes - (16 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
Product News
-
National Bolt & Nut Corporation
Custom Cotter Pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Bayou City Bolt & Supply Co., Inc.
Cotter, Clevis, Dowel & Taper Pins Bayou City Bolt carries a variety of Pins used across an assortment of industries. Cotter, Dowel, and Taper Pins are stocked in a full range of sizes. Cotter Pins are available in plain steel, zinc plated and stainless steel. Many other types of Pins are available in steel, and some can be ordered in stainless steel. Clevis Pin. Cotter Pin. Dowel Pin. Hitch Pin. Spiral Pin. Spring Pin. Roll Pin. Taper Pin. COTTER. Cotter or Split Pins are typically made of soft metal which makes them easy... (read more) -
National Bolt & Nut Corporation
Cotter Pin's Extended Prongs Separate Easily During Application Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. The PN-12506 Plain Cotter Pin features an extended prong style. This prong style makes it easier to separate the tines during application. All of the premium cotter pins meet ANSI B18.8.1 dimensional specifications and feature a chisel point for easy insertion... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Modern Linear Incorporated
NEW CAD file library! We are pleased to announce a new and upgraded CAD file library on our website: https://www.modernlinear.com/cad-files/. We have partnered with Cadenas PARTsolutions to expand and upgrade our online CAD file library. The Cadenas system offers files in over 100 native CAD formats as well as many older popular software sytems. The system is "future proof" and "backward compatible". This library will also be available on 97 CAD file directories/portals. With the interactive parts configurator, you... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Smalley
Smalley Interactive CAD Library Smalley leads the way in designing and manufacturing retaining rings and wave springs. We have developed an interactive, parametrically drawn CAD library. This library provides information about our various ring and spring products and is always available to our customers for immediate download. The Smalley CAD library is an easy to use interface that allows engineers, procurement specialists, and other personnel the ability to download 2D or 3D CAD documents for evaluation and analysis... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Reid Supply
Free CAD Downloads Our new online CAD technology gives customers easy access to nearly 40,000 digital downloads of our products. Featuring an interactive 3D preview, engineers can use our tool to save time and money by virtually testing digital components in a CAD environment, thereby reducing the need for physical samples and streamlining the design process. Click here to gain immediate access to our entire CAD catalog - all available to download for FREE! (read more) -
Ametek Solartron Metrology
CAD Product Drawings for Sensors Solartron Metrology Product Drawings are available in 2D PDF and 3D Step and Solidworks formats. DP/S. DZ/S. DP/V. DT/P. DJ/P. DT/S. DP/P. Drawings not listed can be requested by contacting sales.solartronmetrology@ametek.com and will be sent out as soon as possible. (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
Dataforth Corporation
3D CAD Model Library Dataforth has made available 3D CAD models, in STEP and STL format, for many of our product families. Follow the links on this page to find the dowload link for the model(s) you are interested in. Families with CAD Models Available: Signal Conditioning. SCM5B 3-Way Isolated Signal Conditioning. SCM7B 2-Way Isolated Process Control Signal Conditioning. SensorLex (R) 8B Miniature Isolated Analog Signal Conditining. DSCA High Performance DIN Isolated Signal Conditioners. SCMD Isolated Digital I/O... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Nord-Lock, Inc.
CAD Downloads for Nord-Lock Solutions Do you need CAD files for your Nort-Lock products? Our CAD files are compatible with a variety of CAD software systems (read more)Browse Locknuts Datasheets for Nord-Lock, Inc. -
Modern Linear Incorporated
CAD FILES for Linear Guides & Components Where you will find the CAD Flles for all of Modern Linear's Linear Guides and Components. Vector Trio Linear Guide. Configure & Download (click on link). Single Edge Track. Configure & Download (click on link). Double Edge Track. Configure and Download (click on link). Double Track Linear Guide. Configure & Download (clink on link). Vector Quad Linear Guide. Configure & Download (click on link). Guide Rollers. Configure & Download (click on link). Guide Roller Bushings. Configure & Download... (read more)
-
Mechanical engineering
The examples of norm parts are: bolts, nut, discs, fuses, pins , axes, screws, rivets, springs, wedges , rolling body and v. a. m. In the CAD , norm partial files can or served databases, become.
-
CR4 - Thread: Heim Joints
> machined shoulders in the axle shaft with threaded ends and castle nuts with cotter pins . I'm planning on getting some quality CAD time this afternoon, when I get a drawing done, I'll …
-
HCI International 2011 – Posters’ Extended Abstracts
… Machines Design, Graphical Engineering and Mechanical Technology has been modeled using Autodesk Inventor CAD software, which allows … Augmented book interface contains two volumes and it´s formed by eight chapters: (1) Simple thread elements bolts, nut, stud…, (2) Non thread simple elements: Pins , cotter pins, washer…, (3) Security devices, (4) Bearings, (5) Gears, (6) Spring, (7) Motionless Machines and (8 …
-
Dubbel
… machines T 88 - borieren 82 bore diameter P 83 bore cooling P 82 bolt connections, joint G … … formulas C 30 Breguet Q 106 parallel of latitude direction C 40 wide V -belts G 115 … CAD Y 22 CAE Y 22 CAI Y 22 CAM Y 22 CAP Y 22 CAQ systems …
-
Dubbel
E borieren 80 bore cooling P 79 bolt connections, joint G 32 board computers Q 46 37 … … formula C 25 Breguet Q 100 parallel of latitude direction C 36 wide V -belts G 108 … CAD Y 21 CAE Y 21 CAI Y 22 CAM Y 22 CAP Y 21 CAQ systems …