CPVC CHILLED WATER PIPING
Products/Services for CPVC Chilled Water Piping
-
Piping Systems
-
...applications.
Piping systems are used for the conveyance of drinking
water, wastewater, chemicals, heating and cooling fluids, foodstuffs, ultra-pure liquids, slurries, and gases. They are also used in compressed-air and vacuum systems, and in both above...
-
Gas Fittings
-
...lines cannot be connected to air lines,
water lines, or vent lines. Common applications for gas fittings include gas mains, residential gas lines, propane tanks, medical use, hazardous gas applications, and explosives. Fitting Types. Gas fittings come...
-
Pneumatic Fittings
-
...the fitting over the
piping and ferrule, compressing and securing the vessel inside. Standard compression fittings do not require tools to assemble, making them convenient for quick field installations. Bite-type fittings are compressive fittings...
-
-
Hydraulic Fittings
-
...compression. The compression is typically made by tightening a nut onto the fitting over the
piping and ferrule, compressing, and securing the vessel inside. Standard compression fittings do not require tools to assemble, making them convenient...
-
Sanitary Fittings
-
Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
-
Chilled Beams
-
Chilled Beams are a type of convection HVAC system that are used to heat or cool rooms. Pipes of hot or cold
water are passed through the beam. As the beam heats or cools it radiates the warmth or coolness to the surrounding air.
Chilled beams...
-
Piping Services
-
...unlisted
piping services may also be offered depending on the manufacture. Additional
piping services typically offered include pipe freezing, drain jetting, air and
water balance, sanitary camera inspection, sanitary locator, orbital welding, poly...
-
Water Pumps
-
Water pumps move
water that does not contain suspended solids or particulates. Applications include
water supply, irrigation, land and mine drainage, sea
water desalination, and condensate transport.
Water pumps move
water that does not contain...
-
Butterfly Valves
-
...has metal inserts installed in the valve's bolt holes. The valve is installed between two flanges using a separate set of bolts for each flange. The advantage of the lug body style is it allows for dead-end service or removal of downstream
piping...
-
Gas Valves
-
Polyvinyl chloride (PVC) is a widely used material with good flexibility, smooth surface, and nontoxic properties. Chlorinated polyvinyl chloride (CPC), a higher grade plastic used in
water distribution systems, is suitable for high temperatures...
Product News
-
Plast-O-Matic Valves, Inc.
Reliable Piping Equipment Control
Pressure Switch Provides Reliable Piping Equipment Control. Series SWT Pressure Switch is used to activate or de-activate equipment when pressure in a piping system either rises or falls to a set pressure. Versatile snap-action 16 Amp/3 terminal switch is standard. One terminal is common, one is normally-open, and one is normally-closed. The normally-open switch will close upon reaching the set pressure, and the normally-closed switch will open when set pressure is reached. Set pressure can...
(read more)
Browse Pressure Switches Datasheets for Plast-O-Matic Valves, Inc.
-
Plast-O-Matic Valves, Inc.
PVDF red piping systems
Red Kynar (R) PVDF. PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of traditional natural Kynar PVDF with no pigmentation. Natural unpigmented PVDF is unaffected by ultraviolet light (UV). But it does permit UV to pass through it and affect the media within the pipeline. Since UV passes through natural Kynar PVDF, when chlorine or peroxide chemistries are present, the UV can...
(read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
-
Plast-O-Matic Valves, Inc.
PIPING SYSTEM SAFEGUARDS
wide variety in the results. We therefore recommend using old fashioned pencil and paper and this formula: Water Hammer Formula: P = (0.070) (V) (L) / t + P1. Where P = Increase in pressure. P1 = Inlet Pressure. V = Flow velocity in ft/sec. t = Time in sec.(Valve closing time). L = Upstream Pipe Length in feet. Here 's an example of pressure hammer when closing an EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft. V = 5.0 ft/sec (recommended velocity for PVC piping...
(read more)
Browse Chemical Pumps Datasheets for Plast-O-Matic Valves, Inc.
-
Asahi/America, Inc.
New Type-57P CPVC Butterfly Valve Sizes Available
and various manual accessories can be installed. The Type-57P CPVC butterfly valve in 10 " and 12 " sizes are in stock and ready for order at the company 's Lawrence, MA warehouse. Asahi/America's Type-57P CPVC 10 " and 12 " size butterfly valves are best suited for chemical processing applications, in facilities such as datacenters, where large diameter CPVC body and disc butterfly valves are needed due to elevated water temperatures. All Asahi/America thermoplastic valves come...
(read more)
Browse Ball Valves Datasheets for Asahi/America, Inc.
-
-
Edgetech Instruments Inc.
Chilled mirror relative humidity calibrator
The RH CAL is a programmable humidity calibration system that is at home in the metrology lab or in the field performing on-site, NIST traceable humidity accuracy available for both relative humidity and temperature. Unlike other calibration systems, RH CAL is entirely self-sufficient. It does not need compressed air or a water connection to operate. With the RH CAL, temperature and relative humidity are controlled independently. The user is not limited to performing calibrations...
(read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc.
-
General Pipe Cleaners
The Secret to Servicing Old CPVC Tubing
Have you ever crushed or shattered old CPVC tubing while doing service work? Well, you 're not alone, and we have a fix for that!. It 's a fact that CPVC gets brittle as it ages, and because of that most people assume that it 's no longer effective. However, it turns out that isn 't the case. According to research by FlowGuard Gold, CPVC 's pressure bearing capacity actually increases as it ages, and you can avoid repair problems simply by using the correct tool for the job. Learn more.
(read more)
Browse Pipe and Tube Cutters Datasheets for General Pipe Cleaners
-
Asahi/America, Inc.
Thermoplastic Valve & Piping for Food & Beverage
Due to its inherent advantages, performance plastics are utilized in a wide range of applications in the food and beverage industry. These applications include the transport of drinking water, wastewater, and chemicals. Replacing stainless steel process components such as piping, valves, filter housings, and tanks with plastics is becoming more common as the benefits of plastics become more recognized in various industries. Read article to learn more.
(read more)
Browse Industrial Valves Datasheets for Asahi/America, Inc.
-
Edgetech Instruments Inc.
DewTrak II Chilled Mirror Hygrometer Transmitter
The Edgetech Instruments DewTrak II dew/frost point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The DewTrak II uses the primary method chilled mirror dew/frost point temperature condensation principle to determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20 mA, 0 to 5 Vdc, or 0-10 Vdc and an RS232 serial port...
(read more)
Browse Humidity Transmitters Datasheets for Edgetech Instruments Inc.
-
Asahi/America, Inc.
High Purity Piping Systems: Material Selection
In both semiconductor manufacturing and the life science industry, purified water (PW), deionized water (DI) and ultrapurified water (UPW) play critical roles in final product quality. The specification of appropriate pipe materials and joining methods is an important consideration for MEP system engineers. Typically, the design process begins with a review of the end-users water quality requirements. The list of established standards is large. Each has been developed to suit a given...
(read more)
-
RSMeans Illustrated Construction Dictionary, Student Edition
CHRIS Chemical Hazard Response Information System CHU centigrade heat unit CHW chilled water CI cast iron, certificate of insurance CIF … … cin bl cinder block CIP cast-iron pipe , cast in place CIR … … CPU central processing unit CPVC chlorinated polyvinyl chloride CRC …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0702is] 07/02/2010
Materials acceptable
for chemical waste drainage systems shall include chemically resistant
glass pipe, high silicone content cast iron pipe, VCP, CPVC plastic pipe , or plastic lined pipe. … Thermal insulation for piping systems and
equipment shall be provided for the following:
(I) boilers, smoke breeching, and stacks;
(II) steam supply and condensate return piping;
(III) hot water piping and all hot … … and storage tanks;
(IV) chilled water, refrigerant, other process …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0205is] 02/05/2010
Materials acceptable
for chemical waste drainage systems shall include chemically resistant
glass pipe, high silicone content cast iron pipe, VCP, CPVC plastic pipe , or plastic lined pipe. … Thermal insulation for piping systems and
equipment shall be provided for the following:
(I) boilers, smoke breeching, and stacks;
(II) steam supply and condensate return piping;
(III) hot water piping and all hot … … and storage tanks;
(IV) chilled water, refrigerant, other process …
-
Experimental Study on High Viscosity Oil/Water Flow in Horizontal and Vertical Pipes
The test section is jacketed with a 10.16-cm (4-in.) nominal diameter CPVC pipe , over a length of 16.2-m (53-ft). A chilled mixture of glycol and water (50%-50%) can be circulated inside the
annulus (jacket), countercurrent to the multiphase mixture flowing in the inner pipe.
-
New Metal-To-Plastic Transition Fittings Provide Strong, Leak-Proof Seals
Their high chemical and corrosion resistance properties provide a durable solution for a variety of applications including chilled water systems, chemical processing, industrial plating, chemical drainage systems, hot water systems, hot acid distribution, and waste systems. The PVC and CPVC Schedule 80 piping systems meet ASTM D1784 requirements with a cell classification of 12454-B for PVC and 23447-B for CPVC, and are acceptable for potable water under NSF Standard 61.
-
GF Piping Systems Expands Manufacturing Capabilities For PVC And CPVC Schedule 80 Piping System With Large Diameter Molded Fittings
The PVC Schedule 80 Piping System is typically found in chilled water systems, chemical processing, industrial plating and chemical drainage systems and conforms to ASTM D1785, ASTM D2467, and ASTM D2464. The CPVC Schedule 80 Piping System is well suited for use in hot water systems, hot acid …
TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.