-
Supplier: Microchip Technology, Inc.
Description: PIC16(L)F19155 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting,
- A/D Converter: Other
- IC Package Type: CDIP, SOIC, SSOP, Other
- Internal RAM Size: 1.02 KB
- Internal ROM Size: 14 KB
-
Supplier: Microchip Technology, Inc.
Description: PIC16(L)F19196 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting,
- A/D Converter: Other
- IC Package Type: Other
- Internal RAM Size: 1.02 KB
- Internal ROM Size: 14 KB
-
Supplier: Microchip Technology, Inc.
Description: PIC16(L)F19196 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting,
- A/D Converter: Other
- IC Package Type: Other
- Internal RAM Size: 2.05 KB
- Internal ROM Size: 28 KB
-
-
Supplier: Microchip Technology, Inc.
Description: PIC16(L)F19176 microcontrollers offer eXtreme Low-Power (XLP) LCD drive coupled with Core Independent Peripherals and Intelligent Analog. They are especially suited for battery powered LCD applications due to an integrated charge pump, high current I/O drive for backlighting,
- A/D Converter: Other
- IC Package Type: CDIP, Other
- Internal RAM Size: 2.05 KB
- Internal ROM Size: 28 KB
Find Suppliers by Category Top
Featured Products Top
-
With an absorption cross-section as high as 3.5×10-19 cm2, passive Q-switching of Er:glass lasers can be achieved without the need for intracavity focusing, whether using flash lamps or diode laser pumping. Rare Excited Absorption: Virtually no excited (read more)
Browse Optical Crystals Datasheets for HG Optronics, Inc. -
innovation since the transistor with its Ideal Switch® technology, released to production a new 6x SPST (Single Pole Single Throw) relay solution fully integrated with relay driver and charge pump. The MM1205 is a single (read more)
Browse RF Switches Datasheets for Menlo Microsystems, Inc. -
– to produce this custom part. Tackling the Challenges of Wireless Charging Innovation for Implantable Medical Devices From pacemakers to drug delivery pumps, most medical implantable devices in use today are powered by batteries that will eventually need (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Rover mission. Los Alamos National Labs approached Boyd to help transport a total 6W of heat away from the charge-coupled devices (CCDs, optical detectors) within the SuperCam Module to be transferred to thermoelectric coolers (TECs). As a team, LANL and Boyd developed three heat pipe assemblies (read more)
Browse Thermal Management Design and Analysis Services Datasheets for Boyd
More Information Top
-
Design of logic process based low-power 512-bit EEPROM for UHF RFID tag chip
The VPP generation circuit consists of a two-stage cross coupled charge pump , a control logic unit, a ring oscillator, and a level detector.
-
A low ripple CMOS charge Pump for low-voltage application
Charge transfer switch (CTS) control scheme is employed inside cross - coupled charge pump in order to suppress backward current leakage path during clock transition.
-
A low-voltage charge pump with wide current driving capability
Among various switched capacitor charge pumps presented in the literatures [1]-[4], the cross - coupled charge pump structure proposed in Ref. [5] has been very popular because of its high efficiency [6].
-
A novel mixed-structure design for high-efficiency charge pump
Abstract—In this paper, a novel low-power high-efficiency switching-capacitor DC-DC voltage converter based on the combination of static CTS (Charge-Transfer-switch) charge pump and cross - coupled charge pump is presented.
-
On the design of power- and area-efficient Dickson charge pump circuits
To verify the theoretical results, a cross - coupled charge pump , which is a kindof Dicksoncharge pump with well-known high efficiency, will be designed with different numbers of stages under different process constraints and the simulation results willbepresentedinthelatterpartofthissection.
-
An efficiency enhance mixed-structure charge pump
For the first, some basic discussions about the traditional cross - coupled charge pumps [8] and its area-efficient modified type [9] are presented here.
-
A low-ripple poly-Si TFT charge pump for driver-integrated LCD panel
Another advantage of the cross - coupled charge pump is halved ripple on the output voltage because the output capacitor is charged twice per clock cycle and thus the ripple voltage is given as ; .
-
Reconfigurable Switched-Capacitor Power Converters
For the cross - coupled charge pump , the total power loss is a summation of the conduction loss, switching loss and redistribution loss.
-
CMOS Charge Pump With No Reversion Loss and Enhanced Drivability
CMOS charge pumps can be classified as Dickson charge pumps and cross - coupled charge pumps .
-
Design of a Low-Voltage CMOS Charge Pump
The implementation method of the cross - coupled charge pump is summarized in this paper.