-
Propulsive efficiency of a biomorphic pulsed-jet underwater vehicle
Robosquid’s
motion was measured using an ultrasonic displacement sensor
(EG-85, Daedalon Corp .) with an accuracy of 0.1 mm and a
sampling rate of 20 Hz (see figure 2).
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
DAEDALON CORP TRACK GLIDER, BLUE 11-1/2" LONG, CLA .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
DAEDALON CORP TRACK GLIDER, GOLD 3-1/2" LONG, CLAS .
-
A two-dimensional remote fibre-optic magnetic field and current sensor
The
magnetic field B created from the electromagnet at the fibre
location was measured with a ‘digital magnetic flux density
meter’ ( Daedalon Corp ) and the calibration curve for the
magnetic flux density for currents Ie in the 0.1 mA to 2 …
-
Pediatric Sedation Outside of the Operating Room
Diphenhydramine (Benadryl, DPH, DHM,
Dimedrol, Daedalon )
Drug Class: Ethanolamine H1
-receptor anta- J R Army Med Corps .
-
Remote Sensing from Air and Space
2
Courtesy Daedalon Corporation, Po Box 202.8, Salem, MA 01970. … a con-
stant width, regardless of range for scan-mode SAR.6 Figure courtesy Goodyear Aerospace Corp .
-
Nanopore-Based Technology
Spark generator ( Daedalon Corporation, Salem, MA). 18 MW water, can be dispensed from Waterpro PS polishing
station (Labconco Corp ., Kansas City Missouri, USA).
-
Hubert’s problems and their sequels
J.-L. Lions, L'Ordinateur, nouveau D6dale, Daedalon Gold Medal Lecture, 1991. … dix-septiOme probl6me de Hilbert
et les filiations conceptuelles de la th6orie des corps r0els clos, Arch …
-
Photonic processor for in-phase and quadrature array signal processing
In our experiment using flint glass IntraAction Corp . rf Bragg cells, with a 60 MHz drive signal … Daedalon Corporation Catalog, Salem, Massachusetts, 1996.