-
Description: One of the most technologically advanced screw compressor control centers in the world today, our Frick® Quantum™ LX Industrial Refrigeration Control Panel is powered by a high-speed, PC-based processor that does it all with one program and one panel. Quantum™ LX technology from
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Other
-
Supplier: Xoxide
Description: Utilizes a Micro Vapor-Compression Refrigeration System 20ºC Cooler than Average Liquid Cooling System Equipped w/ Intelligent IC controller (Prevents Condensation) Includes Compressor, Condenser, Expansion Valve, & Evaporator Uses Standard 12V Power
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.42 Control relays for alternating loads such as with pumps, compressors, air conditioning and refrigeration units, so as to share the duty and standby function and thereby even out the wear across the equipment. It is a Multi-function relay (4 MI, ME, M2, M1 functions) with 2
- Operating Temperature: -4 to 122 F
-
-
Supplier: Infineon Technologies AG
Description: a CIPOS™ Micro 600 V, 6 A (IM241-L6S1B) three-phase IPM provides a high integration level. Summary of Features Input voltage range of 160~265 VAC Maximum motor power output of 200 W On-board EMI filter Single shunt current and DC
- Category: Development Board
- Host Interface: Other
- Supported System: Other
-
Supplier: Gems Sensors & Controls
Description: demanding price and performance requirements. They offer exceptional reliability in typical industrial grade environments. The 809 series pressure transmitter operates on low-cost, unregulated DC power, and over a wide temperature band with both liquids and gases. Designed for harsh
- Accuracy: 0.2500 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
-
Supplier: Process Sensing Technologies USA
Description: ppmV moisture content output Accuracy ±2 °C dew point Modbus RTU over RS485 digital communication 4 to 20 mA 2 wire Traceable 9-point calibration certificate Power supply 5 to 28 V DC Ultra-fast response to moisture change
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: Infineon Technologies AG
Description: Reference board for efficient control of rotary fridge compressor drives powered by iMOTION™ driver IMD111T and 600 V CoolMOS™ The REF_Fridge_D111T_MOS board is a ready-to-use three-phase inverter designed for refrigerator compressors. It demonstrates the whole Infineon
- Category: Development Board
- Host Interface: Other
- Supported System: Other
-
Supplier: RS Components, Ltd.
Description: Conditioning) equipment. Battery-powered systems. Drying equipment. OEM assemblies. Office automation equipment. Process equipment. Refrigeration (includes bulk and transport systems). Telecommunications cabinets. Weather stations and meteorology equipment. Hospital air
- Input (Supply) Voltage: 2.7 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Temperature Sensor, Other
-
Supplier: RS Components, Ltd.
Description: Conditioning) equipment. Battery-powered systems. Drying equipment. OEM assemblies. Office automation equipment. Process equipment. Refrigeration (includes bulk and transport systems). Telecommunications cabinets. Weather stations and meteorology equipment. Hospital air
- Input (Supply) Voltage: 2.7 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Temperature Sensor, Other
Find Suppliers by Category Top
Featured Products Top
-
instrument testing assembly. The complete pump, motor, and control require only a simple power connection to the normal 2-wire DC power for operation. The BLDC controller design includes an available "on-demand" speed control feature to enable nearly seamless integration into a larger system (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
examine and work on each part of the pipe interior, the front of the robot is provided with a swiveling camera and an air-powered milling machine. Here, too, the motions are driven by miniature DC motors. Another motor mounted between the wheel (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Common applications include: cooling towers, control panels, switchgear, refrigeration systems, computers, printers, copiers, HVAC, ventilation and vacuum cleaners. AC Fans 80mm to 280mm Sizes 115VAC (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Qualtek Fan-S Division Qualtek’s offers a large variety of AC, DC and EC Axial Fans for all your cooling needs. Because of the low-pressure high-volume airflows they create, axial fans are best suited for general purpose (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
equipment. Look at any range of equipment from commercial ovens, HVAC, high-end refrigeration, and many others. A great design feature to not only monitor inbound power but usage. With this data, end users or monitoring services can offer up to date reports on performance and even equipment (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
test setup Portable Versatile as an active heat sink or thermal cycler Plate surface sized to match bell jar and collar Cryogenic or Compressor-based refrigeration The inTEST Thermal family includes three temperature-related corporations: Temptronic (read more)
Browse Thermal Platforms and Thermal Plates Datasheets for inTEST Thermal Solutions -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
With Wide Anti-Vibration Terminations Applications: 12V Automotive: EPS, Pumps, Fans, Compressors Enterprise-Level Systems Cellular – Network Infrastructure DC-DC Power Circuits Power Control & Point of (read more)
Browse Capacitors Datasheets for Omni Pro Electronics, Inc.
More Information Top
-
Solar-Powered Refrigeration System
The DC electrical power drives a compressor that circulates refrigerant through a vapor compression refrigeration loop to extract heat from the insulated enclosure.
-
SPACE Conferences & Exposition > Innovative Approaches to Technology Transfer and Commercialization at the NASA Johnson Space Center (AIAA 2013-5393)
The DC electrical power drives the compressor to circulate refrigerant through a vapor compression refrigeration loop that extracts heat from an insulated enclosure.
-
Sustainability in Energy and Buildings
Using solar energy without a power inverter yields an added benefit to refrigeration systems employing DC compressors .
-
Energy Engineering and Environmental Engineering
The DC refrigerator was transformed from a traditional AC refrigerator, the rated power of the DC compressor is 66W, and the refrigerant is R134a.
-
compressor freezer fridge - offers from compressor freezer fridge manufacturers, suppliers, exporters & wholesalers
40 Liter Portable compressor fridge Power supply: DC12/24V Refrigerant : R134a Regardigeration: DC ...
-
Advanced Materials for Thermal Management of Electronic Packaging
In a TE cooling system, a doped semiconductor material essentially takes the place of the liquid refrigerant , the condenser is replaced by a finned heat sink or a liquid cooling system, and the compressor is replaced by a DC power source.
-
Electrostatic Regeneration of Refrigerant
oil flow electrification and refrigerant flow control, an electrostatic filter powered by a dc HV power supply, a custom-made Faraday Cup connected to an electrometer, a compressor .
-
VISTA -- A Vehicle for Interplanetary Space Transport Application Powered by Inertial Confinement Fusion
Approximately 1 MW of dc power must be generated to operate auxiliary equipment, such as the following: crew systems and payload housekeeping; Rankine-cycle blanket EM pumps; EM pumps for coil shield and driver coolants; refrigeration systems ( compressors .
-
Predictive pre-cooling control for low lift radiant cooling using building thermal mass
Sensors were installed on the system to measure refrigerant temperatures and pressures, air temperatures, air … across the heat exchangers, electrical heater power providing load on the … the Mitsubishi outdoor unit, DC power to the condenser fan and compressor inverters, and three phase…
-
Empirical Modeling of a Rolling-Piston Compressor Heat Pump for Predictive Control in Low-Lift Cooling
Sensors were installed on the system to measure refriger- ant temperatures and pressures, air temperatures … the heat exchangers, electrical heater power providing load on the … outdoor unit, direct current ( DC ) power to the condenser fan and compressor inverters, and three-phase…