Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KSB AG
Description: Design Diaphragm valve; shut-off and sealing to atmosphere by diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving parts are separated from the fluid by the diaphragm; maintenance-free,
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Hot Water, Cold Water, Wastewater, Powder / Solids
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient
- Capabilities: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves,
- Location: North America, United States Only, Northeast US Only, Southern US Only
- Services: Bench (Off-site), Field / On-site, Online Documentation, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
-
Supplier: Gemu Valves
Description: Standard Features External mechanical adjustment 0-100% Stainless steel actuator Compact low maintenance design Fail closed function only EHEDG certified sealing concept Second generation PTFE or EPDM diaphragms 316L
- Actuation: Pneumatic
- Connection: Clamp Flange, Butt Weld
- Material of Construction: Stainless Steel
- Media Description: Air, Compressed Air, Gas, Natural Gas, Sour Gas, Other
-
-
Supplier: Gemu Valves
Description: Standard Features Coated actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless
- Actuation: Pneumatic
- Connection: Clamp Flange, Butt Weld
- Material of Construction: Stainless Steel
- Media Description: Air, Compressed Air, Gas, Natural Gas, Sour Gas, Other
-
Supplier: Gemu Valves
Description: Standard Features Stainless steel actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L
- Actuation: Pneumatic
- Connection: Clamp Flange, Butt Weld
- Material of Construction: Stainless Steel
- Media Description: Air, Compressed Air, Gas, Natural Gas, Sour Gas, Other
-
Supplier: Gemu Valves
Description: Standard Features Stainless steel actuator Auto programming LED status and diagnostics Integrated solenoid pilot valve 24 VDC or AS-i Integrated electrical position indicators Compact low maintenance design Fail
- Actuation: Pneumatic
- Connection: Clamp Flange, Butt Weld
- Material of Construction: Stainless Steel
- Media Description: Air, Compressed Air, Gas, Natural Gas, Sour Gas, Other
-
Supplier: KSB AG
Description: Design Flanged diaphragm valve; shut-off and sealing to atmosphereby diaphragm; straight-way pattern, position indicator with integrated stem protection. DN 125 to 200 with threaded bush. All moving partsare separated from the fluid by the diaphragm;
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Water, Hot Water, Cold Water, Wastewater, Powder / Solids
-
Supplier: KSB AG
Description: Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16.
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Cast Iron, Stainless Steel
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Gas, Other
-
Supplier: KSB AG
Description: Design Flanged diaphragm valve; shut-off and sealing to atmosphereby completely enclosed spiral-supported diaphragm; position indicator with integrated stem protection. All moving parts are separated from the fluid by the diaphragm; maintenance-free, PN 16.
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media Description: Air, Compressed Air, Water, Hot Water, Cold Water, Gas, Other
-
Supplier: Erdmann Corporation
Description: life, particularly in high temperature and high cycle applications. 100% Seat & Shell Testing All valves are pressure tested bubble tight prior to shipment. No visible leakage is allowed. Extensive selection of body and diaphragm materials and actuation packages. Allows optimum
-
Supplier: Zurn Industries LLC
Description: Aquaflush® diaphragm flush valve Exposed Flush Valve with Top Spud Connection for Water Closets with 16" Rough-In Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for extended service life with lower
- Media Description: Water
-
Supplier: Zurn Industries LLC
Description: Zurn AquaVantage® AV 6.5 gpf Exposed Flush Valve with Flush Valve for Clinic and Service Sinks To view all options, see the Specification Sheet Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service
- Actuation: Manual / Hand
- Media Description: Water
-
Supplier: Zurn Industries LLC
Description: Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection for Clinic/Service Sinks Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for extended service life with lower maintenance costs Manual ADA compliant handle
- Actuation: Manual / Hand
- Media Description: Water
-
Supplier: Zurn Industries LLC
Description: Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection and Front Handle for Clinic/Service Sinks To view all options, see the Specification Sheet - Z6017 Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for extended
- Actuation: Manual / Hand
- Media Description: Water
-
Supplier: Badger Meter
Description: sealing, long life and easy maintenance. The valve has performed in some of the most extreme environments in the world. Tough applications within the chemical and the oil and gas markets is where you can find this valve. Interchangeable Trim Sets Heavy duty union
- Media Temperature: 75 to 850 F
- Pressure Rating: 0.0 to 10000 psi
- Valve Size: 0.5000 inch
- Valve Type: Control Valves
-
Supplier: Cole-Parmer
Description: be serviced external to the pump allowing for true in-line maintenance. The air valve is guaranteed not to stall. |These special-duty pumps are constructed of FDA-material-complia nt components of stainless steel (wetted castings) and a selection of FDA Santoprene; FDA nitrile;
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 44.96 GPM
-
Supplier: Cole-Parmer
Description: be serviced external to the pump allowing for true in-line maintenance. The air valve is guaranteed not to stall. |These special-duty pumps are constructed of FDA-material-complia nt components of stainless steel (wetted castings) and a selection of FDA Santoprene; FDA nitrile;
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 44.96 GPM
-
Supplier: Cole-Parmer
Description: be serviced external to the pump allowing for true in-line maintenance. The air valve is guaranteed not to stall. |These special-duty pumps are constructed of FDA-material-complia nt components of stainless steel (wetted castings) and a selection of FDA Santoprene; FDA nitrile;
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 106 GPM
-
Supplier: Cole-Parmer
Description: be serviced external to the pump allowing for true in-line maintenance. The air valve is guaranteed not to stall. |These special-duty pumps are constructed of FDA-material-complia nt components of stainless steel (wetted castings) and a selection of FDA Santoprene; FDA nitrile;
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 106 GPM
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Seal-less, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle
- Discharge Size: 0.5000 inch
- Housing Material: Brass / Bronze, Stainless Steel
- Maximum Discharge Pressure: 1000 psi
- Maximum Discharge Flow: 3.1 GPM
-
Supplier: Festo Corporation
Description: Highly flexible, extremely high flow rates Long service life Modular design Hygienic design, insensitive to dirt Quick and easy maintenance Simple and sturdy: an ideal choice for virtually all media with a viscosity of 600 mm2/s High chemical and thermal resistance
- Actuation: Pneumatic
- Connection: Threaded
- Media Description: Air, Compressed Air, Gas
- Media Temperature: 14 to 356 F
-
Supplier: Taco Comfort Solutions
Description: — For for fast servicing and maintenance without draining the system. Self Compensating — Pressure balanced diaphragm ensures unmatched output pressure stability, even when inlet pressure fluctuates severely. Stainless Steel Spindle — Reduces erosion and corrosion for
- Media: Water
- Valve Type: Pressure Relief Valves
-
Supplier: FluoroSeal, Inc.
Description: metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure. Tight shutoff Compression seal (upstream and downstream) Bi-directional valve Sealed at both plug and stem
- Media: Water
- Valve Type: Plug Valves
-
Supplier: DeZURIK, Inc.
Description: profitability and reduce control valve life-cycle costs. In the event maintenance is needed, DeZURIK’s unique design facilitates fast, easy breakdown and assembly of valve components with no special tools required. The result is reduced maintenance time and the lowest
- Media Temperature: 1004 F
- Primary Material of Construction: Stainless Steel, Steel, Other
- Valve Size: 1 to 20 inch
- Valve Type: Ball Valves, Control Valves
-
Supplier: Trebor International
Description: -less overlapping discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration. This high purity, low maintenance pump also provides extended life between service intervals. Preventive
- Discharge Size: 0.7500 inch
- Double Diaphragm: Yes
- Housing Material: Plastic
- Maximum Discharge Pressure: 80 psi
-
Supplier: Gardner Denver, Inc.
Description: natural gas drilling production, well servicing and stimulation. Pumping Perfected is our obsession Peristaltic Pumps Gardner Denver’s state-of-the-art peristaltic pump technology offers low maintenance, application specific solutions to meet a wide variety of needs
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator for Hygienic Service For gas, liquid and mixed phase processes Wide Range of working Pressures and Flows Rugged 316 stainless steel Bar Stock Design with no Welded Fittings Hygienic: No Crevices, <32Ra Finish
- Actuation: Mechanical Device, Pilot Operated
- Number of Ports/Ways: 2
- Pressure Rating: 0.0 to 150 psi
- Valve Size: 0.5000 inch
-
Supplier: Rotork plc
Description: the line. Easy installation and maintenance. The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance principle to open the relief valve
- Actuation: Manual / Hand, Pneumatic
- Pressure Rating: 500 psi
- Primary Material of Construction: Aluminum
-
Supplier: Gardner Denver, Inc.
Description: Vacuum Pumps & Systems Visit Industrials Group - Vacuum Pumps Gardner Denver is a leading global provider of high quality industrial equipment, technologies and services. Our engineering expertise, coupled with worldwide manufacturing and service capabilities, ensure the most
- Compression / Pressure Service: Yes
- Configuration: Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical Pump Type: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Vane, Rotary Screw
-
Supplier: CoorsTek
Description: Trust the CoorsTek pulsation specialists to provide your severe-service fluid handling system needs. The maintenance-friendly CT-Series low profile dampener (aka damper) allows for quick field repairs with an advanced bladder design that prevents bladder damage during replacement
- Bladder / Bellows Material: Other
- Capacity / Volume: 2310 cubic inches
- Housing Material: Carbon Steel, Stainless Steel
- Maximum Pressure: 6170 psi
Find Suppliers by Category Top
Featured Products Top
-
Installation & Maintenance Instructions Low Pressure Check Valves A specialty diaphragm check valve that opens with (read more)
Browse Check Valves Datasheets for Plast-O-Matic Valves, Inc. -
flow of the pumped medium and contributes to safe and virtually no-maintenance pump operation. A newly engineered valve system promotes low aerodynamic loss and the pump exhibits minimal noise over a long service life. Users can select from a variety of cost-effective and robust DC motors to deliver (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
cells, and semiconductors, among many others. Type NF1.25 pumps integrate a patented valve system and benefit from sophisticated diaphragm technology to achieve high levels of efficiency. OEMs can choose from a wide selection of motors, including iron core DC, ironless core DC, or brushless DC (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
. Air Operated Shut Off Valves Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early (read more)
Browse Globe Valves Datasheets for Plast-O-Matic Valves, Inc. -
parts for added protection and longer service life; tough, condensate-resistant multi-port FFPM valves; and durable PTFE-bonded diaphragms. All pumps benefit from using no pump oil, operate without maintenance or water requirements, and perform quietly and reliably, even when continuously running (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
KNF introduces a new solenoid-driven FL 10 diaphragm pump for OEM customers. With a nominal liquid flow rate of 100 mL/min, FL 10 features bi-directional flow-tightness without additional check valves, IP 65 protection, simple linear flow rate adjustment, a maintenance-free expected lifetime of (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
offered with brush DC, ironless core DC, or a 4-wire brushless DC motor (recommended for longer and maintenance-free service life and advanced control possibilities). NF25 pumps can serve as reliable replacements for peristaltic, gear, syringe, or piston pumps and can be installed in any (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
pumping aggressive or corrosive gases and vapors. Also available are optional vacuum and pressure gauges with a fine adjust thumbwheel for obtaining intermediate vacuum levels. Maintenance-free, there is no pump oil to change, nor is water or drain required for operation. KNF's multi-port valves are highly resistant to damage from liquid condensate, and pass thru with no loss of performance. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc. -
). These units allow maintenance personnel to check the current gas precharge pressure of an accumulator and also incorporate a gauge and check valve in the charging connection, and a manual bleed valve with a T-handle. Operating and installation (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc.
Conduct Research Top
-
A Push Towards Efficiency
diaphragm in the throttling zone where characterized control is desired. This valve can support fermenters, batching tanks and other sanitary equipment. A new drive configuration feature now available in RSLogix 5000 v.16 software allows users of Allen-Bradley PowerFlex drives to consolidate drive system
-
Interphex Preview, Part Deux
for liquid products as well as capsule fillers, thermoformers, checkweighers and cartoners. Sanitary Regulators and Control Valves provides a full line of sanitary regulators and control valves. The products offer general ease of maintenance and tighter controls to help maintain industry needs
-
Flowmeters Benefit From Silicon Advances
GSI series diaphragm valves feature Kwik-Clamp and TS series sanitary clamp and tube butt weld end connections. Series includes sterile access valves, close-coupled branch valves, tee-pattern valves, and point-of-use valves that feature a compact, patented design that eliminates deadleg areas
-
What to Expect at Interphex 2007
By Heidi Parsons, Managing Editor In the spotlight at Blue Mountain 's booth will be its new Regulatory Asset Manager -- a comprehensive, integrated, browser-based solution designed to enable the collaboration of maintenance, calibration and validation personnel. It allows asset owners, technicians
More Information Top
-
Automatic control in the chemical industry
… type of electrically-operated valve is developed, which will be economical to install and which will give satisfactory service with no more maintenance than is normally given to the diaphragm type, it is extremely unlikely that such valves will be employed in …
-
Aging assessment of BWR control rod drive systems
General Electric also recommended in a service information letter that ali BWR utilities establish a preventive maintenance program to replace ali core assemblies, diaphragms , and associated parts in ali CRD scram pilot valves , backup scram valves, and scram discharge volume test valves …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-2058.pdf
… continuous or dead end service within .01% leakage of the valve ’s rated capacity • Packless construction eliminates many service problems • Complete range … … and back up of diaphragm prevents over pressurizing from low pressure side • Maintains accurate and stable control …