Products/Services for Differential Chain Hoists
-
Hoists - (882 companies)...a number of materials for their primary lifting lines including wire ropes and cables, fiber ropes, webs and straps, and chains. The type of line varies with the application and the style of hoist, but it should be noted that metal chains...Power SourceLine TypeHoist Mounting
-
Pulley Blocks - (121 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Hoist Rings - (115 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
-
Differentials and Axles - (52 companies)A differential is a mechanical connection that translates rotational motion from a source to two axles. The driveshaft generally runs the length of the vehicle, from the energy input (a motor) to the energy output (the wheels). The axle...
-
Crane and Hoist Repair Services - (65 companies)The equipment that crane repair and hoist repair services can treat include overhead cranes, gantry cranes, boom cranes, hoists, festooning systems, controls upgrades and maintenance, air hoists, balancers, electric chain hoists, hand chain hoists...
-
Differential Amplifier Chips - (54 companies)Image Credit: Texas Instruments High-Performance Analog. Differential amplifier chips are designed to amplify the difference between two input signals. They can amplify a small difference between two signal levels and ignore any common level shared...
-
Leaf Chain - (72 companies)Leaf chain is a rollerless chain that is commonly used on forklift trucks and in other material handling applications. Leaf chain is constructed of steel link plates mounted side-by-side on pins. The contour of the link is the same figure-eight...
-
Silent Chain - (24 companies)Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...
-
Roller Chain - (317 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
-
Conveyor Chain - (179 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
Product News
-
Columbus McKinnon Corporation
CM® Shopstar Electric Chain Hoist The CM Shopstar electric chain hoist is built for rugged industrial and commercial use. This durable hoist features high H4 duty cycles and a compact design ideal for use at workstations and production lines. Standard overload device protects the hoist, operator and surrounding structure from damaging overloads. Features & Benefits. H4 Duty Cycle. 300 motor starts per hour. Rugged & Durable. Thermally protected hoist motor. Cast aluminum alloy hoist frame with durable epoxy powder coat finish... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
CM® Lodestar Electric Chain Hoist Columbus McKinnon Unveils the First Electric Chain Hoist with Remote Monitoring and Wireless Programming. The Power of Intelligent Lifting -- CM (R) Lodestar (R) VS Electric Chain Hoist Now Features Intelli-Connect TM Diagnostics and Analytics. Columbus McKinnon made its iconic CM Lodestar electric chain hoist even more advanced than ever. We combined the Lodestar 's industry-leading design with the best-in-class features of premier Magnetek (R) variable frequency drives and Intelli-Connect TM... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Coffing® EC Electric Chain Hoist for minimum weight. Engineered and designed for use with higher torque 2 and 3 HP three-phase motors. Durable Construction. Built-in compliance with ASME/ ANSI B30.16 and CSA standards. Download the EC Electric Chain Hoist product sheet to learn more. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. About Columbus McKinnon. With a history spanning almost 150 years, Columbus McKinnon has become a global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Cyclone Hook Mount Hand Chain Hoist The CM Cyclone Hand Chain Hoist features superior engineering, efficiency and durability and is considered one of the most popular and reliable hand chain hoists ever designed. Features & Benefits. Most interchangeability of parts in the industry. Standard Load Limiter for simple, automatic overload protection. Enclosed contoured Westontype automatic brake for positive load control. High-efficiency spur gearing for greater lift with minimum effort. Rugged Hoistaloy chain for added strength... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
CM® Lodestar VS Electric Chain Hoist Generations of users have relied on the CM (R) Lodestar (R) electric chain hoist for the durability and reliability it provides for lifting applications. With the Lodestar VS, Columbus McKinnon made this iconic hoist better than ever. We combined the Lodestar 's industry-leading design with the best-in-class features of premier Magnetek (R) variable frequency drives and Intelli-Connect TM Diagnostic and Analytic technology. The result -- a one-of-a-kind, intelligent hoist that puts the power... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
CM® Hurricane Mini 360 Hand Chain Hoist MINI BUT MIGHTY. The CM (R) Hurricane Mini 360 is the smallest hand chain hoist on the market with full 360-degree rotation, providing flexibility and versatility for narrow or challenging applications. FEATURES & BENEFITS. Light to Carry & Easy to Store. Compacted, lightweight design makes the hoist easy to install for on-the-go lifting applications. An essential part of your everyday toolset. Patented 360 Rotating Hand Chain Cover. Unique rotating hand chain cover allows the chain to rotate... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
Lodestar NH D8+ Entertainment Electric Chain Hoist . 24 and 48 volt optional. Duty Cycle. H-4 duty rated for heavy duty application. Electrical. Finger safe wiring meets all electrical codes Quick change plugs allow for voltages 230 through 460. Prevents improper voltage connections which can cause hoist damage. Adjustable Limit Switch. Adjustable limit switch that automatically stops the hook at any predetermined point when lifting or lowering, preventing overtravel. Metric Rated Load Chain. Zinc plated to protect against corrosion. Black... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Chain Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your drawings or samples. Any need please feel free to contact with us. Transmission Chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Columbus McKinnon Corporation
The Right Hoist for Your Application Factors to Consider When Selecting a Hoist. A Guide to Specifying the Right Hoist for Your Application. Purchasing or specifying hoists to lift heavy objects in close proximity to equipment and/or personnel is a decision that deserves thoughtful consideration. In this article, we will identify some important items to factor into your decision-making process. Determining Required Capacity. When selecting a manual hand chain hoist, the rated capacity should be at least as high as the weight... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
Jergens, Inc.
What are Hoist Rings? is a global manufacturing leader in producing high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified... (read more)Browse Hoist Rings Datasheets for Jergens, Inc.
-
A Dictionary of Mechanical Engineering
chain hoist ( differential chain hoist ) A lifting device using a chain running over a sprocket to lift the load.
-
Schaum’s Outline of Engineering Mechanics: Statics > Equilibrium of Coplanar Force Systems
A differential chain hoist is shown in Fig. 5-47.
-
Machine Design Databook, Second Edition > FLEXIBLE MACHINE ELEMENTS
The efficiency for the differential chain hoist .
-
Structural Analysis
Differential pulley or “ chain hoist ”.
-
Schaum’s Outline of Applied Physics, Fourth Edition > Simple Machines
A differential pulley (often called a chain hoist because a chain running over notched pulleys is used to prevent slipping) is shown in Fig. 12-4.
-
Maintenance Engineering Handbook, Seventh Edition > CHAIN HOISTS
A differential hoist is generally the simplest and least expensive chain hoist.
-
Food Industries Manual
The differential hoist is, in tum, the simplest of the chain hoists and is intended for light, intermittent service.
-
Dictionary of Civil Engineering
There are several types of hoists: hand-chain hoists (les palans à bras) (regulars, with chains , at ratchet wheel); differential pulley blocks (les palans différentiels); electric pulley blocks (les palans électriques); pneumatic pulley blocks (les palans pneumatiques) (with piston or engine); hydraulic …
-
Vibrations
… method 80 hard excitation tilting vibrator 77 main axial transformation 181, 182 main vibration 211, 182, 201 Helmholtzsche combination tones 170 Hillsche differential equation 113 high pass filter chain 198 Holzer-Tolle 211 … … main coordinates 97 - hydraulic ram 97-ram 98-hysteresis …
-
Vibrations
… method 80 hard excitation tilting vibrator 77 main axial transformation 181, 182 main vibration 211, 182, 201 Helmholtzsche combination tones 170 Hillsche differential equation 113 high pass filter chain 198 Holzer-Tolle 211 … … main coordinates 97 - hydraulic ram 97-ram 98 hysteresis …