-
Supplier: Sealevel Systems, Inc.
Description: compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The board is based on proven MIL-STD-1553, H009 and WB-194 (WMUX)
- Connection to Host: Other
- Operating Temperature: -40 to 185 F
-
Supplier: Sealevel Systems, Inc.
Description: is compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The PMC HyperBoard is based on proven MIL-STD-1553, H009 and
- Technology: PMC
-
Supplier: Sealevel Systems, Inc.
Description: compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The Compact PCI HyperBoard is based on proven MIL-STD-1553, H009
- Number of ports: 8
- Product Type: Memory Module
- Technology: PCI
-
-
Supplier: Sealevel Systems, Inc.
Description: board is compatible with MIL-STD-1553B and MIL-STD-1760. Each channel can be configured independently to work with H009 and WB-194 in conjunction with MIL-STD-1553. Other protocols, like French DigiBus, are also available upon request. The PMC HyperBoard is based on proven MIL-STD-1553, H009
- Number of Ports: 4
- PMC Data Bus: 32-bit, 64-bit
- Product Type: Serial Communication Module
- Technology: PMC
Find Suppliers by Category Top
More Information Top
-
The Development of Airborne Pulse Doppler Radar
The WX introduced the use of a mux bus (termed " digibus ") concept to connect all modular units in a digital fashion and all units could be easily substituted since there are no adjustments-a far cry from the early days.
-
2004 Pioneer Award at the Digital Avionics Systems Conference
H009,STANAG3838,ASCC Air Std50/2, DEF STAN 00-18, Digibus , 1773,ARINC453 ...they are all versions of, or related to, MIL-STD-1553, the 1Mhz digital , multiplex time-division avionics data bus that communicates across a shieldedtwisted wirepair at a snails pace…
-
Alkan Dispensing System (ADS)
Digital data bus frequency: up to 76,800 Hz (to detectors) Discrete inputs: 16 (programmable) MDU management capacity: up to … pulse: 100 mA/100 µs (firing lines) Electrical resistance check: 1 W (± 0.5) Interfaces: ARINC 429, DIGIBUS and MIL-STD-1553…
-
Evolution from analog to digital integration in aircraft avionics - a time of transition
France’s MOD adopted 1553 as one variant of their own “ Digibus ” standard. .... The Mil-Std-1553B digital avionic multiplex data bus has a number of definite advantages.
-
Medium PRF for the AN/APG-66 radar
Radar functions are computer con- trolled via bidirectional data busses ( Digibus and DSP bus ) internally, and the F-16 Avionics Mil-Std-1553 multiplex bus externally. .... The antenna, low-power RF, transmitter, digital signal processor, computer,and .
-
Sital's Multi-Standard PMC and cPCI HyperBoard Available for Mil-Std-1553, WB-194, H009, ARINC-429 and Other Protocols
…its new PMC and Compact PCI Hyperboard, a robust and efficient platform for avionics communication bus applications. .... Other protocols, like French DigiBus , are also available upon request. .... The board also includes eight digital I/Os and IRIG-B time-tag input and output channels.
-
TSE 6010 Battlefield Identification Friend-or-Foe (BIFF) system
The equipment's modular construction allows it to be customised to meet specific requirements, with installation flexibility being further enhanced by integral RCU CANbus and RS-232 interfaces, together with Digibus and MILitary STanDard (MIL-STD) - 1553B bus interfaces as options. .... function in a directional Data Exchange Mode (DEM) or as an omni-directional Digital Data Link (DDL).
-
SAVAN 15 day/night gunner's sight and fire-control system
electro-optic/infrared sensors, with or without direct optical viewing databus interfaces (including 1553, Digibus , RS-422 and CAN BUS ) inertial functions (such as dual-axis stabilisation of the line-of-sight, vertical sensing at standstill or on the move, north-seeking, land .... A modular digital electronics assembly including a fire-control computer and interfaces for fire-control systems (man/machine…
-
TANK SIGHT DEVELOPMENTS ‐ FRENCH SIGHTS PUT EMPHASIS ON STABILISATION
Interface cards provide a link‐up either to a Digibus (HL‐60) or 1553 databus. .... Texas Instruments' TNS digital electronics based on 68000 biprocessors written in Pascal language is interfaced with a 1553 bus .
-
Programmable Millimeter Wave (MMW) Radars For Gun Fire Control
SYSTEM INTERFACES MAXBUS DIGIBUS . .... VHSIC Radar Processor Ring Bus Figure 18. .... Interface to the radar system analog -to- digital converters will be by means of a digital input…