Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: The ZL2101 is a 6A digital converter with auto compensation and integrated power management that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution.brbr The
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 6 amps
-
Supplier: Texas Instruments
Description: Enhanced Product Digital-To-Analog Converter With Power Down 8-SOIC -55 to 125
- Architecture: Resistor String
- IC Package Type: Other
- INL: 4 LSB
- Interface Type: Serial, SPI
-
Supplier: Renesas Electronics Corporation
Description: The ZL2106 is a digital power conversion and management IC that combines an integrated synchronous step-down DC/DC converter with key power management functions in a small package, resulting in a flexible and integrated solution. The ZL2106 can provide an output voltage from
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 4.5 to 14 volts
- Output Current (IOUT): 6 amps
-
-
Supplier: Renesas Electronics Corporation
Description: mixers, a quadrature carrier NCO, digital filters, a resampling filter, a Cartesian-to-polar coordinate converter and an AGC loop.brbr The ISL5216 accepts four channels of 16-bit fixed or up to 14-bit mantissa/3-bit exponent floating point real or complex digitized IF samples which are
- Applications: Mobile / Wireless Systems
- Converter Type: Downconverter
- Form Factor: IC Chip
-
Supplier: Renesas Electronics Corporation
Description: : digital mixers, a quadrature carrier NCO, digital filters, a resampling filter, a Cartesian-to-polar coordinate converter and an AGC loop.brbr The HSP50216 accepts four channels of 16-bit real digitized IF samples which are mixed with local quadrature sinusoids. Each channel
- Applications: Mobile / Wireless Systems
- Converter Type: Downconverter
- Form Factor: IC Chip
-
Supplier: Crane Aerospace & Electronics
Description: The 6139-6605 Ku-Band Up/Down Converter incorporates advanced amplifier and integration technology to provide a highly-integrated complete solution for advanced data link applications. The device readily interfaces with digital transceivers to provide a compact and efficient
- Applications: Military / Defense
- Connectors: SMA
- Conversion Gain: 58 dB
- Converter Type: Upconverter / Downconverter
-
Supplier: Richardson RFPD
Description: The PE128300 is dual-channel TDD up-down converter designed for 5G FR2 n257, n258 and n261 frequency bands. In transmit mode, the input to a channel is applied to IF_I and IF_Q 50 Ohm impedance ports. The signal passes through circuits which adjust the relative amplitude and phase of
- Converter Type: Upconverter / Downconverter
- Form Factor: Other
- Input Frequency Range: 24250 to 29500 MHz
-
Supplier: Maxim Integrated
Description: The MAX1710/MAX1711 step-down controllers are intended for core CPU DC-DC converters in notebook computers. They feature a triple-threat combination of ultra-fast transient response, high DC accuracy, and high efficiency needed for leading-edge CPU core power supplies. Maxim's
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 2 to 28 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Visual Sound, Inc.
Description: MAX is a full featured down converter that automatically locks to interlaced or non-interlaced computer sources with resolutions up to 1600 x 1280 pixels. Proprietary digital signal processing techniques are used to convert the high-resolution source video to NTSC or PAL
-
Supplier: Visual Sound, Inc.
Description: Folsom Research, Inc. SmartVIEW computer-to-video down converter has been designed to provide broadcast quality output images at an affordable price. SmartVIEW is ideal for converting computer for broadcast images for recording, video-conferencing, or viewing an image on an NTSC or PAL
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC3561A is a constant frequency, synchronous step-down DC/DC converter. Intended for medium power applications, it operates from a 2.5V to 5.5V input voltage range and has a user configurable operating frequency up to 4MHz, allowing the use of tiny, low cost
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 2.5 to 5.5 volts
- Life Cycle Stage: Other
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC3568 is a constant frequency, synchronous step- down DC/DC converter. Intended for medium power applications, it operates from a 2.5V to 5.5V input voltage range and has a user configurable operating frequency up to 4MHz, allowing the use of tiny, low cost
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 2.5 to 5.5 volts
- Life Cycle Stage: Other
-
Supplier: Maxim Integrated
Description: eliminates the external Schottky diode required in conventional step-down converters. Both devices also include internal digital soft-start to limit input current upon startup and reduce input capacitor requirements. The MAX1733 provides an adjustable output voltage (1.25V to
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown 28-TSSOP 0 to 70
- Architecture: Pipeline
- DNL: 1 LSB
- IC Package Type: Other
- INL: 2 LSB
-
Supplier: Texas Instruments
Description: 10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown 28-TSSOP -40 to 85
- Architecture: Pipeline
- DNL: 1 LSB
- IC Package Type: Other
- INL: 2 LSB
-
Supplier: Texas Instruments
Description: 10-Bit, 30 MSPS ADC Single Ch., Integ. Pgmable Digital Clamp & Gain, Out of Range Indic., PowerDown 28-SOIC -40 to 85
- Architecture: Pipeline
- DNL: 1 LSB
- IC Package Type: Other
- INL: 2 LSB
-
Supplier: Richardson RFPD
Description: The ACU2109 is a Monolithic GaAs IC incorporating all upconverter functions of a double conversion CATV, Cable Modem and TV tuner: gain block, oscillator and a double balanced mixer. The oscillator is optimized to meet the stability and phase noise requirements of 256QAM Digital TV, while the
- Conversion Gain: 8 dB
- Converter Type: Upconverter / Downconverter
- Form Factor: Other
- Input Frequency Range: 50 to 860 MHz
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC1701/LTC1701B are the industry's first SOT-23 step-down, current mode, DC/DC converters. Intended for low to medium power applications, they operate from 2.5V to 5.5V input voltage range and switch at 1MHz, allowing the use of tiny, low cost capacitors and
- Configuration / Function: Step-down (Buck)
- IC Package Type: SOT23
- Input Voltage (VIN): 2.5 to 5 volts
- Life Cycle Stage: Other
-
Supplier: Maxim Integrated
Description: external Schottky diode required in conventional step-down converters. Both devices also include internal digital soft-start to limit input current upon startup and reduce input capacitor requirements. The MAX1920 provides an adjustable output voltage (1.25V to 4V). The MAX1921
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 2 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: The MAX1775 dual, step-down DC-DC converter generates both the main (+3.3V at over 2A) and core (+1.8V at up to 1.5A) supplies for a complete power solution for PDAs, subnotebooks, and other hand-held devices. The main output is adjustable from +1.25V to +5.5V. The core output is
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 2.7 to 28 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC3542 is a high efficiency monolithic synchronous buck converter using a constant frequency, current mode architecture. Supply current during operation is only 26µA, dropping to <1µA in shutdown. The 2.5V to 5.5V input voltage range makes the LTC3542
- Configuration / Function: Step-down (Buck)
- IC Package Type: SOT23, Other
- Input Voltage (VIN): 2.5 to 5.5 volts
- Life Cycle Stage: Other
-
Supplier: Qorvo
Description: Qorvo's ACT4529 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4529 has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached portable
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 6 to 36 volts
- Output Current (IOUT): 3 amps
-
Supplier: Qorvo
Description: Qorvo's ACT4529M is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4529M has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached
- Configuration / Function: Step-down (Buck)
- IC Package Type: Other
- Input Voltage (VIN): 6 to 36 volts
- Output Current (IOUT): 3 amps
-
Supplier: Lingto Electronic Limited
Description: 8-BIT ADC POWER-DOWN
-
Supplier: Lingto Electronic Limited
Description: 8-BIT ADC POWER-DOWN
-
Supplier: ams
Description: . The four possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.
- IC Package Type: Other
- Interface Type: Parallel, Other
- Operating Temperature: -40 to 125 C
-
Supplier: Teledyne e2v Semiconductors
Description: -Speed Data Acquisition High-Speed Test Instrumentation Automatic Test Equipment S-band Direct RF Down Conversion Ultra Wideband Satellite Digital Receiver Point-to-Point Microwave Receivers Machine Condition Monitoring System Time of Flight Mass-Spectrometry LiDAR (Light Detection and
-
Supplier: CSA Group
Description: Describes methods of measurement of the electrical characteristics of up-converters and down-converters used in satellite earth station transmitters and receivers with digital modulation.
-
Supplier: Teledyne e2v Semiconductors
Description: mode). It integrates dual on-chip track/holds that provides excellent dynamic performance over 1.5 GHz input frequency bandwidth with low 1.4 W power consumption. This dual ADC is dedicated to high speed, low power applications such as digital sampling oscilloscopes and direct RF
-
Supplier: Teledyne e2v Semiconductors
Description: The EV12AD550 is the first ever dual channel, S-band capable, space grade ADC designed to offer system simplification and cost reduction in space applications. The EV12AD550 supports S-band direct digitization, facilitating the removal of down conversion in space systems. The EV12AD550 is
-
Supplier: Teledyne e2v Semiconductors
Description: dedicated is dedicated to high-speed, low-power applications such as digital sampling oscilloscopes and direct RF down-conversion. It is fully compatible with the AT84AD001B dual 8-bit 1 GSps ADC.
-
Supplier: Cirrus Logic, Inc.
Description: noise suppression Programmable threshold and attack/release rates Independent left/right channel control Digital volume control with soft ramp and zero cross Flexible power-down management – chip/block selectable
- IC Package Type: Other
- Input Voltage Range (Vpp): 1.8 to 2.5 volts
- Pin Count: 32
- Resolution: 24 bits
-
Supplier: ams
Description: Low-power capacitance-to-digit al converter with wide input range (from fF to nF) and versatile configuration options. PCap02 can be configured for highest sampling rates up to 500 kHz, lowest current consumption down to 2 uA or lowest noise of 15 aF (rms). The internal signal
- IC Package Type: Other
- Input Voltage Range (Vpp): 2.1 to 3.6 volts
- Interface Type: SPI, I2C, Other
- Operating Temperature: -40 to 125 C
-
Description: Describes methods of measurement of the electrical characteristics of up-converters and down-converters used in satellite earth station transmitters and receivers with digital modulation.
-
Supplier: SPIE - Education
Description: This course surveys structure and operation of analog-to-digital converters (ADCs) implemented on digital readout integrated circuits (ROICs) and digital image sensors. Attendees will learn how to evaluate ADC architectures using basic figures of merit for use in
- Industry: Electronics
- Modality: On-site / In Plant
- Technology / Subject: Electronics, Photonics / Optics
- Type: Course
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
digital down converter (DDC) and multiple numerically controlled oscillators (NCOs) • Envisioned applications demand a small form factor, single channel design If you wish to read more, please click on the following link to download the complete paper here. (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Teledyne e2v Semiconductors -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
IC OFFLINE SW STEP-DOWN SOT25 Specifications Manufacturer: DIODES Incorporated (read more)
Browse AC-DC Converter Chips Datasheets for Lingto Electronic Limited -
Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is first to stock the MAX11216 Analog to Digital Converter from Maxim Integrated. The MAX11216 is a single-channel 24?bit Delta Sigma Analog-to-Digital Converter (ADC) with a low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Mouser Electronics -
SV Series of space DC-DC converters as part of VPT's High Efficiency, Reliability Optimized (HERO) Power Systems. These non-isolated, synchronous, buck regulated converters step down the voltage at the point of end use. These modules are ultra light weight, have a tiny footprint, and (read more)
Browse DC-DC Converters Datasheets for VPT, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
, buck regulated converters step down the voltage at the point of end use. These hi-rel POL modules are ultra-light weight, have a tiny footprint, and offer incredible high efficiency to provide designers with a smaller, more affordable point-of-of use power converter option. VPT’s point (read more)
Browse DC-DC Converters Datasheets for VPT, Inc. -
NEW 37-43.5 GHz IF Up/Down Converter IC The AWMF-0218 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with Anokiwave’s beamformer IC products, this (read more)
Browse Network and Communication Chips Datasheets for Anokiwave -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Eliminating Power Supply Design Complexity with 'Simple Digital' Modules
Step-down (buck) regulators are used industrywide to convert power from a distributed bus to the individual point-of-loads (POLs) in industrial and infrastructure systems. These buck converters need to handle increasingly larger load current requirements from modern FPGAs and ASICs, with POL
-
The Types of Broadband Connections for Internet and Their Pros and Cons
glass fibers to a receiver. Usually, this receiver's purpose is converting media. This piece of equipment converts the light signal to a digital signal and delivers it to your computer or Smart TV via FTTX. It can deliver Internet, phone, and video service. The media converter allows you to use
-
Battery Fuel Measurement Using Delta-Sigma ADC Devices
of time. ticated fuel gauging function for accurate applications. The battery voltage and current measurement is This application note reviews the battery fuel measure- achieved using an analog-to-digital converter (ADC). ment using the MCU and ADC devices. The accuracy of the fuel management relies
More Information Top
-
Enabling Components for Multi-Standard Software Radio Base Stations
Regardless of the IF sampling strategy (narrow-band or wide-band), digital down con- verters are utilized to complete the receive chain and provide the final IF stage of a receiver in a digital domain before the DSP processing [19].
-
Vector Signal Analyzer
4 analog input channels 100 MSPS per channel DC to 40 MHz input frequency 40 MHz real-time BW 14-bit resolution 3 Vpp input voltage Digital Down Converters (DDCs) IQ demodulator with Onboard Digital Signal Processing (ODSP) Feature-rich Data Acquisition …
-
The SIMULINK Modeling and FPGA Realization of Digital down Converter
• The SIMULINK Modeling and FPGA Realization of Digital down Converter p.131 .
-
A Scheme on the Implement of Software Radio Based on the Frequency Converting Technique
Evidently, the aim of adding the digital down converter is to extract the narrow-band signal out of the input digital signal with wide-band high speed data flow, then transform the .