-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated
- Gas Volumetric Flow Rate: 0.0 to 0.7062 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 87.02 psi
- Operating Temperature: -4 to 176 F
-
Supplier: Sensirion
Description: flow meter is characterized by its wide dynamic measurement range of up to 250 slm, as well as its measurement accuracy at low flows. The special design of the flow channel results in a very low pressure drop through the flow body of the sensor, which makes it
- Gas Volumetric Flow Rate: -3.53 to 8.83 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 8.7 to 15.52 psi
- Operating Temperature: 50 to 122 F
-
Supplier: Sensirion
Description: fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume of less than 1 ml. The sensor features standard medical cones for pneumatic connection to the respiratory cycle and has a mechanical interface for a simple and
- Gas Volumetric Flow Rate: -1.17 to 1.17 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 7.83 to 15.95 psi
- Operating Temperature: 41 to 122 F
-
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The
- Gas Volumetric Flow Rate: 0.0 to 7.06 SCFM
- Interface Options: Serial / Digital
- Operating Pressure: 10.15 to 18.85 psi
- Operating Temperature: -40 to 185 F
-
Supplier: First Sensor AG
Description: The WBI sensors with I²C bus interface offer mass flow measurement for air and gases based on a highly sensitive thermal measuring principle. The WBI series includes unidirectional as well as bidirectional flow ranges. The digital sensors achieve a very high accuracy over
- Mass Flow Rate: 0.0 to 5.51E-4 lbs/min
- End Fittings: Plain End
- Features: Programmable
- Interface Options: Serial / Digital
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure
- Electrical Output: Analog Voltage
- End Fittings: Threaded
- Interface Options: Serial / Digital
- Mounting Type: In-line
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure
- Electrical Output: Analog Voltage
- End Fittings: Threaded
- Interface Options: Serial / Digital
- Mounting Type: In-line
-
Description: microprocessor. The flow rate of the gas is measured by a thermal sensor element which assures very fast signal processing time and bidirectional measurement with best-in-class accuracy. Applications:Medical ?Process automation?Burner control?Fuel cell control?Spectroscopy
- Mass Flow Rate Range: 0.5506 lbs/min
- Operating Temperature: 32 to 122 F
- Process Media Type: Gas
-
Supplier: Servoflo Corporation
Description: The FS5002 are mass flow sensors for gas. They come in various calibrations from 50 sccm up to 1000 sccm with both analog and digital outputs. The series covers a wide dynamic flow range with a working pressure rating of up to 0.5 MPa (5 bar or 73 psi) and a compensated
- Mass Flow Rate: -2.20E-7 to 0.0028 lbs/min
- Electrical Output: Analog Voltage
- Features: Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: . Thermal-D ® is a trademark of Siargo’s thermal sensing technology. Features Various mass flow ranges from -250 to +250 SLPM (ability to measure in 2 directions) Pressure rating up to 2 bar Output choices of linear analog: 0.5 to 2.5 VDC, Digital I2C Accuracy of ±2% + 0.5 FS
- Mass Flow Rate Range: -0.6883 to 0.6883 lbs/min
- Electrical Output: Analog Voltage
- Features: Measures Temperature, Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: The FS4100 are general-purpose mass flow sensors with various ranges from 2 SLPM up to 50 SLPM, with analog and digital outputs. The FS4100 mass flow sensors are an upgraded version of the 3rd generation FS4000 sensors that were first released in 2008. The series covers a wide
- Mass Flow Rate: 0.0055 to 0.1376 lbs/min
- Electrical Output: Analog Voltage
- Features: Sanitary
- Interface Options: Serial / Digital
-
Supplier: Servoflo Corporation
Description: counter and analytical instrumentation. FS4008 are packaged in a flow channel diameter of 8 mm and measure airflow up to 50 SLPM. It can be used in gas flow measurement and/or control equipment. Applications include electronic flow meter for anesthesia equipment,
- Mass Flow Rate Range: 0.0 to 0.1376 lbs/min
- Operating Pressure: 72.52 psi
-
Supplier: RS Components, Ltd.
Description: The Sensirion SFM3000 digital flow meter provides accurate measurements of air and other non-aggressive gases and is designed for high-volume applications. The very low pressure drop through the flow body of the sensor make it ideal for use in demanding situations
- Gas Volumetric Flow Rate: -7.06 to 7.06 SCFM
- Media Temperature Range: -4 F
- Operating Pressure: 18.85 psi
- Pipe Diameter: 0.8661 inch
-
Supplier: RS Components, Ltd.
Description: The Sensirion SFM3000 digital flow meter provides accurate measurements of air and other non-aggressive gases and is designed for high-volume applications. The very low pressure drop through the flow body of the sensor make it ideal for use in demanding situations
- Gas Volumetric Flow Rate: -7.06 to 7.06 SCFM
- Media Temperature Range: -4 F
- Operating Pressure: 18.85 psi
- Pipe Diameter: 0.8661 inch
-
Supplier: RS Components, Ltd.
Description: Honeywell Zephyrâ?¢ HAF Series sensors provide a digital interface for monitoring airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas
- Gas Volumetric Flow Rate: 0.0 to 0.0018 SCFM
- Operating Pressure: 25 psi
- Operating Temperature: -4 F
- Pipe Diameter: 0.2106 inch
-
Supplier: RS Components, Ltd.
Description: Honeywell Zephyrâ?¢ HAF Series sensors provide a digital interface for monitoring airflow over specified full-scale flow and compensated temperature ranges. The thermally isolated heater and temperature sensing elements help these sensors provide a fast response to air or gas
- Gas Volumetric Flow Rate: 0.0 to 0.0071 SCFM
- Operating Pressure: 25 psi
- Operating Temperature: -4 F
- Pipe Diameter: 0.2106 inch
-
Supplier: Roscid Technologies
Description: point sensor ? Protection for reverse polarity ? IP65 enclosure ? Remote mounted ? Flow through Stainless Steel sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation
- Application: Moisture in Gases / Air
- Dew Point Range: -166 to 68 F
- Digital Outputs: Other
- Display: Digital Readouts
-
Supplier: CO2Meter.com
Description: included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide (CO2). Specifications CO2 Sensing Method: Patented solid-state NDIR absorption Sample Method: Flow
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: CO2Meter.com
Description: included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide (CO2). Specifications CO2 Sensing Method: Patented solid-state NDIR absorption Sample Method: Flow
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: CO2Meter.com
Description: included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide (CO2). Specifications CO2 Sensing Method: Patented solid-state NDIR absorption Sample Method: Flow
- Operating Humidity: 0.0 to 95 %
- Operating Temperature: 32 to 122 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from
- Gas Volumetric Flow Rate: 0.0100 to 559 SCFM
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged, Threaded
- Interface Options: Serial / Digital, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST112A series is an all-new, thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics with the industry's most advanced flow sensors to achieve a truly state-of-the-science flow metering solution for
- Electrical Output: Analog Current, Switch
- End Fittings: Flanged, Threaded
- Features: Measures Temperature, Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from
- Gas Volumetric Flow Rate: 0.0100 to 559 SCFM
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged, Threaded
- Interface Options: Serial / Digital, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts
- Velocity Flow Rate: 0.3000 to 400 ft/sec
- Electrical Output: Analog Current
- End Fittings: Compression
- Interface Options: Serial / Digital, Other
-
Supplier: EXAIR
Description: . No cutting, welding, adjustments or calibration are ever required. It is designed for permanent or temporary mounting to a compressed air pipe. If the unit needs to be removed, blocking ringsare available. Available for measuring air flow in SCFM or cubic meters on Schedule 40 iron
- Gas Volumetric Flow Rate: 20 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Sierra Instruments, Inc.
Description: Sierra's Multi-Trak™ Model 670S is an advanced state-of-the-art instrument for measuring mass flow rates in very large ducts or stacks that have non-uniform velocity profiles, high turn-down requirements, dirty gas streams, wide temperature ranges and fast velocity and temperature
- Electrical Output: Analog Current
- End Fittings: Compression, Flanged, Other
- Features: Audible or Visual Alarms, Averaging / Multi-Insertion, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Daniel Measurement and Control Inc.
Description: Electronics, a completely re-engineered electronics platform, is now available with the SeniorSonic Flow Meter. With this expandable digital platform, Daniel SeniorSonic meter processes data much faster--all transducers are sampled 32 times per second and measurement is
- Velocity Flow Rate: 100 to 125 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Features: Measures Temperature
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make this red-y smart series thermal mass flow controller particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and
- Gas Volumetric Flow Rate: 0.0 to 2.26 SCFM
- Mass Flow Rate: 0.0050 to 50 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, VCO® / VCR®, Other
-
Supplier: HORIBA Instruments, Inc.
Description: Mass flow meter and mass flow controller options with metal seal, Multi Range, Multi Gas user configurable analog / digital. Z500X is the world's leading gas Mass Flow Controller With high accuracy +/- 1.0% S.P, piezo actuator valve, high speed
- Mass Flow Rate: 1.38E-6 to 1.38 lbs/min
- Electrical Output: Analog Voltage
- End Fittings: VCO® / VCR®
- Features: Controller Functions
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco Flowin 2 flowmeter provides accurate flow measurement of dry natural gas. It can also be used on a variety of other industrial gases. Consult Spirax Sarco for further details.
- Electrical Output: Analog Current
- End Fittings: Flanged
- Interface Options: Serial / Digital
- Media Temperature: 32 to 140 F
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG.
- Gas Volumetric Flow Rate: 3.53E-5 to 0.8828 SCFM
- End Fittings: Compression
- Features: Measures Temperature
- Interface Options: Serial / Digital
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Clamp
- Features: Audible or Visual Alarms
- Interface Options: Serial / Digital
-
Supplier: Panametrics
Description: The PanaFlow ultrasonic gas flow meter systems are high-performance, affordable solutions for a variety of gas flow applications. The Z1G provides a one-path configuration, while the Z2G offers a two-path. Both offer a broad range that is accurate and
- Velocity Flow Rate: 0.4921 to 249 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
- Features: Measures Temperature, Recorder / Totalizer Functions
-
Supplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Tube End / Hose Nipple
- Interface Options: Serial / Digital, Network / Fieldbus
- Media Temperature: -40 to 392 F
-
Supplier: ABB Measurement & Analytics
Description: VIS meets the most demanding requirements of the Oil and Gas sectors providing the best performing meter for: Upstream O&G: – Production well testing – Exploration well testing – Production allocation – Hydrate control
- Electrical Output: Analog Current
- Interface Options: Serial / Digital, Network / Fieldbus
- Media Temperature: -40 to 572 F
- Operating Pressure: 1450 to 3300 psi
Find Suppliers by Category Top
Featured Products Top
-
Process flow meters are integral to processes that contain liquids, gases or steam. Without the ability to monitor fluid flow, operators are often unable to control the throughput (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
ST100A is high performance thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics, and FCI innovations such as Adaptive Sensing Technology™ (AST), with the industry's most advanced flow sensors to achieve a truly state (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
SITRANS FS230 flow system consists of the industry-leading SITRANS FST030 digital transmitter paired with Siemens’ extensive and versatile line of SITRANS FSS200 clamp-on ultrasonic sensors. This complete system is suitable for a vast array of industries requiring high-quality liquid (read more)
Browse Gas Flow Meters Datasheets for Siemens Process Instrumentation -
standards for a wide range of gases. Ideal for ovens, heat chambers and furnaces, the ST75 flow meter features remote mounting capabilities for hazardous or crowded plant environments. The remote mount transmitter, which includes a full digital display, can be mounted up to 50 feet (15 meters (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
-burning natural gas. FCI’s inline ST75A flow meter is ideal for the measurement of natural gas, other industrial specialty gases and air in line sizes from 0.25 inches to 2 inches. It features a solid-state thermal dispersion mass flow sensing element with platinum RTDs in equal mass (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
. Many medical companies and startups are developing different types of infusion flow meters, each with its own unique features and technologies, methods of attachment to the gravity infusion system, and supporting software and monitoring/alert capabilities. The inclusion of motion solutions into these (read more)
Browse Linear Actuators Datasheets for Portescap -
years FCI has invested in developing SIL compliant products across its product line and today offers more SIL rated thermal mass flow meters than any other manufacturer. From basic air to the complex gas mixture gas flows and from common 4-20mA analog outputs to digital bus communications such as HART (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Gas flow measurement in large lines, ducts and stacks for environmental monitoring and control. Measuring hot or dirty air/gas is a challenge. Download this white paper to learn how multipoint flow measurement can help. FCI’s multipoint mass flow meters are EPA (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
operations and needing to incorporate accurate, repeatable air/gas flow measurement into their monitoring and control need now look no further than the rugged, precision ST Series and MT Series Thermal Flow Meters from Fluid Components International (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
The Science of Process Gas Flow Metering Advanced, Future Ready! ST100A is high performance thermal dispersion technology gas flow meter that combines the most feature- and function- rich electronics, and FCI innovations such as Adaptive Sensing Technology™ (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
An experimental study of percutaneous absolute ethanol injection therapy for small hepatocellular carcinoma: Effects of absolute ethanol on the healthy canine ...
After the liver was surgi- cally exposed, tissue blood flow was measured by hydrogen gas clearance method ( Digital UH- Meter Model MHG-DI, Unique Medical Co., Ltd.
-
Gaseous nitric oxide exhibits minimal effect on skin fibroblast extracellular matrix gene expression and immune cell viability
Medical-grade NO diluted in nitrogen (Airgas), medical air, oxygen and carbon dioxide (Praxair) gases supplied from pressurized cylinders at a constant pressure were then mixed together at predetermined ratios using a dilution manifold and a digital mass flow meter (TSI Inc.).
-
Sell kinds of LCD module
… refrigerator, microwave oven, induction cooker, rice cooker, water machines, gas stoves, water heaters, air … … temperature instrument, multimeter , pressure meters , flow meters, Level meter, indicating … … slimming instrument, massage instrument, digital ECG machine, multi-function … … instrument, beauty Body instrument, medical equipment, etc.), financial tax …
-
Biomedical engineering — The beauty and the beast
… analyzers and counters Blood gas analyzers Blood pressure monitors … … computer Chromatographs Computers Conductivity meters Counters, blood cell, event … … Defibrillators Densitometers Detectors Diathermy Digital equipment Dosimeters EEG equipment … … Fetal monitors Fiber optics Flow meters Galvanic skin response … … types) Noise equipment Nuclear medical equipment Ohmmeters Ophthalmic equipment …
-
Sensor technique
Torque sensor, 493 rotating rate sensor, 560 measuring principle, 560 Lock-in-effect, 568 rotating sluice counters 604 rotation speed measurement 787, 775 coincidence-methods, with Wiegand … … temperature drift, 485 characteristics 44, 470 measured data, miniaturized, for medical applications, 490 piezoelectric, 487 … signal, 15 difference amplifiers with offset correction, 1180 two-stage, 1179 diffusion, 238 diffusion equation 213, 148 diffusion limit current , 1148 diffusion furnace, diffusion … … 240 diffusion voltage 1136 digital -analog-converters, 1186 digital … … generators, 604 rotary piston gas meters 540, 797 rotary …