-
Supplier: Schutte & Koerting
Description: criteria are met. In the Counter-Current Heater, water sprayed in from the top comes in direct contact with steam entering the vapor inlet. The resulting heated water discharges through the bottom hot water discharge connection. Any non-condensables can be vented through the
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Multi-Spray Steam Heater is suitable for very large quantities of hot water, a top vapor inlet is required, and steam pressure is atmospheric or above. Water is distributed peripherally to a series of converging spray nozzles which disperse the
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: ProSonix Corporation
Description: Sparging Vent Steam Recovery Continuous Inline Heating Water or Slurry Heating Boiler Feedwater Pre-heating Supplemental Hot Water Needs Seasonal Heating Applications Large Pipe/Small Temp Needs
-
-
Supplier: CSA Group
Description: .2 This Standard applies to indoor boilers, of other than the direct vent type which are categorized according to vent pressure and temperature as either Category I, Category II, Category III or Category IV (see Clause 3, Definitions), and to outdoor type boilers.
-
Description: :2006 specifies requirements and gives guidelines for examining the principal causes of overpressure; and determining individual relieving rates; and selecting and designing disposal systems, including such component parts as piping, vessels, flares, and vent stacks. ISO 23251:2006 does not
-
Supplier: Cleaver-Brooks
Description: The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane), Steam / Hydronic
- Maximum Pressure: 15 to 500 psi
- Technology: Composite / Hybrid, Water Tube
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The Model 5 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 191 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane), Steam / Hydronic
- Maximum Pressure: 15 to 500 psi
- Technology: Composite / Hybrid, Water Tube
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
- Heat Output (Capacity): 25452 to 152712 BTU/hr
- Maximum Pressure: 15 to 150 psi
-
Supplier: Cleaver-Brooks
Description: The ClearFire®–LC integrates Cleaver-Brooks leading heat exchanger, burner and control technology into a large capacity condensing boiler solution. The CFLC's integrated premix burner and linkageless control, work together to provide full modulation, ultra-low emissions and optimum
- Features: Economizer, Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Orientation: Vertical
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 20471 to 614125 BTU/hr
- Maximum Pressure: 90 psi
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 511771 to 5.53E6 BTU/hr
- Maximum Pressure: 135 psi
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam
- Features: Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Technology: Steam Generator
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 20471 to 614125 BTU/hr
- Maximum Pressure: 235 psi
-
Supplier: Sussman Electric Boilers
Description: STAINLESS STEEL ELECTRIC BOILERS Sussman SSB Boilers minimize contaminants because all-wetted metal parts are Stainless Steel. Whenever copper, iron or other materials cannot be tolerated in the steam and/or process, a Sussman SSB Stainless Steel Boiler is the product of
- Features: ASME Certified, Commercial / HVAC, Safety Valve, Other
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 40942 to 614125 BTU/hr
- Maximum Pressure: 100 psi
-
Supplier: Sussman Electric Boilers
Description: Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from 0-100 PSIG.
- Features: ASME Certified, Commercial / HVAC, Safety Valve, Other
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 40942 to 614125 BTU/hr
- Maximum Pressure: 100 psi
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks Reactors, Distillation and Autoclaves Dyestuffs Food Processing Jacketed Vessels for Processes
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 40942 to 614125 BTU/hr
- Maximum Pressure: 150 psi
-
Supplier: Crown Boiler Co.
Description: The Kingston (KSZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, steam boiler. The Kingston is designed for installation with a standard chimney. The Kingston is available in heating capacities from 79,000 to 235,000 BTU/hr. This boiler is
- Efficiency: 82.9 to 85.4 %
- Fuel Type / Heat Source: Oil
- Technology: Cast Iron
- Type: Steam
-
Supplier: Peerless Boilers
Description: The Series WBV/WV residential, oil-fired boilers are available for use with both hot water and steam systems and designed for natural draft (chimney) venting. The fully-packaged or knockdown boilers are available in 3 sizes (3-5 sections) with 8 firing rates. Features of
- Fuel Type / Heat Source: Oil
- Heat Output (Capacity): 75000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: Aalborg OM-TCi is a vertical cylindrical steam boiler with a high capacity range. OM-TCi has been developed based on our well-proven technology and long experience. Aalborg OM-TCi (formerly MISSION™ OM-TCi) is a vertical cylindrical steam boiler in the capacity range of 8
- Efficiency: 89 to 92 %
- Fuel Type / Heat Source: Oil
- Maximum Pressure: 145 psi
- Orientation: Vertical
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler with a high capacity. The product is quick and easy install. Aalborg OC is a high performance, combined oil and exhaust gas-fired boiler, with a 0.75-5 t/h capacity of the oil-fired section at 9 bar (g
- Fuel Type / Heat Source: Oil, Waste Heat / Indirect
- Maximum Pressure: 131 psi
- Orientation: Vertical
- Technology: Steam Generator
-
Supplier: Alfa Laval Inc.
Description: , inspection and maintenance. A number of manholes facilitate internal inspection. Easy to clean The smoke tubes are fast and easy to clean thanks to the low number and efficiency of the spiral tubes. Uniform, high steam quality The boiler’s efficient steam
- Efficiency: 91 to 95 %
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Maximum Pressure: 435 psi
- Orientation: Horizontal
-
Supplier: Alfa Laval Inc.
Description: Aalborg OS is a standard preassembled boiler. High performance is ensured by the use of the optimally designed pin-tube elements. The Aalborg OS (formerly MISSION™ OS) is supplied as a standard, preassembled boiler unit. Aalborg SO is a vertical cylindrical boiler made of mild
- Fuel Type / Heat Source: Oil
- Heat Output (Capacity): 0.0 to 1.57E7 BTU/hr
- Maximum Pressure: 145 psi
- Orientation: Vertical
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 716479 to 5.53E6 BTU/hr
- Maximum Pressure: 150 psi
-
Supplier: Peerless Boilers
Description: 211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 504000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: draft (chimney) venting. The Series 64 boiler features a sizeable water content ideal for steam and large volume, hot water jobs. All boilers have steel push nipples that provide a permanent, watertight seal between sections, and a manual reset high limit control.
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 279000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: The Series EC/ECT is a residential, oil-fired boiler for steam or hot water systems. Available as a packaged or knockdown unit, the Series EC/ECT is for use with natural draft (chimney) venting. The large water content of the boiler makes it ideal for steam and
- Fuel Type / Heat Source: Oil
- Heat Output (Capacity): 91000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy
- Efficiency: 82.1 to 86 %
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric,
- Efficiency: 80 to 82.2 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Steam
-
Supplier: Crown Boiler Co.
Description: The Series 32 is a commercial, cast-iron, gas-fired, hot-water or steam boiler. The Series 32 is designed for use with a conventional chimney. The boiler is equipped with an electronic ignition system and is available for use with natural gas. The Series 32 is available in
- Efficiency: 80.5 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Hot Water, Steam
-
Supplier: Acme Engineering Products
Description: construction and stainless steel casings for corrosive environments are available on request. ACME GS Series Steam Superheaters are auxiliary equipment to steam boilers. They are built to meet the specific design and performance requirements of each application. ? The ACME
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Maximum Pressure: 800 psi
- Maximum Temperature: 1200 F
-
Supplier: EASCO Boiler Corp.
Description: FST - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Heat Output (Capacity): 445411 BTU/hr
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: "A" Series Watertube Steam Boilers A complete line of Indeck Volcano "A" style package boilers are offered to provide the ability to fire the dirtier fuels while still incorporating the benefits offered with a package designed steam generator. The "A" style boiler
- Features: ASME Certified, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Maximum Pressure: 150 to 1750 psi
- Technology: Water Tube
Find Suppliers by Category Top
Featured Products Top
-
critical role in improving plant performance from R/O treatment systems to simply pre-heating boiler feed water. Pick’s compact size, compared to indirect heat exchangers allows more flexibility in installation. Couple this with ease of maintenance and reliability and Pick direct steam (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
conventional chemical treatment for boiler feed water. Direct Steam Injection improved the efficiency of the system, since cold water hampers the ability of water to pass through membranes (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
The unique design of the Pick BX Heater offers three key advantages over other high-velocity venturi devices. Low Pressure Drop - Allows use of plant low-pressure steam off of turbine exhaust or vented from evaporators, an efficiency that saves energy. Use of waste steam eliminates (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
Saving Money, Improving Efficiency with Direct Steam Injection The most common method of transferring energy with steam is indirect heat exchange, which is used in familiar applications including process, plant sanitation and HVAC. Condensing the (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
space due to Pick's compact design. With direct steam injection, hot water can be provided instantly to keep up with varying demands on the boiler. Mill Water Application Backwashing Starch Filters Application Desuperheating Steam (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Philip_Gilston@hsb.com Phil joined Hartford Steam Boiler in February 2022. He holds a Bachelor’s degree in Metallurgy and a Master’s degree in Welding Technology. He is a Chartered Engineer registered with the UK Engineering Council, and holds an International Welding (read more)
Browse Datasheets for HSB -
Philip_Gilston@hsb.com Phil joined Hartford Steam Boiler in February 2022. He holds a Bachelor’s degree in Metallurgy and a Master’s degree in Welding Technology. He is a Chartered Engineer registered with the UK Engineering Council, and holds an International Welding (read more)
Browse Datasheets for HSB -
Philip_Gilston@hsb.com Phil joined Hartford Steam Boiler in February 2022. He holds a Bachelor’s degree in Metallurgy and a Master’s degree in Welding Technology. He is a Chartered Engineer registered with the UK Engineering Council, and holds an International Welding (read more)
Browse Technical Courses and Programs Datasheets for HSB -
, industrial insulation is extremely important as it aids the steam generating boilers in maintaining temperature levels. Hydroelectric plants are made up of mechanical piping which spans miles, moving materials from point a to point b. It is very important for these pipes to have industrial insulation to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Comparison between vapor compression and relaxation evaporation. Economic view 3 / day over the production of fresh water of sea water for installations with a...
Gefuhrt to become by the falling-below of the total energy need of 500 kW mu13 the vapor from the steam boiler uber relaxation valves directly for distillation plant.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2832/06Jun_Levis.pdf?sequence=1
Steam was generated by the SVS600 steam boiler and was directed through a 7.62 cm diameter pipe and vented to the intake plenum as can be seen in Figure 6.