-
Description: TESCOM™ 44-4200 Series is a high pressure, dome loaded, pressure reducing regulator, with Cv = .80 or 2.0 available; rated up to 6000 PSIG [415 bar] inlet and 5000 PSIG [345 bar] outlet. Ideal for use in fire suppression equipment and CNG filling.
- Controlled Pressure Range: 50 to 5000 psi
- Media Description: Air, Gas
- Port Size: 0.2500 to 0.7500 inch
- Pressure Rating: 6000 psi
-
Description: TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging.
- Controlled Pressure Range: 0.0 to 500 psi
- Media Description: Air, Gas
- Port Size: 0.5000 inch
- Pressure Rating: 3000 psi
-
Description: TESCOM™ 54-2800 Series high pressure, high flow, pressure reducing regulator is designed for hydraulic applications. Inlet and out rated up to 5000 PSIG [35 bar]; Cv = 8.0 for flows up to 120 GPM [454 LPM]; and air operated and dome loaded versions available.
- Controlled Pressure Range: 50 to 5000 psi
- Media Description: Hydraulic Fluid
- Port Size: 1 inch
- Pressure Rating: 5000 psi
-
-
Description: TESCOM™ DH-Series single stage regulator provides a compact size with high flow capability from 5-200 SCFM [141-5663 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or dome-loaded
- Controlled Pressure Range: 0.0 to 300 psi
- Media Description: Air
- Port Size: 0.5000 to 1 inch
- Pressure Rating: 300 psi
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure
- Controlled Pressure Range: 0.0 to 150 psi
- Media Description: Air, Gas
- Port Size: 0.1250 inch
- Pressure Rating: 0.0 to 150 psi
-
Supplier: Equilibar, LLC.
Description: chemicals is no longer a problem. The LPR2 can be used to control our dome loaded back pressure regulators to achieve high precision in the low pressure range. The LPR2 series low pressure regulator is also frequently used by itself to directly and
- Controlled Pressure Range: 0.0090 to 1.01 psi
- Features: Breathable Air
- Port Size: 0.2500 inch
- Pressure Rating: 0.0 to 30 psi
Find Suppliers by Category Top
Featured Products Top
-
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Damaged Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
of up to 2,890 N (650 lbf), enabling control of most regulators, small valves and pumps. They are capable of controlling pressure ranges of 0-0.5 psig to 0-3,000 psig. Common applications include pump stroke control, valve control, test equipment and the automation of mechanical spring-loaded (read more)
Browse Linear Actuators Datasheets for Rotork plc
More Information Top
-
Journal of Propulsion and Power > Spray patternation at high pressure
O |X| DOME LOADED PRESSURE REGULATOR .
-
Cold Start Fuel Economy and Power Limitations for a PEM Fuel Cell Vehicle
A dome loaded pressure regulator in the vehicle fuel cell system matches the pressure of the hydrogen to the pressure of the air system.
-
Oxygen stripping in deaerator feed water: condensation on spray droplets
: Dome Loaded Pressure Regulator DO .
-
An Overview of Fatigue and Other Metallurgical Failure Modes and Analysis at the Kennedy Space Center
Inspection of a malfunctioning 6,000 psi dome loaded pressure regulator revealed that eight of its cap screws had cracked.
-
Performance of a gas flow meter calibration system utilizing critical flow venturi standards
A computer controlled, dome loaded pressure regulator and shut off valve are located upstream 1).
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/10639/wagnerj45960.pdf?sequence=2
achieved primarily by using a high flow rate dome loaded pressure regulator (Grove Powreacter 202F) to control the flow of nitrogen into the seeder.
-
ADVISOR Users Conference Proceedings 2000 - Final Electronic version
Fill Port Pressure Regulator ( dome loaded .
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
This control pressure pc can then be applied to control the regulator-valve posi- tion in the following ways: 1) Control pressure pc serving as the loading pressure for a simple dome - loaded pressure regula- tor , as shown schematically in Fig. 7 …
-
Pneumatic Drives
If the outlet pressure has to be changed during operation, dome - loaded pressure regulators can be used.
-
Organic Deposition During CO2 and Rich-Gas Flooding
A - VARIABLE RATE CIRCULATING PUMP B - DOME LOADED BACK PRESSURE REGULATOR C - PRESSURE GAUGE o - FLOATING PISTON E - ETHYLENE GLYCOL RESERVOIR F - POROUS MEDIA TRAP G - SIGHT GLASS H - PRESSURE INDICATOR .