-
Supplier: ATLANTA Drive Systems, Inc.
Description: 1000 rpm. The maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed
- Hub Outer Diameter: 0.4724 inch
- Hub Type: Bored Hub - Round
- Joint Type: Single
- Maximum Torque: 177 In-lbs
-
Supplier: Huco Dynatork
Description: Hardened journals, large bearing surface, prelubricated
- Features: Corrosion Resistant
- Hub Outer Diameter: 3.94 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
-
Supplier: Huco Dynatork
Description: Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C
- Features: Set Screws, Bearing Inserts, Corrosion Resistant
- Hub Outer Diameter: 0.2800 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
-
-
Supplier: Ameridrives Power Transmission
Description: Fixed length shaft, both ends are u-joint flanged attachments
- Hub Outer Diameter: 12.4 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Maximum Torque: 861956 In-lbs
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Alloy Steel Double Joints — Turn-Key Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick
- Features: Set Screws
- Hub Outer Diameter: 4 inch
- Hub Type: Bored Hub - Keyed
- Joint Type: Double
-
Supplier: Ameridrives Power Transmission
Description: Short length shaft, both ends are u-joint flanged attachments
- Hub Outer Diameter: 17.13 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Maximum Torque: 2.75E6 In-lbs
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Stainless Steel Double Joints — Bored Hubs Curtis double joints are available in 14 sizes, and share all of the advantages of Curtis single U-joints. Features include: Extra angularity allows standard units to operate at angles up to 70°. Quick
- Features: Corrosion Resistant, Sanitary Application
- Hub Outer Diameter: 2.5 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
-
Supplier: Huco Dynatork
Description: Suitable for all mechanical engineering applications
- Features: Corrosion Resistant
- Hub Outer Diameter: 2.48 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
-
Supplier: Ameridrives Power Transmission
Description: Telescopic shaft, both ends are u-joint flanged attachments
- Hub Outer Diameter: 7.09 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Maximum Torque: 59221 In-lbs
-
Supplier: Ameridrives Power Transmission
Description: Twin disc type universal joint, slip with tube, without slip
- Hub Outer Diameter: 6.75 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Maximum Speed: 4000 rpm
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
- Hub Outer Diameter: 2 inch
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Single, Double
- Material: Other
-
Supplier: Huco Dynatork
Description: Hardened journals, large bearing surface, prelubricated
- Features: Corrosion Resistant
- Hub Outer Diameter: 2.36 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Single, Double
- Material: Other
-
Description: Alloy Steel, Double Joint, 84mm Overall Length Universal Joint
- Hub Outer Diameter: 0.9449 inch
- Joint Type: Single, Double
- Material: Alloy Steel
- Maximum Speed: 1750 rpm
-
Description: 2.078 " Long single joint Molded Acetal universal joint with nickel plated brass spider and insert
- Hub Outer Diameter: 0.6250 inch
- Joint Type: Single, Double
- Material: Plastic
- Maximum Torque: 60 In-lbs
-
Description: Die Cast Zinc, Single Joint, 1.9375in Overall Length Universal Joint
- Hub Outer Diameter: 0.5630 inch
- Joint Type: Single, Double
- Material: Other
- Maximum Speed: 250 rpm
-
Description: Alloy Steel, Single Joint, 2.203125in Overall Length Universal Joint
- Hub Outer Diameter: 0.6250 inch
- Joint Type: Single, Double
- Material: Alloy Steel
- Maximum Speed: 1750 rpm
-
Supplier: RS Components, Ltd.
Description: Carbon steel universal joints for connecting equipment where there is a misalignment greater than 5 degrees up to an angle of 90 degrees. Fitted with needle bearings lubricated for a lifetime and requiring no maintenance, suitable for applications with speeds of up to 4000 rpm. Smooth
- Features: Needle Bearing
- Hub Outer Diameter: 1.42 inch
- Joint Type: Double
- Maximum Speed: 4000 rpm
-
Supplier: RS Components, Ltd.
Description: Carbon steel universal joints for connecting equipment where there is a misalignment greater than 5 degrees up to an angle of 90 degrees. These universal joints are constructed using wear resistant sliding bushes, suitable for applications with speeds of up to 1000 rpm.
- Hub Outer Diameter: 0.9843 inch
- Joint Type: Double
- Maximum Speed: 1000 rpm
- Maximum Torque: 5310 In-lbs
-
Supplier: RS Components, Ltd.
Description: Carbon steel universal joints for connecting equipment where there is a misalignment greater than 5 degrees up to an angle of 90 degrees. These universal joints are constructed using wear resistant sliding bushes, suitable for applications with speeds of up to 1000 rpm.
- Hub Outer Diameter: 1.42 inch
- Joint Type: Double
- Maximum Speed: 1000 rpm
- Maximum Torque: 5310 In-lbs
-
Supplier: Voith Turbo Inc.
Description: Technical features Compact shaft with very high torque capacity due to impact compression of journal crosses. Equipped with advanced radial and axial bearing assemblies. Torque transmission by Hirth teeth on the flanges. Torque range of 1140 to 11340 kNm. CW shafts are available with deflection
- Hub Outer Diameter: 23.65 to 52 inch
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Maximum Torque: 1.01E7 to 1.00E8 In-lbs
-
Supplier: W.M. Berg
Description: . Beam Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane Couplings Telescopic Universal Joint
- Hub Outer Diameter: 0.6250 inch
- Joint Type: Double
- Material: Other
- Maximum Torque: 1.44 In-lbs
-
Supplier: Elliott Manufacturing Co., LLC
Description: Elliott Double Universal Joints are ideally suited to handle parallel misalignments up to 37° and angular misalignments to 70°. Available in various materials. Lengths may vary from dimensions shown. Note: U-Joints meet MIL-U-20625A when specified.
- Hub Outer Diameter: 1.75 inch
- Joint Type: Double
- Material: Alloy Steel
- Nominal Bore: 1 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Max.speed: =3000RPM Static breaking torque: =3000 N.m Max.working angle 45°
- Hub Outer Diameter: 0.9843 to 2.36 inch
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Square
- Joint Type: Double
- Nominal Bore: 0.5512 to 1.38 inch
-
Supplier: KTR Corporation
Description: bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type H: Precision single joint with needle bearing Type HD: Precision double joint
- Features: Needle Bearing
- Hub Outer Diameter: 0.8661 to 3.74 inch
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Square
- Joint Type: Single, Double
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Features: Set Screws
- Hub Type: Bored Hub - Round
- Joint Type: Double
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
SUPER-PLAST® molded universal joints offer the best of both worlds: the economy of plastic, and the fastening characteristics of metal-to-metal contact. In addition, they feature lower inertia, greater torsional strength and higher strength-to-weight ratio than all (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
(clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology, assembly and handling technology, packaging industries, the beverage, food and medical engineering, pharmaceutical production (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
An Introduction to Engine Testing and Development
Double cardan universal joint \p=m-\Anear-constant velocity universaljointthat consists of two cardan universaljoints whose crosses are connected by a couplingyoke with internal supporting and centering means and which has intersecting shaft axes.
-
Conceptual design and kinematic analyses of a 3-DOF robot wrist
Thus, a prismatic joint is needed to "absorb" this change and either Double Offset Universal Joint (End Motion Type) or Double Cardan Universal Joint (Twin Ball and Centering Plate Type) with slip driven yoke can be used for this puqose [IS].
-
Agricultural Implement Drivelines
In these cases, drawbar extensions (figs. 12a, 12b, and 12c) or double Cardan CV universal joints may be utilized to obtain optimum geometry and equivalent angles.
-
Finite Element Analysis of Universal Joint
Double universal joints ( Double Cardan Joints) .
-
Stability region of floating intermediate support in a shaft system with multiple universal joints
[2] New Products, Double Cardan Constant-Velocity Univer- sal Joint ( Double Cardan Joint), Motion & Control, 9 (2000) 35-36.
-
The Application Concept of Universal Joint to Make Limited Slip Differential, Center Differential and Clutch
…3 Balken Jochen F. - Uni-Cardan AG , Siegburg, W. Germany (GKN Automotive Componen) , “Systematic Development of Universal and Constant Velocity Joints” , SAE 840566 4 Cooney, Charles E. Jr. - Borg-Warner Corp. , “ Double Cardan Constant Velocity Universal Joint ” , SAE 740671 5…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINE ELEMENTS
Other variations of constant velocity universal joints are found in the Rzeppa, Tracta, and double Cardan types.
-
Mechanisms, Transmissions and Applications
For instance, we mention the following synonyms: drag-link mechanism = double -crank mechanism, hinge = revolute pair, Cardan joint = universal joint = universal coupling.
-
CR4 - Thread: Queries on Drive Shaft
The best is the use of double - cardan joints which aren't constant velocity but they are much closer to it than plain universals .