Your Single Source for All Things Engineering
12M+
Products & Services
4K+
Specification Guides
30K+
News Articles
250K+
Industry Standards
Products
Get AlertsLatest Engineering News
SubscribeStandards
See All
ISO 12133 Small craft — Carbon monoxide (CO) detection systems and alarms
Revision: 2021 edition • Published 02/01/2021
This document specifies requirements for the design, construction and installation of carbon monoxide detection and alarm systems in small craft.
IEC 60335-2-34 REDLINE Household and similar electrical appliances – Safety – Part 2-34: Particular requirements for motor-compressors
Revision: 2021 edition • Published 03/01/2021
This part of IEC 60335 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 600 V for other motor-compressors.
Webinars
View
2:00 PM EDT
PCIe 5.0 / 6.0 and IEEE802.3ck Cable Test – Signal Integrity, Performance Parameters, and Automation
Apr
22
10:00 AM EDT
Infineon and You: Driving the AI revolution – for Top-Performing, Reliable and Efficient Devices
Apr
24
9:00 AM EDT
Delivering a Maintenance-Free Feedback Solution with Battery-less Energy Harvesting Encoder
Apr
25
11:00 AM EDT
Microvia Reliability Stacking and Staggering for a Successful Design
Apr
29