Products/Services for Dri Diver Hull Scrubbers
-
Floor Scrubbers - (154 companies)Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...TypePower
-
Scrubbers - (382 companies)Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
-
Tower Packing - (42 companies)...surface area for the gas and liquid in a web scrubber to make contact. Applications. Applications for tower packing include: aeration. acid gas scrubbing. catalytic gas scrubbing. distillation. precipitation. particulate removal. mist elimination...
-
Vehicle Cleaning Systems - (40 companies)Vehicle cleaning systems wash the exteriors and interiors of aircraft, railcars, automobiles, and marine vessels. Systems include sprayers, scrubbers, dusters, vacuums, shampooers, and blowers that typically focused on a singular class of vehicle...
-
Dust Collectors and Dust Collector Filters - (756 companies)...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove...
-
Submersible Mixers - (48 companies)Submersible mixers can be immersed totally in wastewater to maintain a mixture of fluids and solids.
-
Mist Collectors - (310 companies)Mist collectors reduce the amount of mist in the workplace atmosphere.
-
Sweepers - (226 companies)...or dump truck for transportation. Some sweepers also come equipped with vacuums and scrubbers to wash surfaces. These machines typically sweep the area first and then use a disk or cylinder scrub head to wash the floor. A sweeper fitted with a scrub...
-
Marine Coatings - (103 companies)Marine coatings are waterproof, protective layers that are applied to surfaces exposed to or immersed in fresh, brackish, and/or salt water. They are used with boats, ships, ferries and other watercraft, as well as with marine structures such as offshore oil rigs.
-
Downdraft Tables - (66 companies)Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
Product News
-
Texel-Seikow USA, Inc.
Custom Scrubbers . SPACE SAVING. - FRP scrubbers up to TRS-150 are compact package type with fans and pumps installed on a uniform, common base. (For TRS-200 and above, only fan is on separate base). VARIETY OF SELECTION. - Ability to select our FRP fan most suited to the external static pressure that you require regardless of the standard fan installed. - Option to improve removal efficiency by changing the height of the filler. REDUCED MAINTENANCE. - Packing Filler can be scrubbed and reused. - Low-clogging spiral... (read more)Browse Scrubbers Datasheets for Texel-Seikow USA, Inc. -
Ducon Environmental Systems
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Ducon Wet Scrubbers What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Branch Environmental Corp.
HE Venturi Scrubbers HE Venturi Scrubbers. Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Particles down to and including submicron sizes can be captured. Venturi scrubbers can also absorb gases such as Sulfur Dioxide or others that react with neutralizing chemicals. The scrubber can handle high temperature gases and variable gas rates by use of an adjustable throat design... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
Industrial Air Filtration, Inc.
Dust Collection With Wet Scrubbers Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This makes collection of the dust particulate easier. The cleaned air passes usually passes through a demisting filter to remove water vapor from the air. The solid materials taken from the air settle at the bottom... (read more)Browse Scrubbers Datasheets for Industrial Air Filtration, Inc. -
Branch Environmental Corp.
What are Venturi scrubbers used for? HE Venturi Scrubbers. Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Particles down to and including submicron sizes can be captured. Venturi scrubbers can also absorb gases such as Sulfur Dioxide or others that react with neutralizing chemicals. The scrubber can handle high temperature gases and variable gas rates by use of an adjustable throat design... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
Branch Environmental Corp.
Packaged Scrubber Systems Packaged scrubber systems are available from Branch Environmental in sizes for Pilot Plants. These skid-mounted packages minimize cost of installation. Materials of construction include fiberglass, stainless steel, or other specialty materials to meet any chemical handling requirement. Larger systems are available for any capacity.Contact Branch about your project requirements. Branch Environmental supplies custom built pollution control equipment for industry. Our air pollution control... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
Branch Environmental Corp.
Custom designed scrubbers Packed Towers. Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
Branch Environmental Corp.
Branch scrubbers for gas absorption Packed Towers. Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
Ducon Environmental Systems
Cyclones and Scrubbers for Non Ferrous Mining Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection efficiency on copper, Zinc, and lead concentrate driers. Where required, special stainless steel and other... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems
-
Dictionary of zoology
Parökie (black neck diver , laughing gull), 2. … divided s. d., small, purely marine Meiofaunaorganismen, body in mouth cone, Introvert and hull with 11 segmantähnlichen … Leander, - dri , m., the lover the Hero; Gen. of the Macrura of natantia, shrimps. lotor, m., of lat. laváre washes; the scrubber , Wasch-; s.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Cleaning DRI top gas scrubbers , cooling gas scrubbers, ejector stacks and flues, bag house equipment, etc. are common applications found throughout the industry. … condenser, boiler, ship-hold or tank cleaning appli- cations, the superstructure or ship- hull above or below … … b development of balanced underwater hp-guns which were then pressed into service by industrial divers (1959).