-
Supplier: Sumitomo Machinery Corp. of America
Description: selections for longer service life Shaft sealing incorporates dual grease-purgeable seals (Split seal retainers available as an option) Precision carburized and ground gearing delivers maximum capacity, minimal loss and quiet operation. Standard epoxy painting system
- Gear Ratio: 8 to 71 (X : 1)
- Gearing Arrangement: Helical, Bevel / Miter
- Maximum Input Power: 2330 HP
- Maximum Input Speed: 1750 rpm
-
Description: Ondrives.US' PP series double reduction worm gearboxes are, essentially, two reduction gearboxes in a single unit, with parallel input and output shafts. They feature dual ball bearings on all shafts and permanent lubrication for years of dependable
- Gear Ratio: 25 to 900 (X : 1)
- Gearing Arrangement: Worm
- Maximum Input Speed: 3000 rpm
- Multiple Outputs: Yes
-
Supplier: Rotork plc
Description: The Dual Speed Input Reducer is used to reduce the number of input turns required, and therefore the operating time, on manual gearbox applications. It can be used with any manual gearbox which can be fitted with an F14 or FA14 input flange. · Output torque 720 Nm (6,373
- Flange(s): Yes
- Gear Ratio: 1 to 4.25 (X : 1)
- Gearing Arrangement: Planetary
- Output Torque: 6372 In-lbs
-
-
Supplier: Grove Gear
Description: Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio multiplier can be used as a speed reducer or
- Flange(s): Yes
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 20 HP
-
Supplier: Grove Gear
Description: Grove Gear’s stainless steel ratio multipliers provide superior resistance to corrosion in critical and harsh environments. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall
- Flange(s): Yes
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 4.7 HP
-
Supplier: Grove Gear
Description: Grove Gear’s aluminum ratio multipliers are lightweight and paint-free alternative to cast iron options. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio
- Flange(s): Yes
- Gear Ratio: 2.1 to 7.2 (X : 1)
- Gearing Arrangement: Helical
- Maximum Input Power: 6 HP
-
Supplier: S.S. White Technologies, Inc.
Description: S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
- Backlash: 6 arcmin
- Gear Ratio: 1 (X : 1)
- Gearing Arrangement: Worm
- Output Torque: 25 In-lbs
-
Supplier: Onvio LLC
Description: assures zero-backlash. Flanged output for direct load mounting Dynamically balanced counterweight for high input speeds. One-piece dual reduction cam for a wide range of reduction ratios without stacking stages High reduction in a low profile design
- Backlash: 0.0 arcmin
- Gear Ratio: 13 (X : 1)
- Gearing Arrangement: Cycloidal
- Reducer Input: Hollow Shaft, Solid Shaft, Coupling or Bushing
-
Supplier: Agro Engineers
Description: flange-mounted versions, offer un-parallel performance covering output speed graduated from 9 to 1230 rpm with motor power ratings ranging from 0.18 kW to 90 kW. The gearbox and motor built as a single unit looks stylishly compact which ultimately results smooth and silent operation in
- Gearbox Ratio: 1.4 to 250 : 1
- Gearing (if applicable): Other
- Orientation: In-line
- Other Output Power: 0.2412 to 121 HP
-
Supplier: DieQua Corporation
Description: The PNS Standard Series round mounting flange, caged standard class spur planetary gears in an inline housing through sizes 120. High torque capacity, quiet operation with backlash levels as low as <6 arcmin. Features Inline Configuration Output shaft, 10
- Flange(s): Yes
- Gear Ratio: 3 to 100 (X : 1)
- Gearing Arrangement: Spur, Planetary
- Output Torque: 70.8 to 1903 In-lbs
-
Supplier: DieQua Corporation
Description: Output shaft, 16 mm through 75 mm diameter Torque Capacity Range: 10 Nm through 1670 Nm Caged Planet Carrier: with Premium Helical planet gear set High performance, efficiencies and low acoustics Wide Range of Ratios: 8 single stage and up to 13 two-stage ratios
- Flange(s): Yes
- Gear Ratio: 3 to 100 (X : 1)
- Gearing Arrangement: Helical, Planetary
- Output Torque: 88.5 to 14779 In-lbs
-
Supplier: DieQua Corporation
Description: This zero backlash cycloidal reducer allows mounting of the load directly to the output flange or outer case without the need for additional bearings. Features Zero Backlash High Moment Capacity High Positioning Accuracy High Positioning Repeatability High Torsional and Tilting Stiffness Specs 9
- Flange(s): Yes
- Gear Ratio: 35 to 191 (X : 1)
- Gearing Arrangement: Cycloidal
- Output Torque: 327 to 26018 In-lbs
-
Supplier: DieQua Corporation
Description: This design also allows the load to be mounted to the output flange or case. This unit can be piloted on the outer diameter and the case has through hole mounting. An input flange and gasket kit are required for sealing the unit. Features Zero Backlash High Moment Capacity High Positioning Accuracy
- Flange(s): Yes
- Gear Ratio: 41 to 125 (X : 1)
- Gearing Arrangement: Cycloidal
- Output Torque: 442 to 11062 In-lbs
-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available
- Flange(s): Yes
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Gearing Arrangement: Spur, Helical
- Maximum Input Power: 39 to 256 HP
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today. The Cyclo Overhead Conveyor Drive is an excellent choice for the food industry, but can also be used for more general applications such as automotive, tire manufacturing, and
- Gear Ratio: 3 to 119 (X : 1)
- Gearing Arrangement: Cycloidal
- Reducer Input: Solid Shaft
- Reducer Style: Shaft Mount
-
Supplier: Sumitomo Machinery Corp. of America
Description: Used extensively for compressors, generators, and blowers, the new N-Series high speed drive combines state-of-the-art technology with experience to create a single reduction, parallel shaft, compact design gearbox with high efficiency, low vibration and low dB (A) noise levels.
- Reducer Style: Integral Base
- Shaft Alignment: Parallel In-line
-
Supplier: Sumitomo Machinery Corp. of America
Description: Servomotor speed reducers that are based on the Cyclo® technology. They are low backlash versions of the standard Cyclo® drive. Available in both foot mounted and flange mounted designs. High shock load capacity Compact size High efficiency Low noise Maintenance-free, long life Unlimited mounting
- Backlash: 6 to 12 arcmin
- Flange(s): Yes
- Gear Ratio: 6 to 87 (X : 1)
- Gearing Arrangement: Cycloidal
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Flange(s): Yes
- Gearing Arrangement: Spur, Helical, Planetary, Harmonic, Worm, Bevel / Miter, Cycloidal, Hypoid, Other
- Multiple Outputs: Yes
- NEMA Mount: Yes
-
Supplier: Durst
Description: Features Choice of forged or cut tooth gearing Tapered Rolling Bearings Universal Mountings Optional shift to change direction Heavy duty construction Applications Agricultural Material Handling Lawn and Turf Harvesting Extrusion Machines Fans and Blowers
- Gear Ratio: -4 to 4 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Power: 4.5 to 160 HP
- Maximum Input Speed: 540 to 1000 rpm
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs
- Flange(s): Yes
- Gearing Arrangement: Spur, Planetary, Other
- Maximum Input Power: 737 HP
- Multiple Outputs: Yes
-
Supplier: item America, LLC
Description: Gearbox AP 60-3, white aluminum, similar to RAL 9006 Gearboxes AP connect a Motor with a Drive Set along a shared axis. The compact, maintenance-free planetary gearboxes are each available in three fixed gear ratios – 1:3, 1:5 and 1:7. The Gearboxes run quietly and have a
- Backlash: 10 arcmin
- Flange(s): Yes
- Gear Ratio: 3 (X : 1)
- Gearing Arrangement: Planetary
-
Supplier: Portescap
Description: R13 (Sleeve Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the
- Gear Ratio: 121 (X : 1)
- Gearing Arrangement: Planetary
- Maximum Input Speed: 7500 rpm
- Output Torque: 4.42 In-lbs
-
Supplier: Portescap
Description: B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16
- Gear Ratio: 81 (X : 1)
- Gearing Arrangement: Spur
- Maximum Input Speed: 8000 rpm
- Output Torque: 2.65 In-lbs
-
Supplier: Portescap
Description: K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24
- Gear Ratio: 64 (X : 1)
- Gearing Arrangement: Spur
- Maximum Input Speed: 5000 rpm
- Output Torque: 6.19 In-lbs
-
Supplier: Portescap
Description: R22 (Ball Bearing) Our R22 is a full plastic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the
- Gear Ratio: 641 (X : 1)
- Gearing Arrangement: Planetary
- Maximum Input Speed: 5000 rpm
- Output Torque: 17.7 In-lbs
-
Supplier: parvalux by maxon
Description: Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Backlash: 50 to 75 arcmin
- Gear Ratio: 303 (X : 1)
- Gearing Arrangement: Spur
- Output Torque: 70.8 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Precision planetary gearbox, low backlash, ip54
- Backlash: 30 arcmin
- Gear Ratio: 256 (X : 1)
- Gearing Arrangement: Planetary
- Maximum Input Speed: 18000 rpm
-
Supplier: Conic Systems
Description: HDR Heavy Duty Precision Low Backlash Harmonic Gear Drive The HDA is a low backlash, heavy-duty pancake type harmonic gear component set. It features a double bearing wave generator and heavy duty flexspline. The HDR is commonly used in heavy service load applications where shock loads are present,
- Backlash: 1.5 to 3 arcmin
- Flange(s): Yes
- Gear Ratio: 80 to 200 (X : 1)
- Gearing Arrangement: Harmonic
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar 'Handtorque' multipliers employ multiple stages of epicyclic gearing to give a wide range of torque outputs and ratios to suit most applications. Ratios quoted are always the torque multiplication ratio, not the velocity ratio as given for some competitor's products. For example, the velocity
- Flange(s): Yes
- Gear Ratio: 25 (X : 1)
- Maximum Input Speed: 210 rpm
- Output Torque: 1500 to 15000 In-lbs
-
Supplier: Arrow Gear Company
Description: Arrow Gear has produced a wide variety of complete gearboxes for commercial and aerospace applications. A key distinction of Arrow Gear is the company's extensive expertise in the production of spiral bevel gears. In fact, producing spiral bevel gears - which are inherently complex to
- Gearing Arrangement: Spur, Bevel / Miter, Hypoid
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
- Shaft Alignment: Parallel In-line, Parallel Offset, Right Angle, Non-perpendicular Angled Shafts
-
Supplier: IMS Gear Planetary Gears Inc.
Description: - Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series
- Backlash: 90 to 96 arcmin
- Flange(s): Yes
- Gearing Arrangement: Planetary
- Maximum Input Speed: 3000 rpm
-
Supplier: Island Components Group
Description: . Planetary gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can
- Backlash: 30 to 45 arcmin
- Gear Ratio: 10.23 to 8338 (X : 1)
- Gearing Arrangement: Spur
- Output Torque: 3.12 In-lbs
-
Supplier: Hymark/Kentucky Gauge
Description: The DA Series planetary gearboxes offers a wide torque spectrum that is dedicated to high performance and high precision applications. Backlash 1-7 ARC MIN Available Sizes 60, 90, 120
- Backlash: 1 to 7 arcmin
- Flange(s): Yes
- Gearing Arrangement: Planetary
- Maximum Input Speed: 3200 to 4800 rpm
-
Supplier: Magmotor Technologies, Inc.
Description: MP - Magmotor's Performance Line 5 Standard Sizes NEMA 23-68 compatible 14 Standard Ratios Standard backlash 6 arc min single stage 8 arc min 2 stage Reduced backlash 3 arc min single stage 5 arc min 2 stage.
- Backlash: 6 arcmin
- Flange(s): Yes
- Gear Ratio: 4 (X : 1)
- Gearing Arrangement: Planetary
-
Supplier: Joyce/Dayton Corp.
Description: Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature
- Gear Ratio: 1 (X : 1)
- Gearing Arrangement: Bevel / Miter
- Maximum Input Power: 3.16 HP
- Maximum Input Speed: 2800 rpm
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
. Full range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
manufacturing, power, shipping, and more. Parallel shaft geared motors - These use high-quality gears to reduce the speed of a machine's operation. Parallel shaft geared motors are often used in stirring machines that mix large vats of liquids (read more)
Browse Gearmotors Datasheets for ElectroCraft -
load into position without requiring any external braking device. If this is not desirable for the application we offer overrunning worm shafts that will allow the load to back drive the input shaft and motor. We also have dual input slew drives to double the torque and fully enclosed housings for (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
as dual drive hybrid arrangements where an electric motor on first input and a hydraulic motor on the second input back drive through the gearbox to a single output shaft which in turn reduces emissions. Multiple pump drives offer the ability (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
into motion from one parallel shaft to another. Based on the number of teeth of the driving gear, the drive speed can be reduced or increased. SDP/SI manufactures spur gears for custom gear trains, speed reducers, gearboxes, and planetary gear sets. Spur gears, internal spur (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Part of Renishaw's family of high-performance, industrial-strength encoders, the solid-state On-Axis units feature a Hall sensor ASIC epoxy-embedded inside a rugged metal housing. Designed for easy integration on electric motors and other shaft-drive devices, the encoder ASIC/metal case can be (read more)
Browse Incremental Rotary Encoders Datasheets for Renishaw -
gears consist of a sun gear, which is installed on the central axis. The sun gear is surrounded by multiple planetary gears and revolves on the axis by means of an internal gear. The revolution of planetary gears is translated into rotation of the output shaft by carriers. Planetary gearheads are (read more)
Browse Datasheets for DieQua Corporation
More Information Top
-
The History and State of the Art of Variable‐Speed Wind Turbine Technology
A parallel shaft , dual -output helical gearbox drives two squirrel cage induction motors.
-
The History and State of the Art of Variable-Speed Wind Turbine Technology
A parallel shaft , dual - output helical gearbox drives two squirrel-cage induction motors.
-
Task collection Technical mechanism
A twice mounted gear shaft carries two toothed wheels which loads the shaft with parallel forces F1 = 6,5 kN and F2 = 2 kN.
-
Task collection Technical mechanism
A twice mounted gear shaft carries two toothed wheels which loads the shaft with parallel forces F1 = 6,5 kN and F2 = 2 kN.
-
Vehicle Powertrain Systems: Integration and Optimization
Driveline components (Continued ) drive shafts , 394 drive wheels, 289, 396 engine, see Engine gearbox , see Transmission Driveline dynamics clutch compliance, 399 … … dependent, 212 speed dependent, 212 Driveline schematics parallel hybrid vehicles, 427 series … … 266, 268 static, 266–268 Dual clutch transmission, see Double …
-
Machine elements
For huge powers (until 300 kWs), different designs of the Beier gear have been developed. Thereby, numerous friction clutches become shunted (Abb. 6.96) while the double cone pulleys 2 sit many on the drive shaft 1 that, in so-called edge or bead discs 3 on Zwischen- .
-
Girth gear/common shaft AC drive for cement rotary kiln
I. INDRODUCTION Torque is transmitted to the kiln through a dual drive system, where the output speed … The motor speed is firstly reduced via gearboxes (separator box for each motor), which in turn drive, through diaphragm couplings, two parallel torsion shafts as shown in “Fig. 1”.
-
Upgrade of a kiln drive system for cement industry
The required torque for the rotation is transmitted to the kiln through a dual drive system, where … The motor speed is firstly reduced via gearboxes , which in turn drive two parallel torsion shafts .
-
Vehicle gear
It is either is directly mounted on shafts or on a clutch carriers connected to the gear housing. By the arrangement of the lamella packets, are distinguished: • radially nested (also "concentrically" said) and method of construction axially staggered • (also " in parallel ", denoted). … construction space, the parallel double clutch is suitable for a small diameter the concentric double clutch particularly.
-
Automotive Transmissions
They are mounted either directly on the shafts or on a clutch carrier connected to the gearbox hous- ing. … tween • radially arranged (also called “concentric”) and • axially arranged (also called “ parallel ”) design. Concentric dual clutches are especially suitable for short installation spaces, while parallel dual clutches lend themselves mostly …