-
Supplier: PMC Engineering LLC
Description: . It provides a dual 4-20mA, 3 or 4 wire configuration for both level and temperature. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to
- Features: Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: 25 to 175 F
- Maximum Operating Pressure: 1000 psi
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS.S/N Series digital submersible transmitters are polynomial compensated high performing level sensors which achieve total error bands up to 0.03% FS over a temperature range of 25 to 175°F. The DTM.OCS.S/N is based on the standard RS485 ModBus protocol and can be
- Communication Interface Options: Serial Interface
- Features: Submersible
- Level Measurement Type: Continuous Level
- Material Temperature Range: 25 to 175 F
-
Supplier: SensorsONE, Ltd.
Description: The ATM-T pressure and temperature transmitter combines the measurement of two process parameters in one device saving installation time and space. The sensor measures pressure via an oil filled silicon chip strain gauge capsule. The temperature is measured behind a oil
-
-
Supplier: Siemens Process Instrumentation
Description: SITRANS TH320/420 is designed to support all common resistance thermometers and thermocouples, as well as resistance and millivolt signals. Setup is quick and easy with SIMATIC PDM or the Handheld Communicator. The reliability of the SITRANS TH420 is enhanced by a dual sensor input
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -58 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: Siemens Process Instrumentation
Description: measurement and intelligence for every temperature and condition. The reliability of the SITRANS TR420 is exemplified by the dual sensor input with a 4-wire sensor connection and hot backup function. In case of a sensor failure, the transmitter seamlessly
- Mounting: DIN Rail Mounting
- Operating Temperature: -58 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: Endress+Hauser, Inc.
Description: Dual-Universal-Input Temperature Transmitter with HART® protocol Safe operation in hazardous areas International approvals such as - FM IS, NI - CSA IS, NI - ATEX, NEPSI, IECEx Ex ia, Ex nA for intrinsically safe installation in zone 1
- Computer Interface: Other
- Intrinsically Safe: Yes
- Local Interface: Computer Interface
- Mounting: Thermohead / Thermowell Mounting
-
Supplier: Endress+Hauser, Inc.
Description: Temperature field transmitter with HART®, FOUNDATION Fieldbus™ or PROFIBUS® PA protocol High reliability in harsh industrial environments due to dual compartment housing and compact, fully potted electronics Backlit display with large
- Computer Interface: Other
- Digital or Analog Display: Yes
- Intrinsically Safe: Yes
- Local Interface: Computer Interface
-
Supplier: E+E Elektronik
Description: EE33 is optimised for reliable humidity and temperature measurement in applications with temporary condensation, permanent high humidity or chemical exposure. Condensation on the monolithic humidity sensor and the filter cap is prevented by controlled heating of the sensor. The
- Dew Point Range: -40 to 212 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Transmitter Field Mount Housing, Dual-Compartment Housing 4-20 mA with digital signal based on HART protocol Single-Sensor Input Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Transcat, Inc.
Description: Extend the Full Benefits of PlantWeb® to Previously Inaccessible Locations Multi-Layered Security Protects Your Information with Proven Industry Standards An “Assemble To Sensor” Option Provides a Complete Point Temperature Solution, Delivering an Installation-Ready Transmitter
-
Supplier: PMC Engineering LLC
Description: sensor technology provide manufacturing flexibility and offers fast delivery for all ranges. ATM.1ST/T Series Dual 4-20 mA, 3 or 4 wire configuration 316L stainless steel Accuracy: =+/- 0.1% FS or =+/- 0.25% Ranges 1 to 15,000 PSI Temperature Accuracies: 0.8°F typical
- Accuracy: 0.1000 to 0.2500 ±% FS
- Electrical Output: Analog Current
- Features: Temperature Compensation
- Media: Liquid, Gas
-
Supplier: PMC Engineering LLC
Description: The ATM/T series is a precision transmitter based on the STS well proven ATM 23 series but incorporating a PT100 measuring element to provide a dual output of either 4-20 mA or 0-5/10 VDC. Modular construction and the 20 year proven history of STS piezoresistive sensor
- Accuracy: 0.1000 to 0.2500 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Features: Intrinsically Safe, Temperature Compensation
- Media: Liquid, Gas
-
Supplier: Transcat, Inc.
Description: Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval
-
Supplier: Transcat, Inc.
Description: Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval
-
Supplier: Stellar Technology, Inc.
Description: . When dual measurements are required, these dual output pressure/temperature transducers provide customers with significant cost reductions. Some of the favorable cost reduction factors include no thermowells, reduced process connections, reduced sensor inventory, and
- Mounting: Thermohead / Thermowell Mounting
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -320 to 400 F
-
Supplier: E+E Elektronik
Description: EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Temperature Measurement
- Measurement Type: Trace
-
Supplier: Pyromation
Description: for many industry applications. From single- or dual-element RTDs, PT100s-PT1000s, to Sanitary CIP configurations, we have the right RTD type for your job. If what you need is not available from our catalog, our product engineers will design an RTD measurement device for your specific
- Sensor Type: Temperature Probe
- Thermocouple Type: K (-270°C - 1372°C)
-
Supplier: Status Instruments, Inc.
Description: The SEM161 & SEM 162 are cost effective “smart” relative humidity transmitters with a single two wire 4 to 20 mA output (SEM161) or a dual two wire 4 to 20 mA output (SEM162). The design uses a smart interchangeable digital sensor for relative humidity that can be replaced
- Electrical Outputs: Analog Current
- Operating Temperature: -22 to 185 F
- Relative Humidity Accuracy: 2 %
- Relative Humidity Range: 0.0 to 100 %
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with dual temperature output, 85°C; 5.0 ips full scale, output proportional to velocity, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
- Features: Corrosion Resistant
- Frequency Range: 4 to 2000 Hz
- Linear Velocity: 5 in/sec
- Operating Temperature: -40 to 185 F
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with dual temperature output, 85°C; 20g full scale, output proportional to acceleration, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
- Acceleration: 20 g
- Features: Corrosion Resistant
- Frequency Range: 4 to 2000 Hz
- Operating Temperature: -40 to 185 F
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with dual temperature output, 85°C; 3.0 ips full scale, output proportional to velocity, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
- Features: Corrosion Resistant
- Frequency Range: 4 to 2000 Hz
- Linear Velocity: 3 in/sec
- Operating Temperature: -40 to 185 F
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with dual temperature output, 85°C; 0.5 ips full scale, output proportional to velocity, peak; temperature output sensitivity10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); side exit 2-pin MIL-C-5015 connector, 1/4-28 captive mounting bolt
- Features: Corrosion Resistant
- Frequency Range: 4 to 2000 Hz
- Linear Velocity: 0.5000 in/sec
- Operating Temperature: -40 to 185 F
-
Supplier: Hayward Flow Control
Description: control options. pH/ORP, conductivity/resisti vity and multi-parameter models Temperature indication and transmission included Highly accurate, +/- 0.2% Rugged industrial design Dual Inputs: Measured parameter or analog input and RTD (Resistance
- Form Factor: DIN Rail
- Inputs / Channels: 2 #
- Operating Temperature: 4 to 122 F
- Outputs: Current Loop (e.g., 4-20 mA), Relay
-
Supplier: Acromag, Inc.
Description: DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to a proportional 4-20mA control signal. Power is received from
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 176 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: Acromag, Inc.
Description: DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT233 model is a dual two-wire transmitter that isolates and converts millivolt or thermocouple sensor inputs to proportional 4-20mA control signals. Power is received from
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 176 F
- Other Input: Analog Voltage
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to proportional control signals. Each channel supports DC
- Mounting: DIN Rail Mounting
- Operating Temperature: -40 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum, Nickel / Nickel Alloys, Copper
-
Supplier: Acromag, Inc.
Description: ±100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input 0 to 20mA, 0 to 10V DC output 10-36V DC power Universal DC I/O transmitters with auto-configuration and self-ranging capabilities These units receive DC current or voltage
- Local Interface: Analog Front Panel
- Mounting: DIN Rail Mounting
- Operating Temperature: -13 to 158 F
- Other Input: Analog Voltage, Analog Current
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with dual-level and
- Device Classification: Transmitter
- Media Type: Liquid
- Meter Technology: Radar / Microwave, Ultrasonic / Sonic
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4811 IP68 protected submersible level transmitter support 4~20mA dual ouput of level and temperature, with stainless steel housing, suitable for monitoring fluids level to depth of 200mH2O, within temperature range from -20 to 70C. · 1, 2, 5, 10, 20, 50, 100, 200mH2O ·
- Device Classification: Transmitter
- Media Type: Liquid
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. With the dual channel
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller, Data Logger, Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
-
Supplier: E+E Elektronik
Description: EE33-M is optimised for reliable humidity and temperature measurement in high-end meteorology applications. A dual heating system prevents condensation on the humidity sensor, on the sensing probe and on the filter cap. This leads to an extremly short response times and fast
- Digital Outputs: Ethernet, Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 1.3 %
-
Supplier: OMEGA Engineering, Inc.
Description: Repeatability: +/-0.2Degrees C typical for 1 week at constant ambient temperature Temperature Coefficient: 18 to 28Degrees C (64 to 82Degrees F); included in accuracy specification; 0 to 18 Degrees C (32 to 64Degrees F) and 20 to 50 Degrees C (82 to 122 Degrees F
- Digital or Analog Display: Yes
- Local Interface: Analog Front Panel
- Mounting: Other
- Sensor Connection: Lead Wires
-
Supplier: ENMET Corporation
Description: hydrocarbon gases, including propane, butane, etc. The sensor features an integral semiconductor for temperature compensation, a durable tungsten filament IR light source, filter and a dual temperature-compensa ted pyroelectric infrared detector. The EX-5120
- Display: Digital
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: Features: High accuracy: 0.01% of full scale or + 1.27mm Never requires re-calibration: set it & forget it Superior Sensor (Patent #5,473,245) Local indication with HMI display Dual compartment housing with separate field terminal
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 800 F
- Maximum Operating Pressure: 2400 psi
-
Supplier: PCB Piezotronics, Inc.
Description: Dual output (vibration/temperatu re) vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 4-pin bayonet conn
- Device Type: Sensor / Transducer, Transmitter
- Linear Velocity: 0.0 in/sec
- Sensor Mounting: Stud or Bolt-on
Find Suppliers by Category Top
Featured Products Top
-
Profile and Spike Thermocouples for vertical and horizontal furnaces. Our high-precision temperature sensors are engineered to address the critical process of temperature measurement and control required for the (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Engineers, Get Ready for Precision Upgraded! At Pyromation, we're not just upgrading; we're revolutionizing temperature measurement. Our latest line of temperature transmitters is here, offering enhanced capabilities and precision for your critical applications. These transmitters (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
The Pyromation T82 programmable HART® field temperature transmitter is a 2-wire unit with analog output. It includes input for RTDs: resistance inputs in 2-wire, 3-wire, and 4-wire connections; thermocouples and voltage signals. The transmitter can be supplied with or without a digital display (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Conax Technologies offers a wide variety of temperature transmitters to meet your precise application needs. Transmitters are a (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Description The output voltages of the dual-axis TMR300X series TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR300X. These sine and cosine signals are provided by two orthogonal full bridge (read more)
Browse Rotary Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
HumiSense® line of humidity and temperature transmitters. We now offer more packaging options and tighter accuracies to better fit your needs, with the same rugged industrial designs that you expect from Thermalogic and custom options for OEM's Need built (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
48 temperature sensors on the transmitter at four channels. With up to four measuring probes, 192 measuring points can be processed at the same time by a SITRANS TO500. The extremely thin sensor measuring probe of < 2 mm is used for measured value transmission. The system is therefore (read more)
Browse Temperature Sensors Datasheets for Siemens Process Instrumentation -
MicroAmpere Dual-Axis Bipolar Magnetic Switch Sensor The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high (read more)
Browse Sensor Chips Datasheets for MultiDimension Technology Co., Ltd.
More Information Top
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .
-
Plant Services Products
Moore's Smart HART temperature transmitters feature a dual sensor input .