-
Supplier: Pentair, Inc.
Description: " SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
- Hangers: Split Ring Hanger
- Maximum Load: 180 lbs
- Pipe Size: 0.7500 inch
-
Supplier: Pentair, Inc.
Description: " SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 1-1/4 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
- Hangers: Split Ring Hanger
- Maximum Load: 180 lbs
- Pipe Size: 1.25 inch
-
Supplier: Pentair, Inc.
Description: " SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
- Hangers: Split Ring Hanger
- Maximum Load: 180 lbs
- Pipe Size: 2 inch
-
-
Supplier: Pentair, Inc.
Description: " SPLIT RING, ROD MOUNT TYPE DUCTILE IRON MATERIAL 1-1/2 INCH MIN. PIPE SIZE 1-1/2 INCH MAX. PIPE SIZE WW-H-171D TYPE 25 APPLICABLE STANDARD 180 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON IRON PIPE FIGURE 202 MODEL "
- Hangers: Split Ring Hanger
- Maximum Load: 180 lbs
- Pipe Size: 1.5 inch
-
Supplier: PHD Manufacturing, Inc.
Description: . PIPE SIZE - FRACTIONAL 101.6 MIN. PIPE SIZE IN MM 101.6 MAX. PIPE SIZE IN MM 1430 LOAD RATING IN LB 1430 LB LOAD RATING 3/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 2.08 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE
- Hangers: Clevis Hanger
- Maximum Load: 1430 lbs
- Pipe Size: 4 inch
-
Supplier: PHD Manufacturing, Inc.
Description: MAX. PIPE SIZE - FRACTIONAL 457.2 MIN. PIPE SIZE IN MM 457.2 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/8 INCH DIA HANGER MOUNTING SIZE WEIGHT 25.9 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND
- Hangers: Clevis Hanger
- Maximum Load: 4800 lbs
- Pipe Size: 18 inch
-
Supplier: PHD Manufacturing, Inc.
Description: MAX. PIPE SIZE - FRACTIONAL 762 MIN. PIPE SIZE IN MM 762 MAX. PIPE SIZE IN MM 4800 LOAD RATING IN LB 4800 LB LOAD RATING 1-1/4 INCH DIA HANGER MOUNTING SIZE WEIGHT 76.9 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND
- Hangers: Clevis Hanger
- Maximum Load: 4800 lbs
- Pipe Size: 30 inch
-
Supplier: PHD Manufacturing, Inc.
Description: . PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB 1130 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 1.22 LB DESIGNED FOR THE SUSPENSION STATIONARY AWWA CAST IRON AND DUCTILE IRON
- Hangers: Clevis Hanger
- Maximum Load: 1130 lbs
- Pipe Size: 3 inch
Find Suppliers by Category Top
Featured Products Top
-
low, medium, and high pressures (most styles from vacuum test pressures through several thousand PSI). We supply round plugs, rectangular plugs, irregularly shaped plugs that can be used in pipelines (carbon steel, stainless steel, ductile iron, polymer, composite, ceramics, concrete, to name a few (read more)
Browse Engineering Design Services Datasheets for Mechanical Research & Design, Inc. -
municipal water systems. Unlike traditional iron or steel pipes, HDPE is corrosion-resistant, less prone to leaks and can last as long as 100 years when installed properly. Where typical leakage rates of 10% to 20% are deemed “allowable” for PVC and ductile iron pipe, HDPE’s allowable water leakage rate is zero. Keep Reading (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The TEXEL MTA pumps have the following advanteages. - Heavy-duty ductile casting iron is use to the casing which provides mechanical strength to the pump and protects the PFA lining. - The PFA lining has 5-6mm thickness and provides corrosion resistance, strength, and abration (read more)
Browse Magnetic Drive Pumps Datasheets for Texel-Seikow USA, Inc. -
/AWWA C508 standards and is constructed in a corrosion resistant fusion bonded epoxy coated ductile iron body featuring a 316 stainless steel strainer and class ANSI 150 flange connections. Its screen open flow area is over 3 times the open area of the nominal area pipe size while the one-piece molded (read more)
Browse Check Valves Datasheets for Flomatic Valves -
stainless steel, you’re sure to find a grade that works from the wide range of iron-carbon-chromium alloys covered by that term. The most common steel pipe and tube grades are T304 and T316, part of the 300 series of (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-tensile ductile iron handle. The configuration of its alloy steel parts can withstand most complex tasks with ease. Pipe wrenches also come in 45 45-degree offset style with a heavy-duty design to fulfill your most demanding requirements. 2) Chain (read more)
Browse Hand Tools Datasheets for Lowell Corporation