Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Linde Advanced Material Technologies
Description: operation. Designed with the help of Donaldson Company, the leader in filtration solutions, our dry-cartridge dust control systems are compact and energy efficient. They utilize our proprietary microfilter technology to monitor airflow and pressure drops to ensure proper extraction
- Efficiency: 99.99 %
- Features: HEPA / ULPA Filters
- Minimum Particle Size Filtered: 0.5000 µm
- Process: Dry
-
Supplier: TSI Incorporated
Description: Simultaneously measure PM1, PM2.5, Respirable, PM10, and total PM size fractions. DustTrak Environment al Monitor 8543 is a data-logging, light-scattering laser photometer that enables simultaneous real-time aerosol mass readings of particulate matter. DustTrak air
- Instrument Type: Monitor
-
Supplier: TSI Incorporated
Description: Measure PM1, PM2.5, Respirable, PM10, or total PM size fractions. DustTrak Environmental Monitor 8540 is a data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to keep
- Instrument Type: Monitor
-
-
Supplier: Peak Process Controls Inc/Sigrist
Description: Highly stable readings thanks to purge air, low maintenance
- Built in Calibration: Yes
- Computer Interface: Serial, Other
- Device Classification: Sensor System
- Display Type: Digital
-
Supplier: Industrial Air Filtration, Inc.
Description: Dust Collector Controls are intelligent systems used to monitor and control all types of fume extractors, dust collectors, and mist filtration systems. Benefits of dust collection controllers include: Maximized energy efficiency Ventilation on-demand Streamlined worker
- Collector Type: Stationary
-
Supplier: Kipp & Zonen, Inc.
Description: Know exactly when and where to clean Optimize yield Maintenance free Integrated into leading plant management software DustIQ monitors the loss of light transmission caused by dust on PV panels using Kipp & Zonen’s new and innovative
-
Supplier: AMETEK Land
Description: The 4200 dust and opacity monitor is AMETEK Land’s compact, cost-effective solution for the continuous monitoring of dust, smoke and particulates in a wide range of industrial applications. NOTE: The 4200 is currently available only in Asia.
- Built in Calibration: Yes
- Detector Range: 0.6000 to 10 m
- Device Classification: Sensor System
- Display Type: Digital
-
Supplier: TSI Incorporated
Description: The DustTrak Environmental Air Monitor System can house DustTrak photometer models 8540 or 8543. DustTrak's early detection features allow quick response to exposure concerns. This system is built upon proven DustTrak technology that thousands of people use every
- Instrument Type: Monitor
-
Supplier: AMETEK Land
Description: TECHNIQUE As particles travel through the laser beam, they scatter light in all directions. Back-scattered light is collected on a detector, with the instrument design ensuring that stray light is eliminated. The 4750-PM is AMETEK Land’s PM-CEMS dust monitor for continuous particulate
- Built in Calibration: Yes
- Device Classification: Sensor System
- Display Type: Digital
- Electrical Output: Analog Current
-
Supplier: KANOMAX USA, INC.
Description: Back-lit display, RS232C port, simple cleaning, 500 sample data logging
- Accuracy: 10 ±% Full Scale
- Application Software Included: Yes
- Computer Interface: Serial
- Device Classification: Sensor System
-
Supplier: AMETEK Land
Description: particulate matter at low concentrations. This enables closer emissions control, with a more accurate measurement than similar PM monitoring systems. Maximum measurement stability is achieved through an advanced optical system with a lower angle of incidence than competing systems, resulting
- Built in Calibration: Yes
- Device Classification: Sensor System
- Display Type: Digital
- Electrical Output: Analog Current
-
Supplier: Sensidyne, LP
Description: The Sensidyne Nephelometer is an advanced real-time dust monitor accurately measuring dust concentrations using proven light scatter technology. This portable instrument accurately measures and records dust from 1-10,000 µg/m3 with resolution to 1 µg/m3. Sample modes are
- Application Software Included: Yes
- Computer Interface: Serial
- Device Classification: Sensor System
- Display Type: Digital
-
Supplier: AMETEK Land
Description: 4500 MkIII is the most accurate and reliable continuous opacity monitor available, combining AMETEK Land’s ground-breaking innovation and simple design for precise, problem-free operation
- Built in Calibration: Yes
- Computer Interface: Serial
- Detector Range: 0.5000 to 10 m
- Device Classification: Sensor System
-
Supplier: TSI Incorporated
Description: real-time dust monitoring, the Dust Trak™ DRX Aerosol Monitor 8533 can simultaneously measure both mass and size fraction. The DustTrak DRX desktop monitor is a multi-channel, battery-operated, data-logging, light-scattering laser photometer that gives you real
-
Supplier: SICK
Description: Transmittance dust measuring devices transmit light through the entire duct. With this type of measurement, light attenuation indicates the concentration of dust inside the duct. These measuring devices are specially designed for medium to high dust concentrations and large duct
-
Supplier: Peak Process Controls Inc/Sigrist
Description: Continuous monitoring of particulate on wet or dry stacks
- Device Classification: Sensor System
- Display Type: Digital
- Electrical Output: Analog Current, Switch / Alarm
- Input Power: AC Power
-
Supplier: FineTek
Description: device isn't usable at products, which build an electric conductive coating between sensing rod and pipe wall, caused of abrasion. FS700E/FS710E Dust monitoring for filter break ?Maintenance free ?Adjustable sensitivity ?Adjustable switch
- Process: Dry
-
Supplier: Nilfisk Industrial Vacuums
Description: The Explosion-Proof Immersion Separator is placed upstream of the A15 EXP or A17 EXP industrial vacuum and safely traps and retains dangerous dust particles, especially common to Group E, in a neutralizing fluid bath. Constructed of low sparking materials and grounded components, the
- Applications: Explosive Media
- Collector Type: Source Collector / Portable
- Process: Wet
-
Supplier: Filter 1 Clean Air Consultants
Description: A Practical Solution for Everyday Jobs Does your operation generate less than 100 lbs. of particulate in a year? The Dustron DPB Panel Booth is a versatile, easy-to-operate control booth for light to moderate loads of dust, smoke, or fumes. Flexible Filter System: Multi
- Airflow: 12000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Collection Booth
- Efficiency: 99.97 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components
- Built in Calibration: Yes
- Computer Interface: Serial
- Detector Range: 0.9000 to 12 m
- Device Classification: Sensor System
-
Dust Collectors and Dust Collector Filters - Waste Gas Treatment Electrostatic Dust Collector -- EDCSupplier: DAS Environmental Expert GmbH
Description: Electrostatic Fine Dust Collection with EDC at the Point-of-Use Electrostatic Fine Dust Collection with EDC The Waste Gas Treatment Product and Service Portfolio of DAS includes EDC, an electrostatic dust collector responsible for the treatment of particle
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson's Rosemount Analytical OPM 3000 Opacity Dust Density Monitor stack mounting transmissometer sensor system consists of an optical transceiver mounted on one side of the stack and a retro reflector mounted on the other. The OPM 3000 ratio measurement technique provides continuous
- Built in Calibration: Yes
- Computer Interface: Serial
- Detector Range: 0.9000 to 15.2 m
- Device Classification: Sensor System
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PCO 2 is a portable handheld dust particle measuring device or particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature, dew point and relative
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
- Measurement Type: Count, Size
- Particle Size Range: 0.3000 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: Filter 1 Clean Air Consultants
Description: Streamlined for Efficiency In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft
- Airflow: 3000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Downdraft Table
- Features: HEPA / ULPA Filters
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: cards, 24 volt alarm drivers, digital inputs, line voltage monitoring, and temperature sensors. Model 3000 gas monitors are supplied in a rugged water/dust resistant case with sealable wire entries and mounting tabs. Gas monitoring options include carbon monoxide,
- Application: Confined Space Monitoring
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: Mystaire, Inc.
Description: The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn
- Length: 32 inch
- Options / Features: Light(s)
- Type: Cleanroom / Lab Workstation
- Width: 24 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PCO 1 is a laser particle counter, or dust measuring device, for measuring the concentration of particles in the air. The PCE-PCO 1 dust measuring device is ideal for monitoring clean rooms, indoor air quality, exposure to exhaust, smoke and other harmful air pollutants, and
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, SPC Software / Capability, Video / Graphic Display
- Measurement Type: Count, Size
- Particle Size Range: 0.3000 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: CO2Meter.com
Description: The SAN-20 Personal O2 Safety Monitor is designed for employees who work in enclosed areas where oxygen depletion may cause personal harm. This personal safety monitor features a man-down alarm that is triggered when an employee fall occurs. It also includes a high
- Application: Personal Exposure Monitoring
- Display: Digital
- Instrument Type: Monitor
- Measurement Type: %Volume
-
Description: Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5 particles in the air, which is mainly aplied in the equipment for environmental and air quality
- Device Classification: Sensor
- Electrical Output: Analog Voltage
- Measurement Output: Dust Density
-
Supplier: Schmalz Inc.
Description: Vacuum filter for protection of sensitive vacuum generators (such as pumps and blowers) by filtering the incoming air For use in dusty surroundings; removal of almost 100 % of the dust and dirt
- Vacuum Filtration Equipment: All Vacuum Filters
-
Supplier: Schmalz Inc.
Description: Vacuum filter for protection of sensitive vacuum generators (such as pumps and blowers) by filtering the incoming air For use in dusty surroundings; removal of almost 100 % of the dust and dirt
- Vacuum Filtration Equipment: All Vacuum Filters
-
Supplier: Schmalz Inc.
Description: Vacuum filter for protection of sensitive vacuum generators (such as pumps and blowers) by filtering the incoming air For use in dusty surroundings; removal of almost 100 % of the dust and dirt
- Vacuum Filtration Equipment: All Vacuum Filters
-
Supplier: ClampOn, Inc.
Description: Erosion and sand monitoring system
- Display & Special Features: Computer Interface / Networkable
- Measurement Type: Count, Size
- Sample Type: Aerosol / Gas (Droplets / Dust), Dispersion / Liquid (Emulsion, Suspension)
- Technology / Operating Principle: Other
-
Supplier: UE Systems, Inc.
Description: How it Works: The Ultra-Trak™ senses high frequency emissions produced by operating equipment. A baseline threshold can be set within a wide dynamic range of 120 decibels. Once set the Ultra-Trak™ then monitors changes of ultrasonic amplitude within a range of 40 decibels
- Condition Monitored / Fault Detected: Electrical Faults / Condition, Mechanical Faults / Machine Condition, Process Faults / Condition, Other
- Form Factor: Monitoring System
- Technology: Acoustic Emission, Air / Structure Borne, Ultrasonic
-
Supplier: Peak Process Controls Inc/Sigrist
Description: Mist problems eliminated by heating, annual check with standard
- Built in Calibration: Yes
- Computer Interface: Serial, Other
- Device Classification: Sensor System
- Display Type: Digital
-
Supplier: Visual Sound, Inc.
Description: Sanyo North America Corporation WEATHERPROOF LCD MONITOR SANYO has used all of its expertise in creating a lightweight aluminum framed LCD monitor which is protected by anti reflected tamper glass. This means that the SANYO weatherproof monitor can be used in a wide variety of
- Type: Flat Panel Monitor
-
Supplier: ClampOn, Inc.
Description: Passive acoustics, intelligent sensor
- Display & Special Features: Computer Interface / Networkable
- Measurement Type: Count, Size
- Particle Size Range: 15 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust), Dispersion / Liquid (Emulsion, Suspension)
-
Supplier: Teledyne Monitor Labs, Inc.
Description: LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the
- Display & Special Features: Computer Interface / Networkable, Video / Graphic Display
- Measurement Type: Specialty / Other
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Sample Temperature: -4 to 140 F
-
Supplier: Visual Sound, Inc.
Description: -L or V-LCD4-PA), battery pack (V-BP12-LCD) and FREE carrying case. The V-LCD4Pro-L-CASE is ideal for field use. It is equipped with a shoulder strap for easy handling, and it is made of weatherproof, padded industrial vinyl to protect the monitor from scratches, dust and light rain. A
- Type: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: . Rechargeable battery pack can power monitor for up to 1 hour and 20 minutes. The carrying case is made of weatherproof, padded industrial vinyl to protect the monitor from dust and moisture. Stand is also available as a separate part (V-LCD4-ST). Plastic cabinet with 1/4 inch
- Type: Flat Panel Monitor
-
Supplier: E+E Elektronik
Description: EE046 condensation monitor helps prevent condensation on chilled beams and other critical cold spots and is appropriate for mounting onto plane surfaces and on pipes with max. 50 mm (2") diameter. Condensation on a surface occurs when the relative humidity (RH) of the air close to the
- Electrical Outputs: Switch or Relay
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 122 F
- Relative Humidity Range: 10 to 100 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 µm. In addition to the particle counter function, the dust meter also measures the mass
- Display & Special Features: Digital Readout, Handheld / Field
- Measurement Type: Count
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Sample Temperature: 32 to 122 F
-
Supplier: Fluidwell bv
Description: The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages
- Display Type: Digital
- Electrical Outputs: Switch
- Features: Alarm, Programmable
- Generic Inputs: Pulse (Frequency)
-
Supplier: Fluidwell bv
Description: The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages
- Display: Digital
- Features: Audible / Visual Alarm, Battery Powered, Counter / Totalizer
- Form Factor: Panel Mount, Other
- Interface / Control: Knobs / Switches, Digital Front Panel
-
Supplier: Eagle Eye Power Solutions, LLC
Description: connected in series from the main unit. Each thermal sensor is sealed to IP68 (water, gas and dust proof) and the provided special gel-filled connectors are also sealed against acid ingress, dust, and gases. Benefits Monitor individual unit temperatures for
- Features: Alarm / Relay
- Form Factor: Test Module / Sub-system
- Input Voltage: 12 volts
- Test Capability: Other
-
Supplier: ClampOn, Inc.
Description: Passive acoustics, intelligent sensor, water depth 4500m
- Display & Special Features: Computer Interface / Networkable
- Measurement Type: Count, Size
- Particle Size Range: 15 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust), Dispersion / Liquid (Emulsion, Suspension)
-
Supplier: ClampOn, Inc.
Description: Passive acoustics, intelligent sensor, water depth 2500m
- Display & Special Features: Computer Interface / Networkable
- Measurement Type: Count, Size
- Particle Size Range: 15 to 25 µm
- Sample Type: Aerosol / Gas (Droplets / Dust), Dispersion / Liquid (Emulsion, Suspension)
-
Supplier: KANOMAX USA, INC.
Description: Affordable price, compact and lightweight, easy operation
- Accuracy: 10 ±% Full Scale
- Device Classification: Sensor System
- Display Type: Digital
- Electrical Output: Analog Voltage
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: algorithm and scientific calibration. Built-in Cubic intelligent identification for different air/dust source that could automatically identify dust source and ambient air to give accurate measurement. FEATURES Patented technology intelligent identification of dust source
- Device Classification: Sensor, Sensor System
- Electrical Output: Analog Voltage, Analog Current
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MPC 10 is a portable handheld particle counter used to monitor particulate matter (PM) concentrations in the air. Designed to aid in indoor air quality (IAQ) assessments, this particle counter also measures air temperature and relative humidity (RH). The particle counter can be powered
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
- Measurement Type: Count, Size
- Particle Size Range: 0.2500 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: MSA Safety
Description: Designed for superior lifespan—patented sensors operate for over two years—and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Visual Sound, Inc.
Description: JELCO, Inc. Black nylon padded dust cover fits most 52" displays. Half-inch foam interior is flannel-lined for additional protection of monitor while transporting or in storage. Cut-out in back to accommodate stand or wall-mounting brackets. Great for conference rooms and trade shows
- Type: Bag / Sack
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 700 Series “Belt Head System” was designed to make your belt drive monitoring more convenient and reduce installation costs. The “Belt Head System” is a combination Slip/Sequence Control, Water Deluge System, and Dust Suppressor System in one package. The system
-
Supplier: Electro-Sensors, Inc.
Description: Direct interface to Electro-Sensors' speed and temperature sensors One-button tests for all sensors, set points, and alarm output relays Class II, Div 1 dust ignition-proof sensors for hazardous locations The Electro-Sentry 1 is a hazard monitoring system
-
Supplier: Electro-Sensors, Inc.
Description: -Sensors' temperature sensors One-button tests for all sensors, set points, and alarm output relays Class II, Div 1 dust ignition-proof sensors for hazardous locations The Electro-Sentry 16 is a hazard monitoring system commonly used on grain elevator legs or conveyors to
-
Supplier: MSA Safety
Description: monitor 2 gases (ALTAIR 2XT only) Increased safety awareness & real-time compliance Stand-alone bump test anytime, anywhere without specific calibration gas (ALTAIR 2XP only) Bump pass: green LED flash every 15s, large on-screen checkmark Bump fail or
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
-
Supplier: KANOMAX USA, INC.
Description: Precise, durable metal body, zeroing not needed, selectable run duration
- Accuracy: 10 ±% Full Scale
- Device Classification: Sensor System
- Display Type: Digital
- Input Power: DC Power, AC Power
Find Suppliers by Category Top
Featured Products Top
-
. The combination of fiber optic gyros together with a high precision IMU ensures superior stabilization performance. Installation is easy and takes minutes. The dust-sealed self-closing connector provides IP65 standard while the glasses are anti-reflection treated for the collection of flawless media (read more)
Browse Condition Monitors and Fault Detectors Datasheets for OFIL Systems -
Dust Collector Controls are intelligent systems used to monitor and control all types of fume extractors, dust collectors, and mist filtration systems. Benefits of dust collection controllers include: Maximized energy efficiency Ventilation on-demand Streamlined worker processes Easy expandability Significant reductions in filter and equipment wear (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Industrial Air Filtration, Inc. -
system and conduct regular monitoring to make sure it is operating properly. Detect and identify all the hidden surfaces containing dangerous dust deposits within the facility. Set and maintain a schedule for cleaning all areas prone to combustible dust (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors -
The Gold Series X-Flo (GSX) industrial dust collector exceeds OSHA mandates for indoor air quality and is tested to meet National Fire Protection Association safety standards to safely fine, fibrous or heavy dusts and fumes. They are available with many explosion protection options including (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
vent, the system offers the highest combustible dust explosion protection in accordance with NFPA standards. Other explosion protection options are available including isolation valves, integrated safety monitoring filters and fire-retardant filter cartridges. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
The Chemgard Photoacoustic Infrared Gas Monitor with IR sensing technology provides precise, low-cost, high-performance monitoring for one hundred different industrial gases! These gases include 59 standard gases such hydrocarbons, solvents, alcohols, CO2, and CO to name a few (read more)
Browse Gas Instruments Datasheets for MSA Safety -
) as well as on ferromagnetic materials (e.g. steel). Eddy current sensors from Micro-Epsilon offer extremely precise non-contact and wear-free measurements of displacement, distance, position, oscillation, vibration and thickness. They are ideally suited for monitoring machinery and equipment as they (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
fumes and helping shops meet permissible exposure limits (PELs). The GSX system helps facilities exceed OSHA indoor air quality standards. When equipped with a Camfil explosion vent, the system offers the highest combustible dust explosion protection in accordance with NFPA standards. Other explosion protection options are available including isolation valves, integrated safety monitoring filters and fire-retardant filter cartridges. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
PCE-PCO 1 is a handheld particle-counting air quality meter or dust measuring device for measuring the concentration of particles in the air. The PCE-PCO 1 hygienic dust measuring device is ideal for monitoring clean rooms, indoor air quality, exposure to exhaust, tobacco or cigarette smoke and (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
temperature and speed of the motor, bearings and drives. For air mointoring within the fan, particle sensors can monitor the amount of dirt and dust, while humidity sensors measure moisture. Current and voltage sensors also allow for continuous monitoring of power input to allow AI software to make (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
AMETEK Land Gas and Dust Monitors Help Jeld-Wen Achieve Emissions Compliance
JELD-WEN has implemented AMETEK Land's flue gas analysers and opacity and dust monitors at its door manufacturing facility in Penrith, United Kingdom, to help achieve emissions compliance.
-
MICRO AIR RP8-2 (16 Cartridge) Dust Collector on Combustible and Hazardous Dust at Recycling Facility
A major recycling operation was generating dust in the process of crushing and recycling electronic components such as computer monitors, TVs and other outdated equipment. The dust being generated had small amounts of lead and per the regulating body in Southern California, the dust had
-
Flare Pilot Thermocouple Failure? Using Infrared Monitors to Achieve Auxiliary Flare Pilot Monitoring
flames at large distances or wide-angle optics to assure larger staged flare tips can be monitored. Environmental protection is required for installation of the pyrometer to meet environmental site conditions to protect the pyrometer from environmental moister and dust. This includes protection from
-
IO-Link Vibration Monitoring of Fans in a Central Extraction System
The fans of an extraction system in the production hall are of crucial importance. Soldering vapours and fine dusts resulting from laser marking must be properly extracted. Otherwise, quality losses, health risks due to soldering vapours and a complete production standstill can be the result
-
Can I Mount My Opacity Monitor on a Positive-Pressure Duct?
Opacity monitors are used to measure emissions of smoke and dust from combustion sources. They are mounted directly onto the stack or duct, so a constant flow of purge air is needed to protect their delicate optics from the hot, dusty, and corrosive stack gases.
-
How Much Purge Air Does My Opacity Monitor Need?
Opacity monitors are used to measure emissions of smoke and dust from combustion sources. It is a non-contact measurement, with only a light beam penetrating into the combustion gases in the stack or duct, so the delicate optical and electronic components can be mounted in the ambient conditions.
-
Control Cabinet Monitoring Protecting and Monitoring Components
An industrial environment with no control cabinets is barely imaginable. They perform a wide variety of functions: They are used as a space for mounting components to protect them against dirt, dust and moisture. They also provide heat dissipation, EMC shielding and contact protection.
-
OPACITY AND PM MONITORING IN EMISSION STACKS
Smoke and dust emissions from industrial plants, such as coal-fired power stations and industrial incinerators, damage the environment and pose a health hazard to humans. Subsequently these emissions are regulated by government agencies across the world. These include the Environmental Protection
More Information Top
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
The device became the standard dust monitoring instrument in British coal mines and, indeed, became the standard criterion instrument against which other samplers were compared until the adoption of the CEN/ISO/ACGIH respirable dust standard.
-
Federal Register > Thursday, March 6, 2003 > [68 FR 10784] Verification of Underground Coal Mine Operators' Dust Control Plans and Compliance Sampling for Resp...
The use of a personal, continuous dust monitor (PCDM), once developed and approved, could be used by an operator in conjunction with the dust control parameters specified in the mine ventilation plan.
-
Federal Register > Tuesday, April 6, 2010 > [75 FR 17512] Coal Mine Dust Sampling Devices
The final rule also establishes criteria for approval of a new type of technology, the "continuous personal dust monitor ," which is worn by the miner and will report dust exposure levels continuously during the shift.
-
Mineral Dust
More recently the development of lidar techniques has provided further advances in dust monitor- ing .
-
Aerosol Measurement: Principles Techniques and Applications 3rd Edition Complete Document
In 1983, the U.S. Bureau of Mines (BOM) and the National Institute of Occupational Safety and Health (NIOSH) funded the development of a prototype TEOM dust monitor for mining applications (Patashnick and Rupprecht 1983).
-
Federal Register > Friday, January 16, 2009 > [74 FR 2915] Coal Mine Dust Personal Monitors
The proposal would establish criteria for approval of a new type of technology, the "continuous personal dust monitor ," which would be worn by the miner and would report exposure to dust levels continuously during the shift.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/4792/Research%20Report%20-%20MPH%20-%20Chris%20Loans%20-%200416886J.pdf?sequence=1
An environmental consulting company positioned precipitant dust monitoring units at strategic locations, taking process and open dust sources into account.
-
http://www.atmos-chem-phys.net/11/3067/2011/acp-11-3067-2011.pdf
Two INTA Micropulse Lidars (MPL), MPL-3 (SES Inc., USA) and MPL-4 (Sigma Space Corp., USA) systems patented by NASA, were deployed at SCO and ARN, re- spectively, for dust monitoring over these sites.