-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3060 is a powerful eddy current measuring system for fast, high precision displacement measurements. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement measurement.
- Measurement Range: 0.0394 inch
- Operating Temperature: -4 to 356 F
- Output: Voltage, Current
- Target Material: Magnetic Targets, Non-Magnetic Targets, Ferrous Targets, Non-ferrous Targets
-
Supplier: Micro-Epsilon Group
Description: Eddy current sensors measure distances, displacements, or positions of any electrically-conduct ive target. Eddy current sensors from Micro-Epsilon are ideally suited for applications in harsh industrial environments (pressure, dust, temperature). Furthermore, the
- Linearity: 0.2000 ±% Full Scale
- Operating Temperature: 302 F
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3070 is a powerful eddy current measuring system for fast, high precision displacement measurements. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement measurement.
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: 0.0157 inch
- Operating Temperature: -4 to 356 F
- Output: Voltage, Current
-
-
Supplier: Micro-Epsilon Group
Description: In addition to standard sensors in conventional designs, miniature sensors can also be supplied which achieve high precision measurement results with the smallest possible dimensions. Pressure-resistant versions, screened housings, ceramic types and other special features characterize these sensors,
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: 0.0197 inch
- Operating Temperature: 302 F
-
Supplier: Lion Precision
Description: ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics and
- Body: Cylindrical
- Linearity: 0.5000 ±% Full Scale
- Measurement Range: 0.0200 to 0.6000 inch
- Operating Temperature: -10 to 400 F
-
Supplier: Lion Precision
Description: ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for
- Body: Cylindrical
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: 0.0100 to 0.6000 inch
- Operating Temperature: -10 to 400 F
-
Supplier: Lion Precision
Description: ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8
- Body: Cylindrical
- Linearity: 0.2000 ±% Full Scale
- Measurement Range: 0.0200 to 0.6000 inch
- Operating Temperature: -10 to 400 F
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality level, linear, and rotary position feedback and measurement products from Gemco.
Find Suppliers by Category Top
Featured Products Top
-
The eddyNCDT 3001 is a cost-effective eddy current sensor with housing (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Kaman specializes in inductive, eddy current technology. Our sensors provide non-contact indication of linear position/displacement by outputting an analog voltage, or, in some cases, a current that is proportional to the distance between the sensor face and the target being sensed (read more)
Browse Linear Position Sensors Datasheets for Kaman Precision Measuring Systems -
. FORTiS™ FS is an enclosed linear absolute encoder system certified to the following functional safety standards: ISO 13849:2015 PLd, IEC 61508:2010 SIL2, IEC 61800-5-2:2016 SIL2. It also offers all the other benefits of the cutting edge FORTiS encoder series. Certain machinery (read more)
Browse Linear Encoders Datasheets for Renishaw -
generates eddy current in an electrically conducting target. The advantage of a high-frequency inductive method of measurement includes high speed, high robustness towards dust or oil vapor and insensitivity against interferences pulses such as PWM controllers or motor magnets. This new EC 90 flat (read more)
Browse Brushless Motors Datasheets for maxon -
offset; Programmable temperature compensation; RoHS & REACH compliant. Applications: Current sensors; Linear position sensors; Gaussmeters; Encoders (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
Group. The innovative design with a 3-phase self-supporting coil and non-magnetic steel housing offers outstanding high-resolution performance. The absence of residual static force and the excellent relationship between the linear force and current make these motors ideal for use in micro (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
. Applications: (1)Current sensor (2)Linear position sensor (3)Gaussmeter (4)Encoder MultiDimension Technology(MDT®) was founded in 2010 in Zhangjiagang, Jiangsu Province, China (read more)
Browse Magnetic Sensor Chips Datasheets for MultiDimension Technology Co., Ltd. -
friction, no wear. High resolution and accuracy is provided by a wide range of linear encoder options – absolute encoders, for example, save time and add functional safety because they render homing procedures obsolete and avoid run-away situations caused by incremental encoder signal (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
temperature compensation RoHS&REACH compliant. Applications: Current sensor Linear position sensor Gaussmeter (read more)
Browse Linear Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
Broadcom's AEDR-9820 and AEDR-9820A are three-channel reflective optical encoders that can be configured to analog or digital outputs, employing reflective technology for motion control purposes. The encoders are designed to operate over a -40°C to +115°C temperature (read more)
Browse Serial Cables Datasheets for DigiKey
More Information Top
-
Materials and Manufacturing Technologies XIV
The experimental setup consists of a servo motor, a DC motor, a lathe chuck, a linear motion system and its components, a linear encoder , a camera and an Eddy Current Coil, as seen on Fig. 1.
-
Ultra-fast Material Metrology
Linear encoder technologies include capacitive, inductive, eddy current , mag- netic, and optical encoder.
-
Magnetically Levitated Planar Actuator With Moving Magnets
The position and orientation of the translator of the planar actuator with respect to the coil array is reconstructed from the data of the eddy current sensing probes and the three encoders of the linear motors of the xy positioning system.
-
High stability piezomotor driven mirror mounts for LINC-NIRVANA
Other sensors such as linear encoders , rotary encoders, capacitive sensors or eddy current sensors were not an option.
-
Design, Modeling and Control of Nanopositioning Systems
The sensors considered include: resistive, piezoelectric and piezoresistive strain sensors; capacitive sensors; elec- trothermal sensors; eddy current sensors; linear variable displacement transformers; interferometers and linear encoders .
-
Verifying seismic design of nuclear reactors by testing. Volume 1: test plan
Among these are (1) the capacitance type, (2) the eddy - current generation type, (3) the linear variable differential transformers (LVDTs), [k) 1iner potentiometers, (5) incremental encoders , (6) double-integrating accelerometers, and (7) moving inductance coil types.
-
Wafer-Scale Microtensile Testing of Thin Films
… 74], application of laser displacement sensors focused on movable parts [10], [38], [40]–[42], [52], [56], [61], [73], laser vibrometry [11], [49], detectors based on optical linear encoders and optical fibers [47 … … indirect mea- surements using eddy - current sensors [61], [64].
-
Subject Index
… image defects due to deviations from axial field symmetry, 3997 inagnetic, aberration coefficients of, 2136 using linear and sheet currents , 1000 rotationally symmetFic, error … … 4357 angle transducer and encoder for missile tracking systems … … bombardment, 280 flaw detector, eddy -current, for airframe testing …
-
The Physics of Metrology
earpiece 278 earphone, electromagnetic 279 Earth 3 Earth’s crust 132 earth-disk 23 Eccles-Jordan circuit 71, 321 echo 72 echo sounding 75, 294 eclipse 29 eddy current 65 Eddy current dynamometer 111 efficiency 111, 113 efficiency, thermal 179 effusiometer 221 eigenfrequency … … 266 electrostrictive effect 284 electrostrictive effect, polarized 284 elementary electric charges 61 elements, chemical 265 ellipsoid 6 ellipsoidal spur gears 89 elongation 93 emissivity 165 emulsifying liquids 100 encoder , absolute 36 encoder, digital … … incremental 36, 37 encoder, linear 33 encoder, rotary 33 …
-
Design, Modeling and Experiments of 3-DOF Electromagnetic Spherical Actuators
… element, 49 displacement sensor, 106 divergence, 34 double 2D methodology, 30 double-sided linear induction motor (DLIM … earth magnetic field, 31 eccentricity, 106 eddy current , 69, 93–95, 157 eigenvalues, 63 electric circuit, 49 electric current(s), 1, 11, 57 … … electromagnetic products, 48 electromagnetic spherical actuator, 18, 100 electromagnetism, 1, 7 electrostatic forces, 1 encoder , 9, 11, 133, 154 …