-
Supplier: All-Spec Industries
Description: The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL
- Features: Static Shielding, Moisture Barrier / Proof, Moisture Resistant, Magnetic / EMI / RFI Shielded
- Materials: Plastic
- Width / Diameter: 15 inch
-
Supplier: All-Spec Industries
Description: The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with superior puncture performance. This premium material meets or exceeds the MVTR and
- Features: Static Shielding, Moisture Barrier / Proof, Moisture Resistant, Magnetic / EMI / RFI Shielded
- Materials: Plastic
- Width / Diameter: 16 inch
-
Supplier: All-Spec Industries
Description: The All-Spec 60-161 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-161 Features: Static dissipative non-sparking inner and outer
- Features: Static Shielding, Moisture Barrier / Proof, Moisture Resistant, Magnetic / EMI / RFI Shielded
- Materials: Plastic
- Width / Diameter: 6 inch
-
-
Supplier: All-Spec Industries
Description: The All-Spec 60-124 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-124 Features: Static dissipative non-sparking inner and outer
- Features: Static Shielding, Moisture Barrier / Proof, Moisture Resistant, Magnetic / EMI / RFI Shielded
- Materials: Plastic
- Width / Diameter: 20 inch
-
Supplier: U.S. Plastic Corporation
Description: The 8" X 16" bag is perfect for remotes, walkie talkies, flashlights and video cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical Properties
- Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: The 32" X 38" bag is perfect for flat panel T.Vs (26" shown in picture), computer, monitors and all accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and
- Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: The 20" X 30" bag is perfect for your laptop(all sizes), gaming systems, radios and extra accessories. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging.
- Type: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: The 8" X 8" bag is perfect for your cell phones, ipods, MP3, thumbdrives, GPS and smaller cameras. This Faraday bag features an outstanding 38-pound puncture resistance. The multiple layer construction provides full protection against ESD, EMI/RFI and tribocharging. Electrical
- Type: Bag / Sack
-
Supplier: FCI
Description: Right Angle Splash proof FCI compatible coil squib connector
-
Supplier: Ellsworth Adhesives
Description: Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 10 in x 30 in Bag.
- Features: Moisture Barrier / Proof
-
Supplier: Ellsworth Adhesives
Description: Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 6 in x 24 in Bag.
- Features: Moisture Barrier / Proof
-
Supplier: Ellsworth Adhesives
Description: Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 15 in x 18 in Bag.
- Features: Moisture Barrier / Proof
-
Supplier: Ellsworth Adhesives
Description: Bennett and Bennett Moisture Barrier Bag 3600 is a EMI and ESD shield that meets MIL-PRF-81705D, MIL-STD-1686, EIS 583, ANSI/ESD S541, Type I, and Type III standards. It is made in the U.S., cost efficient, and puncture resistant up to 45 pounds. 16 in x 18 in Bag.
- Features: Moisture Barrier / Proof
-
Supplier: Win Source Electronics
Description: Manufacturer: Wurth Electronics Inc Win Source Part Number: 855558-30502 Series: WE-ST Package: Bag Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated
-
Supplier: Win Source Electronics
Description: Manufacturer: Wurth Electronics Inc Win Source Part Number: 855559-30506 Series: WE-ST Package: Bag Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated
-
Supplier: DigiKey
Description: SMT RFI SHIELD CLIP 100/BAG
-
Supplier: Quarktwin Technology Ltd.
Description: MINI RFI SHIELD CLIP 100/BAG
- Length: 0.2000 inch
- Material: Specialty / Other
- OD / Width : 0.0420 inch
- Type: Electrical Contact, Specialty / Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MINI RFI SHIELD CLIP 100/BAG
-
Supplier: Quarktwin Technology Ltd.
Description: SMT RFI SHIELD CLIP 100/BAG
- Base Metal / Spring Material: Steel
- Contact Material: Specialty / Other
- Length: 0.3460 inch
- OD / Width : 0.0900 inch
-
Supplier: DigiKey
Description: MINI RFI SHIELD CLIP 100/BAG
-
Supplier: Acme Chip Technology Co., Limited
Description: SMT RFI SHIELD CLIP 100/BAG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 966599-W9914 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Series: Contact Clip Type: Shield Finger Package: Bag Length: 0.147" (3.73mm) Standard Package: 5,000 Height: 0.102" (2.60mm) Material: Stainless Steel
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1032923-DSS1NB32A223 Q55B Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: DSS1 Type: Low Pass Package: Bag Applications: General Purpose Standard Package: 250 Voltage - Rated: 100V Technology: LC (T-Type) Height: 0
-
Description: packaging other than shielding bags. The purpose of this standard is to ensure that testing laboratories who use this test method to evaluate a given packaging material will obtain similar results. This standard does not address protection from electromagnetic interference (EMI), radio
-
Supplier: HAVE, Inc.
Description: XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features &: Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: XSeries serves all applications such as guitar applications, audio cables, snakes, speakers, amplifiers and mixing desks. Features & Benefits All metal housing eliminates the plastic cover of the predecessor NP*RCS and improves further durability and EMI protection
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: CSA Group
Description: packaging other than shielding bags. The purpose of this standard is to ensure that testing laboratories who use this test method to evaluate a given packaging material will obtain similar results. This standard does not address protection from electromagnetic interference (EMI), radio
-
Supplier: RS Components, Ltd.
Description: Zip-lock foil shielding bags for storing and transporting sensitive electronic circuits or components. Work on the Faraday shield principle. Bags carry the identification logo as a reminder that their contents are sensitive to static electricity. Colour = Silver Closure Type = Zipper
- Features: Magnetic / EMI / RFI Shielded
- Height: 5.98 inch
- Width / Diameter: 4.02 inch
-
Supplier: RS Components, Ltd.
Description: Zip-lock foil shielding bags for storing and transporting sensitive electronic circuits or components. Work on the Faraday shield principle. Bags carry the identification logo as a reminder that their contents are sensitive to static electricity. Colour = Silver Closure Type = Zipper
- Features: Magnetic / EMI / RFI Shielded
- Height: 12.01 inch
- Width / Diameter: 7.99 inch
-
Supplier: RS Components, Ltd.
Description: Zip-lock foil shielding bags for storing and transporting sensitive electronic circuits or components. Work on the Faraday shield principle. Bags carry the identification logo as a reminder that their contents are sensitive to static electricity. Colour = Silver Closure Type = Zipper
- Features: Magnetic / EMI / RFI Shielded
- Height: 10 inch
- Width / Diameter: 5.98 inch
-
Supplier: RS Components, Ltd.
Description: Zip-lock foil shielding bags for storing and transporting sensitive electronic circuits or components. Work on the Faraday shield principle. Bags carry the identification logo as a reminder that their contents are sensitive to static electricity. Colour = Silver Closure Type = Zipper
- Features: Magnetic / EMI / RFI Shielded
- Height: 5 inch
- Width / Diameter: 2.99 inch
-
Supplier: ARC Technologies, Inc.
Description: Materials: Fiberglass Epoxy Quartz Epoxy Quartz PBD (polybutadiene--high temp) Carbon fiber Spectra Resin Transfer Molding Convolute Winding Composites Fabrication: Layup / Vacuum Bag
- Material Type / Grade: EMI / RFI Shielding
-
Supplier: OKW Enclosures, Inc.
Description: tough/dirty conditions indoor or outdoor protection class IP 54 with sealing (accessory) recessed operating area for protecting the membrane keypad the enclosures are easy to clean a battery compartment for 5 x AA cells can be fitted (machining required) optional protection bags for carrying
- Additional Features: Carrying Handle, EMI/RFI Coating, RoHS Compliant
- Depth: 1.65 to 4.61 inch
- Length / Height: 8.74 to 13.7 inch
- Material: ABS
-
Supplier: HAVE, Inc.
Description: CLEARANCE ITEM! PRICE GOOD ONLY FOR REMAINING STOCK, AND WHILE SUPPLY LASTS 409725LHD CINCH 25PIN DSUB METALLIZED BACKSHELL Two-piece Backshell construction, frequently used where appearance is a major factor. Metallized Plastic: Economical method of RFI/EMI
-
Supplier: Transcat, Inc.
Description: Other options include... EMI filter & quasi-peak detector, advanced measurement functions, 2FSK measurement & analysis in signal seamless capture mode, USB to GPIB module, rack mount kit, soft carry bag, RF transmitter demo kit, RF receiver demo kit, high power attenuator, RCL
- Frequency Range: 100 to 1.00E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
Packaging: large & small spools, cut-to-length, kits & bags Special compound formulations available upon request Follow us on: Facebook (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Single wall: ultra thin, very thin, thin, medium & heavy Dual wall adhesive lined: thin, medium & heavy Packaging: large & small spools, cut-to-length, kits & bags Special compound formulations available upon (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Discovery Science
The input to the algorithm is a set of binary labeled bags EMI and a base learner h.
-
A contribution to the Bronchuskarzinoid
The BEUTEL emi ) fiehlt RSntgemmchbestrahlung after endoscopic ablation.
-
Gonadal thermoluminiscence dosimetry in cranial computed tomography with the EMI scanner
A cranial CT examination of 4 scans with the water bag equipped EMI scanner operated at 120 KV and 33 mA will expose the person studied to a gonadal X-ray dose corresponding roughly to 2 millirrntgen, a value that compares favorably …
-
Density Resolution Artifacts Encountered When Scanning Infant Heads With X-Ray Computed Tomography (CT)
A return to the EMI latex water bag would not be an accepted method for reducing these artifacts, but if one could determine which artifacts are object or detector generated, perhaps software modifications would be possible to correct for them.
-
Lessons learned for the NASA Mission Solar Dynamics Observatory
EMI /EMC Bagging Material Test Results .
-
Aerosol Polarimeter Sensor (APS) contamination control requirements and implementation
Vibration Test Class 10,000 Clean Tent Inspect and Clean, Internal Purge EMI Test Custom Bagging Inspect and Clean, Internal Purge Thermal Vacuum Test, Calibration Class 10,000 Cleanroom Inspect and Clean, Fallout Plates Cold Plates, TQCM, RGA Monitoring .
-
Priorities and indications of computed tomography in clinical practice
The relative technical limitations include: too large a head for the EMI scanner (in the case of EMI with water bag ), presence of surgical metallic plates or clips and on occasions post pneumoeneephalographic air 3.
-
Physical And Mathematical Aspects Of Transmission 3-Dimensional Image Reconstruction
Ref. 6) It seems that the water bag used in EMI scanner has two main reasons: .
-
Calibration and response of an EMI scanner
This phantom was inserted into the head bag of the EMI scanner and secured by attaching it to the nuts on the front face of the head box assembly.
-
Measurements of the normal ventricular system and hemispheric sulci of 100 adults with computed tomography
The scanning procedure is described in the pre- liminary report [2], the CT apparatus was a 160 × 160 matrix EMI scanner with water bag , oper- ated at 120 KV, 33 mA with a scantime of 4.5 min.