Products/Services for Epoxy Wire Splice Kits
-
Splice Kits - (64 companies)Splice Kit with Cleaver. Image Credit: 3M Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire or cable being joined. What is Cable Splicing...
-
Shrink Tubing - (452 companies)...with a variety of different sizes and colors in one kit. The shrink caps can be purchased individually. These pieces are used to seal off the end of a wire or cap. Shrink cap. Image Credit: AlphaWire. Materials. Shrink tubing accessories are made from...
-
Solder - (246 companies)Solders include low melting point metal alloys usually in wire, powder, preform or paste forms. Solders are metal alloys with low melting points that are used to join metals together. Solder is a metal alloy used to join metals together. The term...
-
Tool Kits - (119 companies)...and biomedical tool kits. Field service tool kits are used by field technicians who repair, troubleshoot and maintain mechanical and electrical equipment. Fiber optic tool kits provide tools for splicing, crimping, stripping, polishing, and testing fiber optic...
-
Resins and Compounds - (395 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
-
Epoxy Adhesives - (524 companies)Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide...
-
Splicing Equipment - (24 companies)Splicing equipment is used to join two webs. As multiple rolls or webs are processed in succession, splicing equipment is often used to join individual rolls for easier handling and inventory control. As the first web nears the end of its process...
-
Wire to Wire Connectors - (106 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
-
Wire and Cable Strippers - (250 companies)Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes. Cable...
-
Wire, Cable, and Connector Tools - (727 companies)Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin...
Product News
-
Arizona Sealing Devices, Inc.
O Ring - Inch Splicing Kit Standard or Custom Arizona Sealing Devices, Inc. deals with the distribution of both standard pre-packaged kits and custom kit assembly. If it is a personalized custom kit you are looking for we assemble the required parts into individual packaging along with the necessary information on the outside of each kit. There are a variety of standard kits that are available through Arizona Sealing Devices, Inc. and are available in Nitrile/Buna 70 and 90, Viton 75 (black and brown), Silicone 70, Neoprene 70, Ethylene... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Heilind Electronics, Inc.
WAGO 221 Series Compact Splicing Connectors to 40% more junction box space for the end user. WAGO 's proven lever technology accepts solid, stranded, and flexible wires up to 12 AWG. The clear housing allows visual verification of proper wire insertion. As project parameters change or scale, the 221 Series of Compact Splicing Connectors is completely re-usable to meet the demands of the job. Applications for the WAGO 221 Series include lighting, home automation, and junction boxes. To learn more about the WAGO 221 Series, please visit... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Belden Inc.
LAN Fiber Splice Cassettes Belden Pigtail Splice Cassettes are offered in 6 and 12-port LC Duplex. They come preloaded and pre-routed with discrete 250 um color-coded pigtails for individual fiber splicing or can be ribbonized for mass fusion. These splice cassettes come equipped with a splice holder as well as splice protectors for individual fiber splicing. Belden's Splice Cassettes are a cost effective alternative to external splice housings and feature support for 900-900 um, 900-250 um, 250-250 um and Ribbon fiber... (read more)Browse Fiber Optic Connectors Datasheets for Belden Inc. -
Shenzhen DeepMaterial Technologies Co., Ltd
epoxy adhesive glass transition temperatures and high modulus. Our CSP underfills are available in varying filler levels, selected for the glass transition temperature and modulus for the intended application. COB encapsulant can be used for wire bonding to provide environmental protection and increase mechanical strength. The protective sealing of wire-bonded chips includes top encapsulation, cofferdam, and gap filling. Adhe- sives with fine-tuning flow function are required, because their flow ability must... (read more)Browse Epoxy Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
Master Bond, Inc.
EP30NG: Graphene Filled Epoxy . The product is available in 30 cc jar kits, 1/2 pint kits, and pint kits... (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Master Bond, Inc.
Flame Resistant Epoxy System Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting, encapsulation and casting applications. It produces very low smoke levels and is well suited for the computer, aerospace and related industries. This two part epoxy features a convenient one to one mix ratio by weight and cures at room temperature or more quickly at elevated temperatures. EP21FRNS-2 's handling is further facilitated by color coding --Part A is black and Part B... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
E-Z LOK
A Guide to Thread Repair Kits Wire thread inserts are a great way to reinforce or repair threads in a drilled hole. Sometimes, it's not cost-effective to remove the parts that have been damaged, but thread repair kits are an effective way to fix a thread without busting your budget. In this article, we will take a look at what a thread insert repair kit is, when you need to use a thread repair kit and how to use an E-Z Lok coil thread repair kit. (read more)Browse Threaded Inserts Datasheets for E-Z LOK -
Master Bond, Inc.
Color Coded Two Component Epoxy metals, composites, glass, ceramics, vulcanized rubbers, and many plastics with a tensile modulus of 100,000-150,000 psi at room temperature. EP51CC is electrically insulative with a volume resistivity of >1014ohm-cm and a dielectric strength of 450 volts/mil. Formulated for temperatures ranging from 4K to +250 F, this epoxy is also suitable for challenging cryogenic applications. EP51CC is available in ounce kits, half pint kits, pint kits, quart kits, gun applicators, and FlexiPaks (R) for ease... (read more)Browse Electrical Insulation and Dielectric Materials Datasheets for Master Bond, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Multimeter Test-Leads in sets and kits E-Z-Hook offers an assortment of test-lead sets and kits used with most Digital Multimeter brands including, Fluke, Simpson, Amprobe, and more. All preassembled kits are customizable for your industry needs. E-Z-Hook. Manufacturer of Electronic Test and Measurement Accessories ISO 9001:2015 Certified. Product Line. Test Hooks & Probes. Test Leads & Patch Cords. Connectors & Adapters. Coaxial Cables Assemblies. Wire & Cable Spools. Test Kits. Harness Board Components. Custom Solutions. Industry... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
EOD Tactical Solutions Defense Kits! . Shown is the picture is the 3533 Tactical Solution Kit designed for EOD Technicians, including the following 7 test leads and 2 test hooks: 1 black & 1 red: insulated alligator clip jumper 12 inch (30.48 cm) test leads. 1 black & 1 red: stacking shrouded right angle banana plug to stacking banana plug 18 inch (45.72 cm) test leads. 1 black & 1 red & 1 yellow: XB tactical insulation piercing wire clamp to stacking shrouded banana plug 18 inch (45.72 cm) test leads. 1 black & 1 red: XR mini hook... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C1
Repair damaged anode lead wire insulation by encapsulation with epoxy resin using conductor splice kit .
-
CR4 - Thread: Waterproof Splice for Buried, UG, Romex Cable
hi there,, 3-m makes a perminate splice kit , that has all the items needed,, its a plastic tube and a 2 part baggie of epoxy , and has the crimps for the wires with the heat shrink,, all in one kit,, and…
-
Sensor Retrofitting of Motors For Protection Against Overtemperature
Contents of the Texas Instru- ments SL7:BA sensor retrofit kit are shown in numbered order. .... * 1 three 7BA bead type thermal sensors (standard lead length 24"), 92 lacing cord, #3 wire splice connectors, gs4 cable ties, a 5 pointed wooden stick, M 6 epoxy pack and N 7 set of printed instructions.
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
The components sourced from abroad include: Light oils/hydrocarbon mixtures; greases; aluminum oxides; petroleum lubricants; adhesives; pastes; epoxies ; Loctite; Scotch Weld; Thermaglue; Araldite … studs, nuts, inserts); copper nipples/couplings/unions/sleeves/banjos/plugs/adapters/pillars/ wires /bushings; copper fasteners (rivets … dryers; membrane dryer service kit ; air/water/gas filters and cartridges … electrical items (resistors, capacitors, motor starters, controllers, circuit breakers, terminals, starters, overload protectors, splices , connectors, switches, fuses…
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
3) Splices (if required) shall be in-line using Scotchmold Epoxy splice kits or equal. .... 11 Maximum pilot wire loop resistance should be less than 2000 Ω and maximum capacitance is 1…
-
Federal Register > Wednesday, February 3, 2016 > [81 FR 5704] Foreign-Trade Zone (FTZ) 196-Fort Worth, Texas; Notification of Proposed Production Activity, Gen...
…electronic control unit-auxiliary cabs; emergency valves; enclosures; end plates; end plate seals; end sheets; end sheet assemblies; engine cab kits; engine control units; engine mounts; engine wedges; epoxy sheets; equipment boxes; ethylene … suppression controllers; first aid kits ; copper fittings; fuel line … panels; electrical switch guards; neoprene strip guards; operator cab assembly guards; rain guards; wire guards; guard assemblies … resistor spacers; stator bus rings spacers; speakers; speed sensors; speed sensor cable assemblies; splicing tape; springs; spring…
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
Splices (if required) shall be in line using Scotchmold Epoxy splice kits or equal. d). .... If any pair in cable is used for purposes other than pilot wire , it shall be 1…