Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: Serial / Digital Input, Network / Fieldbus Input, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: Serial / Digital Input, Network / Fieldbus Input, Other
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: Serial / Digital Input, Network / Fieldbus Input, Other
-
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Serial / Digital, Network / Fieldbus Output, Other
- Control Technique: PID Control, Advanced / Nonlinear Control, Other
- Controller Inputs: Serial / Digital Input, Network / Fieldbus Input, Other
-
Supplier: Data Connect Enterprise, Inc.
Description: DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEEE 802.3x, Flow control E. standards DMT ( Discrete Multi-Tone) line coding Half duplex Back pressure and
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 2 #
-
Supplier: Data Connect Enterprise, Inc.
Description: -Negotiation with Half Duplex / Full Duplex modes for 10/100Base-TX RJ-45 port Prevents packet loss with back pressure (Half-Duplex) and IEEE 802.3x PAUSE frame flow control (Full-Duplex) Supports up to bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine,
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 6 #
-
Supplier: Radicom Research, Inc.
Description: /UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved PHY loop-back diagnostic
- Operating Temperature: 0.0 to 60 C
- Port Type: RJ-45, USB
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Radicom Research, Inc.
Description: /UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved PHY loop-back diagnostic
- Operating Temperature: 0.0 to 60 C
- Port Type: RJ-45, USB
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Radicom Research, Inc.
Description: /UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control Supports 2 VLAN ID filtering, received VLAN Tag (4 bytes) can be stripped off or preserved PHY loop-back diagnostic
- Operating Temperature: 0.0 to 60 C
- Port Type: RJ-45, USB
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Data Connect Enterprise, Inc.
Description: Defines Asymmetric (Band Plan 998) and Symmetric band plans for transmission of Upstream and Downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standard DMT (Discrete Multi-Tone) line coding Half Duplex Back Pressure and IEEE 802.3x Full Duplex Pause
- Area Network Type: Local Area Network (LAN)
- Number of Ports: 6 #
-
Supplier: Data Connect Enterprise, Inc.
Description: Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control Built-in POTS splitter to share voice and data Two RJ-11 connectors for each VDSL port, one for VDSL connection and one for POST connection Voice and data communication can be shared
- Data Rate: 0.1000 Gbps
- Equipment Type: Bridge, Extender / Repeater
- Number of Ports: 6 #
-
Supplier: Brooks Instrument
Description: With a wide range of options and features available, the SLA5800 Series pressure controllers enable you to automate your pressure control and take advantage of the process consistency benefits from using a single platform when combined with our industry-leading SLA5800 Series mass flow
- Accuracy: 0.1200 ±% FS
- Control Signal Output: Serial / Digital, Network / Fieldbus Output, Other
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: ELMA Electronic Inc.
Description: Full-line rate switching engine Link aggregation / port trunking Port and MAC access control Flow control and back pressure Jumbo frame of up to 10KB 256 active VLANS Flexible VLAN assignment - 802.1Q tag based, port and protocol 4
- Number of Ports: 16 to 24
- Protocol / Network: Gigabit Ethernet
-
Supplier: Brooks Instrument
Description: Whether it’s dust, moisture, temperature extremes or wash-down requirements, the SLAMf Series elastomer sealed pressure controllers deliver the precise accuracy and long-term stability of our proven SLA5800 family of thermal mass flow meters and controllers. A specially engineered NEMA4X
- Accuracy: 0.1200 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Network / Fieldbus Output, Other
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: Computer Network Accessories, Inc.
Description: /100/1000 Mbps gigabit switching ports Supports 10/100Mbps Half/Full duplex and 1000Mbps Full duplex flow control and auto-negotiation Supports IEEE 802.3x flow control for Full duplex and back pressure for Half duplex Supports store-and-forward architecture Supports Auto
-
Supplier: ELMA Electronic Inc.
Description: Capabilities 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back pressure 9KB jumbo frames IPV4 IGMP IPV6 MLD snooping
- Number of Ports: 10 to 12
- Protocol / Network: Gigabit Ethernet
-
Supplier: L-com, Inc.
Description: -mode fiber or WDM fiber). They are well suited for applications within the enterprise data centers and distributions. Features 24-port 10/100/1000BASE-T Gigabit RJ45 copper and 2 1000BASE-X mini-GBIC/SFP slots Flow control for full duplex operation and back pressure for half
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 24 #
-
Supplier: ELMA Electronic Inc.
Description: MAC address management Broadcast filtering Trunking Auto negotiation and auto crossover for true plug and play Prevents packet loss with back pressure and IEEE 802.3x flow control QoS layer 2/3 using four priority ques with advanced congestion management
- Number of Ports: 24
- Port Type: RJ-45
- Protocol / Network: Gigabit Ethernet
-
Supplier: ELMA Electronic Inc.
Description: diagnostic Compliant with IEEE802.3, IEEE802.3u & IEEE802.3x Layer 2 MAC 4000 MAC unicast address with automatic ageing, self-learning mechanism, Tag extraction and insertion (802.1p) Full-wire speed performance Back pressure for half-duplex, IEEE802.3x for full duplex Auto-MDI/MDIX
- Number of Ports: 10
- Port Type: RJ-45
- Protocol / Network: Gigabit Ethernet
-
Supplier: L-com, Inc.
Description: /100/1000Mbps Gigabit Ethernet Flow control for full duplex operation and back pressure for half duplex operation Hardware based 10/100/1000Mbps auto-negotiation and auto MDI/MDI-X 4-ports support 54V DC power to PoE powered devices up to 30 watts for each PoE port
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Number of Ports: 4 #
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/ 1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII
-
Supplier: Microchip Technology, Inc.
Description: groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control
-
Supplier: GAO Tek, Inc.
Description: Supports IEEE 802.3x full-duplex flow control and back pressure half-duplex flow control
-
Supplier: Microchip Technology, Inc.
Description: Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision
-
Supplier: Microchip Technology, Inc.
Description: store-and-forward architecture Fully compliant with IEEE 802.3u standards Full-duplex IEEE 802.3x flow control (Pause) with force mode option Half-duplex back pressure flow control Advanced Switch Management IEEE 802.1Q VLAN support for up to 16
-
Supplier: Tripp Lite by Eaton
Description: control and half-duplex with back-pressure flow control Supports IPv4 and IPv6 pack Checksum Offload Engine (COE) and TCP large segment offload (LSO) to reduce CPU loading Suspend mode and remote wakeup is supported via link-change, Magic Packet, Microsoft Wakeup Frame and external
-
Supplier: Radicom Research, Inc.
Description: , including IPv4 IP/TCP/UDP/ICMP/IGMP & IPv6 TCP/UDP/ICMPv6 checksum check & generation Supports full duplex operation with IEEE 802.3x flow control and half duplex operation with back-pressure flow control PHY loop-back diagnostic capability Support Wake
- Port Type: USB
- Protocol / Network: Gigabit Ethernet
-
Supplier: Tripp Lite by Eaton
Description: status for each port Supports 9k jumbo frames Supports MAC address auto-learning and auto-aging Supports 802.3x flow control (full duplex) and back pressure (half duplex) Compliant with IEEE 802.3az Energy Efficient Ethernet Standards
- Form Factor: Desktop / Standalone
-
Supplier: Tripp Lite by Eaton
Description: status for each port Supports 9k jumbo frames Supports MAC address auto-learning and auto-aging Supports 802.3x flow control (full duplex) and back pressure (half duplex) Compliant with IEEE 802.3az Energy Efficient Ethernet Standards
- Form Factor: Desktop / Standalone
-
Supplier: Tripp Lite by Eaton
Description: with full duplex) Easy-to-read LEDs indicate connection and activity status for each port Supports 9k jumbo frames Supports MAC address auto-learning and auto-aging Supports 802.3x flow control (full duplex) and back pressure (half duplex
- Form Factor: Ceiling / Wall Mount, Desktop / Standalone
-
Supplier: Scanivalve Corporation
Description: from the media. The back side of the gauge transducer must be dry (wet/dry). Each DSA module also contains RAM, a 16 bit A/D converter, and a microprocessor in a compact self-contained module. The result is a network ready intelligent pressure scanning module for "all media" service
-
Supplier: D-Link Systems, Inc.
Description: Back Pressure Flow Control Trunking Across Stack Head-of-line Blocking Prevention Port Mirroring One-to-One Multiple-to-One ACL modes * VLAN 802.1Q Double VLAN Maximum 4K Static VLAN Groups
- Data Rate: 88 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 20 #
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Centralized Controller features advanced functionality with expanded monitoring, control, dual set point and trending abilities. Supports dual set-point functionality (depending on connected model) Displays: CITY MULTI® compressor speed and hi/low pressure
- General: Rate Indication / Control
- Number of Control Outputs: 200 outputs
- Number of Zones (if applicable): 24 to 50 zones
- User Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
-
Supplier: HydraCheck Inc.
Description: The Service Master CONNECT (HPM7000) is a powerful diagnostic measuring device for mobile, stationary hydraulic applications, e.g. in the area of service, commissioning, and development. It safely and accurately records values such as pressure, temperature, flow, and frequency. Thanks to
- Application: General Lab and Industrial, Environmental
- Connection to Host: USB, Ethernet
- Form Factor: Panel / Chassis Mount
- Network Options: Ethernet
-
Supplier: Versitron, Inc.
Description: Copper ports with auto-negotiation and auto-MDI/MDI-X detection Provides full wire speed forwarding Support 802.3x flow control for full duplex operation Support back-pressure flow control for half-duplex operation Provides port status, statistic monitoring and
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 10 #
Find Suppliers by Category Top
Featured Products Top
-
fluids Powerful, programmable, touch-screen chiller controller Optional flow meter, programmable fluid pressure and flow, anti-back flow, and pressurized fluid purge Remote communications options (analog, RS-485, TCP/IP Ethernet) (read more)
Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
-compliant materials and is lubricated with NSF-H1 food grade lubricant. MPA-C terminals allow for individualized valve configuration. There are electrical interfaces on the front or back side, with multi-pin, fieldbus or Ethernet connectivity, with or without manual override. Options range from one to 32 (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
Powered completely by stored battery power (in the same way as Tesla cars) Power system has 7 generators at once Modernized Lithium ion technology simplifies maintenance and increases efficiency of the power system New IT system and ethernet system increase data (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor offers a variety of temperature, humidity and pressure loggers. The DataTrace MPRF temperature logger also provides real-time and historian data, for temperatures ranging from -80 oC to +400 oC, making it usable for autoclaves, incubators, stability chambers
More Information Top
-
Modeling the interaction of IEEE 802.3x hop-by-hop flow control and TCP end-to-end flow control
Reference [3] presents results from simulation of the Ethernet back - pressure -based congestion control mechanism under various scenarios.
-
Emerging Optical Network Technologies
The bandwidth manager is a control block respon- sible for: Resource Management Admission Control through Ethernet back - pressure based throttling Provisioning of Bandwidth using LCAS, when over- subscription occurs and excess bandwidth is available.
-
Managing service‐level agreements in metro ethernet networks using backpressure
In this paper, we study the use of Ethernet back - pressure in a traffic policing mechanism for MANs.
-
Internal Backpressure for Terabit Switch Fabrics
Index Terms—Terabit switches, 100 Gigabit Ethernet , back - pressure , flow control, switch architecture.
-
Explicit Rate Flow Control in Metro Ethernet Networks
This is because with larger delay the PAUSE frame will take longer time to back - pressure the Ethernet station, which could overflow the buffer in the Ethernet switch before the control command reaches its destination.
-
State-dependent importance sampling for a slowdown tandem queue
Selective back - pressure in switched Ethernet LANs.
-
A feedback fluid queue with two congestion control thresholds
1999) Selective back - pressure in switched Ethernet LANs.
-
https://www.duo.uio.no/bitstream/handle/10852/9774/DUO_650_Reinemo_17x24.pdf?sequence=1
Selective back - pressure in switched eth- ernet lans.
-
Per-Priority Flow Control (PPFC) for Enhancing Metro Ethernet QoS
[10] W. Noureddine, F. Tobagi, “Selective back - pressure in switched Ethernet lANs”, in proc. of GLOBECOMM.
-
Synchronised switching
The back pressure feature of the Ethernet switch can be used in case of half duplex connectivity in order to hold back the reply packet until absolute time is equal to the T3 time stamp given in the time reply payload.