Products/Services for Extruder Hopper Magnets
-
Magnetic Separator Components - (126 companies)There are five main magnetic separation component types: magnetic grates, plate magnets, magnetic traps, magnetic drums, and magnetic pulleys. Magnetic grates are used to remove ferrous tramp metal in bins, chutes, drawers, hoppers, and circular enclosures...Magnetic Separator ComponentPermanent Magnet MaterialsSelf-cleaning
-
Hoppers - (420 companies)Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily. Types of Hoppers. There are many different types of hoppers, dumpers, and tippers. Examples include: bottom...
-
Industrial Magnets - (445 companies)Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet...
-
Rare-Earth Magnets - (96 companies)Rare-earth magnets are permanent magnets made of alloys of rare earth components. Rare-earth magnets have the strongest magnetic field of most magnets. Classified under permanent magnets, rare-earth magnets have a permanent magnetic field. When...
-
Magnet Wire - (50 companies)Magnet wire is used to create coils that, when energized, produce an electromagnetic field. Typically, these insulated electrical conductors are made of copper or aluminum. Magnet wire is available in large and small sizes and may have a square...
-
Windows - (607 companies)...the other, but overlapping, so that each can be slid open or shut. Single-hung: identical visually to a double-hung window, but only the bottom sash slides vertically to open and close. Hopper: a rectangular sash with a hinge that swings it open from...
-
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
-
Feed Screws and Mixer Screws - (94 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws...
-
Magnetizers - (20 companies)Magnetizers are used to magnetize parts and charge magnets. There are several different types of magnetizing products. Choices include coil magnetizers, electronic capacitance switching (ECS) magnetizers, and yoke magnetizers. Coil magnetizers pass...
-
Metal Extrusions - (139 companies)Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel. How...
Product News
-
Weber Screwdriving Systems, Inc.
Refill Hopper Bulk Storage Hopper BB. The WEBER Belt Hopper can be mounted one either the bowl feeders or the step feeders. This additional container extends the refill intervals for the elements to be fed. The discharge volume per time interval is continuously adjustable - a level sensor is optionally available. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog. Watch > > >WEBER 60th Anniversary. WEBER Screwdriving Systems Inc. Since 1956, WEBER has been designing and building various solutions... (read more)Browse Parts Feeders Datasheets for Weber Screwdriving Systems, Inc. -
McElroy Manufacturing, Inc.
Extruded Fintube Offering Significant Savings The extruded fin is formed from an outer aluminum tube with a large wall thickness (muff), which is aligned over an inner base tube. The two tubes are pushed through three arbors with rotating discs that literally squeeze or extrude the aluminum fins up and out of the muff material in a spiral shape in one operation. The resultant fin typically has a base or root thickness of .035", average fin thickness .016" and a tip of .009", with an overall height of 16mm (5/8"). The root thickness serves... (read more)Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
Arjay Engineering
Non-intrusive monitoring of chutes and hoppers Manual. Drawing. Brochures. Sample Specifications. 2852-PCD Plugged Chute Detector. The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe, chute, or other vessel. Plugged Chute Detectors monitor a chute or vessel... (read more)Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
Tempco Electric Heater Corporation
Flexible Heaters for Hoppers in Liquid Filling No matter how well a liquid filling machine is designed, incorporating electric heat to help control fluid viscosity is an important variable in most applications. Viscosity defines a fluid's resistance to flow. The higher the viscosity of a liquid, the thicker it is and the greater the resistance to flow. Conversely, lower viscosity means thinner liquid and less resistance to flow. Temperature will affect the viscosity of most materials. Heating up a fluid can reduce the viscosity, allowing the... (read more)Browse Flexible Heaters Datasheets for Tempco Electric Heater Corporation -
Hangzhou X-mag Inc.
Rubber magnets: exploring the potential of magnets Rubber magnets are a type of flexible magnet that is made by mixing ferrite powders with synthetic rubber or plastic binders. This blend of materials allows rubber magnets to be easily molded or extruded into various shapes, making them suitable for applications where traditional rigid magnets may not work as well. Highlights: Flexibility: can be bent, twisted, and cut into different shapes without losing their magnetic properties. Lightweight: easy to handle, making them convenient for use... (read more)Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
Raise3D Technologies, Inc.
What is a Dual Extruder 3D Printer? What Are Dual Extruder 3D Printers and IDEX 3D Printers?. Dual extruder 3D printers perform advanced functions to accommodate a wide variety of 3D printing projects, making a 3D printer an important asset. Dual extruder 3D printers have many applications and can be incorporated into business operations to improve prototyping, production, and manufacturing processes. A comprehensive understanding of a dual extruder 3D printer 's mechanical setup and functionality is crucial for businesses... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
Hammond Manufacturing Company Inc.
1455 Series Extruded Aluminum Enclosures 1455 series enclosures are ideal housings for printed circuit boards, with internal mounting slots and removable end panels. Many models including a sliding plate which makes accessing the components inside even easier. Extruded aluminum housings are available in a variety of anodized finish colors, including clear (silver), black, red, and blue. Versions are available with single-piece plastic end bezels or flat aluminum end panels with open plastic bezels, and flanged end panel kits are also... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Raise3D Technologies, Inc.
Professional dual extruder 3D printers 3D Printing Applications. Read real-world examples of how 3D printing has improved manufacturing in businesses and altered industries, from manufacturing to automation to education. Introducing the Pro3 Series. Agile Production Made Simple. Forged from the Pro2 Series, Raise3D 's newly launched Pro3 Series professional dual extruder 3D printers meet the needs of both production and multi-sized rapid prototyping, with high precision and round-the-clock stable operation. The Pro3 Series... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for Raise3D Technologies, Inc. -
Hangzhou X-mag Inc.
Ferrite Magnets Ferrite lodestones were discovered millennia ago when stones were found that would magically exhibit invisible forces. Today 's ferrite magnets are an improvement on that basic material. These can be "soft " or "hard " types that exhibit different magnetic coercivities. Ferrite magnets, aka ceramic magnets, are made by mixing and firing iron oxide (Fe2O3) and one or more metallic oxides, such as Strontium, Manganese, Nickel, or Zinc oxide. Ferrite materials are physically hard, brittle... (read more)Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
Hangzhou X-mag Inc.
Rubber Magnets Flexible rubber magnets are manufactured by mixing magnet powder with a flexible polymer material to create magnetic profiles, tapes and sheets. One advantage of rubber magnets is the ease of cutting them to shape thus enabling inexpensive accurate size options and rolled up storage allowing ease in transportation. The rubber magnet 's surface can be printed or laminated with double-faced adhesive tape. Applications of rubber magnets include magnetic maps, advertisements, white boards, magnetic (read more)Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc.