Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 18PX#20 PIN CONTACTS
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 5 amps
- Geometry: Straight, Other
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 39P 21 SIZE BOX MOUNT RECEPTACLE PIN
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 13 amps
- Geometry: Other
- Voltage Rating: 850 volts
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 13P FM SZ 10 PIN WALL MNT
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 5 amps
- Gender: Female / Jack
- Geometry: Other
-
-
Supplier: LEMO USA, Inc.
Description: The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995. It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum or brass outer shell. The FF series is a very small connector
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
-
Supplier: Anderson Power Products
Description: 5 Pole Mid Power SPEC Pak® is a rugged and environmentally sealed connector for up to 60A and 600 volts. A secure & sealed alternative to NEMA and IEC three phase AC connections with improved power density and higher operating temperature. UV and
- Cover or Base?: Cover
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH MS27466T25F35BACircu lar Connector, MIL-DTL-38999 Series I, Wall Mount Receptacle, 128 Contacts
- Gender: Female / Jack
- Geometry: Other
- Number of Contacts: 128 #
-
Supplier: Allied Electronics, Inc.
Description: connector,metal circ,str plug,class f,size 14s,5 #16 solder pin cont,olive drab
- Contact Size (AWG): 16 AWG
- Geometry: Straight
- Number of Contacts: 5 #
-
Supplier: Allied Electronics, Inc.
Description: Straight Plug with Cable Clamp Type Shell, #16/20 Size Contacts, Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The shell type of the connector was
- Contact Size (AWG): 20 AWG
- Geometry: Straight
- Number of Contacts: 32 #
-
Supplier: Allied Electronics, Inc.
Description: Straight Plug with Cable Clamp Type Shell, #16/20 Size Contacts, Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The shell type of the connector was
- Contact Size (AWG): 20 AWG
- Geometry: Straight
- Number of Contacts: 26 #
-
Supplier: Glenair, Inc.
Description: -to-order configurations. Glenair's state-of-the-art diode burn-in process tests leaded and surface mount diodes with leakage current monitored throughout the entire test procedure ensuring field reliability. Glenair is the only supplier of both build-to-spec as well as standard catalog
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
-
Supplier: Allied Electronics, Inc.
Description: with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration,
- Contact Size (AWG): 12 AWG
- Geometry: Straight
- Number of Contacts: 4 #
-
Supplier: PCB Piezotronics, Inc.
Description: Straight high temperature (+356 F) PPS conn. with stainless steel collar and FKM heat shrink strain relief
-
Supplier: LEMO USA, Inc.
Description: M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 114 #
-
Supplier: General Digital Corporation
Description: Increased contrast due to optical bond which significantly reduces internal reflections Ruggedized LCD display assembly due to optical bonded, chemically strengthened EMI filter Silver mesh EMI filter designed to satisfy MIL-STD-461F (EMI/EMC) Internal DVI-fiber optic
- Color: Color
- Diagonal Screen Size: 24 inch
- Environmental Temperature: 32 to 140 F
- Features: Ruggedized Housing
-
Supplier: Anderson Power Products
Description: 5 Position Mini PL SPEC Pak® is a rugged and environmentally sealed (IP68) connector with a secure manual release latch. This compact connector leverages the proven PowerMod® pin and socket contact technology, delivering capabilities up to 23 amps
- Cover or Base?: Cover
-
Supplier: Anderson Power Products
Description: The 5P Mid Power SPEC PAK® is rugged and environmentally sealed connector rated to IP68. Items leverage a Pin and Socket contact technology, offering power handling capabilities up to 60 amps at 600 volts. A secure & sealed alternative to NEMA and IEC
- Connector Type: Wire-to-Wire Connector
-
Supplier: Anderson Power Products
Description: 3 Position Mini PL SPEC Pak® is a rugged and environmentally sealed (IP68) connector with a manually operated release latch. The 3 Position Mini PL leverages PowerMod® pin and socket contact technology, delivering capabilities up to 22 amps at 600
- Cover or Base?: Cover
-
Supplier: Amphenol Aerospace Corporation
Description: MIL-C-83723 SERIES Ill-HIGH TEMPERATURE Using MIL-C-83723 Series Ill design concepts, Pyle-National has also developed a series of High Temperature firewall connectors, that are capable of operation at 260" C/500° F. A 100% scoop-proof version of the high temperature connector
- Contact Size (AWG): 12 to 20 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 3 to 91 #
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd's RJ11 Series allows you to use a standard phone RJ11/RJ12 connection within a MIL-DTL-26482 bayonet shell for harsh environments. With the Amphenol patented RJStop system, you can use a standard RJ11/RJ12 cordset that doesn't require tooling out in the field while maintaining IP68
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: PEI-Genesis
Description: MIL PT 22 E/B 07F
-
Supplier: Sealevel Systems, Inc.
Description: mechanical structure that supports panel mounting, as well as installation in PCI or 3U cPCI (PXI) enclosures. This feature enables denser and optimized organization of rack mounted testers. All connections and termination are enabled via a standard DB25F connector. When termination is
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Non-optical disconnect connector, meets JIS industry specs, duplex ready
- Connector / Adapter Ferrule: Stainless Steel
- Connector / Adapter Style: Connector
- Connector / Adapter Type: SC
- Fiber Application: Multimode
-
Supplier: DigiKey
Description: 5P MINI PL SPEC PAK FEMALE COVER
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: D-SUB MIL-SPEC 9 POSITION
-
Supplier: DigiKey
Description: 3P MINI PL SPEC PAK FEMALE COVER
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1401L grease is easy to use. This SKU is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -75
- Applications: MIL-SPEC / Military
- Type / Function: Lubricant
-
Supplier: Mueller Electric Company
Description: BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor
- Connector Type: BNC
- Standards: RoHS, MIL-SPEC
-
Supplier: Cable Depot Inc.
Description: 5 6 6 7 7 8 8 Designed to maintain Cat 6 specs.Keystone connectors made to snap into Keystone wall plates, Click here for a list of our Keystone plates
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349937-8D517F35PN Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-38999 Series III, 8D Number of Positions: 55 Color: Silver Features: Coupling Nut Connector Type: Plug, Male Pins
-
Supplier: BRIM Electronics, Inc.
Description: " IDC connectors. Double contour allows reverse plane terminations. Easy conductor seperation for circuit routing and uniform breakouts for harness production. Meets UL 2651, CSA FT-1 & MIL-C-49055/1. BRIM BRIBBONä cables replace bulky round twisted paired cables, providing easy routing
- Impedance: 105 ohms
- North American (AWG): 28 AWG
- Number of Conductors: 9 to 64 #
- Operating Temperature: -40 to 80 C
-
Supplier: Lingto Electronic Limited
Description: 6P SPEC PLUG KIT- CT04 (SR), AC
-
Supplier: R. S. Hughes Company, Inc.
Description: The SSP 1401L grease is easy to use. This product is formulated to work in electrical equipment, plastic assemblies, rubber assemblies, threaded connectors applications. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges:
- Applications / Function: MIL-SPEC / Military
- Type: Grease / Gel
-
Supplier: Mueller Electric Company
Description: BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor
- Cable Length: 3 ft
- Impedance: 50 ohms
- Product Category: Cable Assembly
- Standards: RoHS, MIL-SPEC
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors 3P MINI PL SPEC PAK FEMALE COVER KIT
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors BNC TRIAX SPEC P MNT (F)RECEPT
- Connector Type: RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
power and data in in land systems, aerospace or marine applications. LEMO highest manufacturing quality standards ensures that all connectors and cable assembly solutions will perform perfectly no matter the environment. Wide product solutions portfolio dedicated to many military (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
BRIM Electronics' Tinned Copper Tubular Shielded Braiding, round, per MIL Spec. QQ-B-575R, A-A-59569C is used in military or critical commercial applications where maximum shielding coverage is required against electrostatic interference. Also useful as (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Integrated Circuits (ICs) - USB Connectors Specifications Manufacturer: Silergy Corp. Manufacturer Part Number: 205F Product Category: USB Connectors (read more)
Browse USB Connectors Datasheets for Acme Chip Technology Co., Limited -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
The Dytran model 3335C takes high-temperature vibration testing to a new level. The single-axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Connectors consist of a series of male and female connectors which include C, R, B, Q, C/2, R/2, B/2, Q/2, H15, F, H7/F24, H11 and M types. These diverse types allow engineers to easily select a pair of connectors to fit the design requirement. Please contact us for further information directly (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
The Dytran 3316 Series is an ultra high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +1000°F (+538°C) with charge mode capabilities. Featuring a (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The CMC connector family from Molex is a sealed, high-density connection system developed for the transportation industry. It is designed to perform in high-conductivity applications and in harsh environments. Mechanical polarization Supports low and medium current (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
, it’s ideal for structured cabling and transmission of digital/analog signals for data, video and audio applications. The Io Audio Cat 6 F/UTP wire is fitted with a matte black, flame retardant low (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
, fleets will be electrified. Some are starting faster than others and rolling out new vehicles that can take advantage of consumer demand for new electric vehicles (EVs). Ford has gotten involved big time with its own plans for multiple EVs coming. It also released its Ford F-150 Lightning (read more)
Browse Datasheets for TechInsights Inc.
Conduct Research Top
-
Reference Chart: Coaxial Connector Chart
reference guide helps you find the exact part you need. You may not know the name of every connector in the industry, but you know what you want. Compare our detailed pictures of popular BNC, F, FME, Mini-UHF, MC Card, MMCX, RP-MMCX, N, NMO, ORiNOCO, RCA, SMA, RP-SMA, SMB, SMC, TNC, Twin BNC
-
High Temperature Test Hook Connectors
extra high temperature test clip proves to support 300 F (150 C) for extended periods and 350 F (175 C) for short periods. These three test hook connectors can be made into high temperature test leads by using 24 AWG Teflon Wire.
-
Oven Temperature Profiling of Metal Alloys At 800°F
CAS DataLoggers recently provided the heat treatment monitoring solution for a manufacturer who needed to monitor their through process. The customer's large production runs were cured in batches for hours in 3 large ovens run continuously. This data logger would need to connect to Type K
-
An Exhaust Solution for Controlled Environments
makeup air. This process works the same way for chilled air. By some estimates, mixed-flow impeller exhaust systems with heat exchanger coils save about 3% of energy costs for each 1 F rise in recovered heat; similar, but not quite as dramatic, savings are realized for cooling applications. Systems
-
Products & Services
, Groups A-D, F and G. Currently, pharmaceutical companies are using the systems to measure temperature in real-time, in dryers and mixers, the company says. However, the systems can also be used to measure flow, pressure and other variables. The platform includes an RTD temperature, thermocouple
-
Case Study: Clean & Environmentally Responsible
. For the cleaning trial, they sent our team at the ArmaKleen Technical Center plastic connectors coated with cutting fluids. Our team discovered that 5% by volume of ArmaKleen Bio24, used in an agitating immersion washer, cleaned the parts in 15-30 minutes! The cleaning bath worked best at 150° F. By using
-
Amplifying High-Impedence Sensors ? Photodiode Example
AN951 Amplifying High-Impedance Sensors - Photodiode Example and C reduce the output noise. The output noiseR N N Author: Kumen Blake and Steven Bible is also kept low by not over-compensating the feedback Microchip Technology Inc. loop. INTRODUCTION C F Embedded systems contain many types
More Information Top
-
Applying emerging digital video interface standards to airborne avionics sensor and digital map integrations: benefits outweigh the initial costs
601-2 -- Sampling Video Signal Specification, CCIR 624-4 --Television System Characteristics, IEC 169-8 R. F . Coaxial Connector Spec ., and IEC 1179 D2 Helical -Scan Digital Composite Recording Using 19mm Magnetic Tape.
-
Amphenol 97 Series Circular MIL Spec Connector | Mouser
Circular MIL Spec Connector Conn Outlets F .