-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced polyester resin with
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Fiberglass Manholes While the ultimate life span of a fiberglass manhole would be dependent on the types of chemicals present in either the ground water or the wastewater, it is possible to state that fiberglass will far out last concrete in virtually every
- Application: Sewer Manhole
- Diameter: 3.5 to 7.67 ft
- Height: 3 to 40 ft
- Manhole Covers: Highway Traffic
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manholes are light-weight, greatly reducing delivery and installation costs. Due to the anticorrosive nature of LFM's fiberglass manholes, repair and replacement costs due to corrosion are reduced as well.
- Application: Sewer Manhole
- Diameter: 14 ft
- Features: Vents
- Height: 2 to 40 ft
-
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free
- Application: Replacement Liner, Sewer Manhole
- Diameter: 14 ft
- Features: Vents
- Height: 2 to 40 ft
-
Supplier: McGard Special Products Division
Description: , fiber optic cables, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type of cable, pipe, wire or underground infrastructure accessed through a manhole.
- Application: Communications Manhole, Meter Manhole, Power Manhole, Sewer Manhole
- Manhole Covers: Highway Traffic
- Material: Other
- Shape: Round
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Rehabilitation Manholes Under certain circumstances total structural degradation of pre-cast manholes can occur in less than 5 years. Instead of continuing to patch perpetually corroding concrete, simply reline the existing structure with a CSI fiberglass rehabilitation
- Application: Replacement Liner
- Diameter: 3 to 6 ft
- Height: 3 to 25 ft
- Manhole Covers: Highway Traffic
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Manholes designed to meet specific requirements from Storm to Sanitary applications and are available in a wide range of sizes. Holes can be knockouts, blockouts, or cored in the plant as needed.
- Application: Sewer Manhole
- Diameter: 3 to 10 ft
- Material: Precast Concrete
- Shape: Round
Find Suppliers by Category Top
More Information Top
-
States > Illinois > State > Register > 2016 > 05/06/2016
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2015 > 11/20/2015
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2006 > [28 IL Register 602] 06/02/2006
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2008 > [30 IL Register 201] 02/01/2008
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2008 > [30 IL Register 523] 05/23/2008
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
CR4 - Thread: Sanitary Sewer Manholes - Round vs. T-Base
…of wall stress issues with that sort of field change......the necessary extra fiberglass reinforcement around the .... Then there's the issue of providing the requisite concrete trough and benches, especially in sanitary sewer manhole structures.
-
American Water Announces Sewer-Inspecting Camera WEFTEC Raffle Winner
The MTSA is the second largest sanitary authority in Allegheny County, with 16,000 customers and 44 .... Mounted in a waterproof enclosure at the end of a telescoping fiberglass pole, the high performance Lite Stick camera will be used to inspect the authority's 10,000 manholes . .... It eliminates the need for safety equipment, harnesses, and breathing apparatus for sewer inspectors," said Connell.
-
Multilayer composite for below ground embedded sensor networking
This composite manhole cover antenna is analyzed with full-wave simulations and measured in an anechoic chamber. .... magnetically center-fed slot antenna shows 2.13 dB of measured gain within the fiberglass sandwich structure. .... About 772 cities containing about 40 million people in US are struggling with a condition known as combined sewer overflow (CSO) and sanitary sewage overflow (SSO) [1].
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
The manholes shall have adequate clearance for rodding. .... (5) MATERIAL SPECIFICATIONS FOR SEWER CONSTRUCTION. .... Materials used in the construction of sanitary sewers shall be restricted to the following: concrete, vitrified clay, steel, ductile iron, polyvinyl chloride (PVC), acrylonitrile-butadiene-styrene (ABS) composite, fiberglass reinforced-PVC composite, and high density polyethylene (HDPE) pipe.