Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phoenix Manufacturing Inc.
Description: 3-3/16" od; 1/2" bore; heavy duty ; replaces Bobcat 380010-2N; John Deere PT8649; Murray 21409; Rotary 132916; Silver Streak 34023;
-
Supplier: Phoenix Manufacturing Inc.
Description: 2-5/8" od; 3/8" bore; heavy duty; replaces: Bolens 1710566; Cub Cadet 171056; Hance 451182; MTD 7560137; Noma / AMF 27332; Snapper 13850 3-3/16" od; 3/8" bore; heavy duty; replaces: Allis Chalmers 2028960 and 2026082; Bolens 1713803; Bunton PAL0368A; Exmark 303076; FMC 1713803;; Gilson 6588; Haben
-
Supplier: Phoenix Manufacturing Inc.
Description: 3-1/4" od; 3/8" bore; heavy duty; replaces Ariens 73123; Canadian 51448; Hance 451293; IH / Case C13012; MTD 7560240; Murray 91178; Noma / AMF / Dynamark 313850 and 51448; Tory / Wheelhorse 24463 and 112426 and 7434; Rotary 137983 ; Silver Streak 78033;
-
-
Supplier: Phoenix Manufacturing Inc.
Description: 3-1/2" od; 3/8" bore; heavy duty; replaces Allis Chalmers 2087950; AYP / Roper / Sears 9492h; Noma / AMF / Dynamark 13469; Simplicity 164268; Toro 1431040
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce: taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pulleys for taper bushes, V-Belt Pulleys with solid hub. We have the capability to custom
-
Supplier: Dorner Manufacturing Corp.
Description: Straight Flat Belt and Cleated Belt Models
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Straight Flat Plastic Chain and Cleated Plastic Chain Models
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Description: Specifies the principal dimensions. Annexes A (recommended crowns of the pulleys) and B (recommended correspondence between the widths of belts and the widths of the pulleys used) are for information only.
-
Description: 1.024" O.D., Polycarbonate Flat Belt Pulley With Knurled Brass Insert
- Component Type: Timing Pulley
- Hub Diameter: 0.6880 inch
-
Description: 2.165" O.D., Polycarbonate Flat Belt Pulley With Knurled Brass Insert
- Component Type: Timing Pulley
- Hub Diameter: 0.6880 inch
-
Description: 1.929" O.D., Polycarbonate Flat Belt Pulley With Knurled Brass Insert
- Component Type: Timing Pulley
- Hub Diameter: 0.6880 inch
-
Description: 68mm O.D., Polycarbonate Flat Belt Pulley With Knurled Brass
- Bore Diameter (if applicable): 6 mm
- Component Type: Timing Pulley
- Hub Diameter: 17 mm
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom design and
- Bore Diameter: 1.1 to 2.56 inch
- Grooves: Multiple
- Number of Grooves (Multiple): 1 to 2
- Outside Diameter: 3.62 to 9.84 inch
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring.
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 67.44 to 742 lbs
-
Supplier: Megadyne Americas
Description: N - Group (Neoprene) High strength, low stretch drive belt for small pulleys
- Belt Length: 7.87 to 167 inch
- Belt Thickness: 0.0315 inch
- Belt Width: 0.0787 to 15.75 inch
- Minimum Pulley Size: 0.3937 inch
-
Supplier: Fenner Drives
Description: Insertion molded bearing.
- Belt Width: 1.5 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Belt Width: 1.25 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Fenner Drives
Description: Special 1" bore bearing with extended inner-race.
- Belt Width: 1.38 inch
- Bore Diameter: 1 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Fenner Drives
Description: Insertion molded bearing, this item has two 6203-2RS bearings.
- Belt Width: 1 inch
- Bore Diameter: 0.6693 inch
- Grooves: Single
- Other: Unlisted Belt Section
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom design and
- Bore Diameter: 1.65 to 4.92 inch
- Grooves: Multiple
- Metric Section: SPB
- Number of Grooves (Multiple): 1 to 10
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is
-
Supplier: Belt Technologies, Inc.
Description: Introducing TruPace Belt Technologies is known for custom and innovative PureSteel® metal belts and metal conveyor belt solutions. Continuing the tradition of excellence and adding to the line of pulleys, the Belt team is proud to introduce TruPace. Available as a
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in flat-belt or timing-belt applications. NIP type is available with moulded-in ball bearing. The ball bearing of NIPA, NIPS and NIP-SUS types is locked by a retaining ring.
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 44.96 to 1403 lbs
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers.
- Application: Process Equipment / Converting
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom design and
- Grooves: Multiple
- Metric Section: SPA
- Number of Grooves (Multiple): 1 to 6
- Pulley Material: Cast Iron
-
Supplier: York Industries, Inc.
Description: on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Adjustment: Spring Loaded
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 10 lbs
-
Supplier: Web Seal Inc.
Description: O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D
-
Supplier: Habasit America
Description: Product Group: Woven Rubber Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Tire, Letter sorting, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Light package handling, Mail handling / mail
- Belt Thickness: 0.1772 inch
- Belt Width: 78 inch
- Minimum Pulley Size: 3.5 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Boston Gear
Description: Overview Boston Gear's HTD® timing belts combine the advantages of a flat belt with the positive-grip features of chain and gear drives. As the timing belt travels over the teeth of the pulley, there is no slippage like there is with flat belts. Since
- Belt Width: 6 to 15 mm
- Component Type: Timing Pulley
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm
-
Supplier: CSA Group
Description: Specifies the principal dimensions. Annexes A (recommended crowns of the pulleys) and B (recommended correspondence between the widths of belts and the widths of the pulleys used) are for information only.
-
Supplier: SKF/North America
Description: Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical V-belt pulleys. Suitable for V-flat drives (flying wheel applications).
- Bands / Ribs: Single
- Belt Length: 14.5 to 51.75 inch
- Belt Material: Rubber
- English Section: O / 3L / Z
-
Supplier: ContiTech AG
Description: A V-belt consists essentially of: A) Synthetic rubber base body B) Tension member bed C) Polyester tension members D) Backing fabric With V-belts, power is transmitted via the static friction on the flanks. They can transmit significantly higher torques than flat belts
-
Supplier: F.N. Sheppard & Co.
Description: the belt runs on its edge in a vertical position instead of lying flat on a conveyor surface Design Considerations When a V-guide is added to the belt it can effect the flexibility which in turn effects the minimum pulley diameter. Modifications to the V-guide can be done
- Other Metric Pitch: Other / Custom Metric Pitch
Find Suppliers by Category Top
Featured Products Top
-
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys Flat Belt Pulleys For Taper Bushes (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
any torque saturation or limitation. It can also lower costs while saving space by eliminating additional parts, such as a coupling or belt-and-pulley. A 300 W (2/5 HP) output model is now available for both BMU and BLE2 Series in round, parallel shaft and Hypoid or Helical gearheads for high (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
L = Actual Applied Load kg (lbs) N = Shaft Speed (rpm) D = Pulley Pitch Diameter mm (in) F = Load Factor 1.0 for Chain / Gear Drive 1.5 for Timing Belts 2.5 for All V Belts 3.5 for Flat Belts (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited
Conduct Research Top
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
More Information Top
-
Prototype variable transmission system for electric vehicles: Energy consumption issues
They may run in an unstable condition and flat belt pulleys need to be carefully aligned to prevent the belt from moving off.
-
Water Wells and Pumps, Second Edition > Deep Well Turbine and Submersible Pumps
Pump head and flat belt pulley drive of water-lubricated vertical turbine pump Courtesy: Jyoti Ltd., Vadodara (Anon., 1971a .
-
CR4 - Thread: belts, pulleys, bandsaw blades and bandsaw wheels
You might be interested in: Flat Belt Pulleys .
-
The Hawton Gypsum Mill and Developments in 19th-Century Grinding Technology
In their condition as surveyed, the main shafts had been extended to carry the ‘V’ belt pulleys, but flat belt pulleys with cruciform section curved spokes were still in situ on the original shaft extensions beyond the hursting.
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL DRIVES AND MECHANISMS
Crowning flat belt pulleys .
-
D805 Metric Master Catalog: Timing Belts, Timing Belt Pulleys and Many More - SDP/SI
Flat Belt Pulleys .
-
Handbook Timing Belts
Taper-lock bushes are also used for mounting v-pulleys, chain sprockets and flat belt pulleys .
-
Automotive Engineering Fundamentals
Ratio oftensions in a flat belt pulley .
-
CR4 - Thread: Flat Power Transmission Belts
You might be interested in: Flat Belt Pulleys , Round Belt Pulleys, Pulley and Roller Lagging .
-
CR4 - Thread: Flat Belts Vs. Vee Belts
You might be interested in: Flat Belt Pulleys , Flat Belts, V-belts and V-ribbed Belts .