Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: igus® inc.
Description: System Triflex® R Series TRE-125 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2
- Bend Radius: 7.17 inch
- Cable Carrier Type: Enclosed Style
- Inside Width: 4.69 inch
- Spiral or 3-Dimensional Motion: Yes
-
Supplier: igus® inc.
Description: System Triflex® R Series TRE-30 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High
- Bend Radius: 1.97 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Snap-through Top
- Inside Width: 1.2 inch
-
Supplier: igus® inc.
Description: System Triflex® R Series TRE-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High
- Bend Radius: 5.31 inch
- Cable Carrier Type: Enclosed Style
- Inside Width: 3.27 inch
- Spiral or 3-Dimensional Motion: Yes
-
-
Supplier: igus® inc.
Description: System Triflex® R Series TRC-125 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2
- Bend Radius: 7.17 inch
- Cable Carrier Type: Enclosed Style
- Inside Width: 4.69 inch
- Spiral or 3-Dimensional Motion: Yes
-
Supplier: Takachiho America, Inc.
Description: Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank
- Bend Radius: 1.1 to 1.97 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Hinged Bars
- Inside Height: 0.5906 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank
- Cable Carrier Type: Enclosed Style
- Inside Width: 0.2362 inch
- Material: Nonmetallic
-
Supplier: Takachiho America, Inc.
Description: Takachiho America's cable guides prevent sensitive wiring and cables from damage while providing flexibility for easy cable organization with a wide range of motion. Our cable guides are offered at a very affordable price, ensuring that you don't break the bank
- Bend Radius: 0.7874 inch
- Cable Carrier Type: Enclosed Style
- Cover / Bar Options: Hinged Bars
- Inside Height: 0.6299 inch
-
Supplier: L-com, Inc.
Description: Heights Provides flexibility for cable management with a neat and clean appearance Application Data Centers Network Infrastructure LAN aggregation MDF/IDF installations
-
Supplier: LAPP
Description: • Patented, flexible 3D movement for multiple-axis applications • Easy press-in cable and hose installation • Supports a wide range of cable diameters • Braided steel wire core provides optimal strength • Easy-to-install mounting brackets for robot installation • Models R40,
- Cable Carrier Type: Open Style
- Cable Separation Options: Separators, Dividers
- Cover / Bar Options: Feed-through
- Inside Height: 1.57 to 3.94 inch
-
Supplier: CableOrganizer.com, Inc.
Description: Limited bend radius protects cables for optimal performance The IGUS® SnapChain flexible cable carrier breaks all of the rules as far as cable carriers are concerned. The typical design of side links and crossbars has been replaced with the concept of one
-
Supplier: CableOrganizer.com, Inc.
Description: elements Limited bend radius protects cables for optimal performance Triflex® from IGUS® offers great flexibility for intricate runs around machinery. Designed with this purpose in mind, these round cable carriers can bend and twist up to 360° per yard, making
-
Supplier: CableOrganizer.com, Inc.
Description: resistant Limited bend radius protects cables for optimal performance Bulk pricing available The KS Series flexible cable carrier is ideal for travel lengths up to 300 ft. A trough system is recommended for travels exceeding 10 Ft. Heavy duty fiber-reinforced nylon is
-
Supplier: L-com, Inc.
Description: TFT-402-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave TFT-402-LC coax cable, available at L-com, is manufactured in a flexible design and has a 50 Ohm impedance. This low
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: TFT-402-LF-LC coax cable from L-com is one of several radio frequency coaxial cable types specifically stocked to be ready for quick shipment. Times Microwave TFT-402-LF-LC coax cable, available at L-com, is manufactured in a flexible design and has a 50 Ohm impedance.
- Product Category: Cable Assembly
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter® GM4 is a Network Interface Device (NID) that delivers advanced Carrier Ethernet 2.0 services and provides demarcation at the edges of a network. The GM4 enables rapid service deployments, Service Level Agreement (SLA) assurances, comprehensive fault management and service
-
Supplier: Electri-Flex Company
Description: This UL and CSA listed nonmetallic liquidtight conduit is ideally suited for continuous flexing situations. It is often specified in “Power Track” or cable carrier installations and on industrial robots. It does not contain a metal core which could fatigue from repeated flexing or
- Conduit Size: 0.5000 inch
- Features: Flexible Conduit, Liquid Tight
- Material: PVC (Polyvinyl Chloride)
- Temperature Rating: -67 to 221 F
-
Supplier: Embro GmbH
Description: Due to the uniqueness of our technology, we can accurately and freely position printed circuit boards (PCBs), electronic circuits, flexible circuit boards, and conductor paths on highly flexible or even heat resistant carrier materials. This allows us to manufacture products
- Applications: Industrial Equipment
- Surface Finish: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point.
- AWG 2/0, 3/0, 4/0 or Larger: Yes
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber
- International (mm2): 1.5 to 120 mm2
-
Supplier: Hi-Tech Controls, Inc.
Description: standing position on the flange. A bending flexibility can be achieved on a plane surface. For this purpose, the corresponding fitting instructions should be followed. Put the cable trolley on the guiding rail or upon carrier beam and push them together at the starting point.
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Silicon Rubber
- Cable Shielding: Braid
- International (mm2): 1.5 to 2.5 mm2
-
Supplier: L-com, Inc.
Description: other radio frequency coaxial cable products that ship same-day from our warehouse as with the rest of our other RF/microwave components. Features PIM < -160 dBc UL910 Plenum Rated Cable Lightweight and Extremely Flexible Low Loss Dielectric 76% Vo
- Product Category: Cable Assembly
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 28 AWG
- Number of Conductors: 50 #
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 28 AWG
- Number of Conductors: 37 #
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 28 AWG
- Number of Conductors: 9 #
-
Supplier: Allied Electronics, Inc.
Description: Conductors on 0.050" centers permits mass termination to a broad line of IDC connectors. Stranded wire provides flexibility. Insulation Material: Flame retardant Polyvinyl chloride (PVC). Color: 10 color repeat with clear carrier. Conductors: Stranded tinned copper. Voltage Rating: 300
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- North American (AWG): 28 AWG
- Number of Conductors: 34 #
-
Supplier: Hi-Tech Controls, Inc.
Description: PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Shielding: Braid
- International (mm2): 0.5000 to 25 mm2
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these machine-grade bus cables? Premium-grade TPE construction provides maximum protection against the friction and damaging abrasion caused by moving machinery or cable/hose carrier systems Multilayered jacket provides long-lasting durability
-
Supplier: RS Components, Ltd.
Description: Each of these pre-lubricated flexible blocks will cater for five progressive cable diameters, and are especially suitable for field installation work where the exact diameters of cables or pipes may be unknown. Tear-off insert sheets are folded directly into the carrier
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172209 is a 2m long solution. MANUFACTURER : LAPP
- Cable Length: 6.56 ft
- Cable Type: Cat 6
- Connector Type: Other
- Operating Temperature: -30 to 70 C
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172213 is a 10m long solution. MANUFACTURER : LAPP
- Cable Length: 32.81 ft
- Cable Type: Cat 6
- Connector Type: Other
- Operating Temperature: -30 to 70 C
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172212 is a 7m long solution. MANUFACTURER : LAPP
- Cable Length: 22.97 ft
- Cable Type: Cat 6
- Connector Type: Other
- Operating Temperature: -30 to 70 C
-
Supplier: Lapp Tannehill
Description: LAPP's ETHERLINE® FD CAT6 patchcords are highly flexible for continuous flex use. These patchcords feature a 26/19 AWG CAT6 ethernet cable and are connectorized by two M12 connectors with 8 positions. LAPP part number 2172207 is a .5m long solution. MANUFACTURER : LAPP
- Cable Length: 1.64 ft
- Cable Type: Cat 6
- Connector Type: Other
- Operating Temperature: -30 to 70 C
-
Supplier: RS Components, Ltd.
Description: The 3302 series of 10 colour repeat clear carrier colour coded ribbon cable, 28 awg wire on 0·05in. centres, permits mass termination to a broad line of 3M IDC connectors. Stranded wire provides flexibility and extended product life. Insulation resistance >x10^9Ω/3m.
- Cable Pitch: 0.0500 inch
- North American (AWG): 28 AWG
- Rated Voltage: 0.3000 kilovolts
-
Supplier: RS Components, Ltd.
Description: The 3302 series of 10 colour repeat clear carrier colour coded ribbon cable, 28 awg wire on 0·05in. centres, permits mass termination to a broad line of 3M IDC connectors. Stranded wire provides flexibility and extended product life. Insulation resistance >x10^9Ω/3m.
- North American (AWG): 28 AWG
- Rated Voltage: 0.3000 kilovolts
-
Supplier: Visual Sound, Inc.
Description: -side use; and a cushioned, foldable headband. A high-quality bag is supplied with the unit. Lightweight and comfortable Volume control MKE 45 flexible boom mic for right or left-side use Switchable mono/stereo Single-sided, round cable High-quality carrier bag Helicopter
-
Supplier: Primatics, Inc.
Description: motion. To achieve these requirements, the POF65 eliminates all empty space between the top and bottom of the positioner, minimizing the overall height & tolerance stack without sacrificing stiffness. It utilizes precision linear guide bearings ideal for fast, repetitive motion. The highly
- Axis Configuration: X-Y Open Frame
- Carriage Load: 11.03 lbs
- Drive Specifications: Direct Drive
- Features: Cleanroom Rated
Find Suppliers by Category Top
Featured Products Top
-
primarily the flexibility of the cable carrier are remarkable, and It can be used standing or hanging, and the dividers can be placed in variable arrangements, offering our customers a maximum scope of applications. *U.S. Tsubaki TKA series is offered in multiple size ranges which (read more)
Browse Cable Carriers Datasheets for U.S. Tsubaki Power Transmission, LLC -
Plastic e-chain® cable carriers reduce downtime & increase service life of cablesPlastic e-chain® cable carriers are more durable and longer lasting than the plastic carriers you’re used to. That’s because they’re made of highly (read more)
Browse Cable Carriers Datasheets for igus® inc. -
snapchain 2.0: small, compact, and cost-effective energy supply system The new igus e-chain cable carrier made entirely of recyclate can be installed in seconds and guides cables reliably July 11, 2023 – igus®, the Germany (read more)
Browse Cable Carriers Datasheets for igus® inc. -
Service life extension made easy: just three online steps to your smart e-chain Equip e-chain cable carriers directly with smart condition monitoring in the igus online configurator and avoid unnecessarily early replacement March 6 (read more)
Browse Cable Carriers Datasheets for igus® inc. -
be able to use tools and operating panels flexibly in production, they require appropriately long cables and hoses. However, these are often strewn across the manufacturing floor without any protection and constitute a tripping hazard. Cable reels with slip rings offer a (read more)
Browse Cable Carriers Datasheets for igus® inc. -
display production," says Andreas Hermey, Development Manager for e-chain systems at igus. "It is so abrasion-resistant that contamination by airborne particles is no longer an issue." However, until now cleanroom performance of the cable carrier after prolonged intensive use has been unclear. So (read more)
Browse Cable Carriers Datasheets for igus® inc. -
system downtime. For more information about igus pre-populated solutions for linear and rotary applications, please visit: https://www.igus.com/info/prepopulated-cable-carriers ABOUT IGUS: igus Gmb (read more)
Browse Cable Carriers Datasheets for igus® inc. -
adapted to the hose diameter. The tool-free E4Q opening mechanism ensures easy energy supply installation and filling. In 2019, igus launched a new series of e-chain cable carrier systems named E4Q, which has already proven itself in applications worldwide, from machine tools to linear robots. It (read more)
Browse Cable Carriers Datasheets for igus® inc. -
motion plastics, announced it has developed Module Connect, a space-saving plug-in connector for connecting electric cables, fiber optic cables, and pneumatic hoses. Module Connect is used primarily wherever multiple cables are connected in e-chain® cable carriers, and space is at a premium. For free (read more)
Browse Cable Carriers Datasheets for igus® inc. -
.Sense CF.Q. In real-time, the sensor system monitors the energy and data cables moving at high speed in the energy chain cable carriers. Habering continued, "i.Sense CF.Q's advanced technology detects impending cable breaks before they occur." Learn more about igus smart plastics for (read more)
Browse Cable Carriers Datasheets for igus® inc.
Conduct Research Top
-
3 Ways to Avoid Corkscrewed Cables
There is a big difference between cables made specifically for continuous-flexing applications and regular flexible cables. Understanding the distinction is extremely important when you're choosing cables for use inside a cable carrier - or for any automated environment. If you've ever seen
More Information Top
-
Cable Carrier - Cable Carrier Manufacturers, Suppliers
[ Related Keywords : cable carrier, nylon cable carrier, flexible cable carrier , Flexible Nylon Cable Carrier ] .
-
Manufacturing process 5
The cable saws consist of a flexible carrier cable of steel on that cylindrical diamond pluck parts of sintered bronze or galvanically also diamond is threaded occupied rollers.
-
CR4 - Thread: Sources for High Flex Wire
Type in " flexible cable carrier " in the product search at the left of the site page.
-
Conversion of a 30-m former satellite communications antenna to a radio telescope
The solution to the second was to design, manufacture and install a flexible cable carrier dubbed the "twister".
-
Integrated flex: rigid-flex capability in a high performance MCM
All technology opens risk sites have been tested for integrity through thermal cycling, including via walls, signal and power inner plane connections, core to core metal joints, signal lines in flex cable and carrier regions, LPS to carrier metal joints, circuit repairs …
-
Integrated Flex: Rigid-Flex Capability in a High Performance Mcm
All technology opens risk sites have beentested for integritythrough thermal cycling, including via walls, signal and power inner plane connections,core to core metaljoints, signal lines in flex cable and carrier regions, LPS to carrier metaljoints, repairs, and soldered interconnectionsbetween assembled ceramic …
-
Bill of Materials - NetApp 6600-0834 (E5460)
Wire Harness - 1 6-Conductor Ribbon Cable, 2 Discrete 18AWG Wires, 8 Shielded Pairs 30AWG Wires, w/ 2 SAS Connectors & Flexible Linked Cable Carrier .
-
PDF - NetApp 6600-0834 (E5460)
Wire Harness - 1 6-Conductor Ribbon Cable, 2 Discrete 18AWG Wires, 8 Shielded Pairs 30AWG Wires, w/ 2 SAS Connectors & Flexible Linked Cable Carrier .
-
Sensor technique
Encapsulations for semiconductor structure elements, resistances and capacitors, potting compounds, adhesive, soldering masks, precision housing for printed circuits cable insulations, multi chip, lsolierungen, connection housing, passivations, flexible assembly carriers cable insulations precision housing for printed circuits, housing high frequency applications precision housing …
-
Flexure mount for a MEMS deformable mirror for the Gemini Planet Imager
MEMS DM Chip Carrier and Flex Cables .