-
Supplier: Ryan Electronics Corporation
Description: M23053/5 M23053/5 CL1 Heat Shrink Tubing - 2:1 Shrink Ratio - Colors M23053/5 CL2 Heat Shrink Tubing - 2:1 Shrink Ratio - Clear M23053/5 CL3 Heat Shrink Tubing - 2:1 Shrink Ratio - Colors
- Type: Heat Shrink Tubing
-
Supplier: Essentra Components
Description: The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The specially designed formulation ensures the tubing to meet the standard of UL224. It is free from environmentally harmful substances such as
- Type: Heat Shrink Tubing
-
Supplier: Essentra Components
Description: The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. With a low shrinking temperature, high flexibility and superior mechanical strength this product is widely used in the fields of
- Type: Heat Shrink Tubing
-
-
Supplier: Utmel Electronic Limited
Description: Heat Shrink Tubing Flexible for High UL/CSA Listed Thin Wall Shrink Ratio 2 1
- Type: Heat Shrink Tubing
-
Supplier: Allied Electronics, Inc.
Description: HEAT SHRINK TUBING REFILL BAG, POLYOLEFIN, FLEXIBLE, 2:1, 135, 1/8IN DIA., ASSO
- Features: Flame Retardant
- Material: Polyolefin
- Shrink Ratio: 2 :1
- Type: Heat Shrink Tubing
-
Supplier: TE Connectivity
Description: ) : 25 MM [.984 INCH ] Heat Shrink Tubing Size Range : 12 - 25 MM [.472 - .984 INCH ] Recovered Inside Diameter (Max) : 12 MM [.472 INCH
- Material: Other
- Operating Temperature: -40 to 125 C
- Shrink Ratio: 2 :1
- Shrink Temperature: 80 C
-
Supplier: TE Connectivity
Description: ) : 30 MM [1.181 INCH ] Heat Shrink Tubing Size Range : 15 - 30 MM [.591 - 1.181 INCH ] Recovered Inside Diameter (Max) : 15 MM [.591 INCH
- Material: Other
- Operating Temperature: -40 to 125 C
- Shrink Ratio: 2 :1
- Shrink Temperature: 80 C
-
Supplier: TE Connectivity
Description: ) : 40 MM [1.575 INCH ] Heat Shrink Tubing Size Range : 20 - 40 MM [.787 - 1.575 INCH ] Recovered Inside Diameter (Max) : 20 MM [.787 INCH
- Material: Other
- Operating Temperature: -40 to 125 C
- Shrink Ratio: 2 :1
- Shrink Temperature: 80 C
-
Supplier: TE Connectivity
Description: ) : 34 MM [1.339 INCH ] Heat Shrink Tubing Size Range : 17 - 34 MM [.669 - 1.339 INCH ] Recovered Inside Diameter (Max) : 17 MM [.669 INCH
- Material: Other
- Operating Temperature: -40 to 125 C
- Shrink Ratio: 2 :1
- Shrink Temperature: 80 C
-
Supplier: Total Plastics, Inc.
Description: Total Plastics is a leading stocking supplier of heat shrinkable tubing, representing Sumitomo®, a leader in heat shrinkable products. Sumitube® heat-shrinkable tubing meets all major commercial and military specifications including AMS -DTL-23053, UL
- Material: Polyolefin, Other
- Type: Heat Shrink Tubing
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is
- Diameter: 1.27 to 2.67 inch
- Length: 12 inch
- Material: Other
- Operating Temperature: -18 to 115 C
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is
- Length: 6 inch
- Material: Polyolefin
- Operating Temperature: 110 C
- Type: Heat Shrink Tubing
-
Supplier: Qualtek Electronics Corp.
Description: 150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through
- Diameter: 0.5000 inch
- Length: 1969 inch
- Material: Other
- Operating Temperature: -55 to 150 C
-
Supplier: BRIM Electronics, Inc.
Description: SH135 is flexible yet it provides greater electrical, chemical, and abrasion resistance and greater mechanical strength than that of shrinkable PVC tubing. It not only insulates, it can also encapsulate giving a watertight fit. Won't crack or peel. It's non-corrosive, has
- Diameter: 0.0230 to 2 inch
- Material: Polyolefin
- Operating Temperature: -55 to 135 C
- Shrink Ratio: 2 :1
-
Supplier: ICO RALLY
Description: NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core that keeps the tubing in its expanded state. As the core is
- Application: General Purpose, Chemical
- Design Units: English, Metric
- Features: Other
- Function: Structural / Mechanical Tubing, Electrical Tubing / Sheathing
-
Supplier: U.S. Plastic Corporation
Description: Flexible polyolefin has a general purpose to insulation and identification applications; cable and component covering. Clear and non-flame retardant, has shrinkable temperature of 250 F continuous operating temperature up to 275 F. Specification, MIL 1-23053/5 (class I & II) AMS 3636
- Maximum Inside Diameter / Size: 0.5000 inch
- Outside Diameter / Size: 0.5000 inch
- Shape: Round
-
Supplier: Daburn Electronics & Cable
Description: This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**.There is controlled shrinkage on the application of heat for one minute or
- Diameter: 4 inch
- Length: 300 to 12000 inch
- Operating Temperature: -20 to 105 C
- Type: Heat Shrink Tubing
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1334643-5052854008 Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Flexible Color: Red Features: Abrasion and Cut Resistant, Flame Retardant, Fluid
- Diameter: 0.0460 inch
- Material: Other
- Operating Temperature: -55 to 135 C
- Shrink Ratio: 2 :1
-
Supplier: Penn-Union Corp.
Description: HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE 0.04 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
- Length: 6 inch
- Material: Polyolefin
- Shrink Ratio: 2 :1
- Shrink Temperature: 95 C
-
Supplier: Waytek, Inc.
Description: 22491 Heat Shrinkable Fabric Tubing Category: Fabric Sleeving Shrinks to ½ the original size Flexible woven polyester and polyolefin fabric Abrasion resistant Ideal for covering rubber hoses, harnesses and plastic pipes
- Type: Heat Shrink Tubing
-
Supplier: Cole-Parmer
Description: • Heavy yet flexible • Comes in a 20-ft continuous length • Transparent
- Finish: Clear, Translucent
- Material Choices: Plastic Tubing
- Maximum Inside Diameter / Size: 0.2500 inch
- Outside Diameter / Size: 0.1260 inch
-
Supplier: Lapp Tannehill
Description: TE Connectivity's NTFR 3/16 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER
- Diameter: 0.1890 inch
- Features: Single Wall
- Material: Other
- Operating Temperature: -70 to 121 C
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is
- Length: 48 inch
- Material: Polyolefin
- Operating Temperature: 110 C
- Sleeving: Shrink Tubing
-
Supplier: Zippertubing Co. (The)
Description: -I-23053/13 flexible Fluoroelastomer heat shrink tubing and Zippertubing’s Z-3250-CN conductive cloth which has outstanding shielding properties. The outer tubing is a high temperature, rubber-like jacket which is highly fluid resistant and flame retardant. The
- Application: General Purpose
- Design Units: English
- Finish: Solid
- Function: Electrical Tubing / Sheathing
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Raychem Cable Protection Category: Cables, Wires - Management Heat Shrink Tubing Series: Thermofit RT-375 Package: Spool Product Status: Obsolete Type: Tubing, Flexible Length: 250.0' (76.2m) Material: Fluoropolymer, Irradiated
- Length: 3000 inch
- Material: Other
- Operating Temperature: -55 to 150 C
- Sleeving: Shrink Tubing
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this Mil Spec heat shrink tubing? Durable, highly flexible construction is excellent for protecting cables and hoses in extreme working conditions Rubber-like, flouro-elastomer material is highly resistant to abrasion, chemicals, solvents, and oils
-
Supplier: SAE International
Description: This specification covers a crosslinked polyvinyl chloride plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: Waytek, Inc.
Description: 3M EPS300-1-48 Adhesive-Lined Heat Shrink Tubing Category: Heat Shrink Manufacturer: 3M Color: Red Length: 48 Shrink Ratio: 3:1 Material: Polyolefin Flame retardant Thin-wall, flexible tubing offers the advantage of
- Features: Flame Retardant
- Length: 48 inch
- Material: Other
- Sleeving: Shrink Tubing
-
Supplier: Lapp Tannehill
Description: TE Connectivity's NTFR 1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :
- Diameter: 0.5000 inch
- Material: Other
- Operating Temperature: -70 to 121 C
- Sleeving: Shrink Tubing
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Win Source Part Number: 762208-192670051 Series: Perma-Fit 19267 Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 135°C Features: Flame Retardant Length: 0.500' (152.40mm, 6.00") Material: Polyolefin (PO
-
Supplier: NewAge Industries
Description: very similar in composition to PTFE, there are a few notable differences. FEP has a lower heat shrink temperature and is clearer and more flexible than PTFE. PFA (Perfluoroalkoxy) resin, like FEP, belongs to a class of melt-processible fluoroplastics. PFA tubing is also
- Maximum Inside Diameter / Size: 0.8750 inch
- Minimum Bend Radius: 22 inch
- Outside Diameter / Size: 1 inch
- Tube Type: Plastic Tubing
-
Supplier: Daburn Electronics & Cable
Description: DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C, Category 1.It resists heat, oil, water (.5% max.), chemical corrosion, fungi and aging. It has high
- Application: General Purpose
- Design Units: English, Metric
- Finish: Solid
- Material Choices: Plastic Tubing
-
Supplier: Penn-Union Corp.
Description: HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 1/4 INCH CABLE SIZE 0.025 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
- Length: 6 inch
- Material: Polyolefin
- Sleeving: Shrink Tubing
-
Supplier: Hubbell Incorporated
Description: HEAT TYPE FIRE RETARDANT FLEXIBLE POLYVINYL CHLORIDE MATERIAL CLEAR COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL
- Diameter: 0.7500 inch
- Length: 300 inch
- Operating Temperature: -20 to 105 C
- Shrink Ratio: 2 :1
-
Description: IEC 60684-3-116:2010 gives the requirements for two types of general purpose, flexible, flame retarded, heat-shrinkable polyolefin sleeving. This sleeving has been found suitable for use at temperatures up to 125 °C. - Type A - Highly flame retarded - Type B - Flame retarded This
Find Suppliers by Category Top
Featured Products Top
-
's heat shrinkable fabric tubing represents a valuable solution for a wide range of automotive applications, offering durability, flexibility, and aesthetic appeal in addition to its protective and insulating properties. As the automotive (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
voltage insulation, molded parts and end caps, wide range of shrink tubing kits and heat shrinkable cable and wire identification tubing. Specializing in custom cut lengths for all products and special packaging options, we have solutions for all your application needs, including (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
FIT-221L low smoke, zero halogen (LSZH) heat-shrink tubing is a highly flexible, environmentally friendly, and flame retardant option to standard tubing. FIT-221L contains no (read more)
Browse Shrink Tubing Datasheets for Alpha Wire -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
full shrinkage: FEP - 15%, TFE - 20%. SHTF SHRINKABLE TFE/FEP SHTF is made with a combination of TFE and FEP. The inner wall is made of FEP & the outer wall of TFE. When the tubing is heated, the TFE begins to shrink down tightly over the FEP. The FEP inner wall melts and flows (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Ignite Reliability: Secure connections with Qualtek's automotive heat shrink tubing Our automotive product line includes adhesive lined or single-wall, water blocking systems and protection sleeves (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20 (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
When deciding between Polyolefin heat shrink and PVC heat shrink (polyvinyl chloride) for a project, these are the several factors you should consider:
(read more)
Browse Tubing Datasheets for Pexco
More Information Top
-
Americam Society of Composites: 29th Technical Conference
The tubing was connected to each channel using flexible heat shrink tubing (fluorinated ethylene propylene) to prevent mechanical constraint of the specimen.
-
CR4 - Thread: HEAT shrinkable tubing
tubing is a flexible heat shrinkable tubing designed for the commercial market.
-
Alpha Wire - FITFLEX9 SL008 - Cable Management - Heat Shrink Tubing - Allied Electronics
Most flexible heat shrink tubing product in the industry.
-
3M - FP301 TUBING KIT (BLK) - Cable Management - Heat Shrink Tubing - Allied Electronics
It is a versatile assortment of flexible polyolefin heat shrink tubing .
-
3M - FP301-1/4-6"-ASSORTED-10-21 PC PKS - Cable Management - Heat Shrink Tubing - Allied Electronics
It is a versatile assortment of flexible polyolefin heat shrink tubing .
-
3M Shrink Tubing,0.5 In ID,Blue,200 ft,PK3 - Shrink Tubing - 2DVJ6|FP-301-1/2-Blue-200' - Grainger Industrial Supply
This flexible polyolefin heat shrink tubing is designed to be split resistant, cold flow resistant, mechanically tough, and easily marked.
-
3M Shrink Tubing,0.125 In ID,Red,4 ft,PK25 - Shrink Tubing - 4KNH5|FP-301-1/8" PK25 - Grainger Industrial Supply
This flexible polyolefin heat shrink tubing is designed to be split resistant, cold flow resistant, mechanically tough, and easily marked.
-
3M Shrink Tubing,2 In ID,Black,4 ft,PK5 - Shrink Tubing - 4KNR3|FP-301-2" PK5 - Grainger Industrial Supply
This flexible polyolefin heat shrink tubing is designed to be split resistant, cold flow resistant, mechanically tough, and easily marked.
-
3M Shrink Tubing,1 In ID,Black,100 ft,PK3 - Shrink Tubing - 2GEX5|FP-301-1-Black-100' - Grainger Industrial Supply
This flexible polyolefin heat shrink tubing is designed to be split resistant, cold flow resistant, mechanically tough, and easily marked.
-
Fiber optic probes for biomedical optical spectroscopy
These materials can be used to create flexible and heat shrink tubing or plastic enclosures for fiber optic probes.