Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Paratherm — Heat Transfer Fluids
Description: Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbo n based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and steam heaters and down to a -58°F surface temperature in direct-expansion exchangers
- Applications & Features: Process Equipment, Food Grade / Contact (FDA H1), Specialty
- Chemistry / Constituents: Petroleum / Mineral Oil
- Flash Point: 130 F
- Kinematic Viscosity (@ 40°C): 1.5 cSt
-
Supplier: Mar Cor Purification
Description: polish the RO permeate to USP purified water grade. The system generates Purified Water, stores it and delivers it to the loop. The system has a self-contained air compressor and an electric heat exchanger, saving on expensive plant utility integration. Energy saving features
- Continuous Flow Rate: 2.5 to 10 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Ultra Pure Water, Purification
-
Supplier: Mar Cor Purification
Description: Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize
- Continuous Flow Rate: 2.5 to 20 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Ultra Pure Water, Purification
-
-
Supplier: Altaflo
Description: Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: English
- Features: Coiled / Spiral, Spark Resistant
- Finish: Clear, Translucent, Solid, Multi-colored
-
Supplier: Altaflo
Description: . view ALTAFLUOR 480® UHP PFA Tubing & Pipe information Applications Chemical process Heat exchangers Laboratory applications Semiconductor Flow monitoring Emissions monitoring Double containment systems Food processing Electrical insulation Automotive hose Automotive paint
- Application: General Purpose, Aerospace / Aircraft, Automotive, Chemical, Cryogenic, Food Processing / Beverage, High Temperature / Heating Fluids, Salt Water, Medical / Pharmaceutical, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Water, Other
- Design Units: English
- Features: Coiled / Spiral, Spark Resistant, Other
- Finish: Clear, Translucent, Solid, Multi-colored
-
Supplier: Arnold Magnetic Technologies
Description: . KEY APPLICATIONS & USES Precision hard drive suspension components Solar panel substrates Heat exchangers Pharmaceutical preparation and delivery Chemical processing and handling systems Food preparation and packaging
- Applications: Biocompatible / Biomaterial
- Overall Thickness: 8.00E-5 to 0.0100 inch
- Overall Width / OD: 4.25 to 17.5 inch
- Performance Features: Corrosion Resistant
-
Supplier: Universal Wire Works Inc.
Description: Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat exchangers, pressure vessels, food containers, liquid oxygen tanks and structural
- AISI / AA / CDA Grade: 718
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ), Structural, Other
- Light Alloy: Yes
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Altaflo
Description: Ground water monitoring Ground remediation Food processing Electrical insulation Telecommunications Conduit Heat Exchangers Automotive Paint Spray
- Application: Chemical, Other
- Material: Fluoropolymers (PFA, FEP, ETFE, etc.), Other
- Pipe Schedule (if applicable): 40
- Section Shape: Round
-
Supplier: Altaflo
Description: . view ALTAFLUOR 480® UHP PFA Tubing & Pipe information Applications Chemical process Heat exchangers Laboratory applications Semiconductor Flow monitoring Emissions monitoring Double containment systems Food processing Electrical insulation Automotive hose Automotive paint
- Application: Chemical, Other
- Material: Fluoropolymers (PFA, FEP, ETFE, etc.)
- Pipe Schedule (if applicable): 40
- Section Shape: Round
-
Supplier: Jet Edge
Description: operating pressure: 3050 psi (210 bar) Cooling: Kidney loop brazed plate heat exchangers Filtration: 10 micron full flow Fluid capacity: 35 gal (135 L) Fluid type: Standard Viscosity grade 46, anti-wear, non-detergent USDA food grade #4010 Quinplex or equivalent
- Blast / Jet Pressure: 36000 psi
- Machine Mounting: Floor / Skid
- Power: 50 HP
- Process / Operation: Cutting / Sectioning
-
Supplier: Air Innovations, Inc.
Description: Custom Environmental Control up to 6000 CFM with tolerance control from plus or minus a few degrees to 0.01°C and +/-0.5% RH; HEPA, ULPA, or chemical air filtration; UV sterilization; ultrasonic or steam humidification; pressurization; and more.
- Applications: Aerospace, Chemical Processing, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Gas / Air Flow Rate: 6000 SCFM
- Primary Exchanger Material: Aluminum, Stainless Steel, Other
- Temperature Range: 0.0 to 100 F
-
Supplier: APV, An SPX Brand
Description: A UHT plant designed for robust and flexible running of products with very high viscosity for which a tubular or plate UHT plant is not suitable. Field of application High-viscosity products
- Applications: Food and Beverage Processing
- Liquid Flow Rate: 0.8806 to 88.06 GPM
- Type: Scraped Surface
-
Supplier: APV, An SPX Brand
Description: Hybrid is for you! Based on a multi-flexible confi guration platform, Hybrid is designed to operate under harsh conditions where other heat exchanger technologies can fail, have a shorter operating lifetime, or reduce operational efficiency. What's more, easy access makes high
- Applications: Food and Beverage Processing
- Maximum Working Pressure: 232 to 464 psi
-
Supplier: APV, An SPX Brand
Description: The global applications for industrial heat exchangers calls for a wide and deep product range, putting great demand on the equipment. SPX's portfolio of APV ParaFlow is designed to match your needs, whether this is for very small flows, or the extra-large kind, up to 4500 m3/h. With
- Applications: Food and Beverage Processing
- Maximum Working Pressure: 0.0 to 1450 psi
- Type: Plate
-
Supplier: APV, An SPX Brand
Description: SPX's customer-designed units consist of modular installations each mounted on a skid containing plate heat exchangers, pumps, automatic regulating equipment, themometers, pressure gauges and all necessary valves. Benefits: Up to 50 MW Easy to install Simplified to service Delivered
- Applications: Food and Beverage Processing
- Type: Plate
-
Supplier: SWEP North America
Description: B12 All-stainless is a CBE with a larger port size, which makes it suitable for applications with larger flows where fluids highly corrosive to copper are used. The channel plates, with alternating specially adapted chevron patterns, permit optimal heat transfer between media with different
- Applications: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, Oil Heating / Cooling, Refrigeration (Evaporator / Condenser)
- Connection Type: NPT, Solder, Other
- Liquid Flow Rate: 97 GPM
- Maximum Working Pressure: 145 psi
-
Supplier: Thermal Fluid Systems, Inc.
Description: Reactors Heat Exchangers Dryers Evaporators Mixers Laminating Presses Printing Machines Coatings Molding Presses Edible Oils Sludge Drying Rubber PressesAdhesives Tank Heating Dryers
- ASME Certified: Yes
- Applications: Chemical Processing, Food and Beverage Processing, Other
- Maximum Working Pressure: 300 psi
- NEMA Rated: Yes
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.The Thermal Edge Air to Air Heat
- Applications: Chemical Processing, Food and Beverage Processing, Other
- NEMA Rated: Yes
- Primary Exchanger Material: Aluminum
- Type: Air-Cooled, Other
-
Supplier: Bell & Gossett, a xylem brand
Description: “GPX” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence resulting in
- Applications: Domestic Water Use, Food and Beverage Processing, HVAC
- Connection Type: NPT, Flange, Tubular / Tube Fitting
- Liquid Flow Rate: Up to 18000 GPM
- Maximum Working Pressure: 0.0 to 450 psi
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat
- Applications: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic, Other
- Connection Type: NPT, Flange, Tubular / Tube Fitting
- Primary Exchanger Material: Stainless Steel, Titanium
- Temperature Range: Up to 1000 F
-
Supplier: Bell & Gossett, a xylem brand
Description: U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an
- Applications: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Maximum Working Pressure: 0.0 to 300 psi
- Temperature Range: Up to 375 F
- Type: Shell and Tube
-
Supplier: SWEP North America
Description: B15 All-stainless has been developed to create a highly efficient CBE for environments where fluids highly corrosive to copper are used. The product is brazed using a carefully selected nickel alloy and withstands high working temperatures. Precise design optimization means the product works
- Applications: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, Oil Heating / Cooling, Refrigeration (Evaporator / Condenser)
- Connection Type: NPT, Solder, Other
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 174 psi
-
Supplier: Inproheat Industries Ltd.
Description: for the spiral heat exchanger include: Oil and gas Chemical and petrochemical Mining Pulp and paper Water and wastewater treatment Food production.
- Applications: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling, Other
- Type: Plate
-
Supplier: Armstrong International
Description: The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water tank. These
- Applications: Food and Beverage Processing, Steam, Other
- Connection Type: Other
- Maximum Working Pressure: 100 psi
- Primary Exchanger Material: Stainless Steel
-
Supplier: Paul Mueller Company
Description: Heavy frame utilizing steel beams for support of large moveable frame
- Applications: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Other
- Connection Type: Flange
- Liquid Flow Rate: 6600 GPM
- Primary Exchanger Material: Stainless Steel, Titanium, Other
-
Supplier: Pfannenberg
Description: Our PWS 7332 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers is compatible with existing popular PWS 7000 series units still in the field. Installation is service friendly requiring no elaborate reworking of the mounting cutout. Need a cool liquid source? Pair this
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 153 SCFM
- Liquid Flow Rate: 0.8833 GPM
-
Supplier: Paul Mueller Company
Description: Heavy frame utilizing steel beams, cantilevered frame or intermediate frame
- Applications: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Other
- Connection Type: Flange
- Liquid Flow Rate: 450 GPM
- Primary Exchanger Material: Stainless Steel, Titanium, Other
-
Supplier: Pfannenberg
Description: Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 175 SCFM
- Liquid Flow Rate: 2 GPM
-
Supplier: Alfa Laval Inc.
Description: AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and indirect cooling (using an intermediate plate heat exchanger) of process liquids
- Applications: Chemical Processing, Food and Beverage Processing, Other
- Maximum Working Pressure: 131 psi
- Primary Exchanger Material: Aluminum, Copper
- Type: Air-Cooled, Shell and Tube
-
Supplier: Alfa Laval Inc.
Description: required. The FrontLine Automatic is based on the premium FrontLine plate heat exchanger range, which is complemented by the standard BaseLine range. These gasketed plate heat exchangers meet all sanitary standards and have these design features that contribute to highly
- Applications: Food and Beverage Processing
- Type: Plate
-
Supplier: Pfannenberg
Description: Our PWS 3302 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 12000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool liquid source and power. Need a cool liquid source? Pair this unit with one of our packaged
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 315 SCFM
- Liquid Flow Rate: 2 GPM
-
Supplier: Alfa Laval Inc.
Description: adiabatic liquid coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic
- Applications: Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation
- Maximum Working Pressure: 131 psi
- Primary Exchanger Material: Aluminum, Copper
- Type: Air-Cooled, Shell and Tube
-
Supplier: Pfannenberg
Description: With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure electronics. Additionally our sloped horizontal cover surfaces and optional NEMA Type 4X stainless steel type
- Applications: Aerospace, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Other
- Connection Type: Tubular / Tube Fitting
- Gas / Air Flow Rate: 1180 SCFM
- Liquid Flow Rate: 5 GPM
-
Supplier: Sussman Electric Boilers
Description: requiring this equipment include: Pharmaceuticals Food and Beverage Cosmetics Biotechs Electronics These heat exchangers meet rigid production and inspection standards. Each unit is built to your requirements and is complete with Liquid Level Control, Pressure (or Temperature)
- ASME Certified: Yes
- Applications: Food and Beverage Processing, HVAC, Steam
- Primary Exchanger Material: Brass, Stainless Steel
- Type: Shell and Tube
-
Supplier: Alfa Laval Inc.
Description: A compact heat exchanger module developed for point of use cooling in pharmaceutical water systems. Alfa Laval Pharma-X is designed to remain sanitized even when not in use (standby mode). Efficient point of use cooling Easy installation Alfa Laval Pharma
- Applications: Food and Beverage Processing, Other
-
Supplier: Process Technology
Description: ). Offers easy installation and servicing. Manifolding is simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F
- Applications: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Connection Type: Other
- Maximum Working Pressure: 230 to 360 psi
- Primary Exchanger Material: Stainless Steel, Titanium
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Applications: Aerospace, Automotive / Vehicular, Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Pneumatic, Steam
- Connection Type: NPT, Flange, Other
- Primary Exchanger Material: Steel
- Type: Plate
-
Supplier: Tranter, Inc.
Description: The SUPERCHANGER® heat exchanger is designed to provide maximum efficiency in transferring heat from one liquid to another, or from steam to liquid. The SUPERCHANGER® consists of a series of gasketed, embossed metal plates arranged alternately and bolted together between end
- Applications: Automotive / Vehicular, Chemical Processing, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Steam, Other
- Connection Type: NPT, Flange, Tubular / Tube Fitting, Other
- Liquid Flow Rate: 21000 GPM
- Maximum Working Pressure: 400 psi
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and
- ASME Certified: Yes
- Applications: Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling, Refrigeration (Evaporator / Condenser), Steam, Other
- Connection Type: NPT, Flange, Other
- Liquid Flow Rate: 825 GPM
-
Supplier: Paul Mueller Company
Description: Comes with a cantilevered frame or intermediate size frame
- Applications: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Other
- Connection Type: Flange
- Liquid Flow Rate: 200 GPM
- Primary Exchanger Material: Stainless Steel, Titanium, Other
-
Supplier: Paul Mueller Company
Description: Comes with heavy frame utilizing steel beams or intermediate frame
- Applications: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Oil Heating / Cooling, Marine / Shipboard, Power Generation, Other
- Connection Type: Flange
- Liquid Flow Rate: 800 GPM
- Primary Exchanger Material: Stainless Steel, Titanium, Other
Find Suppliers by Category Top
Featured Products Top
-
approved for use by the following authorities: WRC, Water Byelaws Scheme (U.K.) DVGW, German Federal Health Office FDA, Non Food Additive Learn more about Hexoloy® SiC for heat exchanger tubes. (read more)
Browse Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Paratherm is the industry leader for NSF HT-1 food grade heat transfer fluids. Paratherm pioneered the food grade heat transfer market with Paratherm NF, and has since added 4 other unique products with NSF HT-1 designation. Paratherm food grade fluids are used in a number of food and (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
conduit installations could be near heat-producing equipment, or receive regular hot washdowns, therefore, wear resilience and temperature range are critical considerations. Food grade conduit Types LAFG and LSSFG now offer a wider temperature range, from -30°C through 105°C, as well as (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
period. Wider Temperature Range | Type LNMP-Food Grade now offers a wider temperature range, from -37°C to 105°C. These temperatures are critical considerations when installing near freezers, heat-producing food equipment, or with (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
North American and international safety agency regulations to insure safe and reliable products. Offered in a wide selection of plugs and connectors available in various cable insulations, voltage ratings, colors, lengths, shielding and a full range of hospital grade certified power cords (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Hospital Grade Power Cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp. -
In continuous fryers, belt grills, and high-volume ovens, food-grade thermal fluids have been the heating technology of choice since the mid-1990s, and Paratherm™ NF heat transfer (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
Electronics Corp Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
. Altron™ 1000 PC machine grade polycarbonate is stress relieved making it ideal for close tolerance machined parts. Our stock shapes are produced from polycarbonate resins which meet the requirements of ASTM D 3935. A food grade polycarbonate that is compliant with FDA and Canada AG (read more)
Browse Resins and Compounds Datasheets for MCA - Advanced Materials Division
Conduct Research Top
-
Co-packer depends on Eaton to keep frozen sausage production flowing
to catch any bits of sausage and/or packaging materials that may get into the liquid and keep them out of the heat exchangers. This function is critical to the process because the glycol/water mixture must be maintained within a narrow temperature range to meet strict food safety regulations
More Information Top
-
Efficient Temperature Control in Recirculating
Aquaculture Tanks
Chilling was done however by circulating cold water from a central chilled tank via submerged custom designed heat exchangers constructed from food grade stainless steel 8-18 {(Browne Halco 88002 NSF #1 Korea) trays [21.6 in. (54 cm) × 13 in …
-
Biofilms in the Food Environment
heat exchanger systems using food ‐ grade surface coating.
-
3‐D Milk Fouling Modeling of Plate Heat Exchangers with Different Surface Finishes Using Computational Fluid Dynamics Codes
Reduction of milk fouling in a plate heat exchanger system using food - grade surface coating. Trans.ASABE.
-
The effects of CO 2 ‐brine rheology on leakage processes in geologic carbon sequestration
A is the tank of food - grade CO2, B is the heat exchanger , C is the syringe pump, D is the check valve, E is the rotational rheometer, F is the high-pressure cell, G is the double-gap attachment, H is …
-
Elimination of polychlorinated dibenzofurans (PCDFs) and polychlorinated biphenyls (PCBs) from human blood in the Yusho and Yu-Cheng rice oil poisonings
For some time, we have been studying the exposure (Ryan et al. 1987, 1990; Kuroki et al. 1987) of those individuals who ingested a food grade rice oil inadvertently contaminated from a leaking heat exchanger with high levels of PCBs, polychlori- nated …
-
Reduction of Fouling During Product Processing Through Surface Modification Using Food-grade Coatings
… 85.7% Lectrofluor-641 TM 0.43 94.9% 0.77 94.2% Conclusions The results of the experiments so far indicate considerable decrease in fouling using non-stick food grade surfaces when compared with … … stainless steel 316 plate heat exchanger surfaces.
-
Improving surface hardness of austenitic stainless steel using waterjet peening process
Stain- less steel 304 is the most common of austenitic grades which is used in chemical processing equipments and heat exchangers for food , dairy, and beverage industries.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Food grade propylene glycol/water mixtures can be used in a single-walled heat exchanger .
-
Energy Savings Encountered Due to Food Processing Equipment Surface Modification- Investigation Under Industry-Comparable Process Conditions
Hence, a research effort has been undertaken at the Pennsylvania State University to study the effect of different food - grade frictionless coating in reducing/minimizing the incidence of fouling in plate heat exchangers during skim milk and juice pasteurization.
-
Bulkflow Technologies Introduces Its Heat Exchanger Technology For Heating Or Cooling A Variety Of Food Products
Calgary, Alberta, Canada - Bulkflow Technologies, Inc. introduced its fully-enclosed and totally sealed Bulkflow Heat Exchanger to the food industry that eliminates any concern for dirt or contamination and provides better control of food grade products.