Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • Offset
- Analog Input Channels: 1 #
- DC Voltage Input: Yes
- Form Factor: Printed Circuit Board (PCB), Rack Mount
- Frequency Output: Yes
-
Supplier: Analog Devices, Inc.
Description: -couplers. The linearity error of the AD650 is typically 20 ppm (0.002% of full scale) and 50 ppm (0.005%) maximum at 10 kHz full scale. This corresponds to approximately 14-bit linearity in an analog-to-digital converter circuit. Higher full-scale frequencies or
- Signal Converter Type: Frequency-to-Voltage Converter, Voltage-to-Frequency Converter
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measuremen t capability. The card measures the input signal’s frequency and converts the frequency to a voltage, which can
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Filter Type: Integral Filter?, Programmable Filter?
- Form Factor: Printed Circuit Board (PCB)
-
-
Supplier: Dataforth Corporation
Description: Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side
- Accuracy: 0.0500 % FS
- Analog Input Channels: 1 #
- Bandwidth: 100 kHz
- Differential Channels: Yes
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 85 to 250 VAC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation
-
Supplier: Red Lion Controls, Inc.
Description: User Settable Full Scale Frequency from 1 Hz to 25 KHz Four Output Operating Ranges Programmable Input Circuit Accepts Outputs from a Variety of Sensors 9 to 32 VDC Power Input Low Frequency Cut-out and Overrange Indication 3-way Electrical Isolation
-
Supplier: Dataforth Corporation
Description: Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus
- Accuracy: 0.0500 % FS
- Analog Input Channels: 1 #
- Bandwidth: 100 kHz
- Differential Channels: Yes
-
Supplier: Acromag, Inc.
Description: conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel
- Analog Input Channels: 1 #
- Form Factor: Modular Bay / Slot System
- Signal Inputs: Frequency Input?
- User Interface: None
-
Supplier: Acromag, Inc.
Description: resolution, simultaneous A/D conversion of up to eight channels. These modules have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. A FIFO buffer holds the first
- Analog-to-Digital Conversion Type: Voltage-to-Frequency
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Acromag, Inc.
Description: approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0
- Analog-to-Digital Conversion Type: Voltage-to-Frequency
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Form Factor: Modular Bay / Slot System
- Integral Amplifier: Yes
-
Supplier: Dataforth Corporation
Description: 8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Form Factor: Modular Bay / Slot System
- Integral Amplifier: Yes
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9122 is a dual 16-bit, high dynamic range, digital-to-analog converter (DAC) that provides a sample rate of 1200 MSPS, permitting a multicarrier generation up to the Nyquist frequency. It includes features optimized for direct conversion transmit
- IC Package Type: Other
- Interface Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 72
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9125 is a dual, 16-bit, high dynamic range TxDAC+® digital-to-analog converter (DAC) that provides a sample rate of 1000 MSPS, permitting a multicarrier generation up to the Nyquist frequency. It includes features optimized for direct conversion
- IC Package Type: Other
- Interface Type: Parallel
- Operating Temperature: -40 to 85 C
- Pin Count: 72
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9146 is a dual, 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a sample rate of 1230 MSPS, permitting multicarrier generation up to the Nyquist frequency. The AD9146 TxDAC+® includes features optimized for direct
- IC Package Type: Other
- Interface Type: Other
- Operating Temperature: -40 to 85 C
- Pin Count: 48
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Bandwidth: 62500 kHz
- Differential Channels: Yes
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Bandwidth: 62500 kHz
- Differential Channels: Yes
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Bandwidth: 62500 kHz
- Differential Channels: Yes
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
- Bandwidth: 62500 kHz
- Differential Channels: Yes
-
Supplier: Maxim Integrated
Description: The MAX1123 is a monolithic 10-bit, 210Msps analog-to-digital converter (ADC) optimized for outstanding dynamic performance at high IF frequencies up to 500MHz. The product operates with conversion rates of up to 210Msps while consuming only 460mW. At 210Msps and
- DNL: 0.3000 LSB
- IC Package Type: Other
- INL: 0.4000 LSB
- Input Voltage Range (Vpp): 1.8 volts
-
Supplier: Maxim Integrated
Description: The MAX1122 is a monolithic 10-bit, 170Msps analog-to-digital converter (ADC) optimized for outstanding dynamic performance at high IF frequencies up to 500MHz. The product operates with conversion rates of up to 170Msps while consuming only 460mW. At 170Msps and
- DNL: 0.3000 LSB
- IC Package Type: Other
- INL: 0.4000 LSB
- Input Voltage Range (Vpp): 1.8 volts
-
Supplier: Maxim Integrated
Description: The MAX1124 is a monolithic 10-bit, 250Msps analog-to-digital converter (ADC) optimized for outstanding dynamic performance at high IF frequencies up to 500MHz. The product operates with conversion rates of up to 250Msps while consuming only 477mW. At 250Msps and
- DNL: 0.5000 LSB
- IC Package Type: Other
- INL: 0.8000 LSB
- Input Voltage Range (Vpp): 1.8 volts
-
Supplier: Maxim Integrated
Description: The MAX1121 is a monolithic 8-bit, 250Msps analog-to-digital converter (ADC) optimized for outstanding dynamic performance at high IF frequencies up to 500MHz. The product operates with conversion rates of up to 250Msps while consuming only 477mW. At 250Msps and an
- DNL: 0.1000 LSB
- IC Package Type: Other
- INL: 0.2000 LSB
- Input Voltage Range (Vpp): 1.8 volts
-
Supplier: ACCES I/O Products, Inc.
Description: waveform generation, and frequency measurement. Seven bits of digital I/O Can assert interrupts The AD12-8G is an eight-channel, 12-bit, analog/digital card for use in IBM Personal Computers. It is a 3/4 length card that can be installed in expansion slots of ISA
- Analog Input Channels: 8 #
- Differential Channels: Yes
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high
- Analog Input Channels: 8 #
- Analog-to-Digital Conversion Type: Successive Approximation
- Computer Bus: USB
- DC Voltage Input: Yes
-
Supplier: Measurement Computing
Description: SC-1608 Series provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain,
- Analog Input Channels: 16 #
- Analog-to-Digital Conversion Type: Successive Approximation
- Computer Bus: USB
- DC Voltage Input: Yes
-
Supplier: Measurement Computing
Description: provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage
- Analog Input Channels: 16 #
- Analog-to-Digital Conversion Type: Successive Approximation
- Computer Bus: USB
- DC Voltage Input: Yes
-
Supplier: Measurement Computing
Description: provide USB or Ethernet data acquisition (DAQ) along with integrated analog and digital signal conditioning. Each device features mounting connectors for analog I/O 8B and digital I/O SSR modules, and support for voltage, temperature, current, frequency, strain, and high voltage
- Analog Input Channels: 16 #
- Analog-to-Digital Conversion Type: Successive Approximation
- Computer Bus: USB
- DC Voltage Input: Yes
-
Supplier: Richardson RFPD
Description: The ADAU1966 is a high performance, single-chip DAC that provides 16 digital-to-analog converters (DACs) with differen-tial output using the Analog Devices, Inc., patented multibit sigma-delta (S-?) architecture. An SPI/I2C port is included, allowing a microcontroller to
-
Supplier: Richardson RFPD
Description: The AD9776A/AD9778A/AD97 79A are dual, 12-/14-/16-bit, high dynamic range digital-to-analog converters (DACs) that provide a sample rate of 1 GSPS, permitting a multicarrier generation up to the Nyquist frequency. They include features optimized for direct conversion
- Resolution: 14 bits
-
Supplier: Richardson RFPD
Description: The AD1933 is a high performance, single chip that provides eight digital-to-analog converters (DACs) with differential output using the Analog Devices, Inc., patented multibit sigma-delta (S-?) architecture. An SPI port is included, allowing a microcontroller to adjust
-
Supplier: Richardson RFPD
Description: The AD9776/AD9778/AD9779 are dual, 12-/14-/16-bit, high dynamic range, digital-to-analog converters (DACs) that provide a sample rate of 1 GSPS, permitting multicarrier generation up to the Nyquist frequency. They include features optimized for direct conversion transmit
- Resolution: 14 bits
-
Supplier: Cirrus Logic, Inc.
Description: A is driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit
- Architecture: Sigma-Delta
- IC Package Type: SSOP
- Operating Temperature: -40 to 85 C
- Output Type: Voltage, Current
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 1317501-LT1246CN8#PB F Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Isolation
- IC Package Type: DIP / CDIP / PDIP, Other
- Operating Temperature: 0.0 to 100 C
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board counter/timer for
- Analog Input Channels: 8 #
- Computer Bus: ISA / EISA
- Connection to Host: Direct Backplane Interface
- Digital I/O Channels: 16 #
Find Suppliers by Category Top
Featured Products Top
-
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Integrated Circuits (ICs) - ADC/DAC - Specialized Product Information: Manufacturer: Analog Devices, Inc. Manufacturer Part Number: AD1877JR Product Category: Analog-to-Digital Converter (ADC) Chips (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Acme Chip Technology Co., Limited -
The ADS1248IPWR is an active 24-bit analog-to-digital converter (ADC) offering exceptional performance in data acquisition applications. This integrated circuit (IC) features a versatile configuration with options for 4 or 7 differential or single-ended inputs, making it suitable for a wide (read more)
Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
suitable for low-frequency and near-DC operating environments. It also has low input capacitance, high input impedance, and low Vos (typical 2mV), which are all desirable characteristics for precision analog circuits. Additionally, the chip has a negative current (IDS) temperature coefficient (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
required, up to 16-Bit performance at 30MSPS update rate is enabled. These solutions combine ADI's precision amplifiers, voltage references, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), circuit protection and isolation products, allowing system designers to build with confidence a solution that optimizes for their precision and speed requirements. (read more)
Browse Signal Conditioners Datasheets for DigiKey -
), digital-to-analog converters (DACs), circuit protection, and isolation products to create precision narrow bandwidth signal chains that empower system designers to build and optimize solutions for their most important parameters. Coupled with our unrivaled portfolio of design support tools, these signal (read more)
Browse Precision Adjustment Screws Datasheets for DigiKey -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
converters, sample and hold circuits, analog current inverters, precision matched current sources, CMOS inverter stages, diode clamps, and source followers. Available now at Digi-Key and Mouser in 8-pin SOIC (ALD1115SAL) and 8-pin Plastic DIP (ALD1115PAL) packages starting at $3.34 each per 100. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
as RF ICs (Radio Frequency Integrated Circuits) and Linear ICs (Linear Integrated Circuits). An operational amplifier(op-amp), similar to the differential amplifier, is a type of Analog Integrated Circuits, which is used frequently. Compared with the Digital chips, this kinds of ICs use a very less (read more)
Browse Diodes Datasheets for Utmel Electronic Limited -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD
Conduct Research Top
-
Voltage-to-Frequency/Frequency-to-Voltage Converter
One of the most difficult circuits to build is one which will divide one analog signal by another. Two voltage-to-frequency (V/F) converters can do such division with ease. The numerator is counted directly as a signal, while the denominator forms the time base.
-
TC7136/TC9400 Digital Readout Frequency Meter
Two low-cost integrated circuits can be combined to create a simple digital frequency meter. The combination of a frequency-to-voltage converter (FVC) and a dual-slope, analog-to-digital display converter (ADC) makes a small 2-chip frequency meter that can be run from one 9-volt battery.
-
Temperature Measurement Circuits for Embedded Applications
will be compared with a frequency output RTD oscillator circuit, along with design examples using serial and analog output silicon Integrated Circuit (IC) sensors. In addition, a Programmable Gain Amplifier (PGA) circuit will be shown that can increase the effectiveness of the Analog-to-Digital Converter (ADC) bit
-
Oscillator Circuits For RTD Temperature Sensors
) sensor. Oscillators provide a frequency output that is proportional to temperature and are easily integrated into a microcontroller system. RC oscillators offer several advantages in precision sensing applications. Oscillators do not require an Analog-to-Digital Converter (ADC). The accuracy
-
Reading and Using Fast Fourier Transforms (FFT)
When you're trying to solve a signal integrity problem, the best of all worlds is to have more than one tool to examine the behavior of a system. If there is an Analog-to-Digital (A/D) converter in the signal path, there are three fundamental issues that can be examined when assessing the circuit's
-
TC7109 Records Remote Data Automatically
A Microchip Technology analog-to-digital converter, a 2K-byte CMOS static RAM, and some gates and counters can be combined to form a low-cost, flexible, standalone data logging system. All the ICs are CMOS and the clock frequency is low, so power supply current is only a couple of milliamperes
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
More Information Top
-
Impulsive noise canceler for OFDM
In the simulation, the effect of AGC, and the dynamic range of RF(radio frequency ) circuit and ADC( analog to digital converter ) were not considered.
-
Calibration Technique for σΔ Modulation Loops using Radio-Frequency Phase Detection
In contrast to existing architectures [7,8] the proposed calibration algorithm needs no extensive high frequency circuits , no analog to digital converter and no microcontrollers for calculation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8026/52699981-MIT.pdf?sequence=2
… by integrating on a single piece of semiconductor as much as possible including, but not limited to: field programmable gate array (FPGA), digital signal processor (DSP), memory, power control, filtering, radio- frequency (RF) circuits , analog to digital converters (ADC), and digital to …
-
http://waset.org/publications/16257/resonant-based-capacitive-pressure-sensor-read-out-oscillating-at-1.67-ghz-in-0.18-
[14] Daheng Yin, Zunqiao Zhang, and Janwen Li “A simples witchedcapacitor-based capacitance- to - frequency converter ” Analog Integrated Circuit and Signal Processing 1, pp.353–361, 1991.
-
A capacitance-to-frequency converters comparison for a frequency acquisition platform
[9] Daheng Yin, Zunqiao Zhang, and Janwen Li “A simples witched- capacitor-based capacitance- to - frequency converter ” Analog Integrated Circuit and Signal Processing 1, pp.353-361, 1991.
-
Trajectory tracking of the main rotor speed in an electrically powered helicopter prototype
This counting is transformed to an analog signal via a frequency to voltage converter circuit LM331.
-
Advances in atomic force microscopy
Ini- tially, analog circuits were used as frequency to voltage converters (Albrecht et al., 1991).
-
A 100MHz voltage to frequency converter
Stork M 2006 New Σ-Δ voltage to frequency converter analysis and applications Analog Integrated Circuits and Signal Processing 47 1 pp 65-71 [2] .
-
A dual frequency range integrated circuit accelerometer using capacitive and piezoelectric sensing techniques
D.Yin, Z. Zhang. and J. Li, "A simple switched-capacitor-based capacitance- to - frequency converter ," Analog Integrated Circuits and Signal Processing, vol.